-
Supplier: Positech Corporation
Description: Transfer fluids (liquids and/or gases) when 360° continuous or oscillating rotation between two machine members is required. Custom designed with multiple circuits for various pot and mounting arrangements. For mobile and inplant equipment. Also, referred to as rotary unions, rotary
- Pressure Range: 5,000 psi
- Length: 36 inch
- Features: > 8, Other
- Number of Ports: 1, 2, 3, 4, 5, 6, 7, 8
-
Supplier: ASCO
Description: The RM Series Rotary Manifold utilizes a unique concept in transferring air pressure thru fixed ports to rotating parts on the rotary platform. As shown, the rotary manifold and gripper is a clean compact assembly which allows the gripper to rotate freely without
- Operating Pressure Range: 120 psi
- Rotation Angle: 180°, 90°
- Features: Other
- Actuator Style: Rotary Vane (Single)
-
Supplier: Radwell International
Description: (11002526) ROTARY MODULE, W/ FLANGE AND 4 SD SHOCK ABSORBERS. FREE 2 YEAR RADWELL WARRANTY
- Shock Absorber / Damper Type: Shock Absorber
-
-
Supplier: Festo Corporation
Description: Regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Directly actuated diaphragm regulator Settings secured via detent on rotary knob and push-in adjustment lock Without pressure gauge Size: mini, midi
- Maximum Pressure: 14.50377 to 232.06032 psi
- Maximum Flow (Liquid): 422.4 GPM
- Temperature Range: 14 to 140 F
- Application: Gas, General Purpose, Pneumatic (Compressed Air)
-
Supplier: OMEGA Engineering, Inc.
Description: location. DPDS Pneumatic Grippers are available in stroke lengths from 2.4 to 6.4 mm (0.09" to 0.25") with a force grip ranging from 62 to 445 N (14 to 100 lbs). The DPDS pneumatic gripper is a modular automation component and can be mounted to DLM Rail Slides or DRF Rotary
- Gripping Force: 62 to 445 N
- Stroke: 2.4 to 6.4 mm
- Operating Temperature: 30 to 180 F
- Number of Grips: 2
-
Supplier: Festo Corporation
Description: 2 or 4 axial and radial outlets Single or multiple rotary distributor Operating medium compressed air, vacuum Brass, hardened steel
- Temperature Range: 14 to 140 F
- Application: General Purpose, Pneumatic (Compressed Air)
-
Supplier: SVF Flow Controls, Inc.
Description: Internally anodized body for corrosion resistance Available in Spring Return (QS) and Double Acting (QD) models ISO 5211 bottom flange for valve automation NAMUR output drive for installation of limit switches and positioners Bi-Directional Stroke Adjustment 1/4” NPT air inlet manifold NAMUR
- Actuator Torque: 53 to 23,767 In-lbs
- Air Supply Pressure: 40 to 120 psi
- Air Supply Pressure Range: 40 to 120 psi
- Operation: Modulating
-
Supplier: OMEGA Engineering, Inc.
Description: side play. They are also available with optional spring assist on the close stroke to prevent the part from being dropped in case there is a loss of air pressure. The DPP pneumatic gripper is a modular automation component and can be mounted to the DTL Linear Slides or the DRF Rotary
- Gripping Force: 111 to 214 N
- Stroke: 6.4 to 25.4 mm
- Operating Temperature: -30 to 180 F
- Number of Grips: 2
-
Supplier: Festo Corporation
Description: Grid dimension 40 mm Slim compressed air distributor Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Can be used as an adapter between two pressure regulating valves with large rotary knob with pressure gauge on size MS4
- Maximum Pressure: 0 to 203.05278 psi
- Maximum Flow (Liquid): 1,069.2 GPM
- Temperature Range: 14 to 140 F
- Body Material: Aluminum
-
Supplier: Festo Corporation
Description: supply manifold OABM-P-G3-15-4 No. of device positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=3,3 Nm, Min. tightening torque=0,3 Nm, Product weight=97,1 g
- Size: 1/8"
- Application: General Purpose, Pneumatic (Vacuum)
-
Supplier: Pneumadyne, Inc.
Description: Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance
- Supply Ports: 2
- Outlet Ports: 6
- Maximum Pressure: 1,000 psi
- Temperature Range: -10 to 200 F
-
Supplier: FIPA Inc.
Description: Construction of vacuum systems by means of simple installation of push-in fittings or quick fittings Material: Aluminum
- Supply Ports: 2
- Outlet Ports: 4 to 8
- Size: 1/2", 1/4", 1/8", 3/8"
- Body Material: Aluminum
-
Supplier: Pneumadyne, Inc.
Description: 10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input
- Supply Ports: 2
- Outlet Ports: 5
- Maximum Pressure: 1,000 psi
- Temperature Range: -10 to 200 F
-
Supplier: IMI Norgren
Description: All Fixed Length Vacuum Manifolds and modules are designed and manufactured to meet specific customer application requirements for new or existing equipment. VMF manifolds offer designers the freedom and flexibility to create the most efficient and economic vacuum manifold
- Valve Power: 24 VDC
- Body Material: Aluminum
- General: Integral Manifold Valves, Parallel
- Features: Other
-
Supplier: Pneumadyne, Inc.
Description: 10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input
- Supply Ports: 2
- Outlet Ports: 6
- Maximum Pressure: 1,000 psi
- Temperature Range: -10 to 200 F
-
Supplier: Pneumadyne, Inc.
Description: 10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input
- Supply Ports: 1
- Outlet Ports: 8
- Maximum Pressure: 1,000 psi
- Temperature Range: -10 to 200 F
-
Supplier: FIPA Inc.
Description: Construction of vacuum systems by means of simple installation of push-in fittings or quick fittings Suitable for vacuum and compressed air
- Supply Ports: 2
- Outlet Ports: 2 to 3
- Size: 1", 3/4"
- Features: Other
-
Supplier: IMI Norgren
Description: The VMBV Mid Series Segmented Vacuum Manifolds are individual vacuum pump segments with a common air supply that provides independent vacuum to multiple locations. Segments can be individually configured or they can all be the same. All segments offer integral NC solenoid control for vacuum
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 60 to 80 psi
- Temperature Range: -23 to 122 F
-
Supplier: SAS Automation, LLC
Description: Integrated Piab three-stage cartridge - MINI - with extra high initial vacuum flow. Large vacuum flow in relation to energy consumption. Good for handling porous materials or if surface leakage is present. Recommended for high speed applications. Comes with hardware for mounting directly to SAS
- Maximum Pressure: 101.525787550038 psi
- Temperature Range: 14 to 176 F
- Application: Pneumatic (Vacuum)
Find Suppliers by Category Top
Featured Products Top
-
Applications: An excellent solution for creating a leak-free connection between a valve manifold and its various control devices — actuators, rotaries, cylinders, and the like. In Food & Beverage processing and Pharmaceutical Production they provide a leak-free channel (read more)
Browse Pneumatic Fittings Datasheets for O'Keefe Controls Co. -
the pump, thereby reducing the flow of vacuum gas being removed from the process. With cast iron pumps in operation, the iron oxide (rust) that forms on the rotor and cone surfaces is physically worn away with use, increasing the clearance between the rotary vanes and the seal segment of the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
Industrial Pigging Technology
Manifolds (modular and rotary types) are also available for pneumatic conveyor .
-
Quantum efficiency characterization of back-illuminated CCDs: Part II. Reflectivity measurements
The pneumatic stage of the CCD and the rotary actuator of the photodiode are connected to an electrically controlled pneumatic manifold .
-
Forensic DNA Analysis on Microfluidic Devices: A Review
The device utilizes fluidic pumps, solenoid valves, rotary valves, and ultrasonic horns interfaced to the device through a pneumatic manifold to control fluidic movement.
-
Catalysis with Supported Size-selected Pt Clusters
The reactor (grey) is connected via its outlets to a gas manifold system including, manual (black) and pneumatic (grey) valves, mass flow controller (MFC), turbo pumps (TP) as well as rotary pumps (RP) [142, 143].
-
Determinant Spar Assembly Cell
… see Figure 10) 2 Interchangeable canted rail/escapements for low volume fastener feed (130 each, see Figure 11) 3 Manual insertion station 4 Manifold (s) and air assist 5 Pneumatic delivery tubes to the … … Figure 10 High Volume Rotary Drum Figure 11 Low …
Indicates content that may require registration and/or purchase.