-
Supplier: Jergens, Inc.
Description: 130mm Pneumatic Self-Centering air vise and high pressure ZPS pallet Kits Jergens 130mm Pneumatic Self-Centering Vise Kits serve as an ideal starter setup for powering our 130mm Pneumatic Self-Centering Vise. The kit
- Weight: 36 lbs
- Vise Features: Self-centering
-
Supplier: Jergens, Inc.
Description: Jergens Ball Lock® Self-Centering Vises integrate with our Ball Lock® Mounting System. Their jigsaw pattern base allows for “nesting” on our Ball Lock® Subplates. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Provide quick, simple
- Weight: 66.15 lbs
- Vise Features: Self-centering
- Specialty Jaws: Soft Material Jaws
-
Supplier: Jergens, Inc.
Description: Clamp vises directly to machine tables or fixture plates Low carbon steel Case hardened Black oxide finish 1 set includes 2 clamps
- Vise Features: Self-centering
-
-
Supplier: Jergens, Inc.
Description: Jergens Ball Lock® Self-Centering Vises integrate with our Ball Lock® Mounting System. Their jigsaw pattern base allows for “nesting” on our Ball Lock® Subplates. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Provide quick, simple
- Weight: 66 lbs
- Vise Features: Self-centering
- Specialty Jaws: Soft Material Jaws
-
Supplier: Kurt Manufacturing
Description: Pneumatic systems used in industry are commonly powered by compressed air. A centrally located electrically powered compressor powers cylinders, air motors, and other pneumatic devices. A pneumatic system controlled through manual or automatic solenoid valves is selected when it
- Vise Type: Air Vise, Toolmakers Vise
- Vise Actuation: Pneumatic
- Material: Steel
-
Supplier: Vektek, LLC
Description: Compact design yields 750 lb. collet closing force at 100 psi air line pressure. Concentric piston pulls the standard 5-C collet on centerline. Available with or without mounting flange for easy fastening from either top or bottom. Through hole design allows you to feed bar stock (1.062" maximum
- Jaw Opening: 2.265 inch
- Jaw Width: 2.265 inch
- Weight: 4.5 lbs
- Vise Type: Collet Vise
-
Supplier: Vektek, LLC
Description: Compact design yields 750 lb. collet closing force at 100 psi air line pressure. Concentric piston pulls the standard 5-C collet on centerline. Available with or without mounting flange for easy fastening from either top or bottom. Through hole design allows you to feed bar stock (1.062" maximum
- Jaw Opening: 2.625 inch
- Jaw Width: 2.625 inch
- Weight: 5 lbs
- Vise Type: Collet Vise
Find Suppliers by Category Top
Featured Products Top
-
Compact Self-Centering Vises for 5-Axis Machining These compact mechanical vises move jaw pairs symmetrically towards and away from the vise center. This ensures that the workpiece remains aligned (read more)
Browse Vises Datasheets for Imao-Fixtureworks -
changeover. Why should I consider Jergens’ 5-Axis Vises? Two words: superior quality. Jergens 5 Axis self-centering vises has been engineered to be the ideal (read more)
Browse Vises Datasheets for Jergens, Inc. -
JD690_Flyer 6" Heavy Duty Milling Vise Built for maximum strength, precision, and reliability in (read more)
Browse Vises Datasheets for Jergens, Inc. -
LOW-PROFILE ok-vise® Jergens announces a new style of jaw with tungsten carbide coated gripper to its popular OK-Vise® line of low (read more)
Browse Vises Datasheets for Jergens, Inc. -
Workholding Solutions Group: Jergens Inc is a global manufacturing leader of CNC machining custom workholding products. Today, you'll find our vises, clamps & fixturing systems, tooling components, at work in just about every segment of the metalcutting industry on every continent. And (read more)
Browse Vises Datasheets for Jergens, Inc. -
JD550_LineArt Heavy Duty Machine Vise_ProductFlyer (read more)
Browse Vises Datasheets for Jergens, Inc. -
Our reversible quick-change vise jaws can be flipped around in just SECONDS to accommodate different size workpieces. We have a variety of jaw types, sizes, and materials, including (read more)
Browse Vise Jaws Datasheets for Jergens, Inc. -
Vise Jaws Retrofit jaw kit for Kurt 6" vises, with or w/o parallels This jaw set allows you to use TG GripSerts workholding grippers on Kurt six-inch vises. Jaws are made from (read more)
Browse Vise Jaws Datasheets for Imao-Fixtureworks -
solutions such as OK Vise and Jergens popular 5CV self-centering vises. Columns can be mounted via direct mounting or Zero Point System (ZPS), offering quick change for the entire setup. New column styles include square, cross, and rectangular. The square and cross styles are well suited (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
%. Available with either pneumatic or hydraulic release, these positive locking and locating modules allow operators to quickly change out large and small fixtures with extreme accuracy and minimal effort. Quickly and accurately locate and clamp vises or fixtures, and with pull studs attached (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc.
More Information Top
-
Heavy Traffic
They’re self - centering , with a footprint starting at 2½" square. .... This means a 4" vise has a 4" footprint, so you can put up to 16 vises … also offers a variety of clamping mechanisms on its vises: manual, hydraulic and pneumatic , as well as…
-
super p force ( Page 4 ) - offers from super p force manufacturers, suppliers, exporters & wholesalers
Pneumatic Vise . .... [ Related Keywords : 5 Axis Vise, Self Centering Vise, Pressure Gauge ] .
-
Shopping For "0" In Outdoor Living - Big Bruin
Rapid acting vise (allows miter cutting to 45) Rated: 0/10 0 Reviews. .... guide handle that substantially reduces vibration to the operator.-Patent pending clutch incorporates self -cleaning drum that … 7 UNC Spindle, 5/8 x 11 UNC Adapter, 360 degree Rotatable Side Handle, Centering Aid P/N 2 .... • Chicago Pneumatic 1 Inch Air Impact Wrench - 2800 Ft.-Lbs. Torque, Model CP0611PASED .
-
Development of an encapsulation process for use in a universal automated fixturing system
Figure 1.3 Illustrations of self -aligning ball pads for workholding of rounded plates ........... .... Figure 1.6 Photograph of a cluster of two walled vises ......................................................... .... 14 Figure 1.8 Illustration of the general model of the envisioned rapid prototyping center : ..... .... away view shows the injection piston, including piston pump, heater, o-rings, valving, pneumatic piston and support…
-
Machine Tool Accessories - Machining - Grainger Industrial Supply
Order a new or backup self - centering collet chuck to increase your chucking speed and add extra clamping strength. .... Whether you opt for a new milling set or a variety of pneumatic clamps, shop Grainger for .... Machining Vise Accessories .
-
Building With Steel Joists - Professional Deck Builder Magazine
…take more time to assemble than wood framing, primarily since instead of using pneumatic nailers, you use … takes quite a bit longer to drive eight #10-16 by 3/4-inch self -tapping screws into .... Clamping the LS clips in place with Vise -Grip C-clamps makes the job go a little … is two pieces of joist and two pieces of track, also screwed together on 12-inch centers .
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 91 - Safety > [FDBKF2005051016462980531] Afoshstd91-501 - Air...
Files should never be cleaned by being struck against a vise or other metal object, because they .... Broken files should be discarded and not made into center punch, chisel, or other type of tool .... Supervisors and organizations that issue power tools/equipment for self -help projects must ensue workers are properly training .... Electric, pneumatic , or hydraulic chain saws.
-
Clamping System - Mechanical Engineering-CIME | HighBeam Research
It is self -locking and clamps with a form-fit. .... Pneumatic pressure of 6 bar (85 psi) is sufficient to open the module. … are possible as any workholding can be mounted on top, from a standard vise to a custom .... • Using the Research Center .
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
Energetic agitation of freshly mixed con- crete during placement by mechanical devices, either pneumatic , sonic or electric .... Shaft mounted to a screed frame having off- center or eccentric weights that cause the screed to .... VIBRATORY ROLLER Self -powered or towed ma- chine containing equipment that vibrates at a set or variable .... vise .
-
Dual-Dexterous-Vises: Preliminary design and tests of a flexible fixturing system
The second mechanism, self - centering lead screw, applied a threaded rod passing through the two slides. .... 3.3 Rotary Vises . .... The feasibility of pneumatic actuation and locking mechanism of the plunger set was also verified.
Indicates content that may require registration and/or purchase.