Products/Services for Pneumatic Spool Chuck
-
Chucks - (402 companies)...a variety of chuck types, including: Core chucks and roll chucks have jawswhich expand outward to grip the inner diameter (ID) of a roll or tube. Pneumatic Core Chuck. Image Credit: Sheeter Technology. Diaphragm chucks mount the top jaws on a steel...TypeApplicationChuck Geometry -
Line-shaft Spools - (5 companies)Line-shaft spools are mounted to the drive shaft of a line-shaft conveyor. A belt transmits power from the spool to drive individual conveyor rollers. Line-shaft spools are mounted to a shaft (line-shaft) on conveyors referred to as line-shaft...
-
Chuck Jaws - (81 companies)Chuck jaws are inserts that fit into a chuck and grip the workpiece. There are three types of chuck jaws: base jaws, hard jaws, and soft jaws. Chuck jaws are inserts that fit into a chuck and grip the workpiece. Types of Chuck Jaws. There are three... -
Wafer Chucks - (22 companies)Wafer chucks are used to handle semiconductor wafers during wafer processing applications. Common work clamping technologies include vacuum and electrostatic. Wafer chucks handle or hold wafers or substrates during wafer processing applications...
-
Magnetic Chucks - (36 companies)Magnetic chucks use the magnetic force from a permanent magnet, electromagnet or electro-permanent magnet to achieve chucking or holding action. They are only suitable for workpieces made of magnetic materials such as steel or iron. How to Select...
-
Pneumatic Lubricators - (149 companies)Pneumatic lubricators in compressed air lines atomize oil into aerosol form for injection into the air stream to lubricate downstream pneumatic tools, cylinders, motors, and valves. Pneumatic lubricators are used in compressed air lines to atomize...
-
Pneumatic Fittings - (223 companies)Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
-
Pneumatic Tools - (292 companies)Pneumatic tools are powered by the flow and pressure of a compressed gas. Typically, these hand-held power tools use compressed air or compressed carbon dioxide that is stored in small canisters for portability. Pneumatic tools have a higher power...
-
Pneumatic Clutches - (102 companies)Pneumatic clutches are air-actuated assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives. Pneumatic clutches are equipment drive assemblies that contain pneumatic components for connecting two...
-
Pneumatic Brakes - (121 companies)Pneumatic brakes are assemblies consisting of elements for the slowing or stopping of shafts in equipment drives. Air is required to activate the brake. Pneumatic brakes, or air brakes or compressed air brakes, use compressed air generated...
Product News
-
Isabellenhutte USA
Small Spool Alloys Starting today, we 're ready to serve the market with SMALL-SPOOL orders for our resistance and other specialized alloy wires for use in your most demanding applications. Our new small spools are available off the shelf (5 lbs and 100 feet) and also, spooled to order, with no minimum required. Offering resistance values from 0.01 O/ft to 76.2 O/ft and are available in a variety of diameters. With a 500-year history of metallurgical excellence, customers turn to us for superior quality alloys... (read more)Browse Copper, Brass, and Bronze Alloys Datasheets for Isabellenhutte USA -
Budnick Converting, Inc.
Spooling and Finishing Services Custom finishing personalizes your product or converts it into a format that works best for your process, whether you need user-friendly finished rolls or long-length spools to decrease machine stoppage. Laminating. Budnick can procure jumbo rolls of adhesive tape from most manufacturers. We can convert this adhesive to your desired width and laminate it to almost any specified material. You may want to contract us out to laminate your material. Rewind Finishing. A variety of rewind finishing... (read more) -
Fountyl Technologies Pte. Ltd.
Advanced Electrostatic Wafer Chuck Semiconductor fabrication faces critical challenges such as inconsistent wafer clamping, thermal non-uniformity, and compatibility issues with diverse materials like silicon, sapphire, and silicon carbide. Engineers often struggle with process instability, high defect rates, and costly equipment adjustments in ion implantation, etching, and thin-film deposition processes. Our electrostatic chucks deliver high-density, durable, and customizable solutions that address these challenges: Polymer... (read more)Browse Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
Semiconductor Electrostatic Chucks These state-of-the-art Semiconductor Electrostatic Chucks (ESCs) deliver exceptional clamping uniformity and stability. Engineered with high-purity ceramic materials (AlN/Al2O3), they provide reliable performance across ultra-high vacuum and high-temperature manufacturing environments. Key Technical Features. Multi-Zone Thermal Control: Advanced multi-zone cooling profiles achieve precise temperature uniformity across the entire wafer surface. Rapid Chucking & Dechucking: Optimized transient... (read more)Browse Oxide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Budnick Converting, Inc.
Why You Should Be Using Spooled Rolls of Material Traverse wound spooled rolls of material can eliminate the need for individual rolls and reduce the amount of waste that is generated. Here are four ways Budnick's spooling services can improve your efficiencies and increase production. Increased yield: Spooled rolls allow you to use more of the material that you have purchased by reducing the amount of material that is lost due to scrap or trimming. As a result, you can produce more finished products with the same amount of raw material... (read more) -
Isabellenhutte USA
Our new small spools are available off the shelf Big news about tiny spools... Small-batch resistance alloys. No minimum order quantity. Starting today, we're ready to serve the market with SMALL-SPOOL orders of our resistance and other specialized alloy wires -- for use in your most demanding applications. Our new small spools are available off the shelf (5 lbs and 100 feet) and also, spooled to order, with no minimum required. Offering resistance values from 0.01 ?/ft to 76.2 ?/ft and available in a variety of diameters (16 GA to 24 GA... (read more)Browse Metal Wire Datasheets for Isabellenhutte USA -
E-Z-HOOK, a division of Tektest, Inc.
Flexible & Custom Wire Spools: Custom Lengths Wire Spools. Insulation: PVC (Polyvinyl Chloride), Teflon, Silicone, Rubber. Wire Gauge (AWG): 28, 24, 22, 20, 18, 16, 14. Lengths: 100, 500, 1000 foot spools, 7-48 inch & 10-60 inch coil cords (not in spools). Colors: Black, Brown, Red, Orange, Yellow, Green, Blue, Violet, Gray, White. E-Z-Hook's ultra flexible test lead wire is made with high multi-stranding to meet our strict quality specifications. We offer a large assortment of test lead or hook-up wire combinations to provide a solution... (read more)Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
E-Z-HOOK, a division of Tektest, Inc.
Versatile Coax Cable Spools for Testing & Builds Cable Spools. Insulation: PVC (Polyvinyl Chloride) & PE (Polyethylene), Teflon, Thermoplastic. Wire Gauge (AWG): 26, 25, 24, 22, 20, 18, 13. Lengths: 50, 100, 500, 1000 foot spools. Cable Configuration: RG58C/U, RG59/U, RG62B/U, RG142B/U, RG174/U, RG213/U, RG214/U, RG315/U, 1 Pair Microphone, 1 Pair Twisted, 2 Pair Twisted Microphone, Double Shielded Video. Our extensive line of coaxial cables accommodates the testing needs of our clients with the highest quality at affordable prices. Cable... (read more)Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Fountyl Technologies Pte. Ltd.
High-Precision Ceramic Wafer Chucks High-purity alumina and aluminum nitride ceramic chucks, including porous ceramic chucks and electrostatic chucks (E-Chucks), provide high-precision positioning, uniform holding force, excellent thermal management, and outstanding plasma corrosion resistance. They are widely used in critical semiconductor manufacturing processes such as photolithography, etching, thin-film deposition, and chemical mechanical polishing (CMP). Non-destructive Uniform Clamping: Uniform vacuum adsorption... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
High-Performance Porous Ceramic Chuck Semiconductor and precision manufacturing demand stable, flat, and contamination-free wafer handling, yet standard chucks often struggle with uniform adsorption, wear, and thermal stress. Inaccurate handling can reduce yield and affect product quality. The Porous Ceramic Chuck offers advanced material performance and reliable operation: Strong Permeability: Uniform air and water flow ensures stable wafer adsorption without sliding. High Strength & Wear Resistance: Maintains shape during... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd.
-
Machine tools, machine types, and scope of application
Stepwise drawing a workpiece into radii debit and/or slopes are drawn ¯, inner rollers must by mutually open pieces with axially pronged pressing feeds or by unilaterally closed pieces with radially divided partial feeds or become "on air ", i.e. worked…
-
Practice book video tape drying
…good, 408 partial circulating air operation, 148, 186, 305 partial circulating air drying, 42, 43, 307 temperature drop drying air , 66, 169, 171, 224 … 120, 313, 443 textile bobbins 116, 444, 445 thermal … 98, 101, 102 pet food industry, 239 Thixotropic material…
-
Dubbel
-, production U 4 -, calculating sizes U 5 -, cable attachments U 8 -, cable diameter U 6 -, pulleys U 9 -, pulley diameter U 7 -, cable drum diameter U 7 -, cable … 43 rotation speed transducer train C 6 three-baking feed T 74 three-region … method S 14 -, warm chamber-method S 14 pressurized cabin Q 116 compressed air H 3, H…
-
Food chemistry
Exogenous flavor materials from the feed or the stable air gelangenvorwiegend over the breathing or digestive tract of the cow in milk. .... The direct absorption plays obviously only a low role .
-
Compartment lexicon toxicology
Of essential influence on are the results obtained on the V. the attitude conditions: adaptation by ambient change, temperature, air humidity, air change, light type, light intensity, bright-dark … density, cage and document material, noise, vibrations, feed , drinking water, Handling (everything .... A play the not role to underestimate in the selection of V. its manageability and economic points…
-
Environmental assessment for engineers
kung to the additional load values of the appendix A of the TA air expresses for example that the Vorbelastung of a space plays therefore an already entered Benachteiligung or damage, ultimately no limiting roller . .... heavy metals in dust precipitation, an answering quality allows itself the food and feeds often not to…
-
Contributions for the analysis of the behavior of butterfly tracks by the search of the feed and the contraction place
Feeling searching movements are been airborne inclined very much that as the Umherschniiffe] n a sehlecht facing .... The Geruehssinn by the detection of the feed plays a certain role DaB emerges from following observations.
-
Electrostatic charging through Separierung of ions on interfaces: contact electrification of ionic electrets
The role of water in contact electrification. .... like nitrogen eingesetzt.[11,18] Like Harper in the foreword of its monograph well "one didn't have to forget that could be the behavior of dog food more interesting for the … 11] Through the moisture of the air separates on almost all…
-
The influence of earth's magnetic field on the severity orientation of the honeybee (Apis of mellifica)
They became that then required ,,ruhigen " Wochenendenangesetzt,einigeParallelversucheim Freigel/inde,die allerdingserhebIichen technical effort in the rule fiir - transport and structure and adjusting of apparatuses and the Helmholtz- coils . - the gewfinschtenKontrollen gave. .... In the feed place that was removed yore stick in the rule 400 m or still further, the air pressure became the air temperature with a Meteorographen (Wilh. Lambrecht K.G.) automatically and registers air humidity (with PERNIX harp).
-
Investigations for visual room orientation by squirrel monkeys (Saimiri sciureus L.)
In the vicinity, the feed , e.g., insects, in Greffn ~ he plays certainly the stereoscopic vision an excellent roller particularly for precise focalization yon. .... ~ in the remote region, e.g., by Anni ~ herung of an air enemy the Sehgr61…
Indicates content that may require registration and/or purchase.