-
Supplier: Proportion-Air, Inc.
Description: Electro-pneumatic closed loop pressure control valve. Pressure ranges from full vacuum up to 500 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is available for data
- Valve Size: 0.125 inch
- Media Temperature: 32 to 158 F
- Number of Ports/Ways: 2
- Power: 15 to 24 volts
-
Supplier: Proportion-Air, Inc.
Description: The QB3 is a complete electronic pressure regulator package consisting of two feed and bleed solenoid valves, a control circuit, a pressure transducer, an integral air pilot operated volume booster, and a rugged IP65 housing. The pressure transducer is connected directly to the control
- Maximum Pressure: 150 psi
- Flow Capacity: 40 SCFM
- Port Size: 0.25 inch
- Material: Aluminum
-
Supplier: Rotork plc
Description: The Electro-Pneumatic Positioner YT-1000 is used for operation of pneumatic linear or rotary valve actuators by means of electrical controller or control system with an analog output signal of DC 4 to 20mA or split ranges.
- Positioner Type: Electro-pneumatic (I / P), Pneumatic
- Valve Actuation: Linear Valve Actuation, Rotary Valve Actuation
-
-
Supplier: Radwell International
Description: ELECTRO-PNEUMATIC REGULATOR, 1/4 IN NPT, 0.9 MPA, SUPPLY 24 VDC, INPUT 10-30 VDC, OUTPUT ANALOG 1-5 VDC, W/ CABLE 3 M LONG. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Actuation: Electro-pneumatic, Pneumatic
- Features: Regulator (general)
-
Supplier: Rotork plc
Description: YT-1050, the Electro Pneumatic positioner is used for operation of pneumatic valve actuators by means of electrical controller or control system with an analog output signal of DC 4 to 20mA or split ranges.
- Positioner Type: Electro-pneumatic (I / P), Pneumatic
-
Supplier: Proportion-Air, Inc.
Description: Stainless steel angle seated control valve for liquid and gases: This valve incorporates an integral closed loop pneumatic positioning system. Built in LVDT (Linear Variable Differential Transformer) guarantees valve positioning. Parabolic trim design assures
- Valve Size: 1 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 158 F
- Flow (Cv): 0 to 19
-
Supplier: Festo Corporation
Description: Controlled piston spool valve Analog actuation Setpoint input as analog voltage signal (0 ... 10 V) Suitable for servo-pneumatic applications with SPC11 end-position controller
- Pressure Rating: 0 to 145.0377 psi
- Media Temperature: 104 to 41 F
- Media: Air, Compressed Air
- Primary Material: Aluminum
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. introduces the High Flow Proportional Valve, which offers the highest flow rates of our proportional valve product line. This valve performs excellently at low or high pressures, and offers our lowest hysteresis performance characteristics with
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
Supplier: Proportion-Air, Inc.
Description: Electro-pneumatic closed loop pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. Din-Rail, panel mount or up to 12 stations sub-base manifold mounting options. High accuracy of +/- 0.2% F.S. typical with
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 158 F
- Media: Air, Compressed Air, Gas
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers the High Speed Proportional Valve, which offers virtually immediate response time of 2 milliseconds (full span). The High Speed Proportional Valve offers the fastest response time of our proportional valve product line, while still utilizing
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
- Number of Positions: 2
-
Supplier: Badger Meter
Description: Research Control® SRD smart valve positioners deliver actionable diagnostic information about valve performance and assist compliance with fugitive emissions regulations. SRI analog valve positioners are also available. The SRD 960 (explosion-proof) and SRD 991
-
Supplier: Badger Meter
Description: The SRI990 RCV Analog Positioner with analog input 4…20 mA is designed to operate pneumatic valve actuators. It offers an easy adjustment by means of switches and potentiometers. The modular structure of this positioner series enables conversion from an analog to
- Operating Temperature: -40 to 176 F
-
Supplier: Enfield Technologies
Description: Enfield’s S2 is a servo pneumatic proportional control system offering an all in one pneumatic system capable of positioning heavy loads at high speeds for lower cost than competing electric drives and hydraulic systems. Simple by design, the S2 has an integrated controller, removing
- Number of Axes / Motors: 1
- Rated Power: 20 watts
- Supply Voltage (DC): 12 to 24 volts
- Operating Temperature: 0 to 40 C
-
Supplier: DeZURIK, Inc.
Description: The P200 (pneumatic) and P201-P204 (electropneumatic) positioners are designed for critical control applications. Valves with double acting actuators and the P200 series positioners meet the most demanding valve performance specifications. DeZURIK Control Valves with a
-
Supplier: Enfield Technologies
Description: amplitude) settings put the user in full control of their applications. Features: Analog PID (Hybrid) w/ Feedforward Adjustable Gain Settings Optional Onboard Valve Driver - Highly Efficient PWM Driver/Valve Disable Adjustable Deadband Adjustable Dither Frequency & Amplitude
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 5 volts
- Rated Power: 30.000000000000004 watts
- Continuous Output Current: -1.25 to 1.25 amps
-
Supplier: Enfield Technologies
Description: The C1 provides compact high flexibility controller in combination with efficient PWM-based valve driver designed to maximize the performance of LS and Enfinity valves. This powerful combination yields the ideal solution delivering exceptional pressure, position, force, vacuum and flow
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 10 volts
- Rated Power: 20 watts
- Continuous Output Current: -1 to 1 amps
-
Supplier: Montalvo Corporation
Description: solenoid valves. Contains an emergency stop valve that switches from regulated pressure to line pressure during emergency stops of power failures. Analog Readout Gauge Easy Installation & Operation Compatible with applications utilizing Load Cells or a Dancer Complete
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Type: DC Voltage Input
- Interface: Knobs / Switches / Meter
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product drawing: Single-channel electric-pneumatic hybrid slip ring 1 inlet and 1 outlet, 18 channels 5A DHS099-18-5A-1Q is a single-channel electric-pneumatic hybrid slip ring that can rotate 360 degrees to transmit compressed air, steam, vacuum and other gas media. Supports various
- Number of Circuits: 18
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Air Logic
Description: analog systems. Diaphragm Amplifiers are very suitable for providing pneumatic signals to air-piloted valves and for powering small cylinders. They are also used at fluidic signal levels for providing isolation and in timing circuits.
- Air Supply Pressure: 0 to 35 psi
- Operating Temperature: 40 to 120 F
- Air Supply Pressure Range: 0 to 35 psi
- Actuator Type: Diaphragm Actuator
-
Supplier: Cole-Parmer
Description: • Hand-held pressure or vacuum generation • Low-cost way to verify performance of pressure instrumentation • Rugged and reliable design • Fine adjustment control • The most efficient pumps available These pumps are ideal for use with electronic calibrators, digital indicators, analog gauges,
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: A “current to pressure” converter (I/P) converts an analog signal (4 to 20 mA) to a proportional linear pneumatic output (3 to 15 psig). Its purpose is to translate the analog output from a control system into a precise, repeatable pressure value to control pneumatic
- Output Pressure: 3 to 120 psi
- Maximum Air Volume: 10 SCFM
- Operating Temperature: -5 to 160 F
- Connector: 1/4" NPT
-
Supplier: OMEGA Engineering, Inc.
Description: to provide the desired pneumatic pressure without constant air consumption. The converter’s unique design eliminates common problems such as hose chatter and needless air consumption from air leaks caused by heat, age, moisture, contamination, mounting, orientation error, sticky
- Output Pressure: 0 to 20 psi
- Maximum Air Volume: 0.5 SCFM
- Operating Temperature: 32 to 160 F
- Body Material: Aluminum
-
Supplier: Cole-Parmer
Description: • Hand-held pressure or vacuum generation • Low-cost way to verify performance of pressure instrumentation • Rugged and reliable design • Fine adjustment control • The most efficient pumps available These pumps are ideal for use with electronic calibrators, digital indicators, analog gauges,
- Features: Other
-
Supplier: Cole-Parmer
Description: • For applications requiring up to 1.25 scfm forward flow capacity • Serial interface • Digital or analog inputs • Analog monitor output • Single-loop control • Forward flow 1.25 scfm at 100 psi • Weather proof housing • Digital display units availbale • Programming and recalibration
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: • For applications requiring up to 1.25 scfm forward flow capacity • Serial interface • Digital or analog inputs • Analog monitor output • Single-loop control • Forward flow 1.25 scfm at 100 psi • Weather proof housing • Digital display units availbale • Programming and recalibration
- Valve Type: Pressure Relief Valves
-
Description: Preset Counter enables you to set a predetermined volume and control a mechanically linked valve closure so that the exact predetermined volume will be delivered and the valve will close, shock free. Microswitches convert mechanical signal to electrical or pneumatic signal to
- Display Types: Analog
- Local Interface: Analog Front Panel
- Media Type: Liquid
- Mounting Configuration: Other
-
Supplier: ControlAir LLC
Description: integral volume booster or as a low-flow signal converter that directly mounts to a pneumatic valve positioner. The Type-595XP has worldwide agency approvals for use in hazardous areas.
- Output Pressure: 3 to 30 psi
- Maximum Air Volume: 2.4 SCFM
- Maximum Supply Pressure: 42 psi
- Operating Temperature: -67 to 185 F
-
Supplier: ControlAir LLC
Description: The Type-550X is an electronic pressure regulator that converts a variable signal (current or voltage) to a proportional pneumatic output. Its compact housing, accessible ports and easy adjustments provide an ideal answer to applications that are space-constrained. This economical instrument
- Output Pressure: 0 to 120 psi
- Maximum Air Volume: 20 SCFM
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -20 to 150 F
-
Supplier: ControlAir LLC
Description: The Type-550X is an electronic pressure regulator that converts a variable signal (current or voltage) to a proportional pneumatic output. Its compact housing, accessible ports and easy adjustments provide an ideal answer to applications that are space-constrained. This economical instrument
- Output Pressure: 3 to 27 psi
- Maximum Air Volume: 12 SCFM
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -20 to 150 F
-
Description: Features Provides a Continuous Flow of Controller Gas Mixtures Uniform Mixing for User Specified Concentrations Analog MFC Blending System Ultra-High Purity Orbital Welded Components PLC Based Control System Including PC Intuitive Operating Interface and Control Continuously Monitors System
- Maximum Flow (Gas / Air): 200 SCFM
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other
-
Supplier: Weber Screwdriving Systems, Inc.
Description: fastener insertion in hard-to-reach locations with extremely limited access + Automatic feed system + Pneumatic or electric drive + 'Feed While You Drive' technology + Depth verification analog or digital + Optional active depth
- Torque Range: 0.221238938053097 to 44.2477876106195 Ft-lbs
- Rated Free Speed: 2,500 rpm
- Size Range: 0.0787402 to 0.9448824 inch
- Drive Type: Adjustable Size Drive
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Industries need muscle to control process valves, dampers and feed mechanisms accurately and in response to a demand signal. Emerson’s Rosemount Analytical pneumatic power positioners have been satisfying these exacting control requirements for many years in countless applications. The
- Operating Pressure Range: 45 to 120 psi
- Maximum Torque: 4,800 In-lbs
- Operating Temperature: 0 to 140 F
- Torque: 4,800 In-lbs
-
Supplier: King Engineering Corporation
Description: D/P transmitters accept either gage or differential pressure pneumatic inputs that are converted to a proportional 4-20 mA output signal. This two wire signal loop is compatible with typical process components that accept analog input including PLCs. KING-GAGE® D/P Transmitters are
-
Supplier: King Engineering Corporation
Description: D/P transmitters accept either gage or differential pressure pneumatic inputs that are converted to a proportional 4-20 mA output signal. This two wire signal loop is compatible with typical process components that accept analog input including PLCs. KING-GAGE® D/P Transmitters are
-
Supplier: Clippard
Description: integrated pressure sensor, and two Clippard proportional valves. The inlet valve is connected to the moderately regulated supply pressure and the exhaust valve is connected to a port that vents excess pressure to atmosphere. Once a command is increased, the inlet valve
- Accuracy: 0.25 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Media: Gas / Air
- Control: Linear Control
Find Suppliers by Category Top
Featured Products Top
-
Novotechnik U.S. has announced a new analog output option for its MZ1 Series of multi-turn rotary angle sensors. Designed to simplify integration, the updated MZ1 Series now offers direct voltage output options of 0.25 to 4.75 V DC or 0.5 to 4.5 V DC, eliminating the programming and interface (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
The new Bonomi SP Series smart valve positioner uses a microprocessor to position a pneumatic valve actuator for continuous valve control while monitoring and recording operating data. It can be used with virtually any size pneumatic actuator, single or double acting (read more)
Browse Valve Positioners Datasheets for Bonomi North America, Inc. -
Behind For decades, hydraulic and pneumatic systems have served as the default choice for heavy-duty industrial motion control applications. However, in modern manufacturing and automated production environments, traditional fluid power introduces substantial operational (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation
More Information Top
-
Development of intelligent McKibben actuator
The air pressure supplied to the analog pneumatic valve was 400kPa, and a load was 5N.
-
Extracorporeal pneumatic drive for a doppelkammerige blood pump
The air chambers become fibers connected abweehselnd the pneumatic analog valve to the ventricle.
-
Pneumatic Analog Rolling Diaphragm Amplifiers
Description of the next generation of pneumatic analog control devices, specifically the hybrid integration of microprocessor and pneumatic analog valve into a small multifunction operational amplifier, designated the POP AMP™ device or valve.
-
ETS-1 control point general indoctrination course. Volume II
Figure X-11 is a sketch of a typical pneumatic analog control valve .
-
ETS-1 control point general indoctrination course. Volume I
Figure VI-E-il, shows the controls and circuits required to operate the pneumatic analog control valve .
-
Design of a real time aroma monitoring and control system
Three ports of the DAQ were used in this study: an analog input for the optical fiber temperature sensor, a DC output to control the two-position pneumatic valve , and an analog output to adjust AC power to the magnetron.
-
Evaluation of a CIDI pre-transmission parallel hybrid drivetrain with CVT.
A high-precision pneumatic regulating valve takes the analog command from the PSAT-PRO computer and provides a proportional air pressure output.
-
Diesel hybridization and emissions.
A high-precision pneumatic regulating valve takes the analog command from the PSAT-PRO© computer and provides a proportional air pressure output.
-
A fluid power lab for undergraduate education
Each axis of the robot is driven via a servo- pneumatic valve controlled by an analog driver card.
-
Calibration and Use of Grid-Based Tactile Pressure Sensors in Granular Material
The control is accomplished by sending an analog signal to the electric pneumatic valve through the digital to analog (D/A) channels of the DAS-20 board.
Indicates content that may require registration and/or purchase.