-
Supplier: Haida International Equipment Co., Ltd.
Description: resistance.Salt spray test chamber widely used in hardware, electroplating, electronics, chemicals, automotive, aviation, coatings, wire and cable, circuit boards, communications and other industries. Salt spray chambers features: Provides USB Host for USB flash drive. Touch-screen
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
-
Supplier: NOSHOK, Inc.
Description: with high overpressure capability to provide reliability and long life in hydraulic and pneumatic applications containing severe process pulsations and high vibration. The sensor utilizes sputtered thin film strain gage technology that provides stainless steel media capability and long term
- Working Pressure Range: 0 to 8,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 212 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Radwell International
Description: PULSE VALVE, 1/8IN NPT, 10-32 VOLUME CHAMBER, NORMALLY OPEN, 3-WAY. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER,PLENUM CHAMBER,HIGH PRESSURE, 5000PSIG,VOLUME 20 CU IN,23IN LENGTH,1-1/2IN DIA., 1/4IN FNPT PORTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newport MKS
Description: The CM-225-1V Isolator with Re-leveling Valve provides excellent pneumatic vibration isolation. Featuring our unique Stabilizer™ hybrid chamber design, this isolators offers the largest compliance volume, and therefore the best vertical isolation of any compact isolators. The
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: The CM-225 Isolator System includes (4) isolators providing excellent pneumatic vibration isolation for platform loads up to 225 lbs. Featuring our unique Stabilizer™ hybrid chamber design, these isolators offer the largest compliance volume, and therefore the best vertical
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: The CM-225-3 Isolator System includes (3) isolators providing excellent pneumatic vibration isolation for platform loads up to 168 lbs. Featuring our unique Stabilizer™ hybrid chamber design, these isolators offer the largest compliance volume, and therefore the best vertical
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: The CM-225-1S Isolator is a slaved unit that provides excellent pneumatic vibration isolation. Featuring our unique Stabilizer™ hybrid chamber design, this isolator offers the largest compliance volume, and therefore the best vertical isolation of any compact isolators. The
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: ControlAir LLC
Description: The ControlAir Type 250 Lockup Air Relay is a reliable unit for fail in place applications of control valves when air supply drops below acceptable pressure levels. Valve or damper position is maintained by capturing air pressure inside the diaphragm chamber (or piston cylinder) of the
- Set Point Pressure: 15 to 120 psi
- Maximum Pressure: 125 psi
- Port Size: 0.25 inch
- Type: Air Lock Relay
-
Supplier: Oil-Rite Corp.
Description: volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. Any entrapped air and other impurities are automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle.
- Capacity: 0.25 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. Any entrapped air and other impurities are automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle.
- Capacity: 0.25 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. Any entrapped air and other impurities are automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle.
- Capacity: 0.25 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. Any entrapped air and other impurities are automatically purged from the system when the piston slightly over-travels the pump chamber with each
- Capacity: 0.01171875 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
-
Supplier: SAE International
Description: which the vacuum pump has been divided. For each control volume the mass and energy conservation equations lead to the determination of the instantaneous pressure. The volume of each variable chamber and the respective angular derivative are calculated as function of the shaft
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. introduces an electronic pressure relief valve for high flow applications. This valve offers high-resolution pressure chamber control for applications that require high volume, relieving flow performance. Well used in applications that need to sustain a
- Pressure Rating: 1 to 98 psi
- Media Temperature: 0 to 150 F
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: ACS Valves
Description: material transfer volume. Pneumatic operation, ships ready for start-up, including: complete factory assembled solenoid valve, timer, filter regulator, flow control valve, lubricator, and regulator. Excellent performance in high-temperature applications up to 500°F. Options: 304 or 316
- Valve Size: 6 to 16 inch
- Number of Ports/Ways: 2
- Media Temperature: 500 F
- Valve Type: Double Flap Airlock / Flap, Metering Valves
-
Supplier: Pump Solutions Group
Description: Particular attention has been paid to the form of the product chambers when designing the metal pneumatic diaphragm pumps from ALMATEC. Result: soft contours, smooth flow channels and no dead spaces. The three pump sizes in the CHEMICOR series permit a maximum delivery volume of
- Pump Type: Diaphragm Pumps, Self-Priming Pump
- Features: Water Pumps
-
Supplier: AIRBRASIVE
Description: Our Model H unit gives high volume producers the ability to Micro-Blast parts on production lines or in labs. This sturdy machine has been designed to accommodate both intermittent or continuous operations. Powder flow lines are reinforced with tungsten carbide fittings for the utmost
- Abrasive Grain / Media Flow: 0.0882 lbs/min
- Blast Pressure: 140 psi
- Features: Abrasive Injector, Cutting Head, Gun / Lance, Hopper / Tank, Other
- Power Source: Air / Pneumatic
-
Supplier: AFC-HOLCROFT
Description: to be used independently for other applications. Features: Rugged Construction: Casing is steel plate formed, reinforced and welded. Door: Pneumatically operated and fiber insulated. Specially designed for maximum sealing on fiber lined chambers. Hearth Construction: Features large diameter
-
Supplier: Pump Solutions Group
Description: delivery volume of 4 m³/h. The optimized product chambers regarding dead corners allow an excellent cleaning capability. The wetted housing parts are made of stainless steel precision casting 1.4408, the center block of PE conductive, the ball valves of PTFE and the heavy-duty
- Pump Type: Diaphragm Pumps
-
Supplier: Deca Vibrator
Description: dirty air arrangement, on horizontal cased filters, to provide pre - separation of the dust, from the air, when high dust loads are present. • Built in fan, saves requirement of expensive ductwork to floor mounted fan. • Fan discharge damper, to adjust to the required air volume. •
-
Supplier: Despatch - ITW EAE
Description: Large Capacity Walk In Ovens/Truck In Ovens The 476 and 952 cubic foot capacity Despatch TAD/TFD walk-in ovens feature uniflow airflow to ensure uniform temperatures throughout the oven. High volume fans deliver heated air through adjustable louvers from both sides of the chamber. This
- Temperature Range: 93.2 to 649.4 F
- Capacity: 475.99999999999994 cubic feet
- Application: Aging, Baking, Curing, Drying, Heat Treating
- Atmosphere: Air / Oxidizing
-
Supplier: Marposs Corp
Description: One centrally-located bridge structure equipped with a removable upper cover (for manual retooling of different cell formats) to close the vacuum chamber when a bottom tray is lifted up. A pneumatic lifter to lift and lower the bottom tray to the test position, as well as close and
-
Supplier: FLSmidth
Description: variations. Adaptations can also be made for high-wear or high-temperature materials up to 400°C. Product Features Working with nature to deliver eco-friendly pneumatic conveying So how does the Airslide harness the natural force of gravity to provide gentle but high-volume
- Conveyor Type: Gravity Conveyor
-
Supplier: Gardner Denver, Inc.
Description: directions without contact. As the claw moves over the suction connection and the axial suction channel inlet the gas is sucked into the compression chamber. As the rotors revolve, the gas moves from the suction side to the pressure side. Then it is compressed by the reduction of the
Find Suppliers by Category Top
Featured Products Top
-
CSZ's Compact Thermal Shock Chamber offers 1 cu. ft or 3 cu. ft. of interior workspace volume, superior performance, and small footprint coupled with many standard features to provide exceptional (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
this purpose, a third module has been designed to be connected to the first module and provide a complete vacuum leak test. It is equipped with a vacuum chamber connected to a vacuum pump, along with a manifold of pneumatic components to manage the process. Inside, there is the part fixture connected (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp
More Information Top
-
Radiation measurement and dosimetry
This ratio of shock stopping powers for air ( chamber volume ) and a significant energy dependence shows the phantom material (water, plexiglases) because of the sealing effect (figure 17.2).
-
http://www.iosrjournals.org/iosr-jmce/papers/vol11-issue1/Version-2/A011120109.pdf
The storage reservoirs were modeled using a fixed volume pneumatic chamber as shown in Fig.13.
-
Over the reverberation in closed spaces
when the airspace volume represents Y.
-
FINAL EVALUATION REPORT-HALLAM NUCLEAR POWER FACILITY. VOLUME II
pneumatic volume chamber to each output pneumatic line corrected the .
-
Magazine papers
As Gesamtporosit / it, the Verhfiltnis of the airspace volume to the total volume is defined wiihrend Offenporenporositfit that the volume the are the pores interconnected after auBenhin to the total volume.
-
Technical development of buildings
The air change number gives becomes as often renewed the room air volume per unit of time.
-
Clean room technique
Room air volume Ė .
-
Manual factory projektierung
It represents an additional space for the creation of a sufficient room air volume (breathing) and a sufficient illumination (ergonomically necessary additional space, ↑ working space).
-
Textbook of the building physics
Room air volume c .
Indicates content that may require registration and/or purchase.