-
Description: Pro Series grinders incorporate a patented motor controller which is designed to increase productivity while enhancing operator safety. Adjustable side handles, an ergonomic main handle, and self locking throttle all help to reduce operator fatigue.
- Rotary Speed: 3,000 to 5,000 rpm
- Power: 1.5 HP
- Power Source: Air / Pneumatic
- Industry Applications: Automotive, Building and Construction, Cleaning / Surface Preparation, MRO / Resurfacing
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Description Ingiant pneumatic slip ring is combination of electrical circuits(Power/signal) and pneumatic/ hydraulic transmission when 360°Rotating; Compact structure, circuits can be Ethernet, Ethercat, profibus, profinet, canbus, devicenet, and so on. Number of Circuits,
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Supplier: Eraser Company, Inc.
Description: A compact lightweight portable tool designed to strip film type insulations from round and rectangular wires used in the manufacture of transformers, motors, armatures, coils etc. Insulation is quickly removed by a high speed rotating wire brush. The PD9 requires a clean lubricated air
- Form Factor: Desktop
- Application / Connector Type: General Application
- Technology: Pneumatic Tools
- Tool Type: Stripper
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant DHK035-6-2Q Pneumatic Slip Ring Rotary Joint, High Amp Slip Ring, pancake slipring, shaft grounding slip ring, Slip Ring, Slip Ring Contact, Slip Ring For Cable Reel, slipring, Product Description Ingiant pneumatic slip ring is combination of electrical circuits(Power/signal)
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Supplier: Bluetools
Description: The Taylor 3/8" Pistol Grip Drill, T-7788N, has a lightweight aluminum handle. Built with quality hardened gears, the Taylor air controlled 3/8" Drill is great for those tough jobs that need extra power. The pneumatic 3/8" Drill is an excellent tool for honing, reaming, wire brushing,
-
Supplier: Kuriyama of America, Inc.
Description: Superior Static Protection! - A properly grounded Voltbuster™ hose will not retain an electrostatic charge sufficient to create a propagating brush discharge. Hose material, using the embedded grounding wire, shows a charge decay time constant of < 1 second, based on independent lab testing.
- Inside Diameter: 1.5 inch
- Outside Diameter: 1.87 inch
- Working Pressure: 40 to 20 psi
- Maximum Vacuum: 28 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Superior Static Protection! - A properly grounded Voltbuster™ hose will not retain an electrostatic charge sufficient to create a propagating brush discharge. Hose material, using the embedded grounding wire, shows a charge decay time constant of < 1 second, based on independent lab testing.
- Inside Diameter: 3 inch
- Outside Diameter: 3.6 inch
- Working Pressure: 40 to 20 psi
- Maximum Vacuum: 28 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Superior Static Protection! - A properly grounded Voltbuster™ hose will not retain an electrostatic charge sufficient to create a propagating brush discharge. Hose material, using the embedded grounding wire, shows a charge decay time constant of < 1 second, based on independent lab testing.
- Inside Diameter: 5 inch
- Outside Diameter: 5.75 inch
- Working Pressure: 35 to 17 psi
- Maximum Vacuum: 25 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Superior Static Protection! - A properly grounded Voltbuster™ hose will not retain an electrostatic charge sufficient to create a propagating brush discharge. Hose material, using the embedded grounding wire, shows a charge decay time constant of < 1 second, based on independent lab testing.
- Inside Diameter: 4 inch
- Outside Diameter: 4.69 inch
- Working Pressure: 35 to 17 psi
- Maximum Vacuum: 25 in Hg vac
-
Supplier: Bluetools
Description: excellent tool for heavy duty honing, reaming, wire brushing, hole sawing and drilling. The Taylor 1/2" pneumatic dill comes with a side handle to provide the operator with greater stability, control, and safety. 1/2" chuck 500 RPM, reversible Length: 8-3/4" Weight: 3.5 lbs. Spindle
-
Supplier: Bluetools
Description: wire brushing, hole sawing and heavy duty drilling. This pneumatic air drill comes standard with an upgraded Jacobs 41B drill chuck with a range of 0 to 3/8" and superior holding power. With variable speed and three gear system, the Taylor T-7768R is our best 3/8" air controlled
-
Supplier: Bluetools
Description: The Taylor 3/8" Pistol Grip Reversible Drill, T-7788R, is built with quality hardened gears, and it is reversible. The Taylor 3/8" Reversible Drill is great for those tough jobs that need extra power. The 3/8" pneumatic Drill is an excellent tool for honing, reaming, wire brushing,
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Description Pneumatic, hydraulic-Electrical hybrid slip rings is also called pneumatic, hydraulic rotary joint, is a pneumatic slip ring, electric swivel slip ring, hydraulic slip ring, rotating gas joint assembly. This product transmits the electric power and other
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 1 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: hydraulic-Electrical hybrid slip rings is also called pneumatic, hydraulic rotary joint, is a pneumatic slip ring, electric swivel slip ring, hydraulic slip ring, rotating gas joint assembly. This product transmits the electric power and other signals combined with gas, liquid, hot oil
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 1 amps
-
Supplier: DEPRAG, Inc.
Description: the processing of casted parts. The grin- ders that feature an extended spindle - are ideal for the cleaning of pipes and for the grinding in hard-to-reach areas. Please Note: when using these grinders for pipe-cleaning - attach lamellar sanding discs or wire brushes only!
- Rotary Speed: 15,300 to 19,000 rpm
- Power: 1.34022038490282 to 1.60826446188338 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Description: plug, flat end), 18R (cylindrical plug, rounded end) and 19 (cylindrical plug, taper-roll shaped), for use on all kinds of materials. It is not applicable to grinders used with wire brushes, nor is it applicable to die grinders where the inserted tool is mounted in a collet.
-
Supplier: CSA Group
Description: hand-held machines, driven pneumatically or by other means, intended for grinding, cutting-off and rough sanding, with bonded, coated and super-abrasive products for use on all kinds of materials. It is not applicable to grinders used with wire brushes or to die or straight grinders.
-
Description: hand-held machines, driven pneumatically or by other means, intended for grinding, cutting-off and rough sanding, with bonded, coated and super-abrasive products for use on all kinds of materials. It is not applicable to grinders used with wire brushes or to die or straight grinders.
-
Supplier: CSA Group
Description: plug, flat end), 18R (cylindrical plug, rounded end) and 19 (cylindrical plug, taper-roll shaped), for use on all kinds of materials. It is not applicable to grinders used with wire brushes, nor is it applicable to die grinders where the inserted tool is mounted in a collet.
-
Supplier: United Equipment Accessories, Inc.
Description: 100A) in one unit makes this bore size our most popular design. Many accessory items are available for this slip ring such as position sensors, pneumatic swivels, harnesses and covers, all based on your particular mounting style. General Features: • Patented double pivot brush design •
- Number of Circuits: 1 to 100
- Operating Speed: 100 rpm
- Maximum Voltage: 28 to 600 volts
- Maximum Current: 6 to 125 amps
Find Suppliers by Category Top
Featured Products Top
-
VOONER ENGINEERS PULP WASHER SHOWERS The wires on bleach drum washers can become plugged with oxalate and debris buildup reducing the capacity of a drum washer. An oscillating high pressure shower (read more)
Browse Water Pumps Datasheets for Vooner FloGard LLC
More Information Top
-
Barber skills
5.66 wire brush ( pneumatic brush) with wire bristles and plastic naps 5.67 AntiStatic brush and comb of ebony .
-
FY2000 Hanford Technology Deployment Accomplishments Fact Sheets
The end effectorsconsist of a pneumatic rotating wire brush and a pneumatic needle scaler to disaggregate hardened materials, an electric gripper to seize waste fragments, and an electric vacuum system to remove dust and small size dispersibles.
-
AWWA M6 - Water Meters - Selection, Installation, Testing, and Maintenance
a pneumatic grinder with wire brush .
-
AWWA M6 - Water Meters - Selection, Installation, Testing, and Maintenance
… small-meter parts.), a sink with hot and cold running water at each work bench, a pneumatic hand drill, compressedair at appropriate pressure and volume at each bench for pneumatic tool use, a pneumatic grinder with wire brush , storage bins and drawers …
-
Manual Historic masonry
Masonry becomes first from the outside freigegraben and is cleaned subsequently thoroughly with compressed air devices or wire brushes .
-
Evaluation of Ultrasonic Measurement Variation in the Double-Shell Tank Integrity Project
A pneumatic motor rotates the wire brush wheel or, in the case of Figure 4.7, the flapper wheel at high RPM and the scanning arm translates the wheel along the surface.
Indicates content that may require registration and/or purchase.