-
Supplier: TDK-Lambda Americas Inc.
Description: The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting
- DC Input Voltage: 2.7 to 5.5 volts
- DC Output Voltage: 12 volts
- DC Output Current: 0.4 amps
- DC Output Power: 1.5 to 10 watts
-
Supplier: TDK-Lambda Europe GmbH
Description: The CC-P-E series offers users features not commonly found in low power DC-DC converters. These 15W and 30W products feature an ultra-low profile, five-sided shielding, the ability to connect in parallel, sequencing and a DC Good signal. Versions without the metal case
- DC Output Voltage: 12 volts
- DC Output Current: 2.5 amps
- DC Output Power: 30.000000000000004 watts
- Form Factor: Board Mount
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Analog Circuit, Product overview: E50 from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets,
- Input Voltage (VIN): 15 volts
- Operating Temperature: -10 C
-
-
Supplier: DigiKey
Description: Non-Isolated PoL Module DC DC Converter 1 Output 12V 2A 16V - 38V Input
- DC Input Voltage: 16 to 38 volts
- DC Output Current: 2 amps
- Form Factor: Board Mount
- Features: DC/DC Converter
-
Supplier: RS Components, Ltd.
Description: XP Power E70 DC/DC Converter
- Input Voltage (VIN): 15 volts
-
Supplier: Mega Electronics, Inc.
Description: Dual output, fixed input, unregulated, 3000 VDC isolated, SMD package
- DC Input Voltage: 12 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.001 to 0.025 amps
- DC Output Power: 0.25 watts
-
Supplier: American Power Design, Inc.
Description: The E1 Series miniature regulated high voltage DC/DC converter offers a 100% programable high voltage output using a 0-5Vdc analog signal. Their small size, low output ripple, and excellent regulation make them ideally suited for applications that demand a high degree of
- DC Input Voltage: 11.5 to 16 volts
- DC Output Voltage: 500 volts
- DC Output Current: 2 amps
- Number of Outputs: 2 #
-
Supplier: LHV Power
Description: functions with both voltage and current monitoring signals. The LHV Power E-Series high voltage dc/dc converters are fully encapsulated in UL approved, RTV potting material, and packaged in an anodized aluminium case which provides electrostatic shielding. E-Series units are
- DC Input Voltage: 11.5 to 32 volts
- DC Output Voltage: 0 to 3,000 volts
- DC Output Current: 0.0016 amps
- DC Output Power: 5 watts
-
Supplier: ODG (Origin Data Global)
Description: DC DC CONVERTER 4.9-5.1V 2.5W
- DC Input Voltage: 0.9 to 6 volts
- DC Output Voltage: 4.9 to 5.1 volts
- DC Output Current: 0.5 amps
- DC Output Power: 2.5 watts
-
Supplier: Acme Chip Technology Co., Limited
Description: DC/DC CONVERTER 3W
- Features: DC/DC Converter, Switching
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ESOP-8 DC-DC Converters ROHS
-
Supplier: Texas Instruments
Description: High Efficiency PoE Interface and DC/DC Controller 20-TSSOP -40 to 125
- Output Power: 13.000000000000032 watts
- Features: Other
-
Description: DC DC CONVERTER 200V 3W
- Form Factor: Board Mount
- Features: DC/DC Converter, Switching
-
Supplier: Daburn Electronics & Cable
Description: FEATURES Pin-out Compatible with LM78XX Linear Regulators 3 PIN SIP Package Small Size and Low Profile, 0.46” × 0.30” × 0.40” No Minimum Load Required Up to 96% Efficiency Operating Temperature: -40 to +100ºC Wide Input Voltage Range Built in Filter Capacitor Non-Isolated No Heat Sink Required
- DC Input Voltage: 9 to 24 volts
- DC Output Voltage: 1.2 to 15 volts
- DC Output Current: 1 amps
- DC Output Power: 1 watts
-
Supplier: Broadband TelCom Power, Inc.
Description: No Description Provided
- DC Input Voltage: 18 to 36 volts
- DC Input Current: 0.03 to 1.5 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: -1 to 1 amps
-
Supplier: XP Power
Description: • 400-600 Watts • 400 W Regulated Output • Optional 200 W Non-regulated Conditioned Rail • 1 to 4 Configurable Outputs • Input Voltage to MIL-STD-1275A/B/C/D • EMI to MIL-STD-461E
- DC Input Voltage: 18 to 36 volts
- DC Output Voltage: 2 to 48 volts
- DC Output Power: 400 watts
- Number of Outputs: 1 #
-
Supplier: Artesyn Embedded Power
Description: The SIL30E series non-isolated DC-DC converter accepts an 8 to 14 Vdc input and produces an output that can be trimmed over a very wide 0.8 to 3.63 Vdc range to satisfy a broad diversity of semiconductor power needs. Rated at 99 watts, the converter has a typical
- DC Input Voltage: 8 to 14 volts
- DC Input Current: 0.25 to 9.2 amps
- DC Output Voltage: 0.8 to 3.63 volts
- DC Output Current: 0 to 30 amps
-
Supplier: Infineon Technologies AG
Description: XDP™ integrated digital power controller with PMBus for isolated DC-DC power applications The XDPP1100-Q040 is a highly-integrated and programmable XDP™ digital power supply controller. This device offers advanced power control solutions for a wide variety of DC-DC power
- Features: DC/DC Converter
-
Supplier: Rantec Power Systems Inc.
Description: Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single phase
- DC Output Power: 185.00000000000023 watts
- Number of Outputs: 3 #
- Features: DC Power Supply, DC/DC Converter
-
Supplier: Artesyn Embedded Power
Description: The SMT05E series of non-isolated DC-DC converters comprises two models, both of which accept a 3 to 5.5 Vdc input. One model produces a fixed 1.5 Vdc output, the other produces an output that can be trimmed over a very wide 0.75 to 3.63 Vdc range to satisfy a broad diversity of
- DC Input Voltage: 3 to 5.5 volts
- DC Input Current: 0.15 to 3.9 amps
- DC Output Voltage: 0.75 to 3.63 volts
- DC Output Current: 0 to 5 amps
-
Supplier: Artesyn Embedded Power
Description: The LGA03C series is a 3 amp non-isolated DC-DC converter that provides a cost-effective high density power solution in a low profile, surface-mount land grid array package for space sensitive applications. The converter accepts a wide range 3–14Vdc input and has a 15
- DC Input Voltage: 3 to 14 volts
- DC Output Voltage: 0.59 to 5.1 volts
- DC Output Current: 3 amps
- DC Output Power: 15.000000000000002 watts
-
Supplier: Artesyn Embedded Power
Description: The LGA20C series is a 20 amp non-isolated DC-DC converter that provides a cost-effective high density power solution in a low profile, surface-mount land grid array package for space sensitive applications. The converter accepts a wide range 4.5–14Vdc input and has a 100
- DC Input Voltage: 4.5 to 14 volts
- DC Output Voltage: 0.59 to 5.1 volts
- DC Output Current: 20 amps
- DC Output Power: 100 watts
-
Supplier: Richardson RFPD
Description: The RO/E Series is an unregulated DC/DC converter in standard SIP4 package style. This series has been designed to offer exceptionally high efficiency at low loads, an extended operating temperature range and low deviation (10% ~ 100% load). Uses include applications with
- Output Voltage (Volt): 5 volts
- Input Voltage (VIN): 24 volts
- Output Power: 1 watts
-
Supplier: Daburn Electronics & Cable
Description: With a weather-proof on/off switch and a heavy duty aluminum case, our 60 watt single output DC-DC converter for vehicular and industrial applications features strong input/output cables and over-voltage protection. This design also has a six-sided shield and internal pi filter.
- DC Input Voltage: 9 to 72 volts
- DC Output Power: 60.00000000000001 watts
- Number of Outputs: 1 #
- Features: DC/DC Converter
-
Supplier: Texas Instruments
Description: IEEE 802.3at PoE Interface and Green-mode DC/DC Controller 20-HTSSOP -40 to 85
- Output Power: 25 watts
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12W; Output Current Max:1A; Product Range:R-78E Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:15V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:12W; Output Current Max:1A; Product Range:TSR 1.5E; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:15V RoHS Compliant: Yes
-
Supplier: GAIA Converter
Description: output power. All the modules are designed with LC network filters to minimize reflected input current ripple and output voltage ripple. • 28Vdc input compliant with MIL-STD-704 D/E • Ultra compact 18/20W DC/DC converter • Wide temperature range : -40°C/+105°C case • High
- Output Voltage (Volt): 3.3 to 15 volts
- Input Voltage (VIN): 4.5 to 40 volts
- Output Current (IOUT): 0.06 to 4 amps
- Output Power: 18.00000000000003 watts
Find Suppliers by Category Top
More Information Top
-
NCP1031: Integrated DC-DC Converter for PoE and Telecom
6.5 W PoE DC - DC Converter Evaluation Board .
-
NCP1031DR2G: Integrated DC-DC Converter for PoE and Telecom
6.5 W PoE DC - DC Converter Evaluation Board .
-
NCP1030: Integrated DC-DC Converter for PoE and Telecom
2 W PoE DC - DC Converter Evaluation Board .
-
Evaluation Boards from ON Semiconductor
2 W PoE DC - DC Converter Evaluation Board .
-
Evaluation Boards from ON Semiconductor
2 W PoE DC - DC Converter Evaluation Board .
-
Evaluation Boards from ON Semiconductor: Off-Line Regulators
2 W PoE DC - DC Converter Evaluation Board .
-
http://focus.ti.com/lit/ds/symlink/tps23770.pdf
Option 3 consists of ORing power to the output of the PoE dc / dc converter .
-
Power Integrations Engineering Development Tools | Mouser
Power Management IC Development Tools PoE DC - DC Converter .
-
Application Notes: MOSFETs
Application Note for a 5.0 W to 6.5 W Power Over Ethernet ( PoE ) DC - DC Converter .
-
Application Notes: Converters
Application Note for a 5.0 W to 6.5 W Power Over Ethernet ( PoE ) DC - DC Converter .
Indicates content that may require registration and/or purchase.