-
Supplier: Hyperion Materials & Technologies
Description: The detonation process manufactures polycrystalline micron diamond powders and uniquely improves surface finish with no sub-surface damage. Available in size range of 0-0.2 to 6-12 microns.
- Applications: Abrasive / Erosive Wear Protection
- Material Type: Diamond / Diamond-Like
-
Supplier: Victrex PLC
Description: High performance thermoplastic material, 30% reinforced with carbon fiber / graphite / PTFE Poly Ether Ether Ketone (PEEK), semi crystalline, granules for injection molding and extrusion, standard flow, FDA food contact compliant, color black. Typical Application Areas Tribological
- Deflection Temperature (@ 264 psi, 1.8 MPa): 315 F
- Thermal Conductivity: 0.87 W/m-K
- Coeff. of Thermal Expansion (CTE): 15 to 115 µin/in-F
- Tensile Strength (Break): 35 to 140 psi
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY G566 Graphite Sheet has great thermal conductivity on the X and Y axis. The thermal conductivity is 1700W/m*K. It is flexible, which is suitable for thin products and high capability mobile devices.
- Applied Thickness / Gap Fill: 0.0008267721 inch
- Thermal Conductivity: 1,700 W/m-K
- Industry: Electronics
- Features: Film / Sheet, Specialty / Other, Thermal Compound / Interface (Thermally Conductive)
-
-
Supplier: Demag Cranes & Components
Description: (6,500 kg) and travel speeds up to 780 ft/min (240 m/min) High-quality sheroidal-graphite cast-iron housing 5 connection surfaces provide for a multitude of connection variants Versatile thanks to the modular design Also ideal for OEMs Maintenance free
- Load Capacity: 2,640 to 14,300 lbs
- Wheel Diameter: 9.84 to 17.7 inch
- Wheel Tread Width: 2.75 to 4.33 inch
- Hub Length: 2.75 to 4.33 inch
-
Supplier: IBT Industrial Solutions
Description: PLASTIC AND NONMETALLIC BEARINGS Derline Bearings Nylon Bearings Teflon Bearings Wood Bearings Polys Bearings Graphite Bearings Synthetic Fabric Bearings Liners
- Material / Plating: Plastic
Find Suppliers by Category Top
More Information Top
-
PROCEEDINGS OF THE CONFERENCE ON CONTINUUM ASPECTS OF GRAPHITE DESIGN, GATLINBURG, TENNESSEE, NOVEMBER 9--12, 1970.
"Below 25OO0C, the f r a c t u r e history of H4LM poly graphite in the tensile t e s t s s e e m s to be that originally described by Jenkins (9) for another reactdr r poly …
-
Density functional calculation for growth of GaN on graphite as 3D growth on 2D material
However, the present graph- ite substrate consists of small domains even for HOPG (Higher Oriented Poly Graphite ).
-
Application of Fracture Mechanics to the Thermostructural Failure of Graphite
FIG. 3—Photomicrograph and schematic model of poly graphite .
-
Electrodes modified with polyaminophenols: Immobilization of purines and pyrimidines
The double layer capacitance (Cdl) values follow next sequence: graphite poly -4-aminophenol poly-2-ami- nophenol ¼ poly-3-aminophenol.
-
Design study for MOX fuel rod scanner for ATR fuel fabrication. Phase I: Design of active neutron scanner. Phase II: Design of passive neutron scanner. Phase I...
Graphite Graphite Poly .
-
Plastics in the engineer application
Graphite Poly sulfur nitride .
-
Plastic technique
Graphite Poly sulfur nitride conductor .
-
Effect of modifying and alloying elements on the growth of graphite crystals in iron—carbon melts
The growth of graphite poly crystallites contributes to the establishment of equilib rium.
-
Handbook of Engineering and Specialty Thermoplastics Volume 1 Polyolefins and Styrenics Complete Document
Origin of carbon Epoxy novolak resin Resol resin Quinoline pitch Poly(acrylonitrile) Acrylonitrile-butadiene-styrene Mesocarbon from pitch coal Pinecone hull Graphite Poly (p-phenylene) Resorcinol (aerogel) Capacity/[mAhg- 1] 570 550 320 426 564 1660 394 372 780 1290 .
-
Sub-micro level monitoring of beryllium ions with a novel beryllium sensor based on 2,6-diphenyl-4-benzo-9-crown-3-pyridine.
The 2,6-diphenyl-4-benzo-9-crown-3-pyridine (DPCP) was used as an excellent ionophore in construction of a coated graphite poly (vinyl chloride) (PVC)-based membrane sensor.
Indicates content that may require registration and/or purchase.