-
Supplier: Dalton Hydraulic Cylinders
Description: Compact hydraulic power units for vehicle lift applications. Available with poly or steel tanks.
- Operating Pressure: 1,500 psi
- Flow: 0.9 to 3.1 GPM
- Reservoir Capacity: 0.8125 to 3.5 gallons
- Power Source: Electric Motor
-
Supplier: Radwell International
Description: SPIN-ON-HYDRAULIC FILTER, WIREBACKED SYNTHETIC OR CELLULOSE/POLY/GLASS MEDIA W/CONTAMINANT HOLDING CAPACITY, HIGH STRENGTH, CORROSION RESISTANT CANS, CENTER TUBES AND END CAPS W/SUPERIOR SEALING COMPONENTS. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Radwell International
Description: FITTING POLY-FIT CONNECTOR TUBE. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Seal Science, Inc.
Description: Spring energized seals are uni-directional u-cups seals. An energizer is required to provide a pre-load for low pressure sealing and to maintain intimate lip contact with the mating hardware. As the seal wears the spring continues to exert pressure on the lip until the useful performance of the
- Operating Temperature: -320 to 550 F
- Features: Composite Seals, Exclusion Seal, Hydraulic / Pneumatic Seal, Oil / Grease Seal
- Seal Orientation: External / Piston Seal
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Dalton Hydraulic Cylinders
Description: @ 1500 PSI For Faster Lifting Large 2.0 Gallon POLY Reservoir 1 Year Warranty Better battery life than competitors Compare to Monarch/Bucher M-3551
- Operating Pressure: 1,500 psi
- Flow: 1.7 GPM
- Reservoir Capacity: 2 gallons
- Power Source: Electric Motor
-
Supplier: International Hydraulics
Description: Qty: Power Unit * MTE S/A DC Hydraulic Unit +$349.00 Qty: Remote None 3-Wire Power Unit Remote +$19.99 Wireless Power Unit Remote +$129.99 Qty: Tank Upgrade - (Optional) None 2.5 Gal - Horizontal Tank - Poly +$49.97 2.5 Gal - Horizontal Tank - Steel +$79.97 3.5 Gal - Horizontal Tank -
- Reservoir Capacity: 2 gallons
- Power Source: Electric Motor
- Stages: Single Stage
-
Supplier: ASTM International
Description: This specification applies to two types of flexible, crosslinked (Type II) and noncrosslinked (Type I) poly(vinyl chloride) heat-shrinkable tubing for electrical insulating purposes. It is supplied in an expanded form and will shrink to its extruded diameter when heated. Besides dimensional
-
Supplier: Tompkins Industries, Inc.
Description: Brass poly flow fittings - straight
- English Size: 0.125 inch
- Material: Brass/Bronze
- Connection Type: Compression Fitting
- Features: English, Tube Fitting
-
Supplier: Tompkins Industries, Inc.
Description: Brass poly flow fittings - nut
- English Size: 0.375 inch
- Material: Brass/Bronze
- Connection Type: Compression Fitting
- Features: English, Tube Fitting
-
Supplier: Tompkins Industries, Inc.
Description: Brass poly flow fittings - sleeve
- English Size: 0.375 inch
- Material: Brass/Bronze
- Connection Type: Compression Fitting
- Features: English, Tube Fitting
-
Supplier: Tompkins Industries, Inc.
Description: Brass poly flow fittings - nut
- English Size: 0.312 inch
- Material: Brass/Bronze
- Connection Type: Compression Fitting
- Features: English, Tube Fitting
-
Supplier: Blacoh Fluid Control, Inc.
Description: 10 CU IN INLET STABILIZER, POLY/HYPALON
- Capacity: 10 cubic inches
- Operating Pressure: 30 psi
- Nominal Bore Size: 0.375 inch
- Technology Type: Bladder
-
Supplier: Royal Purple, Ltd.
Description: Poly-Guard® FDA is recommended for use in compressors, pumps, gear boxes, bearings, hydraulic systems, blowers or almost any other equipment in food processing or pharmaceutical plants requiring oil. Poly-Guard® FDA is a superior anti-wear, long life, synthetic lubricant that is
- Kinematic Viscosity (@ 40°C): 320 cSt
- Viscosity Index: 112
- Pour Point: -30 F
- Flash Point: 475 F
-
Supplier: Eaton Corporation
Description: CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE POLYCARBONATE/POLYESTER MATERIAL 22.5 MM SIZE RED COLOR ILLUMINATED PUSH PULL SWITCH USED ON NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE EMERGENCY STOP LEGEND E22 MODEL
-
Supplier: Eaton Hydraulics Group
Description: DC Get the same torque capacity in a smaller package with Eaton Airflex DC clutches and brakes. Available in single- or multiple-disc designs, these brakes feature long-wearing, self-lubricating PolyPak seals to eliminate premature twisting failure. They excel in applications from power presses and
- Torque Rating: 171,750 Ft-lbs
- Configuration: Disc
- Engagement: Friction
- Operation: Spring Actuation / Engage
-
Supplier: Lift Products, Inc.
Description: series of work positioners adjust the height of the platform by use of an manual hydraulic foot pump. This allows the user to adjust the height of the platform even under load weight. A secondary foot pedal is attached to a release valve and smoothly lowers the platform as hydraulic
- Type: Robotic Manipulator
-
Supplier: Arizona Sealing Devices, Inc.
Description: Arizona Sealing Devices, Inc. Compound Designation: Poly Urth Mil Standard Color: Black Description: Millable Polyurethane is outstanding over most other O-ring elastomers in abrasion resistance and tensile strength. Key Use(s): Seals for high hydraulic pressures. Situations where
- Inside Diameter (ID): 1.171 inch
- Outside Diameter (OD): 1.4375 inch
- O-ring Size: Other
- Thermoplastics: Thermoplastic Polyurethane (TPU)
-
Supplier: Lechler, Inc.
Description: replacement is also much faster since it can be changed with a quarter turn of the cap off and on. Nozzle life is longer using models with ceramic tips. This material can outlast standard poly-pro or even filled poly-pro by several times in normal use.MemOSpray can be ordered as a
- Maximum Pressure: 10 to 100 psi
- Maximum Flow: 294 to 930 GPH
- Features: Adjustable Position / Direction, Other
- Application: Cleaning / Blowoff
-
Supplier: KOBA Co., Ltd.
Description: the atmosphere. Material of Piston Rod is hardened stainless steel and the bearing protect the seal and is made of special material that remains durable for a long time to ensure a long lifespan. On using Bumper head, you do not need to use Stop collar and if you use Poly pad or Urethane Cap,
- Absorber Stroke: 1.968505 inch
- Extended Length: 8.8582725 inch
- Maximum Force (P1): 33.2704 lbs
- Energy per Cycle: 11,504.4247787611 In-lbs
-
Supplier: IZMAC Co., Ltd.
Description: position. And it helps also to dissipate more shock energy by increased surface dimension. Body surface treated as alloyed black colored steel or Zn-Ni and it develop anti corrosion features highly. Stop collar is not necessary when shock absorber has steel head, and poly pad & urethane cap
- Absorber Stroke: 0.5905515 inch
- Extended Length: 4.2913409 inch
- Maximum Force (P1): 1.7984 to 4.40608 lbs
- Energy per Cycle: 495.575221238938 In-lbs
-
Supplier: Lift Products, Inc.
Description: Features 3"ø poly load wheels 6"ø poly steer wheels Automatic floor lock Beveled forks Up/Down switch on handle Illuminated voltage meter On/Off switch Removable maintenance cover Ergonomic steer handle Dual stage hydraulic cylinder Clearly decaled operation Scissor gap avoids
- Actuation: Electric Motor
- Mechanism: Scissor Lift
-
Supplier: Lift Products, Inc.
Description: for inspection. Standard Features 3"ø poly load wheels 7.75"ø poly steer wheels Automatic floor lock Beveled forks Up/Down switch on handle Battery discharge indicator BDI On/Off switch Removable maintenance cover Ergonomic steer handle 316 stainless forks Dual stage hydraulic
- Mechanism: Scissor Lift
-
Supplier: Southland Equipment Service
Description: Smooth operating hydraulic system permits pinpoint positioning of heavy loads. Ideal for machine loading, work in progress, etc. This mobile lift cart brings extra versatility to manufacturing or loading operations. Battery operated cart lifts up to 1,000 lb. loads. Tubular push handle for
- Capacity: 1,000 lbs
- Length: 33 inch
- Width: 20 inch
-
Supplier: C & C Lift Truck, Inc.
Description: Smooth operating hydraulic system permits pinpoint positioning of heavy loads. Ideal for machine loading, work in progress, etc. This mobile lift cart brings extra versatility to manufacturing or loading operations. Battery operated cart lifts up to 1,000 lb. loads. Tubular push handle for
- Capacity: 1,000 lbs
-
Supplier: RWM Casters Company
Description: RWM Caster’s Textile Industry Casters are designed to reduce the amount of thread buildup and reduce the time required to service casters used in this demanding application. These casters are used in all industrial caster applications where minimizing thread deposits wrapping around axles is
- Load Capacity: 325 to 900 lbs
- Wheel Tread Width: 1.5 to 2 inch
- Wheel Diameter: 4 to 6 inch
- Height: 5.25 to 7.5 inch
-
Supplier: RWM Casters Company
Description: RWM’s WT Series Textile Industry Casters are designed to reduce the amount of thread buildup and reduce the time required to service casters used in this demanding application. These casters are proudly Made in the USA! FEATURES Swivel Section Cold formed top plate, yoke and button are all heat
- Load Capacity: 300 to 1,400 lbs
- Wheel Tread Width: 1.5 to 2 inch
- Wheel Diameter: 4 to 8 inch
- Height: 5.625 to 9.75 inch
-
Supplier: RWM Casters Company
Description: Our 40 Series Casters have been used in a wide variety of industrial caster applications for many years and are the backbone of the Material Handling Industry. The load ratings fit a wide variety of manufacturing and warehousing uses. This medium duty caster series is designed for use on scrap
- Load Capacity: 250 to 1,200 lbs
- Wheel Tread Width: 1.5 to 1.75 inch
- Wheel Diameter: 3 to 6 inch
- Height: 4.5 to 7.25 inch
-
Supplier: Lift Products, Inc.
Description: the back cover. Battery, charger, motor/pump. Trapped Rollers Bottom rollers are trapped within the steel "C" channel creating a secure and smooth scissor lifting mechanic. Standard Features 3"ø poly load wheels 6"ø poly steer wheels Steer wheels with brakes Beveled forks 1" x 2.5"
- Actuation: Electric Motor
- Mechanism: Scissor Lift
-
Supplier: CECOR
Description: ft (1 cu. yd.) Lip Height: 37-3/4" Load Rating: 800 lbs Dumping Methods: Standard DB - Rotational dumping with frame (DF-1054) Options (see under options) RB - T-Cleats for use with hydraulic dumping FB - Fork pockets for rotating for attachment Wheels: 6" Poly Color: Black (standard)
- Capacity: 800 lbs
- Length: 48 inch
- Width: 36 inch
- Cart / Truck Type: Container / Utility Cart, Tilting / Dumping Cart
-
Supplier: ARGAL s.r.l.
Description: to address heavy duty continuous applications. Electric motor and pump assembled on mutual base plate mated with flexible coupling to permit to remove the motor, for maintenance or repair, independently from the pump. Back pull-out construction to dismantle the pump and most hydraulic parts
- Discharge Size: 1.2598432 to 11.81103 inch
- Maximum Discharge Flow: 55.035833333333336 to 3,522.2933333333335 GPM
- Media Temperature: 248 F
- Water Temperature: 248 F
-
Supplier: Caterpillar Oil & Gas
Description: include workover rigs, pump skids, nitrogen units, acidizing units, cementing units units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C15 ACERT
- Horse Power: 536 to 540 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Caterpillar Oil & Gas
Description: accessory drive for 240.39 mm (9.46 in) diameter pulley; ATEX 24V 35 amp alternator — LH and RH mounting poly v-belt; CSA 24V 65 amp alternator — LH and RH mounting poly v-belt; variable fan heights and ratios with 3 and 4 groove fan drives (see Price List) General Vibration damper,
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
Find Suppliers by Category Top
More Information Top
-
Hydraulic system
HEPG of hydraulic system Environmental Poly -glycol base polyglycols, in particular Polyethelenglykole (PEG) and polyalkylene glycols (PAG) water-soluble insert −20 ° C bis+100 ° C ρ≈ 1,1 kg/dm3 VG 10 to 100, VI > 200 Alterungsbeständigkeit+ .
-
Hydraulic system
HEPG of hydraulic system Environmental Poly -glycol base polyglycols, in particular Polyethelenglykole (PEG) and polyalkylene glycols (PAG .
-
Effects of Chlorotrifluoroethylene Oligomer Fatty Acids on Recombinant GABA Receptors Expressed in Xenopus Oocytes
found that the C6 and C8-CTFE oligomer fatty acid me- tabolites of poly -CTFE hydraulic oil are present in the brain tissue of exposed rats (data not reported), these fatty acid metabolites are potentially neurotoxic.
-
Hydraulic system and pneumatics
Polyglycols HEPG: Hydraulic Oil Environmental Polyglycol (environmental saving end hydraulic fluid on poly glycol base), 3.
-
Hydraulic permeability of a hydrogel‐based contact lens membrane for low flow rates
Hydraulic perme- ability in poly -HEMA-based hydrogels has been measured previously.
-
Federal Register > Monday, November 22, 2004 > [69 FR 67809] Airworthiness Directives; Mooney Airplane Company, Inc., Model M20M Airplanes
… you to replace the existing radiant heat shield with the new improved design heat shield, deflector kit; replace the existing exhaust tailpipe-to-turbocharger V-band clamp with the new design V-band clamp; and modify the hydraulic brake fluid poly line.
-
Hydraulic system and pneumatics
Polyglycols HEPG: Hydraulic Oil Environmental Polyglycol (environmental saving end hydraulic fluid on poly glycol base), 3.
-
Hydraulic system and pneumatics
Polyglycols HEPG: Hydraulic Oil Environmental Polyglycol (environmental saving end hydraulic fluid on poly glycol base), 3.
-
Reviews on drag reducing polymers
These future directions will also aid in optimizingt the thermal- hydraulic efficiency of POLY -nanofluid so that the appli- cations of polymers and nanofluid can be extended.
-
Macroporous 2-hydroxyethyl methacrylate hydrogels of dual porosity for cell cultivation: morphology, swelling, permeability, and mechanical behavior
1993) Longitudinal modulus and hy- draulic permeability of poly (methacrylic acid) gels: effects of charge density and solvent content.
Indicates content that may require registration and/or purchase.