-
Supplier: RS Components, Ltd.
Description: Poly V Belt 12PK633
- Belt Width: 1.681890672 inch
- Belt Length: 24.9212733 inch
- Features: Other
- Belt: Rubber
-
Supplier: Navyug (India) Limited
Description: Trapezoid faced ribs on a fibre reinforced rubber matrix of base gives high power transmission, good wear resistance and quiet. Less vibrations, absorb shicks. Low stretch, excellent bahaviour under tension. Extremely flexible, capable to work on small pulley diameters and serpentine drives. Oil
- Belt Width: 0.11417329 to 0.52362233 inch
- Belt Length: 23.62206 to 102.36226 inch
- Reinforcement: Fiberglass, Reinforced Belt
- V-Ribbed: PJ, PK, PL, PM
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts,
- Belt Length: 37.401595 to 87.9921735 inch
- V-Ribbed: L
-
-
Supplier: Accuris
Description: Poly-V-Belt Noises
-
Supplier: Newark, An Avnet Company
Description: CLTEQ-POLY-V-BELT
-
Supplier: F.N. Sheppard & Co.
Description: Backings can be applied to outside of Base Belts. F.N. Sheppard would like to assist in the selection and design process. Select the Base Belt and then let us know your application and thoughts, we can then give you suggestions and advise on choosing the Additional Backing.
- Features: Double-Sided, Open-ended, Truly Endless, Variable Speed
- V-Ribbed: J, L, M
- Type: Multiple
- Belt: Neoprene
-
Supplier: Accuris
Description: Service Life of V-Belt and Poly-V-Belt under Dynamometer Hot Idle Conditions
-
Supplier: PIX Transmissions Limited
Description: Combines the advantages of flat Belts and of V-Belts • Antistatic, oil and heat resistant • Noise free PRODUCT RANGE Section Thickness (mm) Rib Pitch (mm) No. of Ribs Range Min (mm) Range Max (mm) PJ 3.8 2.34 2 to 235 280 5080 PK 4.5 3.56 2 to 150 280 5080 PL 7.6 4.70 2 to 110
- Belt Length: 11.023628 to 200.000108 inch
- Features: Anti-Static
- Type: Multiple
- V-Ribbed: PJ, PK, PL
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with
- Pitch Diameter: 7 to 44 inch
- Outside Diameter: 7 to 44 inch
- Bore Diameter: 0.75 to 2.25 inch
- Number of Grooves (Multiple): 6 to 14
-
Supplier: Pressure-Pro
Description: external grease fittings. HD COMMERCIAL SKID FEATURES Rugged powder coated steel frame On board 15 gallon poly fuel tank Full sized battery w/ marine battery box 20 HP to 40 HP Commercial/Industrial gasoline engines Engine and pump oil drains offer easy maintenance Polychain or
- Water Jet Pressure: 5,000 psi
- Water Flow: 330 GPH
-
Supplier: Radwell International
Description: POLY V BELT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Pressure-Pro
Description: Rugged steel, low-profile frame with powder coated finish Super efficient schedule 80 coil Stainless steel coil wrap, burner hood, and control panel 15 gallon poly diesel and gasoline (excludes GX390 models) fuel tanks with fuel filters Reliable Honda & Vanguard gasoline Commercial/Industrial
- Water Jet Pressure: 4,000 psi
- Water Flow: 240 GPH
-
Supplier: Seedburo Equipment Company
Description: provides introduces coarse sample material into the Cyclone Sample Mill. A 30 to 40 gram sample is poured into the hopper and is immediately conveyed (by a rotating screw) into the mill. Larger quantities (several pounds) may be handled by using a poly bag in place of the regular sample
-
Supplier: Seedburo Equipment Company
Description: provides introduces coarse sample material into the Cyclone Sample Mill. A 30 to 40 gram sample is poured into the hopper and is immediately conveyed (by a rotating screw) into the mill. Larger quantities (several pounds) may be handled by using a poly bag in place of the regular sample
-
Supplier: PIX Transmissions Limited
Description: 25mm), • H 100 (Belt width: 1”or 25mm), H 150 (Belt width: 1-1/2”or 38mm), H 200 (Belt width: 2”or 51mm), H 300 (Belt width: 3”or 76mm) • 5M 15 (Belt width: 15mm), 8M 20 (Belt width: 20mm), 8M 30 (Belt width: 30mm), 8M 50 (Belt width: 50mm), 8M
- Pitch Diameter: 2.6377967 to 52.8 inch
- Outside Diameter: 2.7952771 to 53 inch
- Bore Diameter: 1.1023628 to 5.905515 inch
- English: 3V, 5V, 8V, A / 4L, B / 5L, O / 3L / Z
-
Supplier: Seedburo Equipment Company
Description: provides introduces coarse sample material into the Cyclone Sample Mill. A 30 to 40 gram sample is poured into the hopper and is immediately conveyed (by a rotating screw) into the mill. Larger quantities (several pounds) may be handled by using a poly bag in place of the regular sample
-
Supplier: Seedburo Equipment Company
Description: provides introduces coarse sample material into the Cyclone Sample Mill. A 30 to 40 gram sample is poured into the hopper and is immediately conveyed (by a rotating screw) into the mill. Larger quantities (several pounds) may be handled by using a poly bag in place of the regular sample
-
Supplier: RS Components, Ltd.
Description: Poly V belt, 2V, pitch 75mm
- Stroke or X-Axis Travel: 0.787402 inch
- Rated Speed: 1.10236220472441 in/sec
- Actuation Type: Electrical
-
Supplier: Higher Power Supplies, Inc.
Description: pump and thermo-sensor (prevents overheating in bypass mode) • Set up for tank feed • Dimensions 48"L x 40"W x 37"H Warranty • 2 yr engine • 2 yr poly chain belt • 10 yr frame • 5 yr pump (non-wearing parts) • 3 months on guns, hoses, tips, valves, etc. This warranty dose not apply to
- Water Jet Pressure: 2,000 psi
- Water Flow: 900 GPH
- Power: 27 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: RS Components, Ltd.
Description: Poly V belt, 2V, pitch 75mm
-
Supplier: RS Components, Ltd.
Description: Poly V belt, 2V, pitch 75mm
- Type: Cleaner / Cleaning Agent
- Features: Other
-
Supplier: Higher Power Supplies, Inc.
Description: polychain (belt drive) • Electric Sart • Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) • Lifetime frame warranty • Easy access tip holder/gun holder/hose hanger on handle • Epoxy powder coated finish • 10,000 hour rated Gates polychain cogged belt (2
- Water Jet Pressure: 3,000 psi
- Water Flow: 648 GPH
- Power: 27 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: FEATURES: • General Triplex Plunger Pump (belt drive) • Electric Start • Epoxy powder coated Aircraft grade aluminum frame • Easy access tip holder / gun holder / hose hanger on handle • 10,000 hour rated Gates polychain clogged belt • 50 mesh inlet water filter • EZ-Start unloader •
- Water Jet Pressure: 3,500 psi
- Water Flow: 480 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Faultless Caster
Description: Reliable, solid conveyer belt caster, easy maneuverability
- Load Capacity: 220 lbs
- Wheel Tread Width: 1.16535496 inch
- Wheel Diameter: 4.9212625 inch
- Features: Brake
-
Supplier: Higher Power Supplies, Inc.
Description: • EZ - Start • Adjustable pressure unloader • Low oil shutdown • Engine and pump oil drains offer easy maintenance • Oversize pneumatic tires • Dual padded shock absorbing feet • 3/4" cold-rolled steel axle • 4-V Belt drive • Commercial grade engines • Low speed pump and thermo-sensor
- Water Jet Pressure: 6,000 psi
- Water Flow: 270 GPH
- Power: 24 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Advanced Poly-Packaging, Inc.
Description: 3) • White Monofilament Cleated Belt (Note 4) • Cleats 11.5" wide x 1.5" High on 6" Centers (Note 5) • Angle of Incline: 60 degrees • V-Belt Guidance System • Variable Belt Speed, 0-30 Ft/Min (Note 6) • Stainless Steel Discharge Chute (Note 7) • 3 Inch Dia. Soft Rubber
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: HSD S.p.A.
Description: TECHNICAL SPECIFICATIONS Tool Blocking Automatic with pneumatic piston Pulley Ø70 Rotation Left Belt Poly V Bearings Front Steel Bearings Rear Steel Bearings lubrification Long Life lubricated Max Rpm 8000 Spindle Body Alluminium Alloy
- Design Units: Metric
-
Supplier: Advanced Poly-Packaging, Inc.
Description: Belt Width: 12 inches • White Monofilament Cleated Belt • Cleats 11.5" wide x 1.5" High on 6" Centers • Angle of Incline: 45 degrees • V-Belt Guidance System • Variable Belt Speed (0-30 Ft/Min) • Formed Polycarbonate cover over Incline Section • Stainless-Steel
- Conveyor Type: Belt Conveyor, Vibrating Conveyor
- Features and Options: Cleated
-
Supplier: Advanced Poly-Packaging, Inc.
Description: to package a wide assortment of parts (kit packages) inexpensively: hardware kits, appliance kits, bike kits, toy assembly kits, and craft kits directly into poly bags, cartons or other containers. "V" Tracking Belt Alignment: Guarantees perfect tracking with no alignment and
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: easy-conveyors
Description: up to 15 meters. The flat belt drive is tangential belt from roller to roller. Type 56 /57, Belt over roller 24V powered conveyor The Belt over roller is a belt conveyor that is divided into zones and operates with zero pressure accumulation; its drive is based on
- Conveyor Type: Roller Conveyor
-
Supplier: Air Compressors Direct
Description: closer to point-of-use •Sound levels as low as 69dBa Compact Footprint Design •Frees up valuable floor space and reduces install costs Fewer Connections •Eliminates leaks and pressures drops maximizing reliability Simple Diagnostics •Displays operating status and run hours reducing downtime
- Flow Capacity: 50 SCFM
- Horse Power: 15 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Air Compressors Direct
Description: closer to point-of-use •Sound levels as low as 68dBa Compact Footprint Design •Frees up valuable floor space and reduces install costs Fewer Connections •Eliminates leaks and pressure drops maximizing reliability Simple Diagnostics •Displays operating status and run hours reducing downtime
- Flow Capacity: 38 SCFM
- Horse Power: 10 HP
- Power Source: AC Three Phase
- Features: Other
-
Air Compressors - Ingersoll Rand 5-HP 80-Gallon Rotary Screw Air Compressor -- Model UP6-5-125.460-3Supplier: Air Compressors Direct
Description: closer to point-of-use •Sound levels as low as 68dBa Compact Footprint Design •Frees up valuable floor space and reduces install costs Fewer Connections •Eliminates leaks and pressures drops maximizing reliability Simple Diagnostics •Displays operating status and run hours reducing downtime
- Flow Capacity: 18.5 SCFM
- Horse Power: 5 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Pressure Washers Direct
Description: Engine •Durable commercial grade starts easily, runs quietly •Produces 3500 PSI General Belt Drive Pump •Belt drives run cooler & can run longer General Pulsar Unloader Valve •Customize the pressure to suit the job Remote Chemical Injector •Quick connect tip lets you control
- Water Jet Pressure: 3,500 psi
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: TelephoneStuff.com
Description: audio possible - Adjusts to comfortably fit most users - Heavy duty construction featuring polyurethane cable, rubber, and high impact poly carbonate - Uses a clear, acoustic tube style surveillance earphone made of heavy grade surgical tubing - Large PTT button secures to the user's lapel or
- Application: Active Noise Cancellation, Headset / Helmet
Find Suppliers by Category Top
Featured Products Top
-
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Efficient Power Transmission Solution for Mechanical Systems The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Poly-V Sheaves Split Sheaves Some of our Sheaves include: 1. A/B, C, D Series Cast Iron Sheaves(American Standard) TB Sheaves QD (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
CR4 - Thread: Flat Belts Vs. Vee Belts
… all the suggestions in this regard, in continution of all the above and as per my little knowlede, I think when compared between the belt drives, the power saving factor is more in timing belts> Poly V belts >V belts>Flat belts.
-
Creader V - Creader V Manufacturers, Suppliers
Poly V Belt .
-
V-checker Can-bus OBD2 Scanner from Auto Technology Co., Ltd. , China
Poly V Belt .
-
V Groove Exporters, V Groove Selling Leads
Poly V Belt .
-
Poly Aluminum Chloride from Hebei Haiji International Trade Co., Ltd, China
Poly V Belt .
-
CR4 - Thread: Flat Belts vs. Poly V Belts (Cogged Belts)
Flat Belts vs. Poly V Belts (Cogged Belts .
-
Proceedings of the FISITA 2012 World Automotive Congress
Abstract Poly V belt is widely used in automotive gasoline accessory drive system.
-
CR4 - Thread: Generator Capacity and Transformer Load
Next in Forum: Flat Belts vs. Poly V Belts (Cogged Belts .
-
CR4 - Thread: Transformer Copper Losses
Previous in Forum: Flat Belts vs. Poly V Belts (Cogged Belts .
-
SIGNODE Material Handling - Grainger Industrial Supply
• Poly V Belt , For Use With Mfr.
Indicates content that may require registration and/or purchase.