-
Description: GP4850 Polyaspartic Floor Coating is a high-solids, slower-set polyaspartic coating that provides applicators greater flexibility for flooring applications: Extended working time helps to eliminate roller lap marks Greater scheduling flexibility with recoat window
- Wet / Applied Thickness: 0.006 to 0.015 inch
- Cure / Dry Temperature: 35 to 77 F
- Operating / Use Temperature: 35 to 120 F
- Features: Chemical / Oil Resistant, Floor, Other
-
Description: polyurea and epoxy or as a stand alone system over properly prepared substrates of concrete or steel wood in atmospheric exposure. Ideal applications include: Bridge coatings Industrial equipment Deck coatings Rail cars Cold storage/low temperature applications Processing area
- Wet / Applied Thickness: 0.008 to 0.012 inch
- Cure / Dry Temperature: 73 F
- Operating / Use Temperature: 20 to 150 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Floor, Other, Sprayable, Wall, Weather / UV Resistant
-
Description: General Polymers 4844 PAce-Cote is a unique high solids resin utilizing polyaspartic technology. It has been formulated to to produce a fast curing, durable coating with excellent ultraviolet and weathering characteristics, matched with good chemical resistance, high temperature
- Wet / Applied Thickness: 0.01 to 0.015 inch
- Operating / Use Temperature: 300 F
- Industry: Automotive, Food and Beverage, OEM / Industrial
- Features: Chemical / Oil Resistant, Floor, Heat Resistant / High Temperature, Other, Weather / UV Resistant
-
-
Supplier: FORREST Technical Coatings
Description: A two-component, specially-modified, polyamide-cured, high-build epoxy primer providing a very fast-dry topcoat and excellent resistance to corrosive and abrasive environments. Less than 2.8 lbs/gallon VOCs.
- Coverage: 400 to 882.0000000000001 ft²
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Type: Coating, Paint
- Substrate: Concrete / Masonry, Metal, Steel
-
Supplier: FORREST Technical Coatings
Description: A high-performance, two-part polyamide epoxy system formulated to protect surfaces exposed to chemicals, solvents or abrasion. Suitable for application on new equipment, structural steel and concrete. Available in non-skid for floor applications.
- Coverage: 400 to 882.0000000000001 ft²
- Wet / Applied Thickness: 0.003 to 0.007 inch
- Cure / Dry Temperature: 50 to 80 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
-
Supplier: FORREST Technical Coatings
Description: A two-component, high-solids, chemical and corrosion resistant modified polyamidoamine epoxy formulated for excellent protection in severe environments. This product uses a special modified polyamidoamine curing agent that imparts the best properties of both amines and conventional polyamides.
- Coverage: 425.00000000000006 to 962.0000000000001 ft²
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Type: Coating, Paint
- Substrate: Concrete / Masonry, Metal, Steel
-
Supplier: FORREST Technical Coatings
Description: FORREST two-part epoxy coatings provide excellent solvent and corrosion resistance for industrial applications. Ideal for areas where a higher level of performance is required for chemical or solvent exposure.
- Features: Brush / Roll-on, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Type: Coating, Paint
- Substrate: Concrete / Masonry, Metal, Steel
- Coating Material: Epoxy, Resin Base / Polymer Binder, Solvent Based
-
Description: applications as a primer on damp concrete, providing excellent adhesion of polyurethane and epoxy topcoats. This primer is ready for topcoating in 4-6 hours. RECOMMENDED USAGE Used as a sealer for concrete and wood. Also used as a perimer for ceratin coating systems
- Wet / Applied Thickness: 0.002 to 0.0045 inch
- Features: Chemical / Oil Resistant, Exterior, Floor, Other, Wear Resistant (Abrasion / Erosion)
- Type: Coating, Primer, Sealer / Surface Sealant
- Substrate: Concrete / Masonry, Wood
-
Supplier: Fosroc Limited
Description: The Dekguard E2000 system comprises a single component penetrating primer and a single component elastomeric pigmented coating, both ready for immediate site use. The system is available with a choice of priming systems, i.e. Nitobond AR or Nitoprime DG. Nitoprime DG, a film forming
- Type: Coating, Sealer / Surface Sealant
- Features: Floor
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Self-Leveling Epoxy Nos. 201/228 SL are self-leveling coating systems for flooring applications. These products offer excellent application properties and are ideal chemical-resistant flooring materials for areas where traffic is not extreme. Where skid resistance is required,
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 to 0.03 inch
- Cure / Dry Temperature: 65 to 85 F
- Operating / Use Temperature: 65 to 85 F
-
Supplier: Sherwin-Williams
Description: been easier to create unique specialty finishes and achieve results that you'll be proud of. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Floor, Interior, Wall, Waterproof / Water Repellant
-
Supplier: Fosroc Limited
Description: Nitocote EP405 is a two-part, solvent free, epoxy resin material. It is supplied in pre-measured quantities ready for site mixing and use and is available in blue and white.
- Type: Coating, Sealer / Surface Sealant
- Features: Floor
-
Supplier: Sherwin-Williams
Description: package, our exterior aerosol products will help you complete your project. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a great-looking
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Exterior, Floor, Wall, Waterproof / Water Repellant
-
Supplier: Wacker Chemical Corp.
Description: system self-levelling excellent primerless adhesion to many substrates free of tin catalyst Application Multipurpose glue and textile coatings, like antislip coating for lingery
- Cure / Dry Temperature: 73.4 F
- Type: Coating, Sealer / Surface Sealant
- Features: Floor, Other
- Form: Liquid
-
Supplier: Sauereisen, Inc.
Description: ConducTop SL No. 1313 is a seamless, self-leveling epoxy monolithic that provides a conductive or dissipative flooring system for concrete, vinyl tile and similar surfaces. ConducTop SL exhibits an extremely durable, high-gloss finish that maintains its electrical properties.
- Coverage: 32 ft²
- Wet / Applied Thickness: 0.05 inch
- Cure / Dry Temperature: 65 to 85 F
- Resistivity: 273.403324584427 ohm-cm
-
Supplier: Fosroc Limited
Description: Dekguard Textured is a water based coating with a textured surface profile. The Dekguard Textured system comprises a single component, penetrating silane-siloxane primer and a single component pigmented coating which provides a textured surface finish. Both components are ready for
- Type: Coating
- Features: Floor
-
Supplier: Titebond
Description: flooring over Titebond 531 after 72 hours. If installation is delayed beyond 72 hours, the subfloor must be lightly abraded using a buffer. Clean the floor thoroughly before applying adhesive. For questions, call Franklin Technical Service at 1-800-347-4583. Cleanup Fresh coatings and
- Type: Coating
- Substrate: Concrete / Masonry
- Features: Floor
-
Supplier: Rust-Oleum Corporation
Description: Anti-slip floor coating, extra heavy vehicle grade, 100% solids, low odor
- Coverage: 25 to 35 ft²
- Wet / Applied Thickness: 0.027 to 0.04 inch
- Cure / Dry Temperature: 70 to 80 F
- Features: Chemical / Oil Resistant, Exterior, Floor, Interior
-
Supplier: Sherwin-Williams
Description: package, our exterior aerosol products will help you complete your project. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a great-looking
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Exterior, Floor, Wall, Waterproof / Water Repellant
-
Supplier: Fosroc Limited
Description: Nitocote SN511 has a 95% active content of monomeric alkyl (isobutyl) trialkoxy silane which penetrates deeply into porous substrates and then reacts to produce a bonded hydrophobic lining to the pores. This treatment markedly reduces absorption of water and water-borne salts, but still permits
- Type: Coating, Sealer / Surface Sealant
- Features: Floor
-
Supplier: Rust-Oleum Corporation
Description: Acrylic aliphatic urethane, high gloss, two component, gloss retention
- Coverage: 390.00000000000006 to 825.0000000000001 ft²
- Wet / Applied Thickness: 0.002 to 0.004 inch
- Cure / Dry Temperature: 77 F
- Coating Material: Acrylic / Latex, Aluminum, Polyurethane, Resin Base / Polymer Binder
-
Supplier: Rust-Oleum Corporation
Description: Two component, low odor, low VOC, 100% solids epoxy floor coating
- Coverage: 1,604 ft²
- Cure / Dry Temperature: 70 to 80 F
- Type: Base Coat, Coating
- Features: Chemical / Oil Resistant, Floor, Interior, Wear Resistant (Abrasion / Erosion)
-
Supplier: Coatings For Industry, Inc.
Description: Two-component, rapid curing, self-sealing, heavy duty, nonskid epoxy coating.
- Coverage: 30.000000000000004 to 40.00000000000001 ft²
- Cure / Dry Temperature: 35 to 72 F
- Operating / Use Temperature: 200 F
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Floor, Protective
-
Supplier: Rust-Oleum Corporation
Description: Heavy duty industrial floor topping, 100% solids copolymer, odorless
- Features: Ceiling, Corrosion Inhibiting / Rust Preventive, Floor, Interior, Wall, Wear Resistant (Abrasion / Erosion)
- Type: Clear Coat / Top Coat, Coating
- Substrate: Concrete / Masonry
- Industry: Food and Beverage, OEM / Industrial
-
Supplier: Sauereisen, Inc.
Description: The Sauereisen Fast-Trak Glaze Series is a coating system specifically designed to protect concrete, steel or masonry surfaces in the pulp & paper industry. Fast-Trak has the chemical resistance to withstand bleaches, liquors and other corrosive substances that attack unprotected trenches,
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Operating / Use Temperature: 250 F
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Floor, Interior, Other, Protective, Sprayable, Wall
-
Supplier: Epoxies Etc...
Description: The Deco-Coat Urethane Doming Series are two component, low viscosity polyurethane doming resins. These decorative resin systems are designed for continuous outdoor exposure. They remain crystal clear and resist yellowing.
- Cure / Dry Temperature: 77 F
- Industry: Automotive
- Features: Brush / Roll-on, Exterior, Floor, Interior, Other, Protective, Weather / UV Resistant
- Type: Clear Coat / Top Coat, Coating
-
Supplier: ADSIL Inc.
Description: Tough, skid resistant finish
- Coverage: 1,000.0000000000001 to 1,200 ft²
- Substrate: Asphalt, Ceramic / Porcelain, Concrete / Masonry
- Type: Clear Coat / Top Coat, Coating, Sealer / Surface Sealant
- Features: Exterior, Floor, Interior, Other, Pavement / Walkway, Sprayable
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Self-Leveling Epoxy Nos. 201/228 SL are self-leveling coating systems for flooring applications. These products offer excellent application properties and are ideal chemical-resistant flooring materials for areas where traffic is not extreme. Where skid resistance is required,
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Operating / Use Temperature: 150 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Floor, Protective
-
Supplier: Titebond
Description: Titebond® 531 PLUS Concrete Moisture Control System solves the challenges of moisture transfer from concrete subfloors to wood and resilient flooring by reducing the transmission rate of moisture. The system consists of two pre-measured components that are mixed together to form a coating
- Type: Coating
- Substrate: Concrete / Masonry
- Features: Floor
-
Supplier: Wacker Chemical Corp.
Description: substrates free of tin catalyst Application Multipurpose glue and textile coatings, like antislip coating for lingery
- Cure / Dry Temperature: 73.4 F
- Type: Coating, Sealer / Surface Sealant
- Features: Floor, Other
- Form: Liquid
-
Supplier: Sherwin-Williams
Description: been easier to create unique specialty finishes and achieve results that you'll be proud of. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Exterior, Floor, Wall, Waterproof / Water Repellant
-
Supplier: RDM Industrial Products, Inc.
Description: Specially formulated to protect conductive/dissipative flooring, this finish will lengthen its life. It offers long lasting, high gloss, static dissipative properties. With low a VOC level this product is as safe as it is easy to use. Resistance: 107-109 Ohms/sq. Durable Facilitates dirt removal
- Features: Anti-Static / ESD Control, Brush / Roll-on, Floor, Interior
- Substrate: Ceramic / Porcelain, Plastic
- Type: Clear Coat / Top Coat, Coating
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: ADSIL Inc.
Description: Ideal for maximum chemical resistance, water resistant
- Coverage: 350 to 600 ft²
- Wet / Applied Thickness: 0.001 to 0.0015 inch
- Cure / Dry Temperature: 50 F
- Substrate: Asphalt, Concrete / Masonry
-
Supplier: RDM Industrial Products, Inc.
Description: This long lasting urethane enhanced static dissipative floor finish is the prime defense in ESD environments. With consistent resistance reading of 107-109 Ohms @100 volts, this water based finish is used worldwide to protect electronic devices from damage and to protect workers from
- Features: Anti-Static / ESD Control, Brush / Roll-on, Floor, Interior
- Substrate: Ceramic / Porcelain, Plastic
- Type: Clear Coat / Top Coat, Coating
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: ADSIL Inc.
Description: Seals and mitigates water vapor transmission on concrete floors
- Coverage: 350 to 600 ft²
- Wet / Applied Thickness: 0.001 to 0.0015 inch
- Cure / Dry Temperature: 55 F
- Substrate: Asphalt, Concrete / Masonry
Find Suppliers by Category Top
More Information Top
-
Equipment | Environmentally friendly floor coating meets the needs of USDA-inspected plants | Food Processing
To serve the unique needs of the food and beverage market, Sherwin-Williams Industrial & Marine Coatings offers environmentally friendly PAce-Cote Polyaspartic floor coating that is engineered to meet all of the needs of USDA-inspected meat, poultry and prepared-foods …
-
Slide-Lok Partners With Flexmar Coatings, Introduces Garage Floor Coating System
Through an agreement with Flexmar Coatings, LLC, Slide-Lok has exclusive rights to distribute polyaspartic garage floor coating systems for the garage interiors market in the United States and Canada.
-
Local LINE-X Of Olympia To Feature Specially Coated Door Entry Tools Used By Local Law Enforcement And Other Award-Winning Product Applications At Community Lu...
Another great LINE-X product for local business owners is ASPART-X™, an industrial polyaspartic protective coating for flooring used on residential decks, patios, garages and basement floors with many more commercial and industrial applications.
-
Decorative Concrete Resurfacing St. Louis Announces 2012 Concrete Product Line: Sundek, Stamped Concrete Overlays, Concrete Staining, Epoxy Floors, Polyurea Po...
Some of these products include, stamped concrete overlays, concrete staining, epoxy floors , acid stained concrete, polyurea polyaspartic coatings and the entire line of Sundek products.
-
Polyurea Coatings A Smart, Sustainable Solution For A Number Of Coating Applications
• Natural Oil-based Coatings: Self-leveling floor coatings used prior to application of polyurea or polyaspartic topcoats, resistant to high humidity during application.
-
ZASMHBA0003692
Spray- and squeegee-applied floor coatings have been formulated using aspartic esters to produce a smooth, high-gloss, clear, light-stable finish. Polyaspartic ester products are illustrated in Fig. 27.
-
Global Solvents Report: Opportunities for Greener Solvents
The regulation exempts solvents used for cleaning equipment used for producing polyurea or polyaspartic coatings , or industrial maintenance (IM) coatings, zinc-rich IM primers, and high temperature IM coatings. Consumer products, which include everything from paint thinners to floor wax, emit more than 110 tons per …
-
Solar Powered Flight Around The World - An Interview With Martin Kreuter
• New Polyaspartic Binder To Be Showcased At European Coatings Show • Technical Paper on Composite Shipping Container Floors Wins Green Composites Award .
-
High Performance Anticorrosion Coatings
The largest applications are in flooring and car park decking, waterproofing, containment in storage tanks, anticorrosion in … Today, polyureas are used for coating concrete in applications such as roof repair, containment liners, membranes, car … Bayer has been promoting the use of polyaspartic esters (i.e., secondary aliphatic diamines), which react with …
-
Failure Analysis of Paints and Coatings Revised Edition
… phenolics 87–8 polyurethanes 106 weathering stress 33–4 failure patterns 136 fatty acids 68, 69, 71 fibreglass 101 field methods 135–9 flame-ionization detector (FID) 211–12 flexibility 25–6 (see also brittle failure) testing 151–2, 263–4 ‘floating’ 57 floor coatings 293–6, 314–22 flow coating … … polyamide epoxies 256 polyamides cross-linking agents 77–8 mix ratio investigation 188, 189–90 polyaspartic polyureas 121–2 polyester–melamine …
Indicates content that may require registration and/or purchase.