-
Description: polyurea and epoxy or as a stand alone system over properly prepared substrates of concrete or steel wood in atmospheric exposure. Ideal applications include: Bridge coatings Industrial equipment Deck coatings Rail cars Cold storage/low temperature applications Processing area
- Wet / Applied Thickness: 0.008 to 0.012 inch
- Cure / Dry Temperature: 73 F
- Operating / Use Temperature: 20 to 150 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Floor, Other, Sprayable, Wall, Weather / UV Resistant
-
Supplier: FORREST Technical Coatings
Description: A corrosion-resistant polyamide epoxy primer for use under high performance fast-dry topcoats.
- Coverage: 400 to 882.0000000000001 ft²
- Wet / Applied Thickness: 0.003 to 0.007 inch
- Cure / Dry Temperature: 50 to 80 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
-
Supplier: FORREST Technical Coatings
Description: A two-component, specially-modified, polyamide-cured, high-build epoxy primer providing a very fast-dry topcoat and excellent resistance to corrosive and abrasive environments. Less than 2.8 lbs/gallon VOCs.
- Coverage: 400 to 882.0000000000001 ft²
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Type: Coating, Paint
- Substrate: Concrete / Masonry, Metal, Steel
-
-
Supplier: FORREST Technical Coatings
Description: A high-performance, two-part polyamide epoxy system formulated to protect surfaces exposed to chemicals, solvents or abrasion. Suitable for application on new equipment, structural steel and concrete. Available in non-skid for floor applications.
- Coverage: 400 to 882.0000000000001 ft²
- Wet / Applied Thickness: 0.003 to 0.007 inch
- Cure / Dry Temperature: 50 to 80 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
-
Supplier: FORREST Technical Coatings
Description: A two-component, high-solids, chemical and corrosion resistant modified polyamidoamine epoxy formulated for excellent protection in severe environments. This product uses a special modified polyamidoamine curing agent that imparts the best properties of both amines and conventional polyamides.
- Coverage: 425.00000000000006 to 962.0000000000001 ft²
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Type: Coating, Paint
- Substrate: Concrete / Masonry, Metal, Steel
-
Description: Chemical resistant coating for metallized surfaces and tanks Chemical resistant floor coating Marine applications Conforms to AWWA D102-03 OCS #2 5.05 Polyurethane 5.05 continued on back Suitable for use in USDA inspected facilities
- Wet / Applied Thickness: 0.004 to 0.006 inch
- Cure / Dry Temperature: 40 to 100 F
- Operating / Use Temperature: 20 to 250 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Floor, Heat Resistant / High Temperature, Other, Protective, Sprayable, Weather / UV Resistant
-
Description: reflective type markings. Do not use this coating over uncured asphalt surfaces such as commonly found on tennis courts, asphalt driveways, and some parking lots. Striping contractors Municipalities Shopping centers Parking lots Plant maintenance Airport runways Curbs
- Wet / Applied Thickness: 0.015 inch
- Cure / Dry Temperature: 77 F
- Operating / Use Temperature: 40 to 90 F
- Coating Material: Acrylic / Latex, Resin Base / Polymer Binder, Solvent Based
-
Supplier: Coatings For Industry, Inc.
Description: Two component, 100% solids high performance epoxy floor coating capable of curing at low temperatures and in an accelerated time at standard room temperatures.
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Cure / Dry Temperature: 72 F
- Operating / Use Temperature: -10 to 180 F
-
Supplier: Sauereisen, Inc.
Description: Sauereisen SewerGard Glaze No. 210G is a protective coating specifically formulated for municipal wastewater environments. SewerGard Glaze provides a chemical-resistant barrier for concrete and steel. It may also serve as a sealing topcoat over other Sauereisen restorative materials and
- Coverage: 80.00000000000001 ft²
- Wet / Applied Thickness: 0.02 inch
- Cure / Dry Temperature: 60 to 85 F
- Operating / Use Temperature: 150 F
-
Supplier: Rust-Oleum Corporation
Description: Two component, water based epoxy coating, low risk of flammability
- Coverage: 500.00000000000006 to 600 ft²
- Wet / Applied Thickness: 0.004 to 0.0065 inch
- Cure / Dry Temperature: 70 to 80 F
- Features: Chemical / Oil Resistant, Floor, Interior, Wear Resistant (Abrasion / Erosion)
-
Supplier: Sauereisen, Inc.
Description: ConoGlaze - General Purpose No. 201 is a chemically-resistant, 100% solids, epoxy coating system. It is used as a topcoat for Sauereisen ConoCrete or FibreCrete systems or as a coating to protect concrete and steel from chemical attack. ConoGlaze may be used in many kinds of
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Cure / Dry Temperature: 60 to 85 F
- Operating / Use Temperature: 150 F
-
Supplier: Rust-Oleum Corporation
Description: Heavy duty industrial floor topping, designed for moderate chemical service
- Features: Ceiling, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Floor, Interior, Wall, Wear Resistant (Abrasion / Erosion)
- Type: Clear Coat / Top Coat, Coating
- Substrate: Concrete / Masonry
- Industry: Food and Beverage, OEM / Industrial
-
Supplier: Sherwin-Williams
Description: been easier to create unique specialty finishes and achieve results that you'll be proud of. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Floor, Interior, Wall, Waterproof / Water Repellant
-
Description: Usage Durable epoxy floor coating for general purpose use in industrial and commercial environments, such as: Warehouse Floors Garages Residential Automotive Showrooms Industrial and Commercial Floors Light manufacturing Plants Acceptable for use in USDA inspected
- Wet / Applied Thickness: 0.005 to 0.012 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 100 F
- Features: Brush / Roll-on, Floor
-
Supplier: RDM Industrial Products, Inc.
Description: This long lasting urethane enhanced static dissipative floor finish is the prime defense in ESD environments. With consistent resistance reading of 107-109 Ohms @100 volts, this water based finish is used worldwide to protect electronic devices from damage and to protect workers from
- Features: Anti-Static / ESD Control, Brush / Roll-on, Floor, Interior
- Substrate: Ceramic / Porcelain, Plastic
- Type: Clear Coat / Top Coat, Coating
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Sherwin-Williams
Description: Sherwin-Williams is a global provider of protective and marine coatings, offering a complete line of high performance coatings technologies to combat corrosion. We deliver unmatched service and coatings specification support to meet our customers’ coatings needs.
- Features: Brush / Roll-on, Floor, Heat Resistant / High Temperature, Waterproof / Water Repellant
- Type: Coating
- Coating Material: Epoxy, Fluoropolymers (PTFE, FEP, MFA, etc.), Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Sauereisen, Inc.
Description: Sauereisen ConoSpread - Chemical & Food Grade No. 256 is a versatile epoxy flooring system catering to standard pour and spread application methods. This product offers excellent application properties and diverse chemical resistance. Typical installations involve the application of a basecoat
- Coverage: 100 to 1,000.0000000000001 ft²
- Wet / Applied Thickness: 0.006 inch
- Cure / Dry Temperature: 65 to 85 F
- Operating / Use Temperature: 65 to 85 F
-
Supplier: Epoxies Etc...
Description: Deco-Coat 2501 Resin is a two component high gloss epoxy resin that forms a hard enamel like finish. This versatile coating is a liquid resin that is safe and easy to use. It does no contain any solvents or offensive odors. DC-2501R is also available in low viscosity (DC-2501R LV).
- Cure / Dry Temperature: 77 to 110 F
- Type: Clear Coat / Top Coat, Coating
- Substrate: Concrete / Masonry, Glass, Metal, Plastic, Wood
- Coating Material: Epoxy, Resin Base / Polymer Binder
-
Supplier: Sauereisen, Inc.
Description: Sauereisen ConoSpread - Chemical and Food Grade No. 250 Series is a group of epoxy coatings that provides a corrosion resistant flooring system. The No. 250 is a pour and spread material for quick and easy application. Where greater skid resistance is required, use the No. 251 Broadcast
- Coverage: 30.000000000000004 ft²
- Wet / Applied Thickness: 0.125 inch
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: 150 F
-
Supplier: Rust-Oleum Corporation
Description: Industrial food and beverage coating, prevents mold & mildew growth
- Coverage: 625 to 740 ft²
- Wet / Applied Thickness: 0.002 to 0.005 inch
- Cure / Dry Temperature: 70 to 80 F
- Coating Material: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Sherwin-Williams
Description: package, our exterior aerosol products will help you complete your project. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a great-looking
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Exterior, Floor, Wall, Waterproof / Water Repellant
-
Supplier: Rust-Oleum Corporation
Description: Industrial performance, zero VOC, zero HAP, odorless, two component
- Coverage: 835.0000000000001 ft²
- Cure / Dry Temperature: 70 to 80 F
- Type: Base Coat, Coating, Enamel Paint, Paint
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Floor, Interior
-
Supplier: Fosroc Limited
Description: Nitocote SN502 is a single component penetrating silanesiloxane system which penetrates into porous substrates and then reacts to produce a bonded hydrophobic lining to the pores. Although allowing passage of water vapour from the substrate it significantly reduces the absorption of water and water
- Type: Coating
- Features: Floor
-
Supplier: Fosroc Limited
Description: Galvafroid zinc rich coating is formulated as an easily applied, cold galvanising protection against corrosion on all ferrous metals. Galvafroid has a mid-grey, matt finish.
- Type: Coating
- Features: Floor
-
Supplier: Fosroc Limited
Description: Nitocote EP403 is a two pack, solvent free, epoxy resin material. It is supplied in pre-measured quantities ready for site mixing and use. The material cures to provide a smooth, tough and resistant finish. It is available in light grey.
- Type: Coating, Sealer / Surface Sealant
- Features: Floor
-
Supplier: ADSIL Inc.
Description: Seals and mitigates water vapor transmission on concrete floors
- Coverage: 350 to 600 ft²
- Wet / Applied Thickness: 0.001 to 0.0015 inch
- Cure / Dry Temperature: 55 F
- Substrate: Asphalt, Concrete / Masonry
-
Supplier: ADSIL Inc.
Description: Coats smooth, hard tile surfaces
- Coverage: 600 ft²
- Wet / Applied Thickness: 0.001 to 0.0015 inch
- Cure / Dry Temperature: 60 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Exterior, Floor, Interior, Other, Sprayable
-
Supplier: Fosroc Limited
Description: The Dekguard E2000 system comprises a single component penetrating primer and a single component elastomeric pigmented coating, both ready for immediate site use. The system is available with a choice of priming systems, i.e. Nitobond AR or Nitoprime DG. Nitoprime DG, a film forming
- Type: Coating, Sealer / Surface Sealant
- Features: Floor
-
Supplier: Sherwin-Williams
Description: been easier to create unique specialty finishes and achieve results that you'll be proud of. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Floor, Interior, Wall, Waterproof / Water Repellant
-
Supplier: Wacker Chemical Corp.
Description: system self-levelling excellent primerless adhesion to many substrates free of tin catalyst Application Multipurpose glue and textile coatings, like antislip coating for lingery
- Cure / Dry Temperature: 73.4 F
- Type: Coating, Sealer / Surface Sealant
- Features: Floor, Other
- Form: Liquid
-
Supplier: Titebond
Description: flooring over Titebond 531 after 72 hours. If installation is delayed beyond 72 hours, the subfloor must be lightly abraded using a buffer. Clean the floor thoroughly before applying adhesive. For questions, call Franklin Technical Service at 1-800-347-4583. Cleanup Fresh coatings and
- Type: Coating
- Substrate: Concrete / Masonry
- Features: Floor
-
Supplier: ADSIL Inc.
Description: Tough, skid resistant finish
- Coverage: 1,000.0000000000001 to 1,200 ft²
- Substrate: Asphalt, Ceramic / Porcelain, Concrete / Masonry
- Type: Clear Coat / Top Coat, Coating, Sealer / Surface Sealant
- Features: Exterior, Floor, Interior, Other, Pavement / Walkway, Sprayable
-
Supplier: Titebond
Description: Titebond® 531 PLUS Concrete Moisture Control System solves the challenges of moisture transfer from concrete subfloors to wood and resilient flooring by reducing the transmission rate of moisture. The system consists of two pre-measured components that are mixed together to form a coating
- Type: Coating
- Substrate: Concrete / Masonry
- Features: Floor
-
Supplier: Wacker Chemical Corp.
Description: substrates free of tin catalyst Application Multipurpose glue and textile coatings, like antislip coating for lingery
- Cure / Dry Temperature: 73.4 F
- Type: Coating, Sealer / Surface Sealant
- Features: Floor, Other
- Form: Liquid
-
Supplier: RDM Industrial Products, Inc.
Description: Specially formulated to protect conductive/dissipative flooring, this finish will lengthen its life. It offers long lasting, high gloss, static dissipative properties. With low a VOC level this product is as safe as it is easy to use. Resistance: 107-109 Ohms/sq. Durable Facilitates dirt removal
- Features: Anti-Static / ESD Control, Brush / Roll-on, Floor, Interior
- Substrate: Ceramic / Porcelain, Plastic
- Type: Clear Coat / Top Coat, Coating
- Cure / Setting Technology: Film Drying / Air Setting
Find Suppliers by Category Top
More Information Top
-
Decorative Concrete Resurfacing St. Louis Announces 2012 Concrete Product Line: Sundek, Stamped Concrete Overlays, Concrete Staining, Epoxy Floors, Polyurea Po...
Some of these products include, stamped concrete overlays, concrete staining, epoxy floors , acid stained concrete, polyurea polyaspartic coatings and the entire line of Sundek products.
-
Polyurea Coatings A Smart, Sustainable Solution For A Number Of Coating Applications
• Natural Oil-based Coatings: Self-leveling floor coatings used prior to application of polyurea or polyaspartic topcoats, resistant to high humidity during application.
-
MRO: Flooring Goes for the Green
Rhino Linings Inc. (www.rhinoliningsindustrial.com), San Diego, also offers polyaspartic technology, in the form of the Rhino Ultra Surface floor coating system. The zero-VOC, hybrid polyurea coating system is decorative as well as durable and offers an environmentally …
-
ZASMHBA0003692
The properties of these polyureas include, besides a pot life up to 1 h, a fast gel … Spray- and squeegee-applied floor coatings have been formulated using aspartic esters to produce a smooth, high-gloss, clear, light-stable finish. Polyaspartic ester products are illustrated in Fig. 27.
-
Global Solvents Report: Opportunities for Greener Solvents
The regulation exempts solvents used for cleaning equipment used for producing polyurea or polyaspartic coatings , or industrial maintenance (IM) coatings, zinc-rich IM primers, and high temperature IM coatings. Consumer products, which include everything from paint thinners to floor wax, emit more than 110 tons per …
-
High Performance Anticorrosion Coatings
The largest applications are in flooring and car park decking, waterproofing, containment in storage tanks, anticorrosion in … Today, polyureas are used for coating concrete in applications such as roof repair, containment liners, membranes, car park decks, tunnels, bridges and offshore applications. Bayer has been promoting the use of polyaspartic esters (i.e., secondary aliphatic diamines), which react with …
-
Failure Analysis of Paints and Coatings Revised Edition
… phenolics 87–8 polyurethanes 106 weathering stress 33–4 failure patterns 136 fatty acids 68, 69, 71 fibreglass 101 field methods 135–9 flame-ionization detector (FID) 211–12 flexibility 25–6 (see also brittle failure) testing 151–2, 263–4 ‘floating’ 57 floor coatings 293–6, 314–22 flow coating … … pine oil 213, 214 plaster failure 150 plasticizers 54, 195, 291–2 plastisols 110, 288–93 plural sprays 127 polar bonding 10 polar molecules 11 polyamide epoxies 256 polyamides cross-linking agents 77–8 mix ratio investigation 188, 189–90 polyaspartic polyureas 121–2 polyester–melamine coatings 285–8 …
-
Urethane Surface Coatings
By using polyaspartic esters, the rate of reaction can be controlled to give a broader application window compared with that of other polyureas . In radiation-curable coatings , formulations based on urethane acrylates exhibit exceptional abrasion resistance and flexibility along with … Waterborne polyurethane dispersions (PUDs) can be used for PVC flooring , decorative film/sheeting, wood floors and doors, concrete …
-
Future Material Research and Industry Application
[10]LU Ping, CHEN Guo-hua, HUANG Wei-bo, Degradation of Polyaspartic Polyurea Coating under Different Accelerated Weathering Tests. Polyurea Flooring Application Profiles-Specifications to Coating.
-
CR4 - Thread: Corrosion Engineering
To be specific, polyurea material usage for corrosion protection coatings in Steel / concrete application and its cost benefit analysis for floor coatings compared to conventional PU floor coatings for 60 mil dft I would also review polyaspartic technology.
Indicates content that may require registration and/or purchase.