Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FORREST Technical Coatings
Description: Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness.
- Cure / Dry Temperature: 400 F
- Cure / Set Temperature: 400 F
- Substrate: Aluminum, Metal, Plastic, Steel, Wood
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Interior, Other, Powder Coating, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
-
Supplier: FORREST Technical Coatings
Description: Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness.
- Cure / Dry Temperature: 350 F
- Cure / Set Temperature: 350 F
- Substrate: Aluminum, Metal, Plastic, Steel, Wood
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Interior, Other, Powder Coating, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
-
Supplier: PPG TrueFinish
Description: Durable, chemical- and corrosion-resistant products
- Cure / Dry Temperature: 375 F
- Cure / Set Temperature: 375 F
- Substrate: Aluminum, Metal, Steel
- Features: Anodized, Base Coat, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Powder Coating, Protective
-
-
Supplier: Device Technologies, Inc.
Description: wire, strip or stamped components that can run reel-to-reel, please contact us here. Alternate Polymer Wire Coating: While powder coating is a core technology, we also offer other coating services ranging from traditional ‘enamel’ magnet wire to Kapton tape wrapping.
-
Supplier: Saint-Gobain Coating Solutions
Description: Ekonol T101 aromatic polyester filler is a tan powder additive that, when combined with PTFE, produces a composite material with excellent temperature and wear resistance for a wide range of mating surfaces in demanding services. This filler extends the life of bearings and other large
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
- Features: Heat Resistant / High Temperature
-
Supplier: Saint-Gobain Coating Solutions
Description: Ekonol M102A aromatic polyester filler is a light tan/white powder additive that, when combined with PTFE, produces composite materials with excellent temperature and wear resistance for a wide range of mating surfaces in demanding services. Saint-Gobain M102A is a polyester
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
- Features: Heat Resistant / High Temperature
-
Description: fluoropolymer resins, Flurocryl provides excellent hardness, flexibility and mar resistance in a solventborne baked enamel system, equaling or exceeding the hardness of other acrylic, polyester, or urethane coatings including powder coating alternatives. Flurocryl
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Features: Coating, Other, Weather / UV Resistant
- Location / Orientation: Exterior, Interior
-
Supplier: AGC Chemicals Americas, Inc.
Description: coating, including solvent based resins, powder coating resins, environmentally friendly solid resins for low VOC and HAPS free coatings, and water emulsion and water dispersion resins.
- Industry: Automotive, Marine, Military Specification, OEM / Industrial, Railway
- Features: Chemical / Oil Resistant, Exterior, Fluoropolymers (PTFE, FEP, MFA, etc.), Other, Powder Coating, Weather / UV Resistant
- Type: Coating
- Coating Material: Resin Base / Polymer Binder
-
Supplier: AGC Chemicals Americas, Inc.
Description: coating, including solvent based resins, powder coating resins, environmentally friendly solid resins for low VOC and HAPS free coatings, and water emulsion and water dispersion resins.
- Industry: Automotive, Marine, OEM / Industrial, Railway
- Type: Coating
- Features: Exterior, Fluoropolymers (PTFE, FEP, MFA, etc.), Other, Powder Coating
- Coating Material: Resin Base / Polymer Binder
-
Supplier: FORREST Technical Coatings
Description: Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability.
- Cure / Dry Temperature: 400 F
- Cure / Set Temperature: 400 F
- Substrate: Aluminum, Metal, Plastic, Steel, Wood
- Type: Coating, Paint
-
Supplier: FORREST Technical Coatings
Description: Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects.
- Cure / Dry Temperature: 400 F
- Cure / Set Temperature: 400 F
- Substrate: Aluminum, Metal, Plastic, Steel, Wood
- Type: Coating, Paint
-
Supplier: Victrex PLC
Description: VICOTE F814 has been specifically formulated to provide a resilient coating with high wear and abrasion resistance on ferrous and non-ferrous metals such as carbon and cast steel. These properties are retained at high temperatures where other coatings would potentially fail. Typical
- Cure / Dry Temperature: 120 F
- Operating / Use Temperature: 280 F
- Cure / Set Temperature: 120 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: AGC Chemicals Americas, Inc.
Description: pellet or powder form, ETFE resins can be molded by extrusion molding, injection molding, blow molding and electrostatic coating. Fluon ETFE resin compounds are also available in a variety of color masterbatch concentrates, custom reinforcements or conductivity levels.
- Cure / Dry Temperature: 340 F
- Cure / Set Temperature: 340 F
- Type: Coating
- Features: Flame Retardant / UL 94V-0 Rated, Fluoropolymers (PTFE, FEP, MFA, etc.), Powder Coating, Protective, Weather / UV Resistant
-
Supplier: AGC Chemicals Americas, Inc.
Description: Fluon® PFA (perfluoro alkoxy) is a melt-processible copolymer of tetrafluoroethylene and a perfluorinated vinyl ether. Fluon® PFA has chemical, electrical, and thermal properties almost identical to its close chemical cousin, polytetrafluoroethylene (PTFE), yet can be processed by conventional
- Operating / Use Temperature: -328 to 500 F
- Type: Coating
- Industry: Electronics, OEM / Industrial, Process Equipment
- Features: Flame Retardant / UL 94V-0 Rated, Fluoropolymers (PTFE, FEP, MFA, etc.), Other, Powder Coating
-
Supplier: Axalta Coating Systems, LLC
Description: compounds (VOCs) and targeted hazardous air pollutants (HAPs), powder coatings are designed to respond to environmental demands while meeting customer requirements. In addition, powder coatings are free from solvents and do not leave traces of residual solvents in the
- Industry: Automotive, OEM / Industrial
- Type: Coating
- Features: Corrosion Inhibiting / Rust Preventive, Exterior, Heat Resistant / High Temperature, Other, Powder Coating, Silver, Weather / UV Resistant
- Coating Material: Epoxy, Metal / Metal Filled, Resin Base / Polymer Binder
-
Supplier: Sherwin-Williams
Description: It takes more than a coating to create an exceptional finish, which is why Sherwin-Williams provides OEMs with complete finishing solutions. Across both markets and continents, we help our customers be more efficient, innovative, and highly valued with customized technology and service
- Type: Coating
- Industry: Electronics, Machine Tools, Military Specification, OEM / Industrial
- Features: Film Drying / Air Setting, Powder Coating
- Substrate: Metal, Plastic, Wood
Find Suppliers by Category Top
Featured Products Top
-
: Conventional Powder Coatings: Polyesters, Epoxies, Hybrids and Polyurethanes in a variety of colors and textures. Heat Resistant and High Temp powder: Our unique experience in high (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
The Inocart VT is perfect for applying an even spray pattern for powders like polyester, epoxy, or acrylic which are supplied in 20 kg (44 lb) boxes. The vibrating table liquidizes the powder and allows the powder pump to move the powder swiftly through the tubing to (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
Osborne Industries, Inc., brings over 45 years of continuous production experience in Resin Transfer Molding (RTM) to your project. Osborne Industries delivers the full advantages of RTM to you: from concept through (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
Learn how to produce high gloss finishes using LUMIFLON resins Powder coatings based on LUMIFLON® LF710F exhibit excellent durability in exterior weathering exposure, resisting chalk (read more)
Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc. -
materials including acrylates, methacrylates, epoxies, polyesters, nylon, ABS and other resin compounds. Easy dispersion within a polymer matrix. Prevention of soft polymer blocking in powder fusion processes. Active chemical surface facilitating strong chemical bonding (read more)
Browse Silica, Quartz, and Silicate Materials Datasheets for AGC Chemicals Americas, Inc. -
-stick coating, can coating, industrial coating focusing on protective, floor and anti-friction coatings. Here ELANTAS is offering a comprehensive portfolio of chemistries for special coating applications such as polyamideimides, hydrolyzed polyamideimides, silicone-modified polyester resins (read more)
Browse Resins and Compounds Datasheets for ELANTAS North America LLC -
ensure optimal performance. Fluoropolymer Coatings on Circuit Boards As cellular network technology advances, printed circuit boards face higher performance and quality demands. AGC’s Fluon+™ EA-2000 functionalized perfluoro resin coats and protects PCBs by (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
All About Solid Film Lubricants 1. What are solid film lubricants (SFLs)? They are thin films of resin that bind (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
All About Air Dry /MRO Coatings 1. What are solid film lubricants (SFLs)? They are thin films of resin that bind lubricating powders such as MoS2 (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
All About Solid Film Lubricants 1. What are solid film lubricants (SFLs)? They are thin films of resin that bind (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products
Conduct Research Top
-
Chemical Powders De-Lumped with Bulk Bag Conditioner
DSM Coating Resins Spain S.L. is the world's largest producer of polyester resins and one of the largest producers of specialty emulsions. To produce saturated polyester resin powders used in protective coatings for bridges, ships and automobiles, DSM receives large volumes of dicarboxylic acid
More Information Top
-
Dielectric studies of epoxy/polyester powder coatings containing titanium dioxide, silica, and zinc oxide pigments
Abstract Dielectric measurements are reported covering a frequency range from 10À3 to 105 Hz and a temperature range from $355 to 410 K for a pig- mented epoxy/ polyester resin powder coating system.
-
Organische Überzüge
74573 m. - Blocking- resistant polyester resin powder coating compns. were prepd. from a mixt. of a polyester, melamine deriv. reaction product with a polyester resin, and polyester resin obtained by copolymg. poly- carboxylic acid with polyhydroxy alc.
-
Nichtmetallische anorganische Überzüge
74573 m. - Blocking- resistant polyester resin powder coating compns. were prepd. from a mixt. of a polyester, melamine deriv. reaction product with a polyester resin, and polyester resin obtained by copolymg. poly- carboxylic acid with polyhydroxy alc.
-
The Chemical Formulary, Volume 18
Polyester Resin Powder Coating .
-
Alkyd/Polyester Surface Coatings
Cytec Surface Specialties Werndorf, Austria (solventborne and waterborne alkyds) Hamburg, Germany (waterborne alkyds) Romano d’Ezzelino, Italy ( polyester powder coating resins ) La Llagosta, Spain (solventborne and waterborne alkyds .
-
Thermosetting Powder Coatings
Total global capacity for polyester powder coatings resins is about 30 thousand metric tons per year.
-
Urethane Surface Coatings
There are three powder coating polyester resin producers in Japan: DIC, Nihon U-Pica and Nippon Ester.
-
Neopentyl/Polyhydric Alcohols
Polyester Coating Resins Powder Coatingsa .
-
News
search have yielded only two com- pounds which can make polyester powder coating resins suitable for Tribo coating and DSM has filed patent applications for both these materials.
-
Eastman NPG™ 90
▪ Polyester powder coating resins .
Indicates content that may require registration and/or purchase.