Products/Services for Polyester Resin Spray Guns
-
Spray Guns and Applicators - (258 companies)Spray guns and applicators are responsible for the aim and spray pattern of a spray media, such as paint, chemicals, or powder-based surface coatings. These system components typically have a trigger or button to initiate the spray...Coating Applicator TypeElectrostatic CoatingSpray / Atomization Technology -
Sprayers and Spray Coating Equipment - (402 companies)...depends on the quantity needed, the level of spray precision, the media being sprayed, the mobility required of the spray system, and the need for curing. Applicator. Commonly a gun, nozzle, or wand which can be articulated by a human operator... -
Resins and Compounds - (403 companies)Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers. How to Select Resins and Compounds. Resins and compounds are used... -
Coating and Spray Booths - (198 companies)A spray booth usually contains internal lighting, ventilation, and recovery systems. The operator may operate the spray gun in offhand mode, or the gun may be reciprocator-mounted. Often, the workpiece rests upon open-grid flooring that allows... -
Powder Coating Equipment - (129 companies)Powder coating equipment is used to spray resin powder onto the surface of a pre-heated component, where the powder fuses and cures producing a protective coating. Powder coating equipment sprays resin powder onto the surface of a pre-heated... -
Polymer Concrete and Mortar - (127 companies)Polymer concrete and mortar are binders, compounds, and aggregate mixtures that use epoxy, polyester, vinyl ester or other polymer resin bonds. They cure or set through chemical reactions, thermoset bonds, and multiple component binder systems...
-
Fiberglass Fabrication Services - (141 companies)...and sprayed directly onto the mold by a hand-held gun. The material then cures at atmospheric pressure and temperature. Parts requiring large area coverage, moderate strength, and corrosion resistance are produced using this technique. Resin transfer molding...
-
Powder Coatings - (78 companies)...surfaces that are free of dirt, oil, and paint. To prevent corrosion, degreasing may be required. An operator then uses a special gun to apply powder coatings made of resin and pigment. Heating the component in a large oven causes the powdery...
-
Polyester Resins - (80 companies)Polyester resins are a family of polymers based on ester functional groups. Polyethylene terephthalate (PET; often used in fibers) and polybutylene terephthalate (PBT; often used for molding) polymer systems are two types of common polyester...
-
Specialty Cement, Concrete, and Mortar - (273 companies)Specialty cement, concrete and mortar contain specialized binders such as K silicate, calcium aluminate, sulfur, and oxysulfate or polymer resins. They cure or set through film drying (air setting), chemical reactions, thermoset bonds, hydraulic...
Product News
-
ELANTAS North America LLC
Custom Polyester Resins ELANTAS PDG, Inc. manufactures custom polyester resins to match your specifications. (read more)Browse Polyester Resins Datasheets for ELANTAS North America LLC -
Sames North American Corporation
TRP Automatic Spray Gun in the fields of industry and automotive, often copied never equaled. Simple and reliable conception: The transfer efficiency of the TRP is high, compared to conventional air spray applications, (30 to 60% depending on the shape of the part, the paint used and the settings of operation). The electrostatic application saves a large quantity of paint used over a production period. When the first coat of paint is applied, the electrostatic wrap round effect attracts the paint to the rear side of the part... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
AIRMIX® XCITE®+ MANUAL SPRAY GUN The Airmix (R) Xcite (R)+ manual paint spray gun delivers outstanding performance with unsurpassed finish quality for a quick payback. It is available in 3 pressure ranges: 120, 240 & 400 bar (1740-3480-5800psi) to meet every application. UNSURPASSED ATOMIZATION FOR SUPERIOR PERFORMANCE. Product savings & environmental protection. Unsurpassed atomization quality. Ergonomically designed for outstanding performance (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
FPro Manual Airspray Spray Gun SAMES KREMLIN is proud to show you our FPRO P AIRSPRAY MANUAL SPRAY GUN CONVENTIONAL, HVLP AND LVLP. Perfectly balanced, the FPro P, pressure paint spray gun, provides a superior finish for all painters. SAMES offers the largest range of spray guns and accessories for all FPro applications in the high finishing markets. PROFESSIONAL FINISHING FOR ALL!. New Standard in Airspray. Performance At Your Fingertip. Effortlessly Perfect Spraying. See more info here including where to buy!. OUR VISION... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
Want To Eliminate Spray Gun Spitting? The Solution Starts with Understanding the Cause. A consistent finish starts with consistent material flow. When a spray gun begins spitting/dripping, it can lead to defects, rework, wasted material, and frustration on the production floor. While every application is different, many spitting/dripping issues can be traced back to a few common causes: Cleaning Issues. Material buildup, especially around the spray tip or fluid passages, can disrupt flow and cause inconsistent spray patterns... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
AIRMIX® XCITE®+ LIGHT MANUAL SPRAY GUN The Airmix (R) Xcite (R)+ Light manual spray gun focuses on lightness, simplicity and maneuverability. For maximum benefits, this spray gun is available in two versions: 120 and 240 bar (1740 & 3480 psi) THE LIGHTEST AIRMIX (R) MANUAL SPRAY GUN ON THE MARKET!. Excellent Airmix (R) finish quality. High transfer efficiency - up to 86% (HVLP compliant). Designed to access recessed areas of parts (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
FPRO G MANUAL AIRSPRAY SPRAY GUN GRAVITY FPro G is THE gravity-fed spray gun solution to tackle material loss issues. Perfectly balanced, the FPro G provides superior finish for low viscosity materials. It delivers excellent comfort for all professional painters in the industrial markets. PREMIUM INDUSTRIAL FINISHING FOR ALL!. High spraying quality. Modular gun for a large range of applications. Ergonomic and robust design (read more)Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Sames North American Corporation
Electrostatic Manual NANOGUN-MX AIRMIX Spray gun Performance, Productivity and Sustainability are the key features of the new NANOGUN- MX Airmix (R) Spray gun!. Since 1925, SAMES has been leading innovative manufacturers of paint equipment specializing in spray guns and pumps for the general industrial and wood markets. The new NANOGUN-MX manual electrostatic spray gun links the expertise of Kremlin Rexson and SAMES companies, thus combining electrostatic spray technology for liquid paints with Airmix (R) medium to high pressure spray... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
Xcite Light Airmix Manual Spray Gun SAMES Inc. would like to announce the release of the new Xcite TM Light Airmix (R) Manual Spray Gun. The Xcite TM Light Airmix (R) Manual spray gun is available in two models: 60 bar (870 psi) and 120 bar (1740 psi). The new Xcite Light delivers the same proven quality, reliability, and components as the Xcite TM manual spray gun. The Xcite TM Light Airmix (R) Manual spray gun is a simple and reliable spray gun for large and small production facilities requiring a high repeatable finish quality... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
What sets the AVX Pro spray gun apart? Meet the New AVX Pro: Lighter, Smarter, More Efficient. We 're excited to officially introduce the AVX Pro to the North American market, as the next generation of automatic Airmix (R) spray guns, it is designed to replace the AVX and set a new benchmark for efficiency, finish quality, and paint savings. With over 50 years in Airmix (R) expertise, Sames continues to deliver innovations that reduce waste, improve operational performance, and support our long-term CSR commitments. This launch... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation
-
NTP‐CERHR Expert Panel Report on the reproductive and developmental toxicity of styrene
A layer of fibrous glass is added and then coated with liquid polyester resin applied by spray gun , brush, or hand roller.
-
States > Washington > State > Air Agencies > Puget Sound Clean Air Agency > 002 - Regulation 2
(c) It shall be unlawful for any person to use a chopper gun or spray gun to apply polyester resin , vinylester resin, gelcoat, or any other resin, unless the coating is applied by the use of one of the following methods: .
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Locating and Estimating Air Toxics Emissions > ...
The polyester resin is applied with a spray gun that has a glass chopper attachment.
-
Application of moiré grids for deformation studies in a wide temperature range
surface of a model made of polyester resin ; a com- mercial air- spray gun , with a pressure source of 30 psi, was used.
-
States > Illinois > State > Regulations > Title 35 - Environmental Protection > Subtitle B - Air Pollution > Chapter I - Pollution Control Board > [35 Ill. Adm...
…1) above, use only high-volume low pressure (HVLP), airless, air-assisted airless, or electrostatic spray equipment, except for touch-up and repair using a hand-held, air-atomized spray gun which has a container for polyester resin material as part of…
-
States > California > State > Air Districts > San Diego County > Regulation IV - Prohibitions > Rule 67-12-1 - Polyester Resin Operations [Effective 5-11-16]
(3) Subsection (d)(2) shall not apply to touch-up and repair operations using a hand held air atomized spray gun that has a container for the polyester resin material as part of the gun.
-
Occupational cobalt‐allergic contact dermatitis resulting from polyester resin
In the factory, the patient prepared plastic boat moulds using fibreglass and layers of viscous polyester resin , which were applied with both a spray gun and a roller.
-
Strengthening effects of sprayed fiber reinforced polymers on concrete
A resin ( polyester ) and hardening agent were transferred to the spraying gun through the resin and hardening agent feeds, respectively.
-
Ethylene
The printed pattern is then coated with a 0.012 in. (0.3 mm) thin layer of unsaturated polyester resin containing 1.5 wt% of a white pigment, using a spray gun , finally a 0.08 in. (2 mm) thick layer of…
-
States > California > State > Air Districts > Yolo-Solano County > Regulation II - Prohibition‚ Exceptions - Requirements > [ys AQMD 2-31] Rule 2-31 - So...
A device used to apply adhesive, coating, ink, or polyester resin material, such as but not limited to brushes, rollers and spray guns .
Indicates content that may require registration and/or purchase.