Products/Services for Polyester Shim Stock
-
Shims and Shim Stock - (221 companies)Shims and shim stock are products used to fill in a space between two mating surfaces or components. Basic Information. Shims and shim stock are used to fill in a space between two mating surfaces or components. Shim stock consists of thin pieces...TypeShapeMaterial -
Plastic Plate, Rod, and Stock Shapes - (428 companies)...films, flats, hexes, plates, profiles, rods, rounds, sheets, shims, and spheres. Types of Plastic Plate, Rod, and Stock Shapes. There are many different chemical materials used for stock plastic shapes. The most common choices include polyvinyl... -
Elastomer and Rubber Shapes - (378 companies)Elastomers and rubber shapes are natural or synthetic polymers that exhibit elastic properties and can be formed into finished or semi-finished stock. These amorphous polymers are usually thermosets, but are also available as thermoplastics. Elastic... -
Fabricated Plastic Parts and Semi-Finished Shapes - (387 companies)Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims. How to Select Fabricated Plastic Parts... -
Polyester Resins - (80 companies)Polyester resins are a family of polymers based on ester functional groups. Polyethylene terephthalate (PET; often used in fibers) and polybutylene terephthalate (PBT; often used for molding) polymer systems are two types of common polyester...
-
Plastic Sheet and Plastic Film - (859 companies)Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of chemical systems, properties, and dimensions.
-
Metal Shapes and Stock - (2536 companies)How to Select Metal Shapes and Stock. Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may...
-
Washers - (1244 companies)...or bronze, copper, nickel base alloy, spring steel, steel, hardened steel, stainless steel, and titanium. Non-metallic materials of construction include ABS, acetal, asbestos, felt, leather, nylon, polyester, polycarbonate, polyethylene, PVC...
-
Metal Plates and Plate Stock - (716 companies)How to Select Metal Plates and Plate Stock. Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications...
-
Metal Rod and Bar Stock - (1039 companies)How to Select Metal Rod and Bar Stock. Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made?. Metal shapes can...
Product News
-
SPIROL
Laminated Shims SPIROL produces precision shims with or without a tool to meet lead-time and total cost considerations. Shims are thin pieces of material often used as compensators to fill in small gaps between objects aligning parts, reducing wear and absorbing tolerances between mating components. Shims can also significantly reduce manufacturing time and costs as they eliminate the need for each component to be precision machined in order to achieve the proper fit and function of the total assembly... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
SPIROL
THE ADVANTAGES OF USING EDGE BONDED SHIMS Precision Shims are used as compensators to absorb tolerances between mating components. They significantly reduce manufacturing costs by eliminating the need for each component to be precision machined in order to achieve the proper fit and function of the total assembly. During the assembly process, Shims provide adjustment to compensate for accumulated tolerances that significantly reduces the need for re-machining and assembly time. Additionally, Shims are commonly used to preserve... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
SPIROL
Precision Shims and High-Wear Components SPIROL produces precision shims with or without a tool to meet lead-time and total cost considerations. Shims are thin pieces of material often used as compensators to fill in small gaps between objects aligning parts, reducing wear and absorbing tolerances between mating components. Shims can also significantly reduce manufacturing time and costs as they eliminate the need for each component to be precision machined in order to achieve the proper fit and function of the total assembly... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
ELANTAS North America LLC
Custom Polyester Resins ELANTAS PDG, Inc. manufactures custom polyester resins to match your specifications. (read more)Browse Polyester Resins Datasheets for ELANTAS North America LLC -
Shenzhen Weidy Industrial Development Co., Ltd.
Metallized Polyester Film Capacitor Reliable Performance for General-Purpose Electronics. Engineers designing modern electrical and electronic systems require capacitors that are small, durable, and reliable under varying voltage conditions. This metallized polyester film capacitor combines a wound film structure with self-healing technology, ensuring stable performance even under electrical stress. Key Features: Metallized Polyester Film: Provides excellent insulation and dielectric stability. Self-Healing Design: Automatically... (read more)Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
SPIROL
SPIROL Publishes Precision Metal Shims Brochure SPIROL is pleased to announce the release of their new Precision Metal Shims brochure that details the breadth of their product line, value-added services and quality certifications. SPIROL 's Shim product line includes: Specialty Shims, Thrust Washers, Laminated and Edge-Bonded Shims custom-made to customer specifications. SPIROL specializes in quick turnaround delivery of high quality, Precision Engineered Shims ranging from simple OD/ID shapes to complex geometries. Our strength... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
Backer Marathon, Inc.
Shim Style Thermocouples - quick turnaround time Backer Marathon offers Shim Style Surface Thermocouples. We stock hundreds of different models and offer quick turnaround, usually 48 hours or less, on custom designed and manufactured units. We only use the highest grade materials and offer a variety of sheath materials for any environment or temperature range. All sensors are subject to rigid quality control procedures and a thorough inspection process. Expert engineering assistance is readily available for any order size, large or small... (read more)Browse Thermocouple Temperature Probes Datasheets for Backer Marathon, Inc. -
Zhejiang Lisheng Spring Co., Ltd.
Multi-Turn Wave Springs with Shim Ends Multi-turn wave springs with shim ends are precision flat-wire compression springs designed for applications requiring axial preload within limited installation space. Compared with conventional coil springs, wave springs provide a compact design by utilizing multiple wave layers to generate axial force with reduced installation height. Under comparable load and design conditions, wave springs can achieve up to 50% axial space saving. The shim end design features flat support rings on both ends... (read more)Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Zhejiang Lisheng Spring Co., Ltd.
LMS Multi-Turn Wave Springs with Shim Ends LMS Multi-Turn Wave Springs with Shim Ends are designed for applications requiring axial preload within limited installation space. Flat support rings at both ends provide a larger contact area, helping improve assembly stability and load transfer. The LMS series is available in multiple sizes and load configurations. Engineers can select suitable designs based on mating bore diameter, mating shaft diameter, load, working height, free height, wave count, turns/layers and spring rate. Compared... (read more)Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
KHK USA, Inc.
Stock gears with specified secondary operations. The J series is one of KHK USA Inc signature services!. KHK J Series are standard stock gears with KHK specified secondary operations. Above mentioned KHK specified secondary operations are modifications typically requested by users such as: Enlarging the bore. Add a keyway. Add tapped hole(s). Even though additional operations on stock gears are needed on large variations of J series products, the delivery is very short and is down to two working days. This J series service enables us to treat... (read more)Browse Gears Datasheets for KHK USA, Inc.
-
http://dspace.mit.edu/bitstream/handle/1721.1/95609/903903983-MIT.pdf?sequence=2
Initially I chose to use polyester precision shim stock for its precision thickness tol- erance, ready availability, and ease of machining.
-
Nanotechnology in Regenerative Medicine
Oriented Polyester , Plastic Shim Stock , 0.004 in.
-
Large-area ultrasonic gap profile measurements using two-dimensional PVDF “blanket array” transducers
The arrays used a thin (0.002-0.008”) backing layer of brass shim stock plus an outer polyester insulatinghhielding layer (0.001-0.002” thick).
-
Red Machining - Grainger Industrial Supply
• Shim Stock , Sheet, Polyester , 0.0020 InShim Stock,Sheet,Polyester,0.0020 In .
-
Production of hypersonic shock waves at one atmosphere
A number of different diaphragm materials were used, the most successful being 0.025 mm thick Mylar polyester film and 0.25 mm steel shim stock .
-
PVDF water-shock pressure transducer with 200-ns response
Opaque materials including stainless steel shim stock , aluminum foil, metalizeA polyester (Mylar), and black polyethylene film were compared.
-
Development of a wireless intra-vaginal transducer for monitoring intra-abdominal pressure in women
Battery contacts were measured and cut from .006 in. thick brass shim stock . A short circuit protector was made using .002 in. polyester along with a knife plotter and CAD …
-
http://dspace.mit.edu/bitstream/handle/1721.1/74909/815456147-MIT.pdf?sequence=2
In other cases, a flexible (but transversely stiff) backplane is used, for example metal shim stock [96, 92, 56, 4, 17, 107, 40] or polymer films [60]. This approach is similar to the use of a polyester layer to maintain dimensional stability in flexographic …
-
A bi-stable buckled energy harvesting device actuated via torque arms
Information on the production and molecular structure of this polyester can be found in [28]. An industrial adhesive (JB-Weld Compound 8265-S) was used to bind the PLA layer to the bottom side of the stainless steel shim stock , figure 2(c).
Indicates content that may require registration and/or purchase.