-
Supplier: Infinity Tapes, LLC
Description: Natural or White High Density Polyethylene (HDPE) Film coated on one side with our easy release silicone coating ATTRIBUTES Available in Natural, Natural Printed, or White Compatible with wide variety of adhesives Superior easy release properties (UV Cured Silicones) Standard
- Width: 12.7 to 1,219.2 mm
- Thickness: 0.0508 mm
- Features: Low Transfer / Extractable, Other
-
Supplier: Redwood Plastics
Description: Redco™ Quicksilver® Truck Liners are specially formulated, super slick, abrasion resistant and guaranteed to withstand any temperature asphalt. In hot or cold environments Redco™ Quicksilver® Truck Liners release sticky materials, meaning faster load release, less
- Function: Abrasion / Sliding Wear, Flow Promoting / Release (Nonstick), Thermal (Heat / Fire)
- Industry / Application: Automotive / Transportation (Beds / Undercarriage), Plastic, Polyethylene - HDPE / UHMW
- Form: Loose Liner / Pre-fabricated
-
Supplier: Redwood Plastics
Description: Installing Redco™ Titanium reduces material hang ups and increases material flow, increasing your production and your profits. This premium grade material provides the ultimate protection for applications in chutes, silos, cyclones, spoon liners, hoppers, bins, bunkers, etc.
- Function: Abrasion / Sliding Wear, Flow Promoting / Release (Nonstick)
- Form: Loose Liner / Pre-fabricated
- Industry / Application: Material Handling, Plastic, Polyethylene - HDPE / UHMW
-
-
Supplier: Intertape Polymer Group, Inc.
Description: holding areas as well as fresh and flowback FRAC water impoundments. Our Aquamaster coated woven fabric geomembrane liners are made with exclusive polyolefin coatings for maximum toughness and abrasion resistance. Aquamaster geomembrane liners are available in wide widths and can be
- Thickness: 0.4724412 inch
- Function: Abrasion / Sliding Wear, Flow Promoting / Release (Nonstick)
- Form: Membrane
- Industry / Application: Polyethylene - HDPE / UHMW
-
Supplier: Intertape Polymer Group, Inc.
Description: holding areas as well as fresh and flowback FRAC water impoundments. Our Aquamaster coated woven fabric geomembrane liners are made with exclusive polyolefin coatings for maximum toughness and abrasion resistance. Aquamaster geomembrane liners are available in wide widths and can be
- Thickness: 1.7716545 inch
- Function: Abrasion / Sliding Wear, Flow Promoting / Release (Nonstick)
- Form: Membrane
- Industry / Application: Polyethylene - HDPE / UHMW
-
Supplier: MCA - Advanced Materials Division
Description: Durapro® Ultra High Molecular Weight Polyethylene UHMW-PE seamless dump body liners protect the integrity of original truck beds, by providing a steady release of bulk materials such as clay, coal, fly ash, gravel, limestone, rock and fertilizer, which ultimately reduces labor
- Tensile Strength (Break): 4,700 psi
- Tensile Modulus: 82 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: MCA - Advanced Materials Division
Description: Quicksilver® Ultra High Molecular Weight Polyethylene UHMW-PE seamless dump body liners protect the integrity of original truck beds, by providing a steady release of viscous materials such as hot asphalt, clay, coal, fly ash, gravel, gypsum, limestone, salt, sand, sludge, and
- Tensile Strength (Break): 4,400 psi
- Tensile Modulus: 70 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: MCA - Advanced Materials Division
Description: Quicksilver® Heavy Duty (HD) Ultra High Molecular Weight Polyethylene UHMW-PE seamless dump body liners protect the integrity of original truck beds, by providing a steady release of materials in the most aggressive hauling applications such as fly ash, coal, gravel, limestone,
- Tensile Strength (Break): 5,500 psi
- Tensile Modulus: 83 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Description: Patco 502A-53 Clear Polyethylene Tape (Linered) This product combines a durable, optically-clear polyethylene with an aggressive permanent adhesive on an easy-to-remove silicone release liner. Applications Excellent clarity, outstanding conformability. Good chemical
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: -40 to 87.77777777777777 C
- Adhesive: Acrylic
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old 2116 is a 1,5 mm black, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized paper release liner. Designed for mounting and assembling of displays, hooks, cable clips, door profiles, emblems, trims, etc. Plastic
- Thickness: 0.06299212598425197 inches
- Temperature Resistance: -30 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive, Electrical
-
Supplier: Can-Do National Tape
Description: Double Coated Polyester Film Tape. Double coated polyester adhesive tape (linered). Consists of a .5 mil polyester film coated on each side with a high performance water borne permanent acrylic based pressure sensitive adhesive and protected by a 78# BDK release liner. Custom slit to
- Features: Double-Sided Adhesive
- Materials of Construction: PET / Polyester
- Adhesive: Pressure Sensitive (PSA)
-
Description: Patco 503A-53 Colored Polyethylene Tape (Linered) This product provides a bright glossy surface which is durable and conformable with an aggressive acrylic adhesive on an easy to remove release liner. Applications Excellent for decorative masking, color-coding, striping, and as
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 3.1875 lbs/in
- Temperature Resistance: -40 to 87.77777777777777 C
- Adhesive: Acrylic
-
Description: A tough conformable tape exhibiting good chemical resistance and a permanent rubber based adhesive and 53# kraft release liner. Applications Designed as a general purpose sealing, seaming, splicing, and patching tape. Features & Benefits ---Highly conformable. Abrasion and solvent
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: 10 to 48.888888888888886 C
- Backing: Plastic / Polymer
-
Supplier: Adhesive Applications
Description: 2832B is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated with a rubber adhesive on the liner side and an acrylic adhesive on the exposed side. This product is supplied on a 4.0 mil blue polypropylene release liner. Easily die cut Low application
- Thickness: 0.035250000000000004 inches
- Peel Strength / Adhesion: 6.25 lbs/in
- Temperature Resistance: -28.88888888888889 to 68.33333333333333 C
- Features: Double-Sided Adhesive
-
Supplier: Adhesive Applications
Description: 8232B is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic adhesive on the liner side and a rubber-based adhesive on the exposed side. This product is supplied on an easy release 4.5 mil blue poly liner. Acrylic/Rubber
- Thickness: 0.035250000000000004 inches
- Peel Strength / Adhesion: 6.25 lbs/in
- Temperature Resistance: -28.88888888888889 to 71.11111111111111 C
- Features: Double-Sided Adhesive
-
Supplier: Adhesive Applications
Description: 8308B is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic adhesive on the liner side and a rubber-based adhesive on the exposed side. This product is supplied on an easy release 4.5 mil blue poly liner. Acrylic/Rubber
- Thickness: 0.129 inches
- Peel Strength / Adhesion: 6.25 lbs/in
- Temperature Resistance: -28.88888888888889 to 71.11111111111111 C
- Features: Double-Sided Adhesive
-
Supplier: Adhesive Applications
Description: 6416B is a 1/16” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high peel/high shear acrylic-based adhesive with an easy release 4 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set
- Thickness: 0.06649999999999999 inches
- Peel Strength / Adhesion: 5.3125 lbs/in
- Temperature Resistance: -12.222222222222221 to 82.22222222222221 C
- Adhesive: Acrylic
-
Supplier: Maxi Adhesive Products, Inc.
Description: Woven cotton cloth, double coated with an aggressive natural rubber adhesive. Supplied with an easy release polyethylene liner.
- Thickness: 0.01 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Features: Adhesive
- Backing: Cloth - Woven Fabric
-
Description: Applications Electrodes: ECG, EKG, TENS Medical device assembly Medical device attachment Features Polyethylene Foam Carrier Non-Sensitizing Acrylic Adhesive 60lb Release Liner
- Thickness: 0.0685 inches
- Peel Strength / Adhesion: 10 lbs/in
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: Polyguard Products, Inc.
Description: WindowSeal® is a 20 mil self-adhering, self-sealing tape consisting of rubberized asphalt waterproofing coating, laminated to polyethylene film. The coating is supplied in rolls, with an easy to remove film release liner, used to strip in or flash window frames, door frames, and
- Thickness: 0.02 inch
- Length / Height: 100 ft
- Width: 0.3333333333333333 to 1.5 ft
- Form: Membrane/Sheeting
-
Supplier: Infinity Tapes, LLC
Description: Liner) edge for ease in removal of release liner Custom printing with customer specified wording and/or bilingual or trilingual language available
- Width: 0.5 to 1 inches
- Peel Strength / Adhesion: 5.9375 lbs/in
- Adhesive: Hot Melt / Heat Activated, Rubber, Transfer
- Features: Permanent
-
Supplier: Budnick Converting, Inc.
Description: DCCLOTH 3502 is a hand tearable, clean removable 12 mil double coated woven cotton cloth tape coated on both sides with a moderate tack natural rubber adhesive. The white siliconized polyethylene release liner allows for easy removal.
- Thickness: 0.012 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Supplier: Budnick Converting, Inc.
Description: IM1830A consists of 1/16" white, closed-cell, polyethylene foam coated both sides with high-shear rubber-based pressure sensitive adhesive. The adhesives are protected by a C2S 80# semi-bleached, densified kraft release liner.
- Thickness: 0.068 inches
- Peel Strength / Adhesion: 6 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Can-Do National Tape
Description: Double Coated Cloth Tape, CDNT C365 Carpet Tape CDNT 365 Double Coated Cloth Tape. Multi-Purpose. Also known as carpet tape. Has a release liner. High-grade silicone coated polyethylene release liner facilitates an easy unwind. It has an extremely aggressive
- Width: 2 inches
- Carrier / Backing: Cloth - Woven Fabric
- Type: Double-Sided Adhesive
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Polyguard Products, Inc.
Description: with an easy to remove film release liner and is available in 20 mil thickness and a variety of roll sizes.
- Thickness: 0.02 inch
- Length / Height: 100 ft
- Width: 0.3333333333333333 to 1 ft
- Form: Membrane/Sheeting
-
Supplier: Infinity Tapes, LLC
Description: PAPER LINER TAPES Double Coated Tape with a polyester and/or tissue carrier and silicone coated paper release liner Quick stick bond and holding properties to paper and plastic including a number of low energy surfaces such as high density polyethylene (HDPE) and
- Width: 0.5 to 1 inches
- Thickness: 0.00048 inches
- Peel Strength / Adhesion: 1.4375 to 4.4375 lbs/in
- Features: Double-Sided Adhesive, Other, Permanent
-
Supplier: Intertape Polymer Group, Inc.
Description: super-calendared release liner. Product is not re-pulpable.
- Features: Double-Sided Adhesive
- Backing: Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA), Rubber
-
Supplier: Infinity Tapes, LLC
Description: Natural or White High Density Polyethylene (HDPE) Film coated on one side with our easy release silicone coating ATTRIBUTES Available in Natural, Natural Printed, or White Compatible with wide variety of adhesives Superior easy release properties (UV Cured Silicones) Standard
- Thickness: 0.002 inches
- Width: 0.5 to 48 inches
- Type: Coated
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: and foams. A PET film adds stability, and a DK release liner is well-suited for rotary die cutting.
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 7.875 lbs/in
- Adhesive: Transfer
-
Supplier: NADCO Tapes & Labels, Inc.
Description: 1210 is a double coated clear polypropylene film tape which is manufactured on an 80 lb. paper release liner. 1210 is double coated with a proprietary clear adhesive system which exhibits outstanding bond strength to difficult surfaces, such as untreated polyethylene film and
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 11.25 lbs/in
- Temperature Resistance: -12.222222222222221 to 65.55555555555556 C
- Features: Double-Sided Adhesive, Permanent, Specialty / Other
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this adhesive tape? PRO500 series is double coated with a highly aggressive adhesive for carpet hold-down, especially designed for the convention industry Tape has a high grade silicone coated polyethylene liner that makes it easy to unwind and release
-
Supplier: Crown Plastics Co., Inc.
Description: DuraSrf STS DuraSurf STS is a revolutionary product in that it not only possesses a Silicone Treated Surface, but is also available with an adhesive backing for easy installation. The very low coefficient of friction provides a lubricated surface that is virtually maintenance free. DuraSurf STS is
- Thickness: 0.031 to 0.125 inch
- Function: Abrasion / Sliding Wear, Flow Promoting / Release (Nonstick)
- Industry / Application: Manufacturing / Machinery, Plastic, Polyethylene - HDPE / UHMW
- Features: Other
-
Supplier: Intertape Polymer Group, Inc.
Description: Cactus® R2208 Double-Coated Foam Tape – Cross-linked high density polyethylene, closed cell foam coated on both sides with a permanent bonding rubber pressure- sensitive adhesive protected by an easy release treated 60# glassine paper liner (white). Adhesion allows permanent
- Features: Double-Sided Adhesive
- Backing: Foam
-
Supplier: Boyd
Description: & ease of use with consumers Anti-fingerprint for high purity requirements Release liners with customized adhesion strengths for improved assembly operations Removes cleanly – no adhesive residue Bonds to a wide variety of plastics & glass Variety of materials for different
-
Supplier: Wiper Master, Inc.
Description: Designed to provide extra shock absorption with polyethylene foam. Made with rugged, 500-denier nylon pack cloth outer shell for strength and durability, and soft 200-denier nylon liner for comfort. Front and back fold-out side panels provide side protection for a full range of sizes
- Clothing Type: Vest
Find Suppliers by Category Top
More Information Top
-
Rapid mold-free manufacturing of microfluidic devices with robust and spatially directed surface modifications
To ensure a layer with an even thickness, the OSTE– Thiol 40 was sandwiched between the glass slide and a flexible polyethylene release liner separated by 200 lm spacers.
Indicates content that may require registration and/or purchase.