Products/Services for Polyethylene Spunbond Material
-
Nonwovens - (216 companies)Nonwovens are fiber-based products that are formed into mats of randomly-oriented fibers, felt, needlepunched cloth, spunbond, or meltblown structures. Nonwovens are fiber-based products in the form of a mat of randomly-orientated fibers, felt...TypePerformance FeaturesStructural Features -
Specialty Fibers, Fabrics, and Textiles - (523 companies)Specialty textiles include a variety of woven and non-woven products. Non-woven materials can be shaped into: Mats of randomly-oriented fibers. Felt. Needlepunched cloth. Spun bound structures. Meltblown structures. Wet-laid and air-laid non-wovens... -
Synthetic Fibers and Fabrics - (485 companies)...exposed to high heat and it absorbs oils and grease making it difficult to clean. It does attract static electricity. Polyethylene. It is produced by the formation of an ester bond between terephthalic acid and ethylene glycol. The material floats... -
Bags and Sacks - (826 companies)...and polyethylene, cellophane, and other specialty plastics. Biodegradable bags are made of compostable materials and printed with water or soy-based inks. Applications. Plastic bags and sacks are used in many different storage applications. Uses range from... -
Fibers and Filaments - (224 companies)Fibers and filaments consist of bulk, chopped fibers or strands and continuous monofilaments of materials and are used in reinforcing composites as well as other specialized electrical and thermal applications. Materials. Fibers and filaments... -
Natural Fibers and Fabrics - (197 companies)Natural fibers and fabrics consist of bulk fibers, yarns, or woven cloth manufactured from plant materials such as cotton, wool, linen (flax), sisal, jute, hemp, or silk. Description. Natural fibers and fabrics consist of bulk fibers, yarns...
-
Polyethylene Resins - (85 companies)Polyethylene is the most common plastic material and is offered in several forms. Low density polyethylene polymers are used to form a variety of commodity packaging applications as film. High density (HDPE) and ultra-high molecular weight...
-
Filter Media - (445 companies)Filter media is material that actively separates solids from a solution and/or binds select materials in a solution. Base fluids may include coolants, corrosive chemicals, gasoline, diesel fuel, hydraulic fluid, lubricants, water, oil, inks, dies...
-
Fabric and Fiber Insulation - (104 companies)Fabric and fiber insulation materials comprise textiles which limit thermal transfer. They are frequently used to insulate structures, and are critical components of building sustainability. Fabric and fiber insulations are textile materials which...
-
Aramid Fibers and Fabrics - (99 companies)Materials. Aramid fibers are long chain-like molecules composed of oxygen, carbon, hydrogen, and nitrogen. For manufacturing, aramids are formed int oa polymer by the reaction between an amine group and a carboxylic acid halide group. These stiff polymer...
Product News
-
MarShield
Precision Cutting of Borated Polyethylene MarShield specializes in delivering precision CNC cutting and waterjet cutting for borated polyethylene, a material essential for neutron shielding applications. Due to its high cost and specialized nature, customers often refrain from attempting to cut it on their own. MarShield addresses this challenge by offering value-added cutting services tailored to meet specific customer requirements. Borated polyethylene is enhanced with boron, which helps absorb neutrons. This makes it an ideal choice... (read more)Browse Radiation Shielding Datasheets for MarShield -
Budnick Converting, Inc.
Polyethylene Foam Tapes Due to raw material shortages, supply chain issues and manufacturers going out of business, polyethylene foams are one of the product classes experiencing supply interruptions. Fortunately, Budnick is a very large polyethylene (PE) foam tape supplier with purchasing leverage among quite a few major producers. While lead times are longer than they used to be, our suppliers are generally keeping up with typical demand and we've even gotten support on some spike business. PE foam tapes... (read more)Browse Foam Tapes Datasheets for Budnick Converting, Inc. -
Mitsui Chemicals America, Inc.
LUBMER™ Specialty Polyethylene LUBMER TM specialty polyethylene, developed by Mitsui Chemicals' original polymerization technology, is an excellent candidate for certain applications and injection and extrusion processing methods. The extraordinary combination of properties includes: High mechanical strength. Low water absorption. Very good sliding quality. Low friction. Good chemical resistance. Good noise reduction. Electrical Insulating. Good Moldability. High Heat Resistance. Good Impact Resistance. Good Abrasion... (read more)Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
MarShield
Borated Polyethylene in Neutron shielding Borated polyethylene is the trusted choice for neutron shielding in both healthcare and nuclear power applications. Its unique ability to moderate and absorb fast and thermal neutrons, combined with its lightweight and cost-effective nature, makes it the preferred shielding material in environments where neutron protection is required. Why Boron Is Effective in Nuclear Shielding. High Neutron Absorption Cross-Section: Boron-10 isotope has a very high capture cross-section for thermal neutrons... (read more)Browse Polyethylene Resins Datasheets for MarShield -
Oak-Trees, Inc.
PE (Polyethylene) * High abrasion resistance --> long service life. * Excellent chemical resistance to acids, alkalis, solvents. * Good electrical insulation. * Reasonable thermal stability despite low melting point (read more) -
Kuriyama of America, Inc.
Revolutionize Wastewater with Polyethylene Hose GENERAL APPLICATIONS. - Pumps, rental and construction dewatering. - Pumps, trash. - Septic and wastewater handling. - Water suction - standard duty. CONSTRUCTION. Flexible polyethylene (LDPE) tube with polyethylene (LDPE) ribs and cuffed ends. SERVICE TEMPERATURE RANGE. -40 F (-40 C) to +150 F (+65 C) Actual service temperature range is application dependent. FEATURES AND ADVANTAGES. Superior Flexibility! - Corrugated tube and ribs provides high flexibility, perfect for maneuvering in tight... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
NewAge Performance Products | NAPP
Polyethylene-Lined EVA Tubing Polyethylene-Lined EVA Tubing. PE-LINED EVA (Ethylene Vinyl Acetate) tubing is designed for use where cleanliness and flexibility are required. It offers good general chemical resistance and non-toxicity. A co-extruded product, PE-LINED EVA is made of a low density polyethylene liner with an EVA outer cover. It is manufactured in a patented process (Patent No. 4061461) to ensure the highest bond quality possible. For working temperatures up to 180 F and greater stress resistance, ask about... (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
MOCAP LLC
Polyethylene Injection Molded Caps Use a MOCAP cap to protect your product during assembly, conversion, or shipping. Apply a MOCAP cap to provide a finishing touch to your product. Use a MOCAP cap for low cost masking or protection from debris. MOCAP also offers hundreds of sizes, shapes and designs low density polyethylene (LDPE) plastic caps and plugs. All are stocked and ready to ship. MOCAP manufactures multiple types of plastic injection molded and rubber caps/covers for all your product protection, finishing/masking needs... (read more)Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
Asahi/America, Inc.
Polyethylene: How Many Names Can One Product Have? Plastics --it's all the same, right? That statement is not necessarily true, and many high-performance polymers fall under the "plastics" moniker. This article, "Polyethylene: How Many Names Can One Product Have?" will concentrate on one of the most common polymers, polyethylene, and unlock the mystery behind its confusing, convoluted naming scheme. Today, there are many different types of polyethylene on the market, so there is a need to give this material a designation that will help people... (read more)Browse Pipe Fittings Datasheets for Asahi/America, Inc. -
General Plastics Manufacturing Co.
Dielectric Materials for RF & Aerospace without interruptions. Inside aircraft, the foam is found in insulation layers, seating support, and cabin walls. It reduces vibration, blocks heat, and provides structure. This aerospace dielectric foam material continues to perform well during long flights without breaking down. Polyurethane Foam vs. Other Dielectric Materials. Engineers often compare polyurethane foam with polystyrene, polyethylene, and ceramic materials. Each material has its advantages, but not all meet every requirement... (read more)
-
Physical properties of Al-doped ZnO films deposited on nonwoven substrates by radio frequence magnetron sputtering
Abstract In this study, the polyethylene terephthalate (PET) spunbonded nonwoven materials were used as substrates for creating electro-optical functional nano- structures on the fiber surfaces.
-
Interconnected, microporous hollow fibers for tissue engineering: Commercially relevant, industry standard scale‐up manufacturing
Polypropylene (PP), followed by polyethylene (PE), are the most well studied materials used for the spunbond processes.
-
Advanced Technologies on Measure and Diagnosis, Manufacturing Systems and Environment Engineering
Such as polyester (PET) filament geomembrane is this form of composite geomembrane, the upper and lower geotextile is polyester filament spunbonded and needlepunched nonwoven geotextiles, in the middle of a certain thickness of polyethylene film material .
-
New prospects for polymer-based materials - Innovation and Research // Luxembourg - 2012
Polyester film, elastomer polymers used for automotive applications, spunbond polypropylene sheet products used in geotextiles and drainage, and Tyvek®, a flashspun polyethylene sheet material used for house wrapping, roofing, protective clothing and packaging, are all produced in the Grand .
-
Oral toxicity and bacterial mutagenicity studies with a spunbond polyethylene and polyethylene terephthalate polymer fabric.
Spunbond , nonwoven fabrics consisting of polyethylene and polyethylene terephthalate, which meet food contact requirements, may be used as pouch materials for products containing food and/or flavor ingredients that are held in the mouth.
-
http://www.fibtex.lodz.pl/pliki/Fibtex_(ro9i80d6qpdaplek).pdf
Support material spunbond from PP fila- ments Q = 20 g/m2, spunbond from PET filaments Q = 20 g/m2, aliuminium foil, rib knit from PET fibres Q = 300 g/m2, satin woven fabric from acetate fibres Q = 140 g/m2, polyethylene film, and pa- per (100% …
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
… applications, great progress has been made in the substitution of traditional reuseable woven materials with higher-performing … Histori- cally, flash spunbonded polyethylene was the first 100% spunbonded to find use in sterilzable packaging.
Indicates content that may require registration and/or purchase.