-
Supplier: U.S. Plastic Corporation
Description: Standard cover for 5 and 7 gallon polyethylene tanks has an approximate inside diameter is 11.75" and a .030" wall thickness. Made of translucent polyethylene that is UV stabilized. Fits tanks #4028 and #4029.
- Material: Plastic
- Type: General Purpose/ Bulk Storage Tank
- Volume Capacity: 7 gallons
-
Supplier: U.S. Plastic Corporation
Description: This 15 gallon polyethylene graduated tank with cuff flange has approximate outside dimensions of 14-3/4" diameter x 22" high with a 5/32" wall thickness. Outside diameter of the flange is 11". Graduations are every 1-1/2 gallon. Tank weighs 6 lbs. Standard cover for this
- Material: Plastic
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: U.S. Plastic Corporation
Description: This 55 gallon polyethylene graduated tank with cuff flange has approximate outside dimensions of 22" diameter x 34-1/2" high with a 5/32" wall thickness. Outside diameter of the flange is 24-1/8". Graduations are every 2-1/2 gallon. Tank weighs 19.6 lbs. Standard cover for this
- Material: Plastic
- Type: General Purpose/ Bulk Storage Tank
-
-
Supplier: U.S. Plastic Corporation
Description: This 7 gallon polyethylene graduated tank with cuff flange has approximate outside dimensions of 10-1/2" diameter x 20-1/2" high with a 5/32" wall thickness. Outside diameter of the flange is 11-1/4". Graduations are every 1/2 gallon. Tank weighs 4 lbs. Standard cover for this
- Material: Plastic
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: ISC Sales, Inc.
Description: are extremely versatile, available in various sizes, configurations, and designed to store of a wide variety of liquids. Our Tanks are made inside the United States of America, through a process called rotational molding. Our roto molded high density Polyethylene tanks are
- Diameter / Width: 408 to 684 inch
- Features: Outdoor Use
- Height: 480 to 960 inch
- Material: Plastic
-
Supplier: ISC Sales, Inc.
Description: Our highly adaptable vertical poly storage tanks are perfect for a wide variety of bulk liquid storage applications. ISC's rotationally molded high density polyethylene storage tanks have distinct advantages for your liquid storage requirements. Built
- Diameter / Width: 360 to 1152 inch
- Features: Outdoor Use
- Height: 504 to 1140 inch
- Material: Plastic
-
Supplier: Assmann Corporation of America
Description: Dome Top, Conical bottom storage tank with polyethylene support structure
- Diameter / Width: 54 inch
- Features: Corrosion Protection, Insulated, Outdoor Use, Temperature Controlled
- Height: 84 inch
- Material: Plastic
-
Supplier: Plastic-Mart
Description: 550 Gallon Above Ground Water Storage Tank Made From: Food Grade Safe FDA Approved Polyethylene Plastic Your 550 Gallon Water Tank Comes With: 16" Vented Manway 1-1/2" Female NPT Threaded Inlet Fitting 2" Female NPT Threaded Outlet Fitting Available Colors By Request
- Diameter / Width: 67 inch
- Height: 44 inch
- Type: General Purpose/ Bulk Storage Tank, Water Tank
- Volume Capacity: 550 gallons
-
Supplier: Enting Water Conditioning, Inc.
Description: Polyethylene Storage Tank-500 Gallon, 48x73, 2" Drain
-
Supplier: BakerCorp
Description: /pad Design Pressure: 0 psi Features Valves: 3" PVC butterfly with viton seal Material: High density cross-linked polyethylene Access: 24" top mounted manway Safety: Structural integrity reinforced by high density cross-linked polyethylene. Can be used with containment berm.
- Diameter / Width: 120 inch
- Height: 148 inch
- Material: Plastic
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: ProMinent Fluid Controls, Inc.
Description: , the production site is inspected and the staff is tested. Furthermore, we are certified according to the “General Construction Inspection Approval" that authorizes us for the construction of cylindrical storage reservoirs with check marks for up to (50m³). Standardized Storage
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR POLYETHYLENE UPRIGHT STORAGE TANKS
-
Supplier: Cole-Parmer
Description: tanks include lid of same thickness • Rated for use with 1.8 specific gravity media High-density polyethylene (HDPE) tanks come with or without a needle-type polypropylene spigot. Spigot has 1-1/8"-12 female screw thread. Spigot is mounted on a welded polyethylene
- Diameter / Width: 36 inch
- Height: 51 inch
- Material: Plastic
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Northwest Screen Systems
Description: of molded polyethylene. Larger custom sized tanks are made of welded 3/8th" polypropylene. Our tanks are also customizable! Custom sizes are available. Drains available on all sizes and false floors can be added on custom tanks.
- Type: Chemical Tank, Other Tank
-
Supplier: Hazmat Storage
Description: Lighter, easier maintenance from polyethylene stands
- Diameter / Width: 88 inch
- Height: 91 inch
- Material: Plastic, Other
- Type: Chemical Tank, Drug/Pharmaceutical Tank, Food/Beverage Tank
-
Supplier: Ellsworth Adhesives
Description: Fisnar IJ2601N-SS-SP Reservoir Tank is used to feed bulk fluids to a variety of dispensing valves. This tank is top ported for low to medium viscosity liquids and has a max pressure of 50 psi. It has a metal base, stainless-steel tank, and polyethylene riser. 0.5 gal.
- Type: Process Tank
-
Supplier: Techcon
Description: Techcon Systems TS1258 pressure reservoir/tank is designed to accommodate fluids that are supplied in bottle/container form. Constant air pressure forces the fluid from the bottle through pre-installed tubing up to the point of dispense. Black fluid tubing is available for UV applications
- Pressure Rating: 70 psi
- Type: Pressure Vessel
-
Supplier: WellMate
Description: The Vessel of Choice for Chemical Contact Comptec tanks provide maximum performance when high volume water storage or high system pressures are needed. Our Comptec Composite tanks are as “strong” as steel with half the weight. Comptec products range in size from 15-gallon to
-
Supplier: Watts
Description: Enpress tanks utilizes an industry exclusive co-polymer Polypropylene formulation for its liner assembly, providing superior performance in both hot and cold temperature environments and superior chemical and impact resistance far superior than traditional polyethylene. This allows the
-
Supplier: Gilson Company, Inc.
Description: V/60Hz accessories. Outlet strip is not supplied for 230V/50Hz. Overall height is 46in (1,168mm). Order heavy-duty polyethylene water tanks separately. Both are 24x18in, LxW and suitable for most tests. SGA-120 is 30gal (114L) capacity with 18in depth. SGA-122 is 24in deep with 44gal
-
Supplier: ASTM International
Description: This specification covers flat-bottom, upright, cylindrical tanks molded in one-piece seamless construction by rotational molding. The tanks are molded from polyethylene for above ground, vertical installation and are capable of containing aggressive chemicals at atmospheric
-
Supplier: Hydrofarm, Inc.
Description: Rainwater HOGs make it easy to fit volumes of rainwater storage in the tightest spaces. The HOG solution is novel: slim, easily handled tanks, designed for 20 years of useful life, fit into small spaces and screw together to provide rainwater storage in increments of 50 gallons.
-
Supplier: Glenn Industries Inc.
Description: Polyethylene Cistern Tanks
- Diameter / Width: 54 inch
- Height: 56 inch
- Material: Plastic, Other
- Volume Capacity: 325 gallons
-
Supplier: Total Plastics, Inc.
Description: Black (Stress Relieved), Natural (Stress Relieved) Quadrant’s high density polyethylene (HDPE) is used in a variety of applications and industries where excellent impact resistance, high tensile strength, low moisture absorption and chemical- and corrosion
- Chemical / Polymer System Type: Polyethylene (PE)
- Form / Shape: Extruded Profile
-
Supplier: Andax Industries
Description: Andax 72 x 72-inch Flexible Pillow Tank - PE & RPE. Our bladder tank is a great water storage bladder or it can increase runoff capacity. This water storage bladder tank can be made from polyurethane, polyethylene or reinforced polyethylene & it's 100
- Material: Polyethylene - HDPE / UHMW
-
Supplier: Watts
Description: Ideal for whole house and light commercial applications. Reduce installation labor with these complete tank and pump packages with components pre-installed to save time and money. Features • Pre-installed float switch • Polyethylene atmospheric storage tanks with float
- Configuration: System
- Filtration Product: Water
-
Supplier: WLC Company, Inc.
Description: Easy garden hose hook-up to either the Pro-Kool® or WayCool® models.Portable - Compact - DurableEasy to read water levelOne piece roto-molded polyethylene tank8" lid opening for easy fillingHeavy duty metal framework5" hard rubber castersRugged impact resistant designGravity flowHose
- Volume Capacity: 50 gallons
-
Supplier: Caplugs
Description: PCAP Series propane caps are an economical way to protect the valves on propane tanks. These caps offer excellent protection against impact and contaminants during storage and transit. Tamper evident caps are equipped with a tear-tab to ensure the tank reaches its end-user in
- Material: Polyethylene (PE)
-
Supplier: MCA - Advanced Materials Division
Description: these characteristics and properties, Proteus® HDPE Natural components are often a favored solution for chain guides, orthotic and prosthetic devices, tanks, thermoformed material handling devices, and water storage applications.
- Chemical / Polymer System Type: Polyethylene (PE)
- Industry: Other
- Tensile Modulus: 200 ksi
- Tensile Strength (Break): 4600 psi
-
Supplier: MCA - Advanced Materials Division
Description: characteristics and properties, Proteus® HDPE Black components are often a favored solution for chain guides, orthotic and prosthetic devices, tanks, thermoformed material handling devices, and water storage applications.
- Chemical / Polymer System Type: Polyethylene (PE)
- Industry: Other
- Tensile Modulus: 210 ksi
- Tensile Strength (Break): 4600 psi
-
Supplier: Plastic-Mart
Description: and storage - Tanks are designed for the containment of chemicals with a specific gravity of 1.7 or less. Material: - Tanks are manufactured from rotationally molded polyethylene with U.V. stabilizers.
-
Supplier: RS Components, Ltd.
Description: Chemical safety bunds available in differing sizes for use with chemical dosing and storage tanks. These chemical safety bunds are stackable for when there not in use and have flat sides to make securing them easier. Available in black or natural colour made from Polyethylene.
- Height: 8.66 inch
- Length: 22.24 inch
- Volume Capacity: 9.25 gallons
-
Supplier: RS Components, Ltd.
Description: Storage water heater with an integral cistern designed for plumbing direct to the rising main. It provides a simple solution to the need for multipoint hot water supplies in situations where supply from a cold water storage tank or break tank is impractical. Applications
- Heater Type: Water Heater
- Heating Capacity: 3 kW
-
Supplier: New Pig Corporation
Description: capacity Molded-in sump catches leaks, drips and spills to help you comply with regulations and keep storage areas clean Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals Textured grating holds a variety of IBC sizes; lifts
- Fork Tine Entry: 2 Way Entry
- Pallet Length x Width: Other
- Plastic: Other
-
Supplier: Environment One Corporation
Description: objects that are not normally found in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements. The tank is made of tough corrosion-resistant polyethylene. Designed specifically for low
- Discharge Size: 1.25 inch
- Maximum Discharge Pressure: 60 psi
- Maximum Discharge Flow: 0.5903 GPM
Find Suppliers by Category Top
Conduct Research Top
-
Guided Wave Radar at Genentech: A Novel Technique for Non-invasive Volume Measurement in Disposable Bioprocess Bags
certain advantages over stainless steel tanks: elimination of CIP/SIP, reduced labor, reduced validation requirements and increased operational flexibility. Most bag films are multi-layer with a polyethylene or ethyl vinyl acetate fluid contacting layer. Small bags ( <= 20L) can be handled and stored
More Information Top
-
White's Handbook of Chlorination and Alternative Disinfectants 5th Edition Complete Document
… 866, 888 potable water treatment, 866 wastewater disinfection, 377, 866–867 Bromochloro-dimethyl hydantoin, swimming pool systems, 854 Bromoform, wastewater disinfection by-product, 390–391 Bromo-organic compounds, 871–872 Brush fires, chlorine leaks, 59 Bulkhead fittings, high-density polyethylene storage tanks , sodium hypochlorite, 481–483 .
-
Effect of Oxidizing Environments on Long-Term Performance of Rotationally Molded XLPE Storage Tanks
Rotomolded, cross linked polyethylene storage tanks , which were introduced in the early 1970s, have provided an alternative material to be used in bleach applications.
-
Remedial Investigation Work Plan for Upper East Fork Poplar Creek Operable Unit 3 at the Oak Ridge Y-12 Plant, Oak Ridge, Tennessee. Environmental Restoration ...
purge water and decontamination soap and water rinsate will be transferred into separate stationary polyethylene storage tanks at the waste storage area pending characterization based on environmental samples.