Products/Services for Polyflex Hose Fittings
-
Hose Fittings - (1196 companies)Hose fittings connect runs of hose to other hose sections, equipment, or other components. Systems are typically configured with straight sections connected by fittings or specially formed connections and joints. Hoses vs...SizeTypeApplication -
Industrial Hose - (1757 companies)...performance, while an undersized I.D. can cause excessive pressure drops, leaks, and system damage. Hose and fitting sizes are designated using dash numbers or dash sizes. The dash number designates the size in sixteenths of an inch (i.e. -03 is 3/16... -
Tubing - (2415 companies)...of construction) is either rigid or flexible. Tubing vs. Piping and Hose. In industry, "tube" and "pipe" are nearly interchangeable terms. Both typically describe long hollow cylinders of uniform material with a certain amount of rigidity... -
Tube Fittings - (1139 companies)Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port... -
Pipe Fittings - (1972 companies)...of materials (most commonly brass) and are best suited for metal on metal connections. Image Credit: DIYadvice.com | Hose & Fittings, Etc. Bite-type fittings are compressive fittings with a sharpened ferrule that "bites" the pipe when compressed and provides... -
Hydraulic Fittings - (303 companies)Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
-
Pneumatic Fittings - (222 companies)Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
-
Air Hose and Air Duct Hose - (479 companies)...flexible and often reinforced. It can be purchased as straight hose or as a complete assembly including all fittings and components for joining and sealing. Air hoses are used as air ducts for heating and cooling, to supply gases for various regulated...
-
Gas Fittings - (97 companies)Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas...
-
Sanitary Fittings - (112 companies)...of different materials which vary based on the application. Types of Fittings. Every sanitary fitting can be classified based on the connection type and function it performs. Connection Type. Fittings are attached to tubes, pipes, or hoses via...
Product News
-
Ningbo TIP Fluid Technology Co., Ltd.
Premium Hydraulic Hose Assembly Fittings Built for Extreme Durability: These hydraulic hose assembly fittings are forged from high-grade carbon steel, ensuring exceptional resistance to high pressure, corrosion, and mechanical wear, even in the harshest operating conditions. Precision Machined for Perfect Sealing: Every fitting is manufactured to strict ISO/SAE standards with tight tolerances, guaranteeing a secure, leak-free connection that maintains system pressure and efficiency. Engineered for Universal Compatibility: Designed... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
R153201 Assembly – Hose with Crimped Fittings Built for Reliability in Rigorous Environments: This hose assembly features a synthetic rubber tube and a wrapped cover, reinforced with high-tensile steel wire, and terminated with precision-crimped metal fittings for secure, leak-free connections. The wrapped cover offers excellent resistance to abrasion, cutting, and external damage, making it ideal for mobile equipment, industrial presses, and material handling systems where uptime and hose durability are critical. Broad Media Compatibility... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
Hydraulic Hose Fittings, Ferrules & Adapters All-in-One Precision Hydraulic Connection System for Professional Industrial Applications. Complete Integrated Product Portfolio: We deliver a full set of hydraulic connection accessories including hose fittings, ferrules and adapters, different from ordinary suppliers that only provide single fittings. The one-stop system eliminates compatibility matching troubles for professional buyers and simplifies procurement and inventory management. Premium Material & Strict Precision Manufacturing: All... (read more)Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
R151201 Assy - Hydraulic Hose, Crimped Fittings Built for Reliability in Rigorous Environments: This hose assembly is designed for high-pressure hydraulic systems where durability, sealing integrity, and consistent performance are essential. It is reinforced with high-tensile steel wire and terminated with precision-crimped metal fittings for secure, leak-free connections. The construction is supported by Magnatech wire winding machines and Magnatech spiral machines, ensuring stable reinforcement structure and repeatable manufacturing... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
4SP0601 Assembly – Wrapped Hose, Crimped Fittings Built for Reliability in Rigorous Environments: This hose assembly features a synthetic rubber tube and a wrapped cover, reinforced by four high-tensile steel wire spirals, and terminated with precision-crimped metal fittings for secure, leak-free connections. The wrapped cover offers excellent resistance to abrasion, cutting, and external damage, making it ideal for mobile equipment, industrial presses, and material handling systems where uptime and hose durability are critical. Broad Media... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
4SP1601 Assy - Hydraulic Hose, Crimped Fittings Built for Reliability in Rigorous Environments: This hose assembly features a synthetic rubber tube and a wrapped cover, reinforced by four high-tensile steel wire spirals, and terminated with precision-crimped metal fittings for secure, leak-free connections. The wrapped cover offers excellent resistance to abrasion, cutting, and external damage, making it ideal for mobile equipment, industrial presses, and material handling systems where uptime and hose durability are critical. Broad Media... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Running Industry Co., Ltd
pneumatic fitting temperature oil quick connectors, and semiconductor quick connectors. These different types of quick couplings are suitable for various industrial and application scenarios, meeting the needs of various pipeline connections. there are many quick pipe couplings parts with kinds of thread types, such as GB, DIN, UNF, UNC, NPT. We can produce them from bar or pipe by CNC machining. or forging the rough parts to get a good performance and reduce the machining allowance,. These pipe and hose fittings... (read more) -
Ningbo TIP Fluid Technology Co., Ltd.
Complete Hydraulic Connection–Fittings & Adapters Complete System, Not Just Parts. Unlike suppliers offering only fittings, our integrated solution includes hydraulic hose fittings, ferrules, and adapters -- all machined to exacting tolerances for perfect compatibility. Precision Materials & Pressure Rating. Choose from carbon steel, stainless steel, or brass. Every component is 100% thread-gauged and pressure-rated from 10 MPa to 45 MPa to match your hose range. Fittings & Ferrules for Every Need. Crimp, reusable, one-piece, and two-piece... (read more)Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Win Source Electronics
PC602 Pneumatic Fittings – Efficient & Durable to install and maintain, without complex pumps or filters. Cost-effective: Offers a lower cost of installation and maintenance compared to hydraulic and electrical options. Versatility: Compatible with a variety of hoses and tubing sizes, eliminating the need for specific connectors. The AIRTAC PC602 pneumatic fitting offers an ideal balance of performance, durability, and cost-effectiveness, ensuring engineers can design, maintain, and operate systems with confidence. (read more)Browse Uncategorized Products Datasheets for Win Source Electronics -
Ningbo TIP Fluid Technology Co., Ltd.
R152401 Hydraulic Hose Assembly Built for the Most Demanding Hydraulic Applications. R152401 Assembly is a complete high-pressure hose assembly designed to handle very high-pressure surge and dynamic flexing. With six alternating spiral layers of high-tensile steel wire, a working pressure of 42 MPa, and a minimum burst pressure of 168 MPa, it performs reliably in construction equipment, mining machinery, and high-performance industrial systems. The crimped metal fittings on both ends help reduce leak paths and assembly risk... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
-
Evaluation of high-pressure drilling fluid supply systems
If a safety factor of 2.0 is acceptable, Polyflex 4000 St and Dynacraft 1-inah inside diameter SAE 100 R11 hose (Figure 5, examples 1and 2) would be suitable for 10,000-psi service while Hyflex %inch inside diameter Power Trak … integral fittings at each end.
-
New Items Gas and Water Line Connectors - Plumbing - Grainger Industrial Supply
Water Connector, Material of Construction Polyflex , Refrigerator Water Supply, Outside Dia. • Water Heater Flex Hose , Push Fit , FNPTWater Heater Flex Hose,Push Fit,FNPT .
-
A towed seafloor source for seismic exploration
Parker Polyflex makes armored hose with large inner diameters that can easily contain the working pressure. This is a conceptual design and does not show valves, fittings , skid cage, or umbilical attachments.
-
CR4 - Thread: hydraulics hose covers
… and it is held in place by exterior grade black electrical cable tie wraps and spring tensioned whip stops used for high pressure air hose to safely hold air hose in the event of a quick connect fitting coming loose from a … PARKER ALSO PRODUCES PRESSURE CONTAINMENT SLEEVING THROUGH ITS POLYFLEX DIVISION.
-
Lung Imaging and Computer Aided Diagnosis
… C. Tanner, A.D. Castellano-Smith, A. Degenhard, M.O. Leach, D.R. Hose , D.L.G … … a centerline and, second, this centerline is used along with thresholding and spline fitting to extract the … (top, left to right) Montgomery T stent, Dumon stent, Polyflex stent, and Noppen stent.
-
Spacecraft Systems Engineering
… 12(a) shows the miniature thrusters and fuel reservoir, developed by SSTL and Polyflex Ltd, and Figure … The units of failure rate are fits : failures in 109 hours.[2] Inappropriate usage of high-pressure air hoses has also caused injury severe enough to hospitalize the victim.
-
Principles and Practice of Interventional Pulmonology
During the remainder of the first visit in phase IV, the patient’s necklace fitting is evaluated, the … … transtracheal catheter is secured with the necklace and attached to the oxygen supply via the oxygen hose … 428 bronchoscopic view, 430 cancer progression, 427 chest X-ray, 429 flexible esophageal polyflex , 431, 432 gastric …
Indicates content that may require registration and/or purchase.