Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Budnick Converting, Inc.
Description: 304-1 is a 2.5 mil polyimide film used in electrical applications.
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Polyonics
Description: Improved Heat Resistance: Engineered for extreme thermal cycles, ensuring your labels remain secure and readable. Improved Chemical and Flux Resistance: Withstands the harshest PCB processes, including high-pressure washes and aggressive fluxes. Precision Readability: Maintains small-font and
- Thickness: 0.001 to 0.002 inches
- Features: Other, Print Receptive / Treated
- Materials of Construction: Plastic / Film, Pressure Sensitive (PSA)
-
Supplier: Newark, An Avnet Company
Description: SMP PLUG STRAIGHT PCB T&R POLYIMIDE FILM TAPE / MOLEX ROHS COMPLIANT: YES
-
-
Supplier: Polyonics
Description: Polyonics® clear polyimide overlaminates are designed to protect printed images from extreme environmental conditions, including high (and low) heat, abrasion, organic solvents and harsh chemicals. Our overlaminates ensure image readability where color is not important, are dimensionally
- Thickness: 0.001 to 0.002 inches
- Type: Film / Flexible Substrate
-
Supplier: Custom Fabricating & Supplies
Description: This tape is manufactured from commercial grade polyimide film with a special silicone adhesive. The polyimide carrier is only 1 Mil, making this tape extremely conformable for irregular shapes and surfaces. Polyimide tape has the ability to maintain its excellent physical,
- Width: 0.125 to 18 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR KCL Cling Polyimide is polyimide film coated with a high temperature UV resistant cling adhesive. KCL Cling Polyimide has excellent temperature and chemical resistance. Applications: Used in electronic, aerospace, automotive, and other markets as a protective tape for
- Thickness: 0.001968503937007874 inches
- Temperature Resistance: -73 C
- Features: Electronics (PCB, Semiconductor), Protective Tape, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Polyimide (e.g., Kapton®)
-
Supplier: Caplugs
Description: Polyimide tapes are typically used in electronics coating such as parylene coating, solder wave and conformal coating. Can also be used in other high-temp processes such as masking gold leaves during PCB processes. Withstands high-temperatures up to 500°F (260°C) Optimum performance in
- Features: Specialty / Other
-
Supplier: Custom Fabricating & Supplies
Description: These discs/dots are manufactured from commercial grade polyimide film with a special silicone adhesive. The polyimide carrier is only 1 Mil, making this tape extremely conformable for irregular shapes and surfaces. Designed for high temperature masking found in conformal coating of
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
- Backing: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: Caplugs
Description: KP-SH polyimide tapes are typically used in electronics coating such as parylene coating, solder wave and conformal coating. They can also be used in other high temp processes such as masking gold leaves during PCB processes. Withstands high-temperatures up to 500°F (260°C) Optimum
- Features: Specialty / Other
-
Supplier: DeWAL
Description: This tape consisting of a 1 mil polyimide film and silicone adhesive has been designed for high temperature masking applications. In electrical insulation applications this product does meet class H requirements. APPLICATION INFORMATION The primary uses for this product are gold finger
- Width: 0.25 to 20 inches
- Thickness: 0.001 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: 260 C
-
Supplier: Custom Fabricating & Supplies
Description: This tape is manufactured from commercial grade polyimide film with a special silicone adhesive. Polyimide tape has the ability to maintain its excellent physical, mechanical and electrical properties over a wide temperature range. Designed for high temperature masking found in
- Width: 0.125 to 18 inches
- Peel Strength / Adhesion: 1.3125 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: ICO RALLY
Description: Produced using a high-temperature polyimide film. Suitable for various high temperature applications and commonly used in printed circuit board applications. Aside from its high-temperature characteristics, it also exhibits high mechanical and thermal stability, as well as resistance to
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 1.25 lbs/in
- Temperature Resistance: -73 to 260 C
- Features: Adhesive Tape, Electronics (PCB, Semiconductor) Tape, Industrial Tape, Other, Single-Sided Adhesive, Thermally Insulating / Insulative
-
Supplier: DuPont Electronics & Imaging
Description: designers, fabricators, and assemblers a versatile option for a wide variety of circuit constructions. This patented all polyimide composite is a double sided construction of polyimide film bonded to copper foil, and features Ticer Technologies’ TCR® thin film copper resistor foil as
- Thickness: 0.004 inches
- Width: 24 inches
- Length: 3 ft
- Temperature Resistance: 180 C
-
Supplier: Adhesive Applications
Description: PolySil™ SP590 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100°F to 500°F (-73°C to 260°C) with short term, intermittent service to 600°F (315°C). Provides clean removal in high-temperature masking applications. High temperature
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 1.625 lbs/in
- Temperature Resistance: -73.33333333333333 to 260 C
- Features: Abrasion / Scratch Resistant, Adhesive Tape, Dielectric / Insulating, Electronics (PCB, Semiconductor) Tape, Industrial Tape, Removable, Thermally Insulating / Insulative
-
Supplier: Allied Electronics, Inc.
Description: masking PCB gold features for wave soldering.
-
Supplier: FX PCB Co., Ltd.
Description: Description How the flexible PCB Assembly be done in FX PCB Flexible PCB assembly involves several steps, including design layout, production preparation, circuit printing, component assembly, inspection, and testing. Here is the detailed process of making a flexible PCB
- Features: East Asia / Pacific Only, United States Only
- PCB Type: Flexible Boards
- Supplier Capability: PCB Assembly
-
Supplier: Newark, An Avnet Company
Description: TAPE, MASKING, POLYIMIDE, 12.7MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.918m RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: TAPE, MASKING, POLYIMIDE, AMBER 1INX36YD; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.918m RoHS Compliant: Yes
-
Supplier: FX PCB Co., Ltd.
Description: Description As a thin PCB manufacturer, FX PCB is working on the thin Fr4 PCB board and thin flexible PCB. These kinds of thin PCB board can makes the electronic devices much smaller, lighter and more efficiency. What kinds of thin PCB you can choose? There
-
Supplier: Newark, An Avnet Company
Description: TAPE, 32.92M X 9.53MM, AMBER, POLYIMIDE; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
-
Supplier: FX PCB Co., Ltd.
Description: Description Different types of IMS PCB? IMS (Insulated Metal Substrate) PCB which use metal as substrate material, usually we use Alu or Copper substrate. Below are FX PCB’s capabilities for IMS PCB Single-sided printed circuit boards Double-sided printed circuit boards
-
Supplier: FX PCB Co., Ltd.
Description: Description A FLEXIBLE PCB CONSISTS OF SEVERAL LAYERS: For the base layer of a flexible printed circuit board today, two of the most popular materials are used – polyamide and polyester. Polyimide materials are most widely used due to their ability to withstand the high-temperature
- Thickness: 0.011811023622047244 inches
- Type: Film / Flexible Substrate
-
Supplier: TE Connectivity
Description: 1.27 Mating Square Post Dimension : .5 MM [.02 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness (MICM) : 2.54 Dimensions Row-to-Row Spacing : 2 MM
- Voltage Rating: 200 volts
- Current Rating: 1 amps
- Dielectric Withstanding Voltage: 0.65 kilovolts
- Operating Temperature: -55 to 105 C
-
Supplier: IDENTCO International
Description: board (PCB) applications that features a substrate developed exclusively for IDENTCO by a prominent industry materials and coating supplier. Providing vital identification and traceability for high-leverage PCB components, the new TT413 labeling series easily withstands prolonged,
- Features: Specialty / Other
-
Supplier: MacDermid Alpha Electronics Solutions
Description: materials including FR-4 epoxies, polyimide, flex or high-frequency, low-loss materials, and our M-Activate system. Together with our patented M-Accelerate system, we offer superior backlight coverage and strong interconnects that consistently survive the stresses of thermal expansion and
- Chemical / Composition: Copper Plating, Electroless, Tin Plating
-
Supplier: All-Spec Industries
Description: The Dadas Tapes 1656-75 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-75 Features: Thin and conformable for masking of uneven surfaces High-performance silicone pressure sensitive adhesive Can be safely and cleanly removed from printed circuit boards Flame retardant
- Width: 0.75 inches
- Thickness: 0.0025 inches
- Temperature Resistance: -40 to 260 C
- Dielectric Strength: 6,800 to 7,500 V/m
-
Supplier: Henkel Corporation - Electronics
Description: DC0114 epoxy underfill is suitable for high reliability applications due to its combination of properties. It can be applied to ceramic or organic substrates, including solder masks and polyimide.
- Coeff. of Thermal Expansion (CTE): 38.888888888888886 µin/in-F
- Viscosity: 20,000 cP
- Industry: Electronics (PCB / SMT Assembly)
- Form / Function: Gap Filling Compound
-
Description: We offer a complete line of insulation Tapes for use in producing Flat Flexible Cables (FFC's) and a broad range of adhesive types that allow users to balance final product performance with lamination processes. Applications include clock spring cables, jumpers, and any application requiring long
- Peel Strength / Adhesion: 8 lbs/in
- Dielectric Strength: 7,700 V/m
- Features: Dielectric / Insulating, Electronics (PCB, Semiconductor), Single-Sided Adhesive, Specialty / Other
- Backing: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: K & F Electronics, Inc.
Description: TYPES OF BOARDS MANUFACTURED: Single sided, double sided, multi-layer, Teflon, Polyimide, Rogers Materials, Aluminum, Flex, Blind And Burried Via. MANUFACTURING VOLUMES: 1 piece prototypes through production volumes MAXIMUM NUMBER OF LAYERS: 24 MAXIMUM BOARD SIZE: 17 x 23 inches MAXIMUM
- PCB Type: Double-Sided Boards, Flexible Boards, Multi-Layer Boards, Rigid-Flexible Boards, SMT Components, Single-Sided Boards, THT Components
- Supplier Capability: Just-In-Time Capability, PCB Assembly, PCB Design / Layout, Production Quantities, Prototype Quantities, Testing and Evaluation
- Features: Midwest US Only, North America, United States Only
-
Description: Flame-Retardant Modified Acrylic Adhesive on Polyimide Film Description T1647 Bus Bond® products use our proprietary flame-retardant, high temperature, modified acrylic adhesive, and polyimide film, creating a single or double sided laminated busbar insulation material. T1647
- Width: 12 to 48 inches
- Thickness: 0.001 to 0.005 inches
- Peel Strength / Adhesion: 9 to 12 lbs/in
- Dielectric Strength: 204,724,409.448818 V/m
-
Supplier: Henkel Corporation - Electronics
Description: Bond-Ply LMS 500P is a thermally conductive laminate with a polyimide film substrate.The product consists of a high performance thermally conductive low modulus silicone compound coated both sides of a polyimide film, and double lined with protective films.The low modulus silicone
- Industry: Electronics
-
Supplier: PFC Flexible Circuits Limited
Description: Sculpted flexible circuits have sculpted pins, which are made as a through-hole connector. Sculptured terminal pins are built-in and extended beyond the boundary of the polyimide base material. These pins are plugged into a series of holes in a PCB and then soldered. This circuit
- Applications: Aerospace Equipment, Commercial Equipment, Industrial Equipment, Medical Equipment, Telecommunication Equipment
- Mounting: Surface Mount
-
Supplier: Aries Electronics, Inc.
Description: FEATURES A cost-effective means of upgrading to SOIC without changing your PCB layout Available on 0.300 [7.62] centers For Adapters on 0.400 [10.16], or 0.600 [15.24] centers, consult Data Sheet 18011 GENERAL SPECIFICATIONS BOARD MATERIAL: 0.062 [1.58] thick Polyimide, Tg 260°C with
- Operating Temperature: 93.33333333333333 C
- Number of Contacts: 24 to 32
- Contacts Pitch: 0.4 to 0.6 mm
- Socket Type: DIP, SOIC / SOP
-
Supplier: Henkel Corporation - Electronics
Description: processor Heat sink onto drive processor Heat spreader onto power converter PCB Heat spreader onto motor control PCB Bond-Ply 660P Downloads Selection Guide RoHS Certificate Halogen Testing Report SDS 简体中文 SDS Český SDS English EU SDS English US SDS Deutsch SDS 日本語 SDS 한국어 SDS
- Industry: Electronics
-
Supplier: Norplex-Micarta
Description: P95 consists of woven glass fabric with polyimide resin. The product is engineered to maintain excellent physical properties at 240°C, making it suitable for high temperature applications. It offers a low coefficient of thermal expansion, as well as high mechanical strength and consistent
- Use Temperature: 392 F
- Water Absorption: 0.35 %
- Tensile Strength (Break): 40,000 to 48,000 psi
- Industry: Electronics
Find Suppliers by Category Top
Featured Products Top
-
PCB Polyimide Label Materials - Polyimide label materials are (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for Polyonics -
Polyonics® clear and white top-coated polyimide and polyester (PET) flexible films are designed for a wide variety of flexible applications related to the electronics industry. Our light weight polyimide materials are ideal for applications requiring a high degree of dimensional stability (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for Polyonics -
Need labels that can handle 500°F and still stay readable? Polyimide labels are your go-to for electronics, aerospace, and automotive applications. ?? Extreme heat resistance (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for Polyonics -
Let’s be honest – when your latest wearable design needs to survive being twisted, folded, and worn daily, standard rigid PCBs just won’t cut it. That’s where PET flex circuits come in, and they’re quickly becoming the MVP for designers who need reliable flexibility (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for FX PCB Co., Ltd. -
circuits can dissipate heat at much better rates than do other dielectric materials. Economical. Designers can reduce the packaging and material costs because the thin and flexible polyimide film requires a far smaller area. Flexibility. The elastic (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
include FR-4, which is inherently halogen-free. Other halogen-free substrate options include polyimide (PI) and PTFE-based materials. Conductive Traces: The conductive traces on a PCB are typically made of copper, which is an excellent conductor of electricity. Copper (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for FX PCB Co., Ltd. -
are normally 2 different types of thin PCB, one is Fr4 material(rigid board), and another one is polyimide material (FPC). We usually use the BT material of the Fr4 to make the thin rigid PCB, BT is a black core material with high Tg. The dimension expansion and contraction, stability are better (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for FX PCB Co., Ltd. -
With the development of FPC and Rigid PCB, it comes to a new product called rigid-flex PCB. The rigid flex PCB combines the flexible PCB and rigid PCB characteristics after the lamination and other processes. Rigid flex board can be categorized into: single-layer, double-layer, and multilayer (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for FX PCB Co., Ltd. -
, tracking, manufacturing and protection. Available Performance Label and Tag Materials PCB Labels: Tracking (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for Polyonics -
Transparent PCB can also be called clear PCB, and this unique circuit board not only has potential for aesthetically designed products but also advantages in optical applications. It is unlike the traditional normal PCB, the transparent PCB has high transparency. It consists of the (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for FX PCB Co., Ltd.
Conduct Research Top
-
Mobile Device Manufactured to Operate in Harsh Environments
A leading global provider of innovative portable detection solutions chose Epec to supply products that would help them protect people and properties from hazardous gas leaks. They were in search of a supplier for printed circuit boards, a membrane switch with a polyimide flexible PCB and a custom
More Information Top
-
Study of a high spatial resolution 10B-based thermal neutron detector
for application in neutron reflectometry: the Multi-Blade prototype
Detail of a cassette (right): the two polyimide PCBs surrounding the coated blade.
-
Characteristics of environmental factor for electrochemical migration on printed circuit board
The resistance of ECM with polyimide PCB was greater than that with FR-4 (flame resistant-4) PCB.
-
Packaging of a silicon-based biochip
In principle, MFI is a combination between a custom designed flexible polyimide PCB interconnection and an adapted conventional ball bond technique (Fig. 2).
-
Seamless integration of CMOS and microfluidics using flip chip bonding
PDMS is attached to the flexible polyimide PCB using a combination of oxygen plasma treatment and chemical bonding with 3-aminopropyltriethoxysilane.
-
The RF telecommunications system for the New Horizons mission to Pluto
On one side, a multilayer, polyimide PCB contains the circuitry required for the RF, IF, analog, and digital portions of the X-band carrier tracking receiver, ranging tone demodulation, and the WBIF channel.
-
Failure analysis of μBGA-new approaches in fault isolation
Furthermore, the use of polyimide PCB and elastomer encapsulant call for new methods/chemicals for package removal.
-
Microvias: For Low Cost, High Density Interconnects > Special High-Density Interconnects for Flip Chip Applications
A rigid multilayer polyimide PCB has a T g of 260ºC, which is above the curing temperature of BCB (250ºC), and the right TCE characteristics.
-
Development of High Temperature Telemetry Systems for Long Term Borehole Monitoring Systems in Riser Holes
The polyimide PCB has been used in this life test.
-
Multichannel neural cuff electrodes with integrated multiplexer circuit
Fig. 7 shows the planar polyimide PCB and the electronic components of the multiplexer module before assembly.
-
X-band digital receiver for the New Horizons spacecraft
On one side, a multilayer, polyimide PCB contains the circuitry for the radio frequency (RF), intermediate frequency (IF), analog, and digital sections of the X-band camer tracking receiver, ranging tone demodulation, and a wideband IF channel for radiometrics modes.
Indicates content that may require registration and/or purchase.