Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Polymer Dispersions for Cement Modifier
-
Supplier: Accuris
Description: Polymer dispersions and redispersible polymer powders for cement modifiers
-
Supplier: Accuris
Description: Standard Test Method for Determining the Acceptability of Aggregates for Use in Sulfur Polymer Cement Concrete
-
-
Supplier: Accuris
Description: Standard Practice for Making and Conditioning Chemical-Resistant Sulfur Polymer Cement Concrete Test Specimens in the Laboratory
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Acid-Alk Cement No. 33 - Mortar Grade is the original one-part, chemical-setting, inorganic, modified silicate base cement. Supplied in powder form, No. 33 - Mortar Grade is mixed with potable water. Acid-Alk Cement Mortar Grade is specifically formulated to be used
- Set / Cure Time: 30 to 2,160 minutes
- Set / Cure Temperature: 70 to 100 F
- Shrinkage: 1.25 %
- Max Use: 954.4444444444445 C
-
Supplier: ASTM International
Description: Particles of sulfur polymer cement and sulfur modifier shall be small enough to melt efficiently when exposed to heated aggregate while minimizing the amount of dust particles to reduce potential dust hazards. Sulfur polymer cement and sulfur modifier shall be sampled and
-
Supplier: ASTM International
Description: 1.1 This practice covers procedures for making and conditioning test specimens of chemical-resistant sulfur polymer cement concrete (SC) in the laboratory. The specimens are cast under accurate control of materials and test conditions using aggregate and sulfur polymer
-
Supplier: ASTM International
Description: Particles of sulfur polymer cement and sulfur modifier shall be small enough to melt efficiently when exposed to heated aggregate while minimizing the amount of dust particles to reduce potential dust hazards. Sulfur polymer cement and sulfur modifier shall be sampled and
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the effects of selected environments on aggregates for use in manufacturing sulfur polymer cement concrete (SC) and other chemical resistant polymer concretes. 1.2 The values stated in inch-pound units are to be regarded as the
-
Supplier: Mallard Creek Polymers, Inc.
Description: Rovene® 6023 is suggested as a polymer modifier for hydraulic cementitious mixtures for repair, base coats for EIFS, decorative overlays, and tile grouts or mortars requiring low odor during application. Addition of 5 to 15% (d/d Portland cement) improves flexibility, strength and
- Viscosity: 400 cps
- Material Type: Acrylics
-
Supplier: Mallard Creek Polymers, Inc.
Description: Tylac® 4190 is suggested as a polymer modifier for hydraulic cement mixtures or tile mortar adhesives. Addition of 5 to 15% (d/d Portland cement) improves flexibility, strength and water resistance. Markets Utilized In Construction Featured Applications Cement Admixture
- Viscosity: 100 cps
- Material Type: Styrenics
-
Description: ISO 9917‑2:2010 specifies requirements and test methods for dental cements that are intended for luting, base or lining and restoration purposes and for which the materials are water-based and set by multiple reactions in which setting is achieved by a combination of an acid-base reaction and
-
Supplier: Mallard Creek Polymers, Inc.
Description: Tylac® 814 is suggested as a polymer modifier for hydraulic cement mixtures, grouts, or tile mortar adhesives. Antifoam makes this a good product for bridge decking applications as well. Markets Utilized In Construction Featured Applications Cement Admixture Cement
- Viscosity: 100 cps
- Material Type: Styrenics
-
Supplier: CSA Group
Description: ISO 9917-2:2017 specifies requirements and test methods for water-based dental cements in which setting is achieved by a combination of an acid-base reaction and polymerization. The materials are intended for luting, base or lining, restoration and tooth core build up purposes. EXAMPLE
-
Description: ISO 16402:2008 applies to resin cements based on poly(methacrylic acid esters) and specifies the procedure for determining the fatigue behaviour of the polymerized cement.
-
Supplier: CSA Group
Description: ISO 16402:2008 applies to resin cements based on poly(methacrylic acid esters) and specifies the procedure for determining the fatigue behaviour of the polymerized cement.
-
Supplier: Sauereisen, Inc.
Description: with proper reinforcement. Mixing and forming methods for No. 165 are similar to those used for Portland cement installations. Epoxy Polymer Concrete No. 165 is suitable to use as a monolithic topping to rehabilitate chemically deteriorated concrete or to protect new construction. This
- Set / Cure Time: 480 to 4,320 minutes
- Set / Cure Temperature: 60 to 85 F
- Shrinkage: 0.09 %
- Max Use: 65.55555555555556 C
-
Supplier: Sauereisen, Inc.
Description: with proper reinforcement. Mixing and forming methods are similar to those used for Portland cement installations. Epoxy NovolaK Polymer Concrete can also be used as a monolithic topping to rehabilitate chemically deteriorated concrete or to protect new construction. This system
- Set / Cure Time: 1,080 to 4,320 minutes
- Set / Cure Temperature: 60 to 85 F
- Shrinkage: 0.09 %
- Max Use: 82.22222222222221 C
-
Supplier: Sauereisen, Inc.
Description: be installed with proper reinforcement. Mixing, forming and finishing will proceed with similar methods used for Portland cement installations. Vinyl Ester Polymer Concrete No. 410 can also be used as a monolithic topping to rehabilitate chemically deteriorated concrete or to protect
- Set / Cure Time: 720 to 4,320 minutes
- Set / Cure Temperature: 60 to 85 F
- Shrinkage: 0.12 %
- Max Use: 104.44444444444444 C
-
Supplier: CSA Group
Description: Scope This International Standard specifies the physical, mechanical, packaging and labelling requirements for curing polymerizing radio-opaque and non-radio-opaque resin cements based on poly(methacrylic acid esters). It applies to two types of cement, intended respectively for use
-
Description: Scope This International Standard specifies the physical, mechanical, packaging and labelling requirements for curing polymerizing radio-opaque and non-radio-opaque resin cements based on poly(methacrylic acid esters). It applies to two types of cement, intended respectively for use
-
Description: General Polymers TPM #707 POLY-FLO is a single component, cement based, industrial topping that requires only the addition of water to produce a self-leveling mortar. Ideally suited for leveling or resurfacing distresed, rough and unevern concrete floors. Advantages Easy mixing and
- Use Temperature: 50 to 90 F
- Tensile Strength (Break): 850 psi
- Substrate Compatibility: Concrete / Masonry, Metal, Wood / Wood Product
- Industry: OEM / Industrial
-
Supplier: Fosroc Limited
Description: produce a highly consistent cementitious fairing mortar. The material is based on a blend of cements, graded aggregates, special fillers and chemical additives to provide a material with good handling characteristics, while minimising water demand. The product exhibits excellent thermal
-
Description: Restoring old worn concrete slabs, leveling new concrete slabs, resurfacing rain damaged slabs, topping for structural plywood decks for interior and exterior environments.
- Type: Clear Coat / Top Coat
- Features: Coating
- Substrate: Concrete / Masonry, Wood
- Location / Orientation: Exterior, Floor, Interior
-
Supplier: Fosroc Limited
Description: Renderoc S is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent, repair mortar. It is based on Portland cements, graded aggregates and chemical additives providing a mortar with good handling characteristics
-
Cement, Concrete, and Mortar - High Build Polymer Modified Cementitious Repair Mortar -- Renderoc HBSupplier: Fosroc Limited
Description: Renderoc HB is supplied as a ready to use blend of dry powders requiring only the site addition of clean water to produce a highly consistent, lightweight repair mortar. It is based on Portland cements, graded aggregates, lightweight fillers and chemical additives which provide a mortar with
-
Supplier: Fortrans Inc.
Description: aids in dewatering and drying of cement fines for easier and faster handling and transportation for disposal. Use with concrete reclaimers to aid in solids dewatering and to clean sand for reuse. Slurry SEP™ is a unique dry polymer-flocculent mixture used to drop out slurry in settling
- Form & Features: Organic Chemical / Polymer, Powder
- Function: Settling Agent / Flocculant
- Applications: Water Treatment
-
Supplier: Fosroc Limited
Description: Renderoc RP252 is supplied as a ready to use blend of dry powders and polymer emulsion which when mixed produce a highly consistent cementitious re-profiling and protection mortar. The product exhibits excellent thermal compatibility with concrete and is compatible with other Renderoc mortars
-
Supplier: Newport MKS
Description: The 10RP32-1064 True Zero-Order Polymer Half Wave Plate consists of a birefringent polymer film cemented between two high-precision, high efficiency, broadband antireflection coated N-BK7 windows. This construction ensures excellent transmitted 1064 nm wavefront quality and λ/2
- Wavelength Range: 1,064 nm
- Clear Aperture: 17.8 mm
- Diameter: 25.400000000000002 mm
- Thickness: 8.9 mm
-
Supplier: Newport MKS
Description: The 20RP32-1064 True Zero-Order Polymer Half Wave Plate consists of a birefringent polymer film cemented between two high-precision, high efficiency, broadband antireflection coated N-BK7 windows. This construction ensures excellent transmitted 1064 nm wavefront quality and λ/2
- Wavelength Range: 1,064 nm
- Clear Aperture: 30.500000000000004 mm
- Diameter: 50.800000000000004 mm
- Thickness: 12.600000000000001 mm
-
Supplier: Newport MKS
Description: The 05RP32-830 True Zero-Order Polymer Half Wave Plate consists of a birefringent polymer film cemented between two high-precision, high efficiency, broadband antireflection coated N-BK7 windows. This construction ensures excellent transmitted 830 nm wavefront quality and λ/2
- Wavelength Range: 830 nm
- Clear Aperture: 5.1000000000000005 mm
- Diameter: 12.700000000000001 mm
- Thickness: 5.7 mm
-
Supplier: Newport MKS
Description: wave plates such as better angular acceptance and less sensitivity to wavelength change. Polymer wave plates have excellent angular field of view. Retardation changes by less than 1% over a ±12° incidence angle. The polymer material has very low birefringence that is nearly constant
- Wavelength Range: 1,064 nm
- Clear Aperture: 17.8 mm
- Diameter: 25.400000000000002 mm
- Thickness: 8.9 mm
-
Description: DURA-PLATE 2300 is a three component, epoxy modified cementitious resurfacer containing Portland Cement, hydrophobic thixotropes, fiber reinforcement, graded silica sand and other abrasion resistant aggregates. It is used for resurfacing, patching and filling voids (bugholes) in concrete and
- Max Use Temperature: 4.444444444444445 to 35 C
- MOR / Flexural Strength: 795 to 1,270 psi
- Bond & Processing: Epoxy, Polymer Bond
- Features: Fiberboard / Fiber Reinforced
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Set / Cure Time: 720 to 1,080 minutes
- Set / Cure Temperature: 75 F
- Technology / Cure Type: Air Setting
- Bond & Processing: Epoxy, Polymer Modified
Find Suppliers by Category Top
Featured Products Top
-
Working together, Zhejiang Bili, BEUMER and ExxonMobil created a stretch hood film with Exceed™ Tough+ m 0512 metallocene polyethylene and Vistamaxx™ 6102FL performance polymers for the palletization of bagged cement. (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
superior performance. The innovative, cemented needle design eliminates contact and potentially damaging interaction between the sample solvent and adhesive. The syringe's adjustable plunger protects the polymer tip and minimizes wear. Models are available for all CTC PAL LC and GC autosamplers (read more)
Browse Syringes and Needles Datasheets for Hamilton Company -
box seals, the MB seal is non-abrasive to the machine’s shaft. How it Works: The MB model’s dynamic seal is formed between two rotating, polymer seal faces (rotors) and stationary, stainless-steel seal faces (stators). The seal’s polymer rotors are (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Classified mechanically as either thermosets or thermoplastics, these stable polymers offer enhanced resistance to chemicals while also handling hotter environments well. Also used in manufacturing semiconductors and in the pharmaceutical industry, the fluoropolymers used in the chemical industry (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc.
Conduct Research Top
-
Sample Preparation for the Analysis of Secondary Fuel in Cement Plants
Secondary fuel can be a very inhomogeneous sample, containing all types of polymers, paper, wood and low fractions of metal. Also recycled wood or parts of automobile tires might be used as secondary fuel. Before using it as fuel in the production of cement, several chemical analyses are necessary
-
Drum Mixer Compounds Wide Range of Particles; Modified Paddle Mixer Solves Tricky Problem
A manufacturer uses a Munson rotary drum mixer for thorough mixing of a polymer-cement coating, and a paddle mixer with incorporated choppers to blend PVC with wood fibers and other ingredients.
-
Benzoyl Peroxide Determination
, are not significantly toxic, but the BPO remaining to initiate the polymerization is decreased, leaving unreacted monomer in the cement, and the potential for incomplete cure.
More Information Top
-
Progress in Polymers in Concrete
Specific topicsinclude preparing and characterizing redispersible polymer powder withcore-shell structure, the experimental behavior of polyvinyl-alcoholmodified concrete, the water repellency of inorganic insulation mortar,developing a new polymer cement waterproofing screed with secondarymaterials, and flexural toughness in concrete with high performancepolymers.
-
Advanced Building Materials and Sustainable Architecture
At the same time, this paper fits the regression equation which using the 7d compressive strength and flexural strength, decreasing water rate as the dependent variables, polymer cement ratio as the independent variable.
-
Handbook of Adhesives and Sealants, Second Edition > NATURALLY OCCURRING ADHESIVES
The highest volume application for polymer cement admixtures is in tile adhesives and grouting.
-
Utilization of emulsion polymer for preparing bagasse fibers polymer–cement composites
Abstract Sugarcane‐bagasse fiber– polymer cement composites were prepared using three lattices namely, styrene butadiene, vinyl ester, and styrene acrylic.
-
Code of Federal Regulations > Title 21 - Food and Drugs > Food and Drug Administration > [21 CFR Part 888] Orthopedic Devices
Hip joint femoral (hemi-hip) metal/ polymer cemented or uncemented prosthesis .
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Monomer for UV-cured inks/coatings, glass coating, adhesives; visc. index improver for functional oils, polymer cements and sealants; polymer modifiers .
Indicates content that may require registration and/or purchase.