-
Supplier: Total Plastics, Inc.
Description: EXTREN ® is a proprietary combination of fiberglass reinforcements and thermoset polyester or vinyl ester resin systems. It is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service, and to increase
- Overall Width / O.D.: 1 to 3 inch
- Overall Length: 120 to 240 inch
- Form / Shape: Rod / Round Stock
-
Supplier: Total Plastics, Inc.
Description: EXTREN ® is a proprietary combination of fiberglass reinforcements and thermoset polyester or vinyl ester resin systems. It is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service, and to increase
- Overall Width / O.D.: 1 to 3 inch
- Overall Length: 120 to 240 inch
- Form / Shape: Rod / Round Stock
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 454 Hole Size: #10 Length: .375 [9.5] Material: Phenolic OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers No longer a stocking item, subject to stock availability and minimum order requirements
- Outside Diameter / Width: 0.3125 inch
- Body Length / Working Height: 0.375 inch
- Material: Phenolic, Plastic / Polymer
- Type & Shape: Round, Spacer (Clear Hole / Unthreaded)
-
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 372 Hole Size: #6, M3.5 Length: 1.500 [38.1] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers No longer a stocking item, subject to stock availability and minimum order requirements
- Outside Diameter / Width: 0.25 inch
- Body Length / Working Height: 1.5 inch
- Material: Phenolic, Plastic / Polymer
- Type & Shape: Round, Spacer (Clear Hole / Unthreaded)
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 376 Length: .250 [6.4] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs No longer a stocking item, subject to stock availability and minimum order requirements
- Outside Diameter / Width: 0.25 inch
- Body Length / Working Height: 0.25 inch
- ANSI (English) Size: 4-40 / No. 4
- Type & Shape: Female Standoff, Hex, Round, Standoff
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1490 Hole Size: #8, M4 Length: .250 [6.4] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers No longer a stocking item, subject to stock availability and minimum order requirements
- Outside Diameter / Width: 0.25 inch
- Body Length / Working Height: 0.25 inch
- Material: Phenolic, Plastic / Polymer
- Type & Shape: Round, Spacer (Clear Hole / Unthreaded)
-
Supplier: Bunting Bearings, LLC
Description: BJ5 bars are polymer reinforced, BJ5 runs against soft mating surfaces such as mild steel, aluminum, and SAE 316 stainless steel without the mating surface wear typically found when other filled PTFE compounds are employed. (JLON 5500) Temperature range: -250°F/+550°F
- Overall Width / O.D.: 0.25 to 2 inch
- Overall Length: 12 inch
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Form / Shape: Rod / Round Stock
-
Supplier: Creative Composites Group
Description: Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes , FRP Solid Rods , FRP solid
- Coeff. of Thermal Expansion (CTE): 3 µin/in-F
- Water Absorption: 0.25 %
- Tensile Strength (Break): 100,000 psi
- Tensile Modulus: 6,000 ksi
-
Supplier: Creative Composites Group
Description: Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes , FRP Solid Rods , FRP solid
- Coeff. of Thermal Expansion (CTE): 8 µin/in-F
- Water Absorption: 0.6 %
- Tensile Strength (Break): 10,000 to 20,000 psi
- Tensile Modulus: 1,000 to 1,800 ksi
-
Supplier: Duvelco Limited
Description: Ducoya® G001 is a remarkable material with unparalleled physical strength, elongation and toughness. Ducoya G001 can also continuously operate over a wide temperature range from near absolute zero to greater than 400°C in a favorable chemical environment. Its excellent electrical and thermal
- Industry: Aerospace, Semiconductors / ICs
- Form / Shape: Hollow / Tubular Stock, Plate, Rod / Round Stock
- Features: Other, Thermoplastic
- Chemical System: Polyimide (PI)
-
Supplier: Creative Composites Group
Description: Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes , FRP Solid Rods , FRP solid
- Coeff. of Thermal Expansion (CTE): 4.3999999999999995 µin/in-F
- Water Absorption: 0.6 %
- Tensile Strength (Break): 7,500 to 37,500 psi
- Tensile Modulus: 800 to 3,000 ksi
-
Supplier: Creative Composites Group
Description: Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes , FRP Solid Rods , FRP solid
- Water Absorption: 0.4 %
- Tensile Strength (Break): 6,900 to 60,000 psi
- Tensile Modulus: 5,070 ksi
- Industry: General Industrial, Marine
-
Supplier: U.S. Plastic Corporation
Description: This is a dry lubricant filled bearing material. Finely divided particles of molybdenum disulfide are suspended in the melt during polymerization. This produces a more crystaline product than the unfilled grades and gives it slightly improved compressive strength, but decreases its impact strength.
- Form / Shape: Rod / Round Stock
-
Fabricated Plastic Parts and Semi-Finished Shapes - 6-1/2" Polypro Rod Euro-Grey 4 ft -- 63-0021b-EGSupplier: Plastifab Industries
Description: PP, a polyolefin, is a thermoplastic made by the polymerization of propylene gas, a by-product of petroleum refining. Various techniques can vary the physical, chemical or mechanical properties of PP. PP offers a good balance of thermal, chemical and electrical properties with moderate strength. It
- Form / Shape: Rod / Round Stock
-
Supplier: Total Plastics, Inc.
Description: Call TPI for Standard and Custom Colors. A highly versatile polymer than can be designed and formulated to meeted your industrial needs. Stocked as sheets, rods, tubes and profiles, it can be machined to your specific application. Star wheels and corner guides Chain and belt guides Bushings /
- Form / Shape: Hollow / Tubular Stock, Plate, Rod / Round Stock
- Chemical System: Polyethylene (PE)
- Features: Thermoplastic
-
Supplier: Duvelco Limited
Description: G022: Polyimide with 40% graphite encapsulated into the polymer, providing unparalleled dimensional stability for design flexibility.
- Filler: Carbon / Graphite
- Form / Shape: Hollow / Tubular Stock, Plate, Rod / Round Stock
- Chemical System: Polyimide (PI)
- Features: Thermoplastic
-
Supplier: Nylacast LLC
Description: Aquanyl is a copolymer of Nylon 6 and Nylon 12 produced via the anionic polymerization process using the monomer's Caprolactam and Laurinlactam. It has reduced water absorption, improved stability and impact strength.
- Tensile Strength (Break): 10,152.5787550038 to 11,602.9471485758 psi
- Tensile Modulus: 536.636305621629 ksi
- Elongation: 30 %
- Coeff. of Thermal Expansion (CTE): 33.333333333333336 to 50 µin/in-F
-
Supplier: Plastifab Industries
Description: PP, a polyolefin, is a thermoplastic made by the polymerization of propylene gas, a by-product of petroleum refining. Various techniques can vary the physical, chemical or mechanical properties of PP. PP offers a good balance of thermal, chemical and electrical properties with moderate strength. It
- Chemical System: Polypropylene (PP)
- Form / Shape: Rod / Round Stock
- Features: Thermoplastic
-
Supplier: Plastifab Industries
Description: PP, a polyolefin, is a thermoplastic made by the polymerization of propylene gas, a by-product of petroleum refining. Various techniques can vary the physical, chemical or mechanical properties of PP. PP offers a good balance of thermal, chemical and electrical properties with moderate strength. It
- Chemical System: Polypropylene (PP)
- Form / Shape: Rod / Round Stock
- Features: Thermoplastic
-
Supplier: Plastifab Industries
Description: PP, a polyolefin, is a thermoplastic made by the polymerization of propylene gas, a by-product of petroleum refining. Various techniques can vary the physical, chemical or mechanical properties of PP. PP offers a good balance of thermal, chemical and electrical properties with moderate strength. It
- Chemical System: Polypropylene (PP)
- Form / Shape: Rod / Round Stock
- Features: Thermoplastic
-
Supplier: Nytef Group
Description: Polyethylene terephthalate. Excellent dimensional stability, FDA/USDA/3.A compliant. UNIPET PET from Nytef Plastics is a semicrystalline polyester terephthalate (PET) polymer that exhibits excellent strength, rigidity, and machinability. Additionally, this material offers dimensional
- Overall Thickness: 0.25 to 4 inch
- Overall Width / O.D.: 0.375 to 6 inch
- Tensile Strength (Break): 12,200 psi
- Tensile Modulus: 470 ksi
-
Supplier: Total Plastics, Inc.
Description: no effect on Pomalux®, however, acidic solutions can degrade the polymer. The resin used in Pomalux® complies with FDA regulations 21 CFR 177 .2470 and 21 CFR 178 .3297 for colorants and meets the requirements of USP Class VI specifications. This material is used in provisional trials,
- Overall Width / O.D.: 1 to 3.5 inch
- Overall Length: 48 to 96 inch
- Chemical System: Acetal
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Pexco
Description: Polysulfone has low resistance to some solvents and undergoes weathering; this weathering instability can be offset by adding other materials into the polymer. Pexco is an expert manufacturer of PSU rod, tube, and profiles. Polysulfone Tubing (PSU or PSF) is extruded using a strong, rigid,
- Overall Width / O.D.: 0.125 to 8 inch
- Use Temperature: -150 to 300 F
- Industry: General Industrial, Medical / Food (FDA, USDA)
- Form / Shape: Hollow / Tubular Stock, Rod / Round Stock
-
Supplier: Interstate Plastics, Inc.
Description: ULTEM®® 1000 polythermide is an amorphous polymer that offers high strength and excellent resistance to flame and heat. It performs continuously to 340f (170c) which makes it ideal for high strength/high heat applications, and those applications requiring consistent dielectric properties over
- Overall Width / O.D.: 0.5 to 4 inch
- Tensile Strength (Break): 17,000 psi
- Elongation: 3 %
- Industry: Aerospace, Automotive, Electric Power, Electronics, General Industrial
-
Supplier: ARKPLAS
Description: Ratchet Assembly Post and Screw offer a more permanent solution for binding flat panels, punched paper, fabric swatches and a variety of other objects. Ratchet Assembly Post and Screw are supplied in rugged Polypropylene, useful in corrosive enviroments. Parts are stocked in White (W) and Black (B).
- Type & Shape: Female Standoff, Round, Standoff
- Material: Plastic / Polymer
- Features: Specialty / Other
- Mounting: Threaded
-
Supplier: ARKPLAS
Description: Ratchet Assembly Post and Screw offer a more permanent solution for binding flat panels, punched paper, fabric swatches and a variety of other objects. Ratchet Assembly Post and Screw are supplied in rugged Polypropylene, useful in corrosive enviroments. Parts are stocked in White (W) and Black (B).
- Type & Shape: Female Standoff, Round, Standoff
- Material: Plastic / Polymer
- Features: Specialty / Other
- Mounting: Threaded
-
Supplier: ARKPLAS
Description: Ratchet Assembly Post and Screw offer a more permanent solution for binding flat panels, punched paper, fabric swatches and a variety of other objects. Ratchet Assembly Post and Screw are supplied in rugged Polypropylene, useful in corrosive enviroments. Parts are stocked in White (W) and Black (B).
- Type & Shape: Female Standoff, Round, Standoff
- Material: Plastic / Polymer
- Features: Specialty / Other
- Mounting: Threaded
-
Supplier: Trelleborg Offshore
Description: Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognized as leaders in the field. EccoliteUltra® is a new generation syntactic foam
- Use Temperature: 392 F
- Thermal Conductivity: 0.16 W/m-K
- Industry: Aerospace, Automotive, Medical / Food (FDA, USDA)
- Form / Shape: Film / Sheet, Rod / Round Stock
-
Supplier: Norplex-Micarta
Description: RM310 (NEMA C) is a thermoset rolled and molded composite consisting of a medium-weave cotton reinforcement combined with a phenolic resin system. RM310 complies with the requirements of MIL-I-24768/16, Type FBM. RM310 is designed for a variety of mechanical applications and is suitable for
- Use Temperature: 239 to 257 F
- Water Absorption: 0.9 %
- Tensile Strength (Break): 8,900 psi
- Industry: Electronics, General Industrial
-
Description: Macor Ceramics Macor ceramics has the versatility of a high performance polymer, the machinability of a metal, and the performance of an advanced technical ceramic. It is a hybrid glass-ceramic and offers a unique combination of properties from both families of materials. Macor is an
- Density: 2.2699985673415775 g/cc
- Thermal Conductivity: 33 W/m-K
- Coeff. of Thermal Expansion (CTE): 2 µm/m-C
- Applications: Electrical / HV Parts
-
Supplier: Three D Traffic Works
Description: rubber Base Weight: 8, 10, 12, 15, and 18 pounds Post Color: Fluorescent Orange, Yellow, or White Post Diameter (round): 4.00" Post Dimensions (flattened, length, etc.): Available in 18, 28, 36, 39, or 42 inch heights Post Material: HDPE with polymer protection UV stabilizer Reflective
-
Supplier: Three D Traffic Works
Description: can be configured as a work zone channelizer, for in-street signage, as a pedestrian control device, or for parking lot management. Posts are available in 2.25" round, 3" round, and 3" flat. TD5275 Product Description & Stock Numbers.pdf FHWA Work Zone Approval Letter WZ-253.pdf
-
Supplier: Three D Traffic Works
Description: Specifications Base Dimensions: 8.00" diameter Base Material: Elastomer polymer Height of Sheeting Above Roadway: 15.00" minimum to center of sheeting Overall Height: 18", 21", or 24" Post Color: White Post Diameter (round): 2.250" Post Material: HDPE with polymer protection UV
Find Suppliers by Category Top
Featured Products Top
-
The HYT 221 - for critical application areas The round stainless steel casing can be easily fitted into housing openings and can be sealed against the wall with the use of an O-ring. Combined with the waterproof metal filter, it results into an assembly that is splash (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
): Featuring a round post, the TSM provides 360-degree visibility, making it highly effective in environments where drivers approach from multiple angles. FTSM (Flat Top Surface Mount): Designed with a flat face, the FTSM delivers 180-degree (read more)
Browse Traffic Safety Equipment Datasheets for Pexco
More Information Top
-
PGM Hécate II 12.7 mm sniper rifle
The magazine capacity is seven rounds , and the polymer stock assembly can be rapidly removed for transport purposes.
-
Alkyl Passivation and Amphiphilic Polymer Coating of Silicon Nanocrystals for Diagnostic Imaging
Coating the Si nanocrystals with polymer: Si nanocrystals were coated with the polymer following a protocol that had been devel- oped for other hydrophobic nanocrystal materials.[24] In a 50 mL round bottom flask, the amphiphilic polymer stock solution (0.8 M…
-
AT CLOSE QUARTERS: THE TACTICAL SHOTGUN IN FOCUS
Speedfeed stocks holding four extra rounds of ammunition are optional on polymer ‐ stocked versions.
-
Heat Transfer in Straight Channels with Two‐Dimensional Cross‐Sectional Profiles under Conditions of Nonisothermal Stabilized Flow of a Fluid
…can be considered as problems of heat transfer with uniform motion of rods without channel walls and can serve as mathematical models for investigation of the dynamics of cooling of hot-rolled stock of round rods and plane metal or polymer sheets.
-
Armscor M30 series tactical shotguns
Speed-feed stocks (holding four extra rounds of ammunition) are optional on the polymer - stocked versions.
-
A Novel Photothermal Nanocrystals of Cu7 S4 Hollow Structure for Efficient Ablation of Cancer Cells
In a 50 mL round bottom flask, 530 μL of the am- phiphilic polymer stock solution (0.8 M monomer units in CHCl3), 5 mL of the above Cu7S4 NCs chloroform solution and 25 mL of anhydrous CHCl3 were combined and vortexed…
-
The Dissertation Committee for Michael Rasch Certifies that this is the approved
version of the following dissertation:
Assembly of Colloidal Nanocrystals into...
The Cu2-xSe nanocrystal polymer coating was adapted from a protocol previously applied to other hydrophobic nanocrystal materials.32 In a 50 mL round bottom flask, 53 μL of the amphiphilic polymer stock solution (0.8 M monomer units in CHCl3), 0…
-
Franchi SPAS 12 shotgun
A fixed polymer butt- stock was also available with a reduced capacity (6 round ) under-barrel tubular magazine.
-
OFB AMOGH 5.56 mm Carbine
OFB AMOGH 5.56 mm Carbine Calibre: 5.56 × 30 mm Operation: gas, selective-fire Locking: rotary bolt; closed breech Feed: detachable, polymer box magazine Magazine capacity: 30 rounds Weight, less magazine: 2.95 kg Length: stock extended: 800 mm stock…
-
Slovak company develop new weapons family
The remaining components include a polymer pistol grip, forend, 30- round straight box magazine and folding, semi-telescopic stock .
Indicates content that may require registration and/or purchase.