Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Polyoxymethylene
-
Supplier: Accuris
Description: Polyoxymethylene Homopolymer
-
Supplier: Accuris
Description: Polyoxymethylene Copolymer
-
-
Supplier: Accuris
Description: Polyoxymethylene (POM)
-
Supplier: Metrohm USA, Inc.
Description: Polyoxymethylene sample holder
-
Supplier: ASTM International
Description: 1.1 This specification covers polyoxymethylene (acetal) resin for medical applications. This specification provides requirements and associated test methods for a form of this thermoplastic which is intended for use in manufacturing medical devices, instrumentation or components there of. 1.2
-
Supplier: ASTM International
Description: 1.1 This classification covers polyoxymethylene materials suitable for molding and extrusion. This specification allows for the use of polyoxymethylene plastic materials that are recycled, reconstituted, recycled-regrind, recovered, or reprocessed, or combination thereof, provided that
-
Supplier: ASTM International
Description: This specification covers the requirements and test methods for the material, dimensions, workmanship, and properties of extruded, compression molded, and injection molded acetal shapes such as sheet, plate, rod, and tubular bar. The specimens shall be a pure polyoxymethylene or may filled,
-
Supplier: ASTM International
Description: This classification covers polyoxymethylene materials suitable for molding and extrusion. This specification allows for the use of polyoxymethylene plastic materials that are recycled, reconstituted, recycled-regrind, recovered, or reprocessed, or combination thereof, provided that the
-
Description: all polyoxymethylene homopolymers and to copolymers of polyoxymethylene and blends of polymers containing polyoxymethylene. It applies to materials ready for normal use in the form of powder, granules or pellets and to materials unmodified and modified by colorants, additives,
-
Supplier: CSA Group
Description: applicable to all polyoxymethylene homopolymers and to copolymers of polyoxymethylene and blends of polymers containing polyoxymethylene. ISO 29988-1:2018 applies to materials ready for normal use in the form of powder, granules or pellets and to materials unmodified and
-
Description: ISO 9988-2:2006 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyoxymethylene moulding and extrusion materials. Requirements for handling test material and for conditioning both the test material before moulding and
-
Supplier: CSA Group
Description: ISO 29988-2:2018 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyoxymethlene (POM) moulding and extrusion materials. Requirements for handling test materials and for conditioning both the test materials before moulding and
-
Supplier: Scientific Polymer Products, Inc.
Description: Polyformaldehyde; Polyoxymethylene; Poly(trioxane)
- Index of Refraction: 1.51
- Features: Specialty / Other
-
Supplier: DigiKey
Description: Wire Marker, Clip-On White Polyoxymethylene (POM)
- Operating Temperature: -40 to 106 C
- Features: Other
-
Supplier: GMN Paul Muller Industrie GmbH & Co. KG
Description: The machine tool industry and its end users are continuously demanding the utmost in quality in every aspect of their machine. Highly specialized components are resulting in shorter process time, higher rotating speed, flexible material characteristics and a huge range of operating conditions.
- Shaft O.D. or Seal I.D.: 0.393701 to 10.629927 inch
- Axial Cross Section or Thickness: 0.1574804 to 0.8661422 inch
- Operating Temperature: -40 to 170 F
- Seal Type: Clearance / Labyrinth Seal
-
Supplier: Newark, An Avnet Company
Description: TWEEZER, TRAPEZOIDAL, 115MM; Tweezer Type:General Purpose; Tweezer Tip Type / Style:Trapezoidal; Overall Length:115mm; Tweezer Body Material:POM (Polyoxymethylene), Glass Fibre Reinforced; Tweezer Tip Material:POM (Polyoxymethylene),RoHS Compliant: Yes
-
Supplier: AENOR
Description: Plastics - Polyoxymethylene (POM) moulding and extrusion materials - Part 1: Designation system and basis for specifications (ISO 29988-1:2018)
-
Supplier: AENOR
Description: Plastics - Polyoxymethylene (POM) moulding and extrusion materials - Part 1: Designation system and basis for specifications (ISO 9988-1:2004)
-
Supplier: AENOR
Description: Plastics - Polyoxymethylene (POM) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties (ISO 9988-2:2006)
-
Supplier: Radwell International
Description: A5065 - FITTING, M30 INNER THREAD, 1-1/4" - 11 1/2 NPT OUTER THREAD, 30MM DIA, POLYOXYMETHYLENE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: IPHONE TOOL KIT, 17-IN-1; Kit Contents:Screwdriver Bits, Miniature Suction Cup, Prying Paddle, Polyoxymethylene (POM) Opening Levers; Product Range:- RoHS Compliant: NA
-
Supplier: Radwell International
Description: PROXIMITY SENSOR, SERIES E53, CAPACITIVE, TUBULAR, THREADED, 18 MM SENSING DISTANCE, 300 MA RATED, 20-250 VAC, PNP/NPN, POLYOXYMETHYLENE MATERIAL. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: Radwell International
Description: PUSH-IN T-CONNECTOR, 24.9 MM NOMINAL WIDTH, FOR COMPRESSED AIR, 2 OUTLETS, -0.95 TO 7 BAR OPERATING PRESSURE, POM (POLYOXYMETHYLENE) CONSTRUCTION, (194588). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: TWEEZER, STRAIGHT/POINTED, 115MM; Tweezer Type:Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:115mm; Tweezer Body Material:POM (Polyoxymethylene), Glass Fibre Reinforced; Tweezer Tip Material:POM RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PLUG CAP, 2S/2B SERIES CONNECTOR; Accessory Type:Plug Cap; For Use With:Lemo 2S & 2B Series Connectors; Connector Body Material:POM (Polyoxymethylene) Body; Product Range:- RoHS Compliant: Yes
-
Supplier: MCA - Advanced Materials Division
Description: Acetron® Polyoxymethylene POM-H / Ertacetal® H Polyoxymethylene POM-H is a homopolymer acetal grade that offers superior mechanical strength, stiffness, hardness, and creep resistance, in addition to a much lower thermal expansion rate and increased wear resistance when compared to
- Overall Thickness: 0.25 to 3 inch
- Overall Width / O.D.: 24 to 48 inch
- Overall Length: 24 to 48 inch
- Tensile Strength (Break): 11,000 psi
-
Supplier: Hartford Technologies, Inc.
Description: characteristics. Delrin balls maintain a natural lubricity, giving them a low coefficient of friction against metals. Most resins used for these balls meet FDA, USDA and UL requirements. Other names include polyoxymethylene (POM) and polyacetal. Delrin is a DuPont product: Celcon is a Hoechst
- Diameter / OD: 0.0005 to 0.015 inch
- Features: Acetal / Polyoxymethylene (POM), Corrosion Resistant, Electrically Conductive, Plastic, Specialty / Other
- Applications: Bearing / Power Transmission, Sprayers / Pumps, Valves
-
Supplier: TE Connectivity
Description: Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : Polyoxymethylene (POM) Configuration Features Number of Positions : 74 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Lever Usage
- Type: Cover
-
Supplier: MCA - Advanced Materials Division
Description: Semitron® ESd 225 Polyoxymethylene POM shapes are characterized by their excellent wear resistance, thermal performance, and their ability to quickly dissipate static charges. Due to these properties, this grade is ideal for several applications throughout the semiconductor and electronics
- Overall Thickness: 0.25 to 2 inch
- Overall Width / O.D.: 24 to 48 inch
- Overall Length: 24 to 48 inch
- Tensile Strength (Break): 5,400 psi
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1021360-STB12-7-7 Packaging: 30 per Wand; 10 Wands per Pkg Type: Wire Marker, Clip-On Color: Violet Material: Polyoxymethylene (POM), Halogen Free Legend: 7 Cable Diameter: 0.18" to 0.24" (4.5mm to 6.0mm)
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Win Source Part Number: 935260-STD06W-2 Series: STD Operating Temperature Range: -40°C ~ 106°C Features: Wire Marker, Clip-On - White Polyoxymethylene (POM), Halogen Free Package: 30 per Wand; 10 Wands per Pkg Family Name: STD06 Categories: Cables ECCN: EAR99
-
Supplier: Win Source Electronics
Description: Product Status: Active Base Product Number: STD12 HTSUS: 3926.90.9985 REACH Status: REACH Unaffected ECCN: EAR99 Color: White Material: Polyoxymethylene (POM), Halogen Free Cable Diameter: 0.177" ~ 0.236" (4.50mm ~ 6.00mm) Legend: S
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cable Markers Polyoxymethylene Product overview: 4-1768042-3 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Standards / Certifications: RoHS
-
Supplier: TE Connectivity
Description: Body Features Port Material : 316L Configuration Features Electrical Connection : Custom Cable Length Pressure Port/Fitting : 7/8-20 UNEF Male with Polyoxymethylene Cap Dimensions Dimensions : 24 x 24 x 82 MM [.94 x .94 x 3.23 INCH ] Electrical Characteristics Pressure Transducer Supply
- Working Pressure Range: 2 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 14 to 140 F
- Measurement Type: Gauge
Find Suppliers by Category Top
Featured Products Top
-
include: anodized aluminum trims instead of the standard polyoxymethylene (POM); integrated exterior lid hinges with no visible fixings; key lock access for added security. ROLEC aluCASE can be supplied installation-ready. Customization services include: CNC machining, custom colors, printing, engraving/laser engraving, EMI/RFI shielding, membrane keypads and assembly. (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
) plastic polyoxymethylene lid trims. The optional pole/mast attachment is ASA LURAN, Stone Gray (RAL 7030). ROLEC technoPLUS is certified to GOST R (Russian Standards). The standard gasket is silicone (-50°C to +140°C). A shielding gasket (-55°C to +160°C) is also available (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
ratings of IP 66, IP 67 and IP 69K (optional). The standard color is window gray (RAL 7040). Options include: the new console adapter (100 mm or 200 mm) for desktop use; integrated hinges; anodized aluminum trims instead of the standard polyoxymethylene (POM) trims; key lock access for added security (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
support profiles are in silver anodized aluminum. Installation covers are molded from Polyoxymethylene (POM), the seals are Chloroprene (CR) and the bellows are plasticized Polyvinyl Chloride (PVC-P). They are all dark gray. Customizing options include bespoke colors with powder coating of the main system components and a choice of anodizing for the support profiles. (read more)
Browse Operator Interface Mounts and Arms Datasheets for Rolec Enclosures Inc. -
(protecting the seal and electronics during installation). Clip-on POM (polyoxymethylene) trims cover all the fixing and mounting screws. New technoDISC’s smart design was inspired by the shape of a wristwatch, combining round aesthetics with flat surfaces to enable the mounting of cable (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
screws); anodized aluminum trims instead of the standard polyoxymethylene (POM) trims; key lock access (for added security) and a corrosion-proof coating (azure blue RAL 5009). ROLEC aluCASE can be supplied installation-ready. Customization services include: CNC machining, custom colors (painting or powder coating), printing, engraving/laser engraving, RFI/EMI shielding, membrane keypads and assembly. (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
fixing screws on Version I and II Screw bosses in base and lid for mounting components Materials – diecast aluminium EN AC- 44300 DIN EN 1706 (GD AL Si 12/DIN 1725); wing handle edges, polyoxymethylene (POM); lid straps (Version II) polypropylene (PP) Colours (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc.
Conduct Research Top
-
Plasticized Polyoxymethylene Performance in Fuels
Polyoxymethylene (POM) or polyacetal is an engineering thermoplastic resin that has been used for the past 50 years, primarily in injection molded articles. POM's benefi t is derived from its strength, sti ness, toughness, lubricity and inherent chemical resistance. This combination of properties
-
Improved Impact Modified Polyoxymethylene Copolymers for Use in Small Off-Road Engine (SORE) Gas Tank Applications
Celanese has developed a new family of impact modi ed polyoxymethylene (POM) copolymers that demonstrate a combination of improved permeation resistance, cold temperature impact strength, and melt strength that make them suitable for use in the small off -road engine (SORE) gas tank sector.
More Information Top
-
Acetal Resins
… the solid polymer that he observed was later shown to be a low molecularweight polyoxymethylene (paraformalde- hyde).
-
The kinetic investigation the Hochpolymeren
Polyoxymethylen and cellulose).
-
Acetal Resins
Acetal resins, also known as polyacetals or polyoxymethylenes (POM) with characteristic building blocks –CH2O– (oxymethylene oxide), is …
-
Polymer Blends Handbook
1.6.5 Polyoxymethylene (POM) .......................................................
-
Amine‐catalyzed polymer encapsulation of cotton fibers by vapor phase application of formaldehyde
… for encapsulating cotton fibers in the form of woven clothes at ambient temperatures with polyoxymethylene is described.
Indicates content that may require registration and/or purchase.