Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: R. S. Hughes Company, Inc.
Description: The ACL Staticide polypropylene ready-to-use ESD / anti-static coating is another quality product from ACL.
-
Supplier: R. S. Hughes Company, Inc.
Description: The ACL Staticide polypropylene ready-to-use ESD / anti-static coating is another quality product from ACL.
-
Supplier: R. S. Hughes Company, Inc.
Description: The ACL Staticide ESD Safety Shield polypropylene ready-to-use ESD / anti-static coating is another quality product from ACL.
-
-
Supplier: R. S. Hughes Company, Inc.
Description: The ACL Staticide ESD Safety Shield polypropylene ready-to-use ESD / anti-static coating is another quality product from ACL.
-
Supplier: Accuris
Description: Determination of Wetting Tension of Polyethylene and Polypropylene Films and Coatings (Modified Visking Analytical Technique)
-
Description: Saint-Gobain’s Worcester Massachusetts production facility has provided specialty topcoats to the printing industry for over 50 years. These coatings have been applied to a variety of substrates to meet critical application needs. Substrates include clear polyester, white polyester.
- Type: Clear Coat / Top Coat
- Substrate: Plastic
- Dispensing Method: Printing / Screen Coating
-
Supplier: Plastonics, Inc.
Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The fluidized bed
- Coating Capabilities: Dip-To-A-Line, Electrostatic Spray , Fluidized Bed, Flo-Cad
- Substrate Material: Aluminum, Copper / Copper Alloys, Glass, Iron - Cast, Lead, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Coating Material: Epoxy, Nylon / Polyamide, Polyester, Polyethylene (PE), Polyolefin, Polypropylene (PP), Vinyl
-
Supplier: ACRO Manufacturing Industries Ltd.
Description: This material provides superior qualities and is very versatile and cost effective It has good impact strength, surface hardness, dimensional stability and excellent abrasion resistance. Polypropylene is resistant to a wide variety of acids, alkalis and solvent solutions. Polypropylene
- Gasket Type: Custom Gasket
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: Polypropylene caps with a 0.002" high quality EVA-wax type pressure sensitive adhesive coated on 0.020" Foamseal (Extruded Foamed Polystyrene) containing a release coating on backside. Designed to be used as an innerseal to seal solid products, such as dry foods and pharmaceuticals.
- Material: Polypropylene (PP)
-
Description: Berry Plastics Tapes and Coatings Division FIBC Division produces an extensive line of Flexible Intermediate Bulk Containers (FIBCs) to meet both large and small volume requirements. Our bags are manufactured from FDA approved materials in a durable woven polypropylene construction
- Material: Coated / Sized, Polypropylene, Synthetic / Polymer
- Applications: Packaging / Material Handling
- Features: Weather / UV Resistant
- Type: Woven Product
-
Supplier: U.S. Plastic Corporation
Description: Polypropylene caps with a 0.002" high quality EVA-wax type pressure sensitive adhesive coated on 0.020" Foamseal (Extruded Foamed Polystyrene) containing a release coating on backside. Designed to be used as an innerseal to seal solid products, such as dry foods and pharmaceuticals.
- Material: Polypropylene (PP)
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features For All Types of Liquids Mechanical Switch (Mercury-Free) Polypropylene Float Construction Maximum Temperature to 140°F Maximum Pressure to 45 PSIG KOBOLD Series NSM float switches enable liquid levels to be monitored easily and cost effectively. Filling levels may also be
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 45 psi
- Material Temperature Range: 40 to 185 F
- Maximum Current: 6 amps
-
Supplier: Infinity Tapes, LLC
Description: Polypropylene (BOPP) clear, white, or metalized film coated on one side with our easy release silicone coating ATTRIBUTES Available In Clear, Clear Printed, White, Metalized (Anti-static) Higher Temperature Resistance Than Hdpe Compatible With Wide Variety Of Adhesives Superior Easy
- Width: 12.7 to 1,219.2 mm
- Thickness: 0.04064 mm
- Features: Low Transfer / Extractable, Other, Transparent
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features For All Types of Liquids SPDT Mechanical Switch (Mercury-Free) Rugged Polypropylene Construction Maximum Temperature to 140 °F Maximum Pressure to 30 PSIG KOBOLD Series NSP float switches enable liquid levels to be monitored easily and cost effectively. Filling levels may
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 45 psi
- Material Temperature Range: 40 to 185 F
- Maximum Current: 6 amps
-
Supplier: Eaton
Description: efficiency and optimized oil adsorption capacity fulfilling the requirements for coating applications. LCR-135 An especially thick melt-blown polypropylene material delivers high particle and oil removal for clearcoat applications where pigment removal is not an issue. Features and
- Maximum Liquid Flow: 35 to 66 GPM
- Maximum Pressure: 36.2 psi
- Type: Bag
- Features: Other
-
Industrial Coatings - Performance Textured Polypropylene Laminate 5 Mil- 25in x 150ft -- TFLEX525150Supplier: LexJet Corporation
Description: LexJet Performance Textured Polypropylene Laminate 5 Mil is a versatile, pressure-sensitive, laminating film that can be used to economically produce a wide range of graphics on less costly cold-roll laminators. Made from a proprietary co-polymer film, it is more rigid and has less curl than
- Features: Other
-
Industrial Coatings - Performance Textured Polypropylene Laminate 5 Mil- 38in x 150ft -- TFLEX538150Supplier: LexJet Corporation
Description: LexJet Performance Textured Polypropylene Laminate 5 Mil is a versatile, pressure-sensitive, laminating film that can be used to economically produce a wide range of graphics on less costly cold-roll laminators. Made from a proprietary co-polymer film, it is more rigid and has less curl than
- Features: Other
-
Industrial Coatings - Performance Textured Polypropylene Laminate 5 Mil- 51in x 150ft -- TFLEX551150Supplier: LexJet Corporation
Description: LexJet Performance Textured Polypropylene Laminate 5 Mil is a versatile, pressure-sensitive, laminating film that can be used to economically produce a wide range of graphics on less costly cold-roll laminators. Made from a proprietary co-polymer film, it is more rigid and has less curl than
- Features: Other
-
Supplier: Polyguard Products, Inc.
Description: Pipeline Coating POLYGUARD RD-6 COATING SYSTEM consists of a geotextile backed protective pipeline coating applied over a companion liquid adhesive and a slip-plane outer wrap. Corrosion protection comes from a rubberized bitumen coating. Bonded to the outside surface of
-
Supplier: LexJet Corporation
Description: HP Polypropylene is a 190 microns, matte polypropylene film with a water-resistant coating. This media is ideal for indoor and outdoor applications, thanks to a special ink-receptive coating that makes the media water-resistant while allowing it to produce brilliant
- Basis Weight: 130 gsm
- Width: 60 inch
- Length: 25 yd
- Polymer Fiber: Polyolefin (PP / PE)
-
Supplier: Allied Electronics, Inc.
Description: Anti-Static Coating, Deionized Water, Ethanol (Ethyl Alcohol) Chemical Component Products designed to help ESD-safe work areas meet ANSI/ESD-S20.20 standards. Zero Charge Anti-Stat is a Chloride-Free Industrial Grade topical Anti-Stat with no free amines. The extremely low surface tension
-
Supplier: Gelest, Inc.
Description: coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar
- Flash Point: 230 F
-
Description: petroleum and natural gas industries as defined in ISO 13623. High-temperature coatings with a glass transition of above 120 °C or FBE primer coatings for three- or multi-layer polyethylene or polypropylene coatings are not covered by ISO 21809-2:2007. Pipes coated in
-
Description: High reliability, low loss, low temperature rise, non-inductive winding. Flame retardant epoxy resin powder coating. small size, low cost. Low noise design. Application: Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and
- Capacitance Range: 0.047 to 2.2 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 450 to 630 volts
- Packing Method: Bulk Pack, Tray / Rail
-
Description: ISO 21809-1:2011 specifies requirements of plant-applied external three-layer polyethylene- and polypropylene-based coatings for corrosion protection of welded and seamless steel pipes for pipeline transportation systems in the petroleum and natural gas industries in accordance with
-
Supplier: NACE International
Description: coating applicators, equipment suppliers, corrosion specialists, and other personnel concerned with the construction of underground pipeline facilities. Key words: buried pipeline, coating systems, ferrous metal, fusion-bonded epoxy, gouge resistance, organic coatings, pipeline,
-
Description: coating applicators, equipment suppliers, corrosion specialists, and other personnel concerned with the construction of underground pipeline facilities. Key words: buried pipeline, coating systems, ferrous metal, fusion-bonded epoxy, gouge resistance, organic coatings, pipeline,
-
Supplier: AMPP Resources
Description: coating applicators, equipment suppliers, corrosion specialists, and other personnel concerned with the construction of underground pipeline facilities. Key words: buried pipeline, coating systems, ferrous metal, fusion-bonded epoxy, gouge resistance, organic coatings, pipeline,
-
Industrial Brushes - Brush; kanegoat bristle 1/8round x 11/32; 3 in polypropylene handle -- 70125648Supplier: Allied Electronics, Inc.
Description: MG Chemicals Applicator Brush. Ideal for precision application of conformal coatings, adhesives, and solvents.
-
Supplier: Weiler Abrasives
Description: Ideal for Creating Texture to Newly Poured Cement and For Applying Coating on Asphalt or Concrete Hardwood Block
- Shank / Bore Diameter: 4.6 inch
- Width: 1 inch
- Length: 24 inch
- Trim Length: 2.25 inch
-
Supplier: Weiler Abrasives
Description: Ideal for Creating Texture to Newly Poured Cement and For Applying Coating on Asphalt or Concrete Hardwood Block
- Shank / Bore Diameter: 6 inch
- Width: 1.2 inch
- Length: 24 inch
- Trim Length: 3.25 inch
-
Supplier: Weiler Abrasives
Description: Ideal for Creating Texture to Newly Poured Cement and For Applying Coating on Asphalt or Concrete Hardwood Block
- Shank / Bore Diameter: 6 inch
- Width: 1.2 inch
- Length: 36 inch
- Trim Length: 3.25 inch
-
Supplier: Cole-Parmer
Description: • KimCote plastic coating for added safety These ultra-clear, safety-coated Type 1 borosilicate glass media bottles feature wide opening for easy pouring. Bottles include permanent white enamel graduations and marking spots. Linerless blue polypropylene (PP) cap and clear PP pour ring
-
Supplier: Cole-Parmer
Description: • KimCote plastic coating for added safety These ultra-clear, safety-coated Type 1 borosilicate glass media bottles feature wide opening for easy pouring. Bottles include permanent white enamel graduations and marking spots. Linerless blue polypropylene (PP) cap and clear PP pour ring
-
Supplier: Cole-Parmer
Description: • KimCote plastic coating for added safety These ultra-clear, safety-coated Type 1 borosilicate glass media bottles feature wide opening for easy pouring. Bottles include permanent white enamel graduations and marking spots. Linerless blue polypropylene (PP) cap and clear PP pour ring
Find Suppliers by Category Top
Featured Products Top
-
The W31 CBB21 metallized polypropylene film capacitor is engineered for high-reliability electronic systems requiring stable capacitance, low dissipation, and long operational life. Utilizing advanced metallized polypropylene film and flame-retardant epoxy (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The W31 (CBB21 series) Metallized Polypropylene Film Capacitors are engineered for demanding industrial applications requiring low high-frequency loss and (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Vantablack® 310 and other ultra-black coatings are now available through Ellsworth Adhesives, giving you powerful control over light, glare, and visibility whether applied inside automotive sensors or outside (read more)
Browse Industrial Coatings Datasheets for Ellsworth Adhesives -
Advantages Everlube Product We meet your toughest performance specifications Capitalize on Everlube Products expertise. We've been developing critical tolerance coatings since 1953. Our leadership in (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
The biomass industry relies on high-performance coatings to protect equipment exposed to extreme heat and harsh conditions. Without proper protection, high temperatures accelerate corrosion, reducing efficiency and increasing maintenance costs (read more)
Browse Industrial Coatings Datasheets for FORREST Technical Coatings -
Market: Semiconductor The performance of semiconductor fabrication machinery can be greatly enhanced through the use of our protective coatings and solid film lubricants. Everlube Products' coatings provide (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Hard chrome alternatives are here. GGB’s TriboShield® polymer coatings deliver an eco friendly, high performance replacement for toxic chrome — without compromising durability or corrosion protection. Key benefits: (read more)
Browse Industrial Coatings Datasheets for GGB -
This video compares FibraLAST non-fluorinated coating technology with other competitive coatings. Water and oil are applied to various fabric types to see their effectiveness in providing a barrier. (read more)
Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc. -
last decade the share can reach about a fifth of the new cars value. At the same time, performance and longevity have been improved by selecting better active cell materials and also by employing specialty chemistry. Especially in the assembly process of the cells to modules and packs specialty coatings and protection materials are now successfully applied. (read more)
Browse Industrial Coatings Datasheets for ELANTAS North America LLC -
An Engineer’s Guide to Advanced Fabric Coatings: From Liquid Silicone to PU Coatings Fabric coatings are what turn ordinary textiles into engineered (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
How to Select Your Insulation Facing
1 Impermeable Vapor Retarder category: * FSK: 0.02. * PSK: 0.02. * ASJ: 0.02. * Poly-top ASJ: 0.01. Notably, the polypropylene coating on the poly-top ASJ adds a little extra punch to the perm rating. Additionally, it makes the facing slightly more water-resistant than the standard ASJ facing
-
Development of High Performance Polyether Based Elastomers
of that, they are not suitable for applications that require low viscosity at the. processing temperature, such as coatings. On the other hand, conventional polypropylene glycols (PPG) often suffer from. low reactivity and poor mechanical strength due to high level of monol content. Over the last few years, Dow
-
Dielectric Materials for Use in Radomes
. BACKGROUND: Polyurethanes are a family of versatile industrial materials made from polyisocyanates and polyols, forming a cellular plastic. Polyurethanes are used to make flexible foams, coatings, rigid foams and other materials. The diversity of potential formulations of polyurethanes allows
More Information Top
-
Polypropylene–wood fiber composites: Effect of treatment and mixing conditions on mechanical properties
Evidence shows that 180°C is the best mixing temperature, while the use of vinyl‐tris (2‐methoxy ethoxy) silane with or without maleated polypropylene coating is the best surface treatment.
-
Active Protective Coatings
J.T. Zhang, J.M. Hu, J.Q. Zhang, C.N. Cao, Studies of impedance models and water transport behaviors of polypropylene coated metals in NaCl solution. Prog.
-
Bioactive Food Packaging: Strategies, Quality, Safety
In recent work, the growth of E.coli and Bacillus subtilis was inhibited using biaxially oriented polypropylene coated with the antimicrobial glucose oxidase .
-
Hernia Repair Sequelae
At 1year postoperative, Novitsky et al. found that ePTFE had contracted by a mean of 32.1%, ePTFE/ heavyweight polypropylene composite by 8.9%, heavyweight polypropylene by 4.6%, and lightweight polypropylene coated with ORC by 8.7% [6].
-
A LABORATORY EXAMINATION OF DOWN-SLOPE
BENTONITE EROSION IN GEOSYNTHETIC CLAY LINERS
The material properties of the products tested differed in terms of the type of carrier and cover geotextiles, bentonite (powdered, fine and coarse grained, and some with a polymer enhancement additive) and the presence of a polypropylene coating over the geotextile.
-
Mechanical Modeling of Scratch Behavior of Polymeric Coatings on Hard and Soft Substrates
Fig. 4 Apparent friction force versus applied normal load for the acrylic–steel and the polyurethane– polypropylene coating systems .
-
Platform Riser Repair and Protection
Laboratory analysis of the riser confirmed that the problem was a result of corrosion following the problem was a result of corrosion following the breakdown of the polypropylene coating and not the result of a metallurgical defect, Inspection of the remaining plastic…
-
Multi-Scales Behaviour of Materials
The objective of our work thus consists, on the one hand to work out a new type of lightweight composite aggregates containing polypropylene coated in a layer (envelope) with ceramic powder, called to substitute the ordinary aggregates used in a matrix concrete.
-
Barriers against the Migration of Mineral Oil from Paperboard Food Packaging: Experimental Determination of Breakthrough Periods
Figure 8 shows a photograph of a 40 mm film of foamed (whitish) polypropylene coated with an acrylate on both sides after testing during 50 days at ambient temperature (after which the intact barrier is still perfectly tight).
-
Non-discussed Poster Presentations, ICS/IUGA 2010
The histological scores of inflammation (neutrophils) was higher in the group of polypropylene coated ofloxacin group compared with the polypropylene alone group.
Indicates content that may require registration and/or purchase.