-
Supplier: Asahi/America, Inc.
Description: PP-Pure® pigmented polypropylene systems provide a wide size range and the best cost savings on large scale water systems up to 12". This system is commonly considered for large diameter non-critical UPW lines for the semiconductor and photovoltaic industries. New PP-Pure
-
Supplier: Asahi/America, Inc.
Description: PolyPure® natural polypropylene systems provide excellent high purity performance and cost effective installation. PolyPure® systems are specified and installed with confidence for a variety of high purity applications including USP purified water, institutional laboratory,
-
Supplier: Asahi/America, Inc.
Description: Proline® piping systems are made from the highest quality copolymer polypropylene resins. Proline® is suitable for a wide range of applications with a pH range from 1 to 14 and at temperatures over 140°F. Proline® copolymer resins exhibit better properties than homopolymer
- Temperature Range: 140 F
- Application: Wastewater
-
-
Supplier: Accuris
Description: Standard Specification for Pressure-rated Polypropylene (PP) Piping Systems
-
Supplier: Accuris
Description: Aluminum-Polypropylene (AL-PP) Composite Piping Systems
-
Supplier: ASTM International
Description: This specification establishes the requirements for polypropylene (PP) piping system components such as pipe, fittings, valves, and manifolds used in water service lines, hot-and-cold water distribution, hydronic heating, and irrigation systems to transport industrial
-
Supplier: Accuris
Description: Standard Specification for Pressure-rated Polypropylene (PP) Piping Systems - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Accuris
Description: FLANGES AND FLANGE ADAPTERS FOR POLYPROPYLENE (PP-R & PP-RCT) PIPING SYSTEMS
-
Supplier: Asahi/America, Inc.
Description: The premier double containment piping system offered on the market today, Duo-Pro® has been successfully installed in several Fortune 500 companies including semiconductor, pharmaceutical and chemical processing industries. Duo-Pro® offers maximum versatility to meet the unique
- Maximum Pressure: 150 psi
- Application: Chemical
- Features: Other
- Material: Polypropylene (PP)
-
Description: Plastics piping systems for hot and cold water installations -- Polypropylene (PP) -- Part 2: Pipes
-
Description: Plastics piping systems for hot and cold water installations -- Polypropylene (PP) -- Part 3: Fittings
-
Supplier: CSA Group
Description: ISO 8773:2006 specifies the requirements for polypropylene (PP) pipes, fittings and piping systems intended for use for non-pressure underground drainage and sewerage for the conveyance of soil and waste discharge of domestic and industrial origin, as well as surface water. It
-
Description: ISO 8773:2006 specifies the requirements for polypropylene (PP) pipes, fittings and piping systems intended for use for non-pressure underground drainage and sewerage for the conveyance of soil and waste discharge of domestic and industrial origin, as well as surface water. It
-
Description: Plastics piping systems for hot and cold water installations -- Polypropylene (PP) -- Part 5: Fitness for purpose of the system
-
Supplier: CSA Group
Description: ISO 21138-1:2007 specifies the definitions and requirements for pipes, fittings and the system based on unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) structured-wall piping systems in the field of non-pressure underground
-
Supplier: CSA Group
Description: ISO 21138-3:2007, together with ISO 21138-1, specifies the definitions and requirements for pipes with a non-smooth external surface (Type B), fittings and the system based on unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) structured-wall
-
Supplier: CSA Group
Description: ISO 15874-5:2013 specifies the characteristics of the fitness for purpose of polypropylene (PP) piping systems, intended to be used for hot and cold water installations within buildings for the conveyance of water, whether or not intended for human consumption (domestic
-
Supplier: Assured Automation
Description: purity systems Municipal pressure and gravity piping systems Plumbing and mechanical pipe systems Electrical systems Irrigation systems Radiant heating systems
- Valve Size: 2.5 to 12 inch
- Pressure Rating: 150 psi
- Flow (Cv): 119 to 5,712
- Number of Ports/Ways: 2
-
Supplier: GF Piping Systems
Description: oxidizing acids and weakened by certain organic solvents and chlorinated hydrocarbons. Fuseal PP will not rust, pit, scale, corrode or be affected by electrolysis. Fuseal PP piping systems have excellent chemical resistance and physical properties which make the system ideal for
- Maximum Pressure: 50 psi
- Temperature Range: 32 to 212 F
- Diameter: 1 1/2", 10", 12", 14", 16", 18", 2 1/2", 2", 3 1/2", 3", 4", 5", 6", 8"
- Material: Polypropylene (PP)
-
Supplier: U.S. Plastic Corporation
Description: Hayward true check ball check valves with viton seals, NSF listed material and 150 PSI at 70 degrees F., prevent reversal of flow in piping systems. They are ideal where backflow could potentially cause damage to pumps, filters, or process equipment. Line pressure unseats the solid
- Valve Size: 0.75 inch
- Features: Ball / Disk Check Valves, Threaded, Union
- Valve Type: Check Valves
- Primary Material: Polypropylene (PP)
-
Supplier: AENOR
Description: Plastics piping systems for hot and cold water - Polypropylene (PP) - Part 3: Fittings.
-
Supplier: AENOR
Description: PLASTICS PIPING SYSTEMS FOR HOT AND COLD WATER - POLYPROPYLENE (PP) PART 3: FITTINGS
-
Supplier: AENOR
Description: PLASTICS PIPING SYSTEMS FOR HOT AND COLD WATER - POLYPROPYLENE (PP) PART 2: PIPES
-
Supplier: AENOR
Description: PLASTICS PIPING SYSTEMS FOR HOT AND COLD WATER - POLYPROPYLENE (PP) - PART 7:ASSESSMENT OF CONFORMITY
-
Supplier: Serfilco, Ltd.
Description: at a convenient height for cartridge changing. Systems are available in CPVC, PVC or polypropylene with a polypropylene pump, or in PVDF with a PVDF pump. EPDM elastomers are standard. External hardware is stainless steel.
-
Supplier: GF Piping Systems
Description: Manufacturer of PVC, CPVC, PP, PVDF pipe fittings to complement GF's piping systems. These pipe fittings are used for hot and cold water, corrosive waste and general liquid transfer.
- English Size: 0.25 to 12 inch
- Features: Elbow, English, Flange, Weld, Wye
- Material: PVC/CPVC, Polypropylene (PP)
- Fitting Type: Pipe Fitting
-
Supplier: Watts
Description: Series 27 V-Pattern Cast Copper Silicon Alloy Strainers are designed to protect system components from dirt, rust and other damaging debris in the piping system. This series is ideal for beverage dispensers, ice cube machines, dental equipment, instrument control systems
- Applications: Food Processing, General Purpose, Water
- Media: Liquid
- Features: Other
- Materials: Polypropylene (PP, PPL)
-
Supplier: ISC Sales, Inc.
Description: sides to allow more flexibility with piping configurations. Filter may be installed inline or piping may come from the same direction. Coupled with proprietary pleated activated carbon cartridge water is conserved, because back washing is not required, making them 100% efficient.
- Maximum Liquid Flow: 15 to 150 GPM
- Maximum Pressure: 125 psi
- Maximum Temperature: 125 F
- Filter Medium Material: Activated Carbon, Polypropylene (PP)
-
Supplier: U.S. Plastic Corporation
Description: plastic welding kits permit you to do your own fabrication and make your own alterations and repairs to tanks, trays, piping, ducts, vents, and linings. Use nitrogen gas to weld polyethylene and polypropylene; use compressed air for PVC, CPVC, and ABS. Approx 3-4 lbs air or gas
- Equipment Type: Complete System
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: GF Piping Systems
Description: pipe threads (NPT) and may be adapted to tube fittings, socket adaptors or other piping components. Advantages: Corrosion-resistant Ideal flow characteristics Shorter installation length enables more compact systems Integrated fastening system for direct mounting Fully
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 150 psi
- Actuation: Manual / Hand
- Valve Type: Needle Valves
-
Supplier: U.S. Plastic Corporation
Description: plastic welding kits permit you to do your own fabrication and make your own alterations and repairs to tanks, trays, piping, ducts, vents, and linings. Use nitrogen gas to weld polyethylene and polypropylene; use compressed air for PVC, CPVC, and ABS. Approx 3-4 lbs air or gas
- Equipment Type: Complete System
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: GF Piping Systems
Description: The Pressure Retaining Valve V586 from GF Piping Systems serve to keep the working or system-related pressures constant, to balance out pressure pulsation and to reduce pressure peaks in chemical process systems. If the inlet pressure rises above the set value, the
- Valve Size: 0.375 to 2 inch
- Pressure Rating: 150 psi
- Port Size: 0.375 to 2 inch
- Controlled Pressure Range: 4 to 130 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Available Materials of Construction Include Stainless Steel, Hastelloy C22, Polypropylene and PTFE Line Sizes from 2 to 24 Inches Can Be Supplied for Horizontal or Vertical Piping Runs Variable Flap Measuring Technique Yields Very Low Head Loss Excellent Tolerance to
- Media Temperature Range: -40 to 572 F
- Liquid Volumetric Flow Rate: 2.2014337695 to 6,604.3013085 GPM
- Operating Pressure: 150 to 300 psi
- Operating Temperature: -40 to 158 F
-
Supplier: Technic, Inc.
Description: automatic stripping systems The tool is a multi section modular chassis design that is totally enclosed, and is designed to meet class 100 clean room specifications. The process cell / tank assemblies are removable for maintenance purposes. The chassis is constructed from white
- Machinery Type: Automated System
- Process / Technology: Electroplating
- Application / Industry: Semiconductor / Wafer, Solar / Photovoltaic
-
Supplier: KZVALVE
Description: de-icing and brine systems on snow and ice management vehicles • Design and production of private label products is available with qualifying quantities • KZValve offers valve bodies available in nylon, polypropylene, bronze, carbon steel, aluminum, stainless steel and cast iron •
- Display Type: Lights
- Features: Other
- Control Output: Switches / Relays
Find Suppliers by Category Top
Featured Products Top
-
where polypropylene pipe works exemplarily in the correct application. Read article to learn more. (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
plastic piping system, when properly selected and installed, will require very little maintenance and will offer many years of uniform service. Since thermoplastic piping is an ideal choice to transport fluids, how would plastic (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
company in Florida was experiencing corrosion problems on one of its critical stainless steel CO2 pipelines at their waterfront docking location. Asahi/America’s Air-Pro® compressed air piping system was installed by the owner as the solution. As of 2020, this installation still provides (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
system engineers. Typically, the design process begins with a review of the end-users water quality requirements. The list of established standards is large. Each has been developed to suit a given application. Some put the greatest emphasis on resistivity, while others (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
Based on Asahi/America’s decades-long experience supplying single and double contained pipe systems with sulfuric acid, we are pleased to make the following material compatibility recommendations. For the premier recommendation with the highest reliability (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
Recently, a Brazilian company asked Asahi/America for a recommendation on three chemical applications. Read article for Asahi/America's material recommendations.
(read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
feed product is converted into usable, valuable resources. Safe and reliable process piping systems are integral to efficient day-to-day operations, maximizing output and reducing costs. The B31.3 Code is the standard that governs the design, installation and inspection of industrial (read more)
Browse Datasheets for ASME Learning & Development -
Asahi/America's Poly-Flo® PP-R and Advanced PE co-extruded double containment piping system is now available in 6x9 size. Time saving on each project and low cost, easy installation, makes this the ideal system for drainage systems, pressurized transfer lines and industrial (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
Petroleum refineries and chemical processors need to ensure that feed product is converted into usable, valuable resources. Safe and reliable process piping systems are integral to efficient day-to-day operations (read more)
Browse Datasheets for ASME Learning & Development -
shut down, ultimately delaying production. A poultry processing plant in North Carolina that processes 400,000 chickens per day, installed a polypropylene piping system for their PAA sanitizing system; however, the piping system was not made for this application. This caused problems (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc.
More Information Top
-
PP piping systems solve corrosion problems in steel plants
In a welded polypro- pylene piping system , even with flanges or unions that are mechanical joints, the absence of corrosion significantly im- .
-
Quality Lining Co., Inc. - Your complete source for Polypropylene pipe and fittings. QLC crews are available to furnish and install PP and HDPE pipe systems.
QLC provides Polypropylene Pipe and Fittings, fusion equipment, and fully trained technicians to supply and install the Polypropylene pipe system to your specifications.
Indicates content that may require registration and/or purchase.