-
Supplier: Plastonics, Inc.
Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The
- Coating Capabilities: Dip-To-A-Line, Electrostatic Spray , Fluidized Bed, Flo-Cad
- Substrate Material: Aluminum, Copper / Copper Alloys, Glass, Iron - Cast, Lead, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Coating Material: Epoxy, Nylon / Polyamide, Polyester, Polyethylene (PE), Polyolefin, Polypropylene (PP), Vinyl
-
Description: High reliability, low loss, low temperature rise, non-inductive winding. Flame retardant epoxy resin powder coating. small size, low cost. Low noise design. Application: Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power
- Capacitance Range: 0.047 to 2.2 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 450 to 630 volts
- Packing Method: Bulk Pack, Tray / Rail
-
Supplier: Budnick Converting, Inc.
Description: A 2.0 mil. acrylic adhesive that provides a very high bond strength to most surfaces, including excellent bond to low surface energy plastics such as polypropylene and powder coatings.
- Thickness: 0.002 inches
- Adhesive: Transfer
-
-
Supplier: U.S. Plastic Corporation
Description: Perfect for mixing, pumping and storing nearly any liquid, powder or paste, such as inks, chemicals, adhesives, greases, paints, coatings, silicones and food, meets FDA standards. Seamless, vacuum-formed inserts have a contoured lip that snaps over a pails top bead to prevent leakage
-
Supplier: All Packaging Machinery Corporation
Description: Designed to Seal Tyvek/Mylar, Nylon, Polyethylene, Polypropylene, Laminates, Kraft/PE and Foil.
- Industry: Agriculture, Automotive, Chemical / Petrochemical, Construction Material, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Garment, Household Product / Merchandise, Industrial / General Use, Medical, Military, Mining / Aggregate, Music / Video / Software, Paint / Coating,
- Packaging: Bag / Pouch
- Goods: Bulk / OEM Packaging, Consumer Packaging, Powder / Granular
- Machine Type: Closing Machines, Sealing Machines
-
Supplier: All Packaging Machinery Corporation
Description: Designed to Seal Tyvek/Mylar, Nylon, Polyethylene, Polypropylene, Laminates, Kraft/PE and Foil.
- Industry: Agriculture, Automotive, Chemical / Petrochemical, Construction Material, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Garment, Household Product / Merchandise, Industrial / General Use, Medical, Military, Mining / Aggregate, Music / Video / Software, Paint / Coating,
- Packaging: Bag / Pouch
- Goods: Bulk / OEM Packaging, Consumer Packaging, Powder / Granular
- Machine Type: Closing Machines, Sealing Machines
-
Supplier: Visual Sound, Inc.
Description: monitors. Extremely smooth frequency response. Aluminum Grille with Polyester Powder Coating for enduring reliability. 60 W transformer for 70 V or 100 V lines, with 8 ohms thru. SonicGuard™ overload protection. 130 mm (5.25 in) polypropylene coated woofer, 10 mm (.75 in)
-
Supplier: All Packaging Machinery Corporation
Description: Drop sealer model DS-SS-16 yields a smokeless and odorless bead trim seal on bags up to 15.5" wide and products up to 22" long. Polyethylene bags up to 1.75 mil thick can be sealed. For thicker Polyethylene bags see model DS-SS-IMP-5/16-16. Polypropylene bags up to 1.0 mil can also me used on
- Industry: Agriculture, Automotive, Chemical / Petrochemical, Construction Material, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Garment, Household Product / Merchandise, Industrial / General Use, Medical, Military, Mining / Aggregate, Music / Video / Software, Paint / Coating,
- Packaging: Bag / Pouch
- Goods: Bulk / OEM Packaging, Consumer Packaging, Powder / Granular
- Machine Type: Closing Machines, Sealing Machines
-
Supplier: Visual Sound, Inc.
Description: parts are treated with a weather resistant powder coating process. Weather-resistant construction for continued outdoor exposure 1-in exit / 2-in diaphragm HF on 90° conical waveguide for wide-angle coverage Black mica filled polypropylene enclosure for heat resistance and
-
Supplier: All Packaging Machinery Corporation
Description: Polypropylene, Coextrusions and Polylaminates.
- Industry: Agriculture, Automotive, Chemical / Petrochemical, Construction Material, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Garment, Household Product / Merchandise, Industrial / General Use, Medical, Military, Mining / Aggregate, Music / Video / Software, Paint / Coating,
- Packaging: Bag / Pouch
- Goods: Bulk / OEM Packaging, Consumer Packaging, Powder / Granular
- Machine Type: Closing Machines, Sealing Machines
-
Supplier: Custom-Pak, Inc.
Description: Tubes & Tanks Blow molded fuel tanks, oil reservoirs, pressure tanks, chemical containers & dispensers are purpose-built to exacting tolerances and extremely durable. Custom-Pak is a leading producer of blow-molded tanks, tubes and ducts with experience with nearly every configuration, technique
- Materials: ABS, Polyethylene (PE), Polypropylene (PP)
- Services: Assembly Services, Design Assistance, High Volume Production, Low Volume Production, Packaging / Shipping, Prototype
- Industry Served: Automotive, General Purpose, Water
- Capabilities: Machining, Painting / Powder Coating
-
Supplier: Erlab Inc.
Description: academics, petrochemistry, forensics, manufacturing, agro-food, hospitals, etc 1 filtration column configured according to the protection needs. Structure made of anti-corrosion metal alloy protected by a thermo-hardened anti-acid polymer coating Fan module made of polypropylene Tests
- Hood Face Velocity: 78.7401574803148 to 118.110236220472 SFPM
- Required Airflow: 270 SCFM
- Fume Hood Type: Cleanroom, General Purpose
- Hood Design: Conventional
Find Suppliers by Category Top
Featured Products Top
-
improve system efficiency. Featuring a flame retardant epoxy resin powder coating, the compact design offers enhanced safety and durability while maintaining a low noise (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
silencers. This powder is recognized by its black smooth finish and ability to withstand temperatures up to 1000° F (537° C). It also features excellent application properties, film quality, and superior over-bake stability when applied to properly-prepared ferrous and non-ferrous substrates (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
FORREST high temp powder coating colors withstand high temperature applications with peak or continuous temperature range from 300°- 800°F (149°- 427°C) and are available in distinctive shades. Choose a FORREST heat resistant powder in a color that fits your specific design (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
Powder Coatings Our Powder technical department includes three chemists who bring over 50 years experience in powder coatings. Our unique experience in both high-temperature paints and wood finishes has enabled us to develop cutting edge powder technology for (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
Our Powder Coating Best Practices Checklist and Video Series Powder Coating technology provides a quality finish when properly handled and applied. Use this Best Practices Checklist and video series to help improve your powder coating practices! (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
-
INOCART HF COMPLETE POWDER PACKAGE The Inocart HF is a simple and complete manual solution for applying thermoplastic and anti-corrosion powders. Using the Inogun M spray gun and the Inobox control module, it enhances the user's experience with a (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
The Inocart NDT is designed for Non-Destructive Testing processes to apply powder developer. This application process is widely used in the aerospace market. Powder is finely applied in a homogenous layer with the substrate still visible. In order to (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
the manual gun. Powder and energy savings have been incorporated at the heart of the gun's development to reduce work by enhancing productivity and finishing quality of the coating. The TEC5 (Transfer Electronic Control) ensures the self-regulation of the electrostatic charge taking into account (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
In over 65 years of experiences, SAMES Technologies has built up a unique know-how in many different fields of activity. Numerous installations such as car manufacturing, tier 1 & 2 and many other industrials markets are equipped with our electrostatic solutions.
This know-how is for you the guarantee that we are experienced team members, able to understand your needs and to s...
(read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation
More Information Top
-
Powder Coatings
The use of polypropylene powder coatings is limited because of its tendency to exhibit poor flow (appearance) and poor physical properties (380692).
-
Fiber coiling during bladder molding of thermoplastic composites
The towpreg material used in these experiments consisted of E-glass fibers (-20 pm in diameter)(PPG Industries)with a polypropylene powder coating (Cus- tom Composites Materials, Inc., Atlanta).
-
Electrostatic effects on first pass transfer efficiency in the application of powder coatings
Each stage of application testing was performed in a 2m X 2m X 2m polypropylene powder coating booth using a remotely controlled powder coating gun , mounted on a pneumatically actuated reciprocator, .
-
Electrostatic effects on first pass transfer efficiency in the application of powder coatings
Powder coating of target panels (10 cm 30 cm) with test powders was performed in a 2 m 2 m 2 m polypropylene powder - coating booth using a remotely controlled powder coating gun mounted on a pneumatically actuated reciprocator.
-
Federal Register > Wednesday, July 11, 2007 > [72 FR 37703] Folding Metal Tables and Chairs from the People's Republic of China: Preliminary Results of Antidum...
Feili and/or New-Tec reported that they made market-economy purchases representing a meaningful portion of the total purchases of cold-rolled steel, hot-rolled steel, powder coating , polypropylene plastic resin, polyethylene resin, fiberboard, polyvinyl chloride sheet, vinyl sheet, polyester fabric, washers…
-
Determination of Characteristics of Thin‐Layer Thermoprotective Coatings by Solving Inverse Heat‐ and Mass‐Transfer Problems
The filler in both coatings was powdered polypropylene [20].
-
Cold air plasma to decontaminate inanimate surfaces of the hospital environment.
Artificially contaminated sections of marmoleum, mattress, polypropylene , powder - coated mild steel, and stainless steel were then exposed to a cold air pressure plasma single jet for 30 s, 60 s, and 90 s, operating at approximately 25 W and 12 liters/min flow…
-
External corrosion of pipelines: What risk?
…spray polypropylene: It consists of the application of an epoxy resin primer, in the form of powder by flocking or by electrostatic spray, or in liquid form applied by spraying, covered with a coat of modified polypropylene powder applied by spraying or…
-
Effect of carbon black structure on low‐strain conductivity of polypropylene and low‐density polyethylene composites
Low-density poly- ethylene (LDPE) was supplied by PFS Thermoplastics (cur- rently Innotek1 Powder Coatings ) and polypropylene was supplied by FINA chemical company.
Indicates content that may require registration and/or purchase.