-
Supplier: Accuris
Description: Polystyrene Moulding Compounds
-
Supplier: Accuris
Description: Polystyrene Moulding Materials
-
Supplier: Accuris
Description: Specification for polystyrene moulding materials
-
-
Supplier: Accuris
Description: Polystyrene - Moulding Compounds, Impact Resistant
-
Description: Plastics -- Polystyrene (PS) moulding and extrusion materials -- Part 1: Designation system and basis for specifications
-
Description: Cancels and replaces the first edition (1980). Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of PS moulding and extrusion materials. Gives requirements for handling test material and for conditioning both the test material
-
Supplier: CSA Group
Description: Cancels and replaces the first edition (1980). Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of PS moulding and extrusion materials. Gives requirements for handling test material and for conditioning both the test material
-
Description: Plastics -- Impact-resistant polystyrene (PS-I) moulding and extrusion materials -- Part 1: Designation system and basis for specifications
-
Supplier: Teknor Apex Company
Description: SINPOLENE MBB1245 is a highly pigmented black polystyrene masterbatch suitable for use in the injection moulding and extrusion of polystyrene. SINPOLENE MBB1245 is delivered as free-flowing pellets for processing convenience. It is packed in 25 kg bags. The product should be
- Melt Flow Index (MFI): 20 g / 10 minutes
- Features: Molding Resin
- Form / Shape: Pellets
- Chemical System: Polystyrene
-
Supplier: CSA Group
Description: ISO 19063-1:2015 establishes a system of designation for impact-resistant polystyrene (PS-I) moulding and extrusion materials, which may be used as the basis for specifications. The types of impact-resistant polystyrene plastic are differentiated from each other by a
-
Supplier: CSA Group
Description: ISO 2897-2:2003 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of PS-I moulding and extrusion materials. Requirements for handling test material and for conditioning both the test material before moulding and the
-
Description: ISO 2897-2:2003 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of PS-I moulding and extrusion materials. Requirements for handling test material and for conditioning both the test material before moulding and the
-
Supplier: CSA Group
Description: PPE materials, including those modified with polystyrene or polyamide or other materials. It applies to materials ready for normal use in the form of powder, granules or pellets and to materials unmodified or modified by colorants, additives, fillers, etc.
-
Supplier: AENOR
Description: PLASTICS. POLYSTYRENE (PS) MOULDING AND EXTRUSION MATERIALS PART 1: DESIGNATION
-
Supplier: AENOR
Description: PLASTICS. IMPACT RESISTANT POLYSTYRENE (SB) MOULDING AND EXTRUSION MATERIALS. PART 1: DESIGNATION.
-
Supplier: AENOR
Description: PLASTICS. EXPANDED POLYSTYRENE (EPS) BLOCKS OR ELEMENTS FOR RETICULAR BEAMS. PART 2: ELEMENTS OBTAINED BY MOULDING.
-
Supplier: AENOR
Description: PLASTICS - POLYSTYRENE (PS) MOULDING AND EXTRUSION MATERIALS - PART 1: DESIGNATION SYSTEM AND BASIS FOR SPECIFICATIONS (ISO 1622-1:1994)
-
Supplier: Teknor Apex Company
Description: SINPOLENE MBB 1906 is a highly pigmented black AS masterbatch suitable for use in the injection moulding and extrusion of ABS. SINPOLENE MBB 1906 is delivered as free-flowing pellets for processing convenience. SINPOLENE MBB 1906 has uniform dispersion and offers high colouring value.
- Melt Flow Index (MFI): 1 g / 10 minutes
- Form / Shape: Pellets
- Chemical System: Styrene Copolymer (SIS / SBS)
-
Supplier: Polyform Foam Plastics, Inc.
Description: The Thermofoam™ insulation boards differ from conventional insulation products, for their physical variables are superior due to their manufacturing process, which in fact results from moulding along with their unique airtight joint interlocking design. The interlocking system enables a
- Thickness: 1.25 inches
- Length: 2 ft
- Application: Building & Construction
- Core Type: Foam - Expanded Polystyrene (EPS)
-
Supplier: Polyform Foam Plastics, Inc.
Description: The Thermofoam™ insulation boards differ from conventional insulation products, for their physical variables are superior due to their manufacturing process, which in fact results from moulding along with their unique airtight joint interlocking design. The interlocking system enables a
- Thickness: 2.5 inches
- Length: 2 ft
- Application: Building & Construction
- Core Type: Foam - Expanded Polystyrene (EPS)
-
Supplier: Teknor Apex Company
Description: SINPOLENE MBB1411 is a modified copolymer based black masterbatch designed specifically for use in injection moulding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB1411 has high pigment loading and thus offers high coloring value with superior quality and performance.
- Melt Flow Index (MFI): 30 g / 10 minutes
- Form / Shape: Pellets
- Chemical System: Polyethylene
- Type: Thermoplastic
-
Supplier: Invotec Solutions Ltd.
Description: Polyklene R is suitable for use in injection moulding extrusion, blow moulding, blown film and processing of thermo-plastic materials.
Find Suppliers by Category Top
More Information Top
-
Polystyrene
The resulting polystyrene moldings are fire- resistant and do not discolor at 260°C for 30 min.
-
Polystyrene
Emulsion polymerization is generally used to produce polystyrene in latex forms for applications such as surface coatings and has found only limited use in the preparation of polystyrene molding compounds.
-
Young's modulus variation within polystyrene injection moldings
In the work presented here, the main field of interest was a study of Young’s modulus variations within polystyrene moldings .
-
Polymer Technology
Although steam heating is still the most widely used heating medium for expandable polystyrene molding machines, other processes have been developed.
-
Foamed Plastics
purpose) polystyrene molding resin, which listed .
-
Polystyrene
Shape molding is used to produce structures often designed specifically for an application such as the polystyrene molded to the shape of a wine bottle to support the bottle during shipping.
-
Orientation in injection molded polystyrene
Assuming a linear pressure gradient, the monitored pressure-time cycle for the polystyrene moldings may be employed to calculate the birefringence distribution asafunctionofdepth,z, awayfromthe surface, sincethe shear stress, T ~ , ,is a linear function of the pressure gradient, AFIAX, where AF …
-
Laboratory and Field Investigations of Moisture Absorption and Its Effect on Thermal Performance of Various Insulations
High-density bead polystyrenes ( molded and cut), low-density bead polystyrene, extruded polystyrene skinboard, a polyurethane laminated with paper skins, and a polyurethane without skins were subjected to these test conditions for 28 days.
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
Expanded polystyrene ( molded .
-
Core out geometries in water channels of water assisted injection moulded parts
The cross-sections with water and gas voids in plates of various channel geometries for polypropylene are shown in Fig. 4a and b, while Fig. 5a and b shows the voids shapes of polystyrene moulded by water and gas respectively.
Indicates content that may require registration and/or purchase.