-
Supplier: Mitsui Chemicals America, Inc.
Description: packaging applications as well as for solar cell backing and PDP mesh filter. The performance properties of TAKELAC™ Polyurethane Adhesive make it ideal for the food packaging industry. Fast curing and low temperature curing Low coating weight Bis-phenol A free and Organotin compound
- Features: Polyurethane (PU, PUR)
-
Supplier: Accuris
Description: Protective Film, Polyurethane Pressure Sensitive Adhesive, for Aircraft Exterior Applications
-
Supplier: SAE International
Description: This specification covers polyurethane adhesive-backed protective film, pigmented or clear, for aircraft exterior applications.
-
-
Supplier: Can-Do National Tape
Description: Bemis 3218 Adhesive Film Tape is a tough, fully reacted polyurethane adhesive film. It exhibits good adhesion to most fabrics, vinyls, foams, ABS and other substrates used in the automotive industry. Bemis 3218 Adhesive Film Tape is proven in
-
Supplier: Maxi Adhesive Products, Inc.
Description: A polyurethane film single coated with a medical grade acrylic adhesive.
- Thickness: 0.0032 inches
- Peel Strength / Adhesion: 1.125 lbs/in
-
Supplier: Accuris
Description: Composite-Polyurethane Foam Pressure Sensitive Adhesive, Polyvinyl Chloride Film
-
Supplier: Can-Do National Tape
Description: Bemis 3405 Sewfree® Tape is a thermoplastic polyurethane adhesive that is elastomeric and has a very soft hand. It is resistant to laundering and dry cleaning processes. 3405 Sewfree® Tape has an elastomeric adhesive with excellent bond strength. This heat activated tape
-
Supplier: Zippertubing Co. (The)
Description: ZT-TAPE® is a fire retardant Polyurethane film electrical tape with a special pressure sensitive acrylic adhesive backing, an easy-to-remove paper release liner and is UL 510 recognized. The Polyurethane tape has excellent resistance to cold temperatures and is weather
- Thickness: 0.009 inches
- Temperature Resistance: -55 to 107 C
- Adhesive: Acrylic
- Features: Dielectric / Insulating, Specialty / Other
-
Description: Rugged 4 mil thick polyurethane protective film (no adhesive). Applications include co-cure for composite abrasion and erosion protection and matte black paint replacement. Very tough thermoplastic polyurethane elastomer designed for outdoor industrial applications.
- Features: Coating, Other, Protective, Specialty / Other, Wear Resistant (Abrasion / Erosion)
- Location / Orientation: Exterior
- Form: Film / Laminate
- Industry: OEM / Industrial
-
Description: Patco 8350 Automotive Polyurethane Protective Film Tape Patco Automotive Polyurethane Film Tape is an extremely tough and conformable outdoor grade. This transparent product provides excellent protection from all forms of abrasion, ULTRA violet light, temperature extremes
-
Description: Patco 8450 Black Polyurethane Protective Tape A matte black adhesive coated polyurethane film tape. Extremely conformable and exceptionally tough. It is designed primarily for indoor industrial type applications. Applications Heavy duty surface protection on most metals
- Thickness: 0.0095 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Temperature Resistance: -40 to 121.11111111111111 C
- Adhesive: Acrylic
-
Description: Patco 8100 Heavy Duty Polyurethane Protective Tape An elastic and extremely durable thermoplastic polyurethane film tape. Designed to protect surfaces from scratching and chipping due to constant abrasion. Applications Heavy duty surface protection, long or short term.
- Width: 0.25 to 48 inches
- Thickness: 0.0094 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: -42.77777777777778 to 121.11111111111111 C
-
Supplier: IES2000
Description: Acousti-Foam acoustical foams are designed to provide maximum absorption of airborne sound with minimum thickness and weight. These flexible polyurethane open cell foam products are manufactured to optimize pore size, air flow resistance, and density. Sound energy, passing through the cell
- Noise Reduction Coefficient (if applicable): 0.8 NRC
- Thickness: 0.5 to 1.5 inch
- Mounting: Adhesive / Tape
- Description: Foam Sheet / Roll
-
Supplier: Clark Foam Products Corp.
Description: Quality Polyurethane Foam Products As one of the most versatile foam materials ever created, polyurethane foam is used in hundreds of products to provide comfort, support, protection and safety. Polyurethane Foam can be adapted to meet the Fire Retardant requirements of the
- Bulk Density: 1 lbs/ft³
- Applications: Acoustics / Sound Proofing, Consumer / Furniture, Cushioning / Springs, Filtration, Packaging / Casing, Sealing / Gasketing, Static / ESD Control
- Features & Approvals: Flame Retardant, Thermal Insulation, Waterproof
- Type: Open Cellular
-
Supplier: Ellsworth Adhesives
Description: HB Fuller Uralite FH1270 Urethane Adhesive Clear is a two component, thermosetting, high solids, non-toxic, polyurethane film. Used as an insulating compound for coating printed circuit assemblies. Part B, 2 lb Can.
- Viscosity: 300 cP
- Dielectric Strength: 579 kV/in
- Features: Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: HB Fuller Uralite FH1270 Urethane Adhesive Clear is a two component, thermosetting, high solids, non-toxic, polyurethane film. Used as an insulating compound for coating printed circuit assemblies. Part A, 2 lb Can.
- Viscosity: 500 cP
- Dielectric Strength: 579 kV/in
- Features: Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Supplier: Westech Aerosol Corporation
Description: WT-PSC and PS (canister and cans) are formulated to be a high strength, high temperature industrial adhesives for use with expanded polystyrene foam based materials. Industries for which this adhesive is suitable include furniture, marine, RV, upholstery, construction and many others.
- Use Temperature: -30 to 200 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System, Thermoplastic / Hot Melt
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Composites, Dissimilar Substrates, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Budnick Converting, Inc.
Description: 3M 8673 is a 14 mil polyurethane surface protection film tape that is formulated for long-term ultraviolet light protection. It has a solvent resistant, pressure sensitive acrylic adhesive. It is typically used in Aerospace and general industry to protect parts from corrosion,
- Thickness: 0.014 inches
- Peel Strength / Adhesion: 4.3125 lbs/in
- Features: Protective Tape, Specialty / Other
-
Supplier: Westech Aerosol Corporation
Description: WT-DMEasy is formulated to be a multi-purpose industrial strength adhesive for construction related applications. Industries for which this adhesive is suitable include general construction, furniture, RV, upholstery and many others. Prior to use, a small test patch should be sprayed
- Use Temperature: -30 to 150 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, OEM / Industrial
- Substrate Compatibility: Composites, Dissimilar Substrates, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Description: Patco 8300 Polyurethane Aircraft Protective Tape Extremely tough and conformable transparent outdoor polyurethane film with a very aggressive acrylic adhesive. This product provides excellent protection from abrasion, ultraviolet light and rain erosion. Applications
-
Supplier: Westech Aerosol Corporation
Description: FiberWeld is formulated to be a multi-purpose industrial strength adhesive specifically designed for insulation and duct liners. Prior to use, a small test patch should be sprayed to evaluate substrate compatibility. This product may degrade some thin plastics and films. Materials that
- Use Temperature: -30 to 190 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Acoustical Solutions, Inc.
Description: AlphaComposites™ are offered in many combinations of sound-absorbing acoustical foams, sound-blocking vinyl sound barriers, protective facings and pressure-sensitive adhesive (peel and stick) backings. Space efficient and highly effective, AlphaComposites ™ are ideal for applications that
- Applications: Acoustics / Sound Proofing
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular
- Material / Composition: Plastic / Polymer, Polyurethane
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite STYCAST PC 29M Polyurethane Conformal Coating is a solvent-based polyurethane used for thin film applications. It offers superior toughness and abrasion resistance, no cracking or crazing with vibration, and provides environmental and moisture protection. Part B,
- Features: Conformal / Encapsulating Coating, Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Supplier: Saint-Gobain Tape Solutions
Description: unwanted energy. These special formulations protect sensitive components by damping shock, dissipating motion, isolating vibration, and absorbing impact energy. Norseal K Series Micro-cellular Polyurethane Foam The Norseal series micro-cellular polyurethane foams are offered in a broad
- Bulk Density: 43 lbs/ft³
- Use Temperature: -40 to 158 F
- Thermal Conductivity: 0.6000000000000001 BTU-in/hr-ft²-F
- Applications: Automotive / Transportation, Industrial OEM, Sealing / Gasketing
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite STYCAST PC 29M Polyurethane Conformal Coating is a solvent-based polyurethane used for thin film applications. It offers superior toughness and abrasion resistance, no cracking or crazing with vibration, and provides environmental and moisture protection. Part A,
- Features: Conformal / Encapsulating Coating, Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Supplier: General Plastics Manufacturing Co.
Description: LAST-A-FOAM® R-3300 is a closed-cell, hydrostatic pressure-resistant polyurethane foam that provides buoyancy to depths of up to 1,200 feet. It is typically supplied uncoated, however we have the ability to coat the foam to enhance its performance. This semi-submersible foam is engineered to
- Bulk Density: 12 lbs/ft³
- Tensile Strength: 430 to 1,500 psi
- Use Temperature: 230 F
- Applications: Buoyancy, Marine
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: PU protective film is a functional protective film made of transparent PET film as the base material, coated with polyurethane pressure sensitive adhesive and fitted with release film on the back. It has no silicon transfer, good exhaust, high cleanliness,
- Overall Thickness: 0.0033464585 inch
- Use Temperature: 176 F
- Form / Shape: Film / Sheet
- Chemical System: Polyurethane (PU)
-
Supplier: Zippertubing Co. (The)
Description: Z-Shield® is a wrap around EMI shielded jacket made of fire retardant Polyurethane film, Z-3250-CN EMI shielding cloth and an adhesive closure. This combination provides excellent electromagnetic shielding of wires and cables in applications requiring outstanding flexibility,
- Sleeving: Wrap Around Sleeving
-
Supplier: Zippertubing Co. (The)
Description: Z-Shield-AL is a wrap around EMI shielding jacket made of fire retardant Polyurethane film, SH1 EMI shielding foil and an adhesive closure. This combination provides excellent electromagnetic shielding of wires and cables in applications requiring limited flexing, flame
- Sleeving: Wrap Around Sleeving
-
Supplier: Zippertubing Co. (The)
Description: Z-Shield-5080 is a wrap around EMI shielded jacket made of fire retardant Polyurethane film, flame retardant Z-5080-CN EMI shielding cloth and an adhesive closure. This combination provides good electromagnetic shielding of wires and cables in applications requiring outstanding
- Sleeving: Wrap Around Sleeving
-
Supplier: Mactac
Description: Visoderm thin films are ideal for wound management, negative pressure dressings and multi-layer wound care constructions. Coated with 3.0 mil of our breathable acrylic adhesive, TM5170HCW provides excellent moisture management while securing the dressing
- Width: 60 inches
- Backing Materials: Acrylic / Acrylate, Plastic / Polymer
- Features: Specialty / Other, Transparent
-
Supplier: Budnick Converting, Inc.
Description: Vancive MED 5020 is a single-coated, soft, pliable, transparent polyurethane film with an acrylic adhesive. This product's thin and conformable film offers a high degree of user comfort, while its transparency allows for wound or site visibility; in some applications, it
- Thickness: 0.0060999999999999995 inches
- Peel Strength / Adhesion: 1.8 lbs/in
-
Supplier: Budnick Converting, Inc.
Description: FT 333 is a 4.7 mil, double coated polyester film. It is primarily used to bond to polyurethane foams, sponge rubber, metal and plastic parts. Specification #46411
- Thickness: 0.0047 inches
- Peel Strength / Adhesion: 5 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: Vancive MED 5575A is a single-coated, soft, pliable, transparent polyurethane film with a polyethylene support and an acrylic adhesive. This product’s thin and conformable film offers a high degree of user comfort, while its transparency allows for wound or site
- Thickness: 0.0046 inches
- Peel Strength / Adhesion: 1.6 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Boyd
Description: clear adhesive (OCAs), UV sensitive OCA Protective films & tapes Insulating films Metal foils & graphite sheets Microcellular urethane foams Polyurethane, polypropylene, polyethylene, polyolefin foams Densified SOLIMIDE® Foam
- Materials: Acrylic / Acrylate, PET / Polyester
- Enhancement / Features: Anti-static / ESD Control, Dielectric / Insulating, EMI / RFI Shielding, Hard Coat / Thin Film, Moisture / Vapor Barrier, Thermally Insulating / Insulative, Transparent
Find Suppliers by Category Top
Featured Products Top
-
Medical Market Applications ABLE can help you identify the right stick-to-skin adhesives, films and other medical-grade materials that meet and exceed industry requirements and make your medical device a reality (read more)
Browse Pressure Sensitive Adhesives (PSA) and Contact Adhesives Datasheets for Quantaflex Printed Electronics Inc. -
, an isocyanate terminated hardener, to produce a two-component polyurethane adhesive used for dry lamination, such as PET/Al/CPP, PET/Ny/Al/CPP, PET/Al/Ny/CPP, PET/Ny/CPP or Ny/CPP. TAKELAC A-670A Solvent free (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Mitsui Chemicals America, Inc. -
Product Features Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be easily adjusted by switching the adhesive part. Using for primary purposes Shielded FFC (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Oak-Trees, Inc. -
TapeCase, a division of Ellsworth Adhesives, is a 3M Preferred Converter that works with 3M tapes and foams daily. A good alternative to liquid adhesives, 3M tapes and foams can be cut into intricate geometries to fit your application needs. Our 3M tape and film solutions include thermal interface materials, VHB™ Foam Tapes, conductive tapes, rubber, double-sided tapes, and much more. Click to learn more. (read more)
Browse Adhesive Tapes Datasheets for Ellsworth Adhesives -
mixed with high efficiency adhesive, evenly coated on the surface of polyester film, it can deliver an excellent finish (read more)
Browse Thin Film Materials Datasheets for Beijing Grish Hitech Co., Ltd. -
Budnick carries and converts adhesive tapes, foams, films, foils, and other specialty materials from every major manufacturer. Find the perfect tape for your application by searching our comprehensive product (read more)
Browse Adhesive Tapes Datasheets for Budnick Converting, Inc. -
Mitsui Chemicals can offer an adhesive resin solution for your sophisticated multilayer barrier structures. Available in pellet form, ADMER™ Adhesive Resin can be used in a wide variety of coextrusion processes for bottles, tubes, sheets and films. ADMER™ Adhesive Resin (read more)
Browse Industrial Adhesives Datasheets for Mitsui Chemicals America, Inc. -
Converting services revolutionize various markets by enabling manufacturers to tailor solutions for specific application needs, transforming the production process. At Ellsworth Adhesives, we specialize in converting a wide array of materials, including thermal interface materials, tapes, films (read more)
Browse Pressure Sensitive Adhesives (PSA) and Contact Adhesives Datasheets for Ellsworth Adhesives -
Need high bond tapes or any other specialty tape or adhesive? Our easy to use Adhesive Tape Product Search gets you to the solution you need quickly! We specialize in converting adhesive coated tapes, foams, films, foils, and (read more)
Browse Adhesive Tapes Datasheets for Budnick Converting, Inc. -
lubrication, non-adhesive (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd .
More Information Top
-
Handbook of Adhesion Technology
The fat may diffuse through to the surface of the polyurethane adhesive film (possibly while the adhesive still wet, with the solvent acting as the vehicle) and interfere with its subsequent coalescence with the adhesive or the sole.
-
A randomized, double‐blind, placebo‐controlled multicenter trial evaluating topical zinc oxide for acute open wounds following pilonidal disease excision
Finally, the wound was covered with a transparent polyurethane adhesive film dressing (Tegaderms HP, 3M) .
-
JAMA Network | JAMA Dermatology | Treatment of Chronic Leg Ulcers With Topical Activated Protein C
The method of APC application was noninvasive and involved first sealing the wounds with a sterile, occlusive polyurethane adhesive film (Tegaderm; 3M, St Paul, Minnesota) through which a solution of APC (200 μg/mL in distilled water) was injected into the wound space…
-
Use of dermal injection of activated protein C for treatment of large chronic wounds secondary to pyoderma gangrenosum
A sterile, occlusive polyurethane adhesive film (Tega- derm; 3M, St Paul, MN, USA) was then applied to cover the wound.
-
Treatment of chronic diabetic lower leg ulcers with activated protein C: a randomised placebo‐controlled, double‐blind pilot clinical trial
® (Eli Lilly; Indianapolis, IN; 400 μg/ml in sterile water) or physiological saline was applied topically beneath a sterile, occlusive polyurethane adhesive film (Tegaderm .
-
An alternative approach for involutional entropion: a preliminary study
The wound was covered with transparent polyurethane adhesive film (OpSite Flexigrid, Smith Nephew, UK).
-
Low‐velocity impact response in composite plates embedding shape memory alloy wires
Heater and plate, completely covered by cast silicone (Fig. 3), were placed on an insulating panel, and the sample was bonded to the silicone layer by a polyurethane adhesive film .
-
An Improved Mechanical Material Model for Ballistic Soda-Lime Glass
Adjacent glass layers were separated by 0.6 mm polyurethane adhesive films .
-
Interactions at the interface between thermoplastic rubber and polychloroprene adhesive
ATR-IR spectra of polyurethane adhesive film (a) as-received; (b) immersed in 0.5 wt% and (c) 3 wt% TCI/MEK solution for 5 s.
-
Skin bacteria and Op Site chest dressings.
In the first, Op Site, a polyurethane adhesive film dressing, was compared with an occlusive polyvinyl chloride (PVC) dressing, on povidone iodine (PVI) prepared skin in 10 volunteers.
Indicates content that may require registration and/or purchase.