Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: General Plastics Manufacturing Co.
Description: LAST-A-FOAM® FR-4300 heat-formable foam is unique flame-retardant structural polyurethane foam. It is intended for composite panel cores and other structures where compound-curved surfaces or other details can be made with low-cost heat-forming methods. While it is
- Shear Strength: 68 to 95 lbs/in
- Skin Type: Plastic / FRP
- Core Type: Solid Plastic Core
-
Supplier: General Plastics Manufacturing Co.
Description: The LAST-A-FOAM® FR-6700 is a polyurethane that meets requirements of Boeing BMS 8-133, McDonnell-Douglas DMS-1937, and Federal Aviation Regulation FAR 25.853 (a) and (b). It is specifically designed to meet the physical properties , flammability performance requirements, and processing
- Shear Strength: 239 to 254 lbs/in
- Application: Aerospace
- Skin Type: Plastic / FRP
- Core Type: Solid Plastic Core
-
Supplier: General Plastics Manufacturing Co.
Description: available from 4 - 40 lbs per cubic Ft. Common Applications: Proofing NC/CNC machine programs Prototype models Composite core Marine: Stringers, bulkeads, mounting pads, heads, and galleys Solar: panel backing and support, parabolic mirror farms Custom parts Tooling board
- Shear Strength: 640 to 654 lbs/in
- Skin Type: Plastic / FRP
- Core Type: Solid Plastic Core
-
-
Supplier: General Plastics Manufacturing Co.
Description: LAST-A-FOAM® TR-Series Marine FRP high-density polyurethane foams are specially formulated to meet the physical property demands of the FRP-composite boat builder at a competitive price. LAST-A-FOAM® TR-Series Marine FRP foams allow boat designers to replace wood components with a
- Shear Strength: 885 to 890 lbs/in
- Skin Type: Plastic / FRP
- Core Type: Solid Plastic Core
-
Supplier: Saint-Gobain Tape Solutions
Description: ornamentation Trailer roof bows Panel stiffeners Signs and nameplates Weather stripping Body side molding Composite panels
- Thickness: 0.031496062992125984 to 0.11811023622047244 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: Epoxies Etc...
Description: 20-2024 is a low viscosity, two component, closed cell urethane foam. This is a rigid, non-CFC containing foam. 20-2024 can be used for potting, encapsulating, thermal insulation, flotation devices, sandwich panel cores, etc...
- Bulk Density: 2.2 lbs/ft³
- Tensile Strength: 37 to 40.35 psi
- Tensile Modulus (E): 1.036 ksi
- Thermal Conductivity: 0.16200000000000003 BTU-in/hr-ft²-F
-
Supplier: Strongwell Corporation
Description: of a polyurethane paint. The core material is rigid closed-cell urethane foam. The foam core provides an insulation “R” factor of 5 for the 1″ panel and 17 for the 3″ panel. Applications Radar, Microwave, Radio and TV Antenna Enclosures Enclosures for Electrical Equipment
- Thickness: 1 to 3 inches
- Width: 12 to 24 inches
- Core Type: Foam Core
- Application: Industrial
-
Supplier: Total Plastics, Inc.
Description: Bluewater 26 is Coosa’s strongest and stiffest composite board. Bluewater 26 is the ultimate high strength-to-weight composite panel. Coosa’s Bluewater 26 consists of polyurethane foam filled throughout with layers of continuous strand fiberglass and woven roving
- Filler: Carbon / Graphite
- Chemical System: Polyurethane (PU)
-
Supplier: FSI
Description: OnePart is FSI’s moisture-cure adhesive with time-tested results in a wide variety of commercial and industrial applications, including entry and garage doors, recreational vehicle components, building and construction products (like SIPs, structural insulated panels) and more. It’s also a
- Industry: Building / Construction, OEM / Industrial
- Substrate Compatibility: Dissimilar Substrates, Plastic, Wood / Wood Product
- Features: Laminating / Composites, Thermal / Heat Insulating
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: CSA Group
Description: pusher. The machines are designed for cutting panels consisting of: a) solid wood; b) material with similar physical characteristics to wood (see ISO 19085‑1:2017, 3.2); c) composite materials with core consisting, for example, of polyurethane or mineral material laminated with
-
Supplier: CSA Group
Description: are designed for cutting panels consisting of a) solid wood, b) material with similar physical characteristics to wood (see ISO 19085‑1:2017, 3.2), c) gypsum boards, gypsum bounded fibreboards, d) composite boards made from the materials listed above, and e) composite materials
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Technomelt PUR 963A is a 100% solid, polyurethane hot melt adhesive used for assembly bonding, panel bonding, and vinyl laminating. It is moisture curing, fast setting, and has high heat resistance. It also contains UV dye for visibility under UV light. 193 kg Drum.
- Features: Laminating / Composites
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Total Plastics, Inc.
Description: Bluewater 20 is Coosa’s lighter-weight, economical alternative to the Bluewater 26 product, while still maintaining the superior stiffness and strength. Coosa’s Bluewater 20 consists of polyurethane foam filled throughout with layers of continuous strand fiberglass and woven roving
- Filler: Carbon / Graphite
- Chemical System: Polyurethane (PU)
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Technomelt PUR 513C Off-White is a one component, polyurethane reactive hot melt adhesive with long open time, high green strength, and aggressive tack. Ideal for laminating sandwich panel elements of particleboard, plywood, lauan, wood, fiberboard, EPS foam, PU foam,
- Viscosity: 12,000 cP
- Features: Laminating / Composites
- Substrate Compatibility: Metal, Wood / Wood Product
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Westech Aerosol Corporation
Description: will effectively bond include fiberglass, metal, particle board, plywood, polyurethane foam, fabrics, insulation for holding tanks, insulation panel construction and many other materials.
- Use Temperature: -30 to 190 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Westech Aerosol Corporation
Description: substrate compatibility. This product may degrade some thin plastics and films. Materials that WT-DMEasy will effectively bond include bead board, particle board, plywood, polyurethane foam, fabrics, insulation for holding tanks, expanded polystyrene foam, insulation panel construction
- Use Temperature: -30 to 150 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, OEM / Industrial
- Substrate Compatibility: Composites, Dissimilar Substrates, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Westech Aerosol Corporation
Description: a small test patch should be sprayed to evaluate substrate compatibility. This product may degrade some thin plastics and films. Materials that WT-PSC and PS will effectively bond include bead board, particle board, plywood, exhibit displays, floral foam, polyurethane foam, fabrics,
- Use Temperature: -30 to 200 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System, Thermoplastic / Hot Melt
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Composites, Dissimilar Substrates, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Elasto Proxy Inc.
Description: example, thermal-proof panels made of ceramic fiber, polyurethane foam, and microcellular or silicone foam can provide heat shielding as high 1200° C in locomotives. By laminating multiple layers of insulating materials together, suppliers can build sandwich-like panels that are
- Description: Acoustic Barrier / Panel, Foam Sheet / Roll
- Features: Flameproof
-
Supplier: Osborne Industries, Inc.
Description: exact requirements for density, elasticity, flexibility, rigidity, color, and more. Osborne molds custom polyurethane foam parts and components like: Structural building components Flexible cushions Automotive parts Instrument panels If you’re looking for a U.S.-based custom molder
- Applications: Acoustics / Sound Proofing, Architectural / Construction, Automotive / Transportation, Buoyancy, Cushioning, HVAC, Marine, Medical, Military / Aerospace, Structural / Composites, Tooling / Modeling
- Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular, Rigid Foam
- Capabilities: Finished Product Assembly, Molding, Routing
- Features: North America, United States Only
-
Supplier: TMP Pro Distribution
Description: mm (10 in) dia., 50 mm (2 in) edge wound ribbon voice coil, Aluminum/Ceramic Composite cone. Enclosure Material : High Impact PolyStyrene (HIPS) w / internal 8 mm polyurethane co-mold. Grille : Thermoset composite coated steel, multi-layer. Overload Protection : SonicGuard™
- Speaker Size: 10 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: foamed polyurethane secondary mold Grille : Thermoset composite coated steel, WeatherMax multi-layer foam Overload Protection : SonicGuard full range power limiting to protect network and transducers. Environmental : IEC 529 IP-X5 rating. Exceeds Mil Spec 810 for humidity, salt spray,
- Application: Music / Audio Systems
Find Suppliers by Category Top
Featured Products Top
-
improves mechanical strength while reducing part weight. The integration process entails precise machining and bonding of polyurethane foam within fiber-reinforced composites. These core sandwich panels improve aerodynamics and structural resilience. This polyurethane foam application promotes future (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
LAST-A-FOAM® FR-3700 Performance Core Last-A-FoamFR-3700 is a CFC-free, rigid, closed-cell, flame-retardant polyurethane foam available in densities ranging from 3 to 40 pounds per cubic foot. It exhibits a (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
ADVANTAGES OF LIGHTWEIGHT PLASTIC COMPOSITES Corrosion-resistant material such as thermosetting plastic polydicyclopentadiene (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
. Rigid polyurethane foam is commonly used for insulation panels and structural applications, while flexible foam is found in furniture, bedding, and automotive seating. Each type has unique chemical properties that affect its safety. Consumers can make more informed (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
develops and manufactures rigid and flexible polyurethane foam products, which include its signature LAST-A-FOAM® brand series and build-to-print composite parts. Through its network of distributors, General Plastics exports products to 25-plus countries for the aerospace and defense, nuclear (read more)
Browse Foam Cores Datasheets for General Plastics Manufacturing Co. -
providing strength, stiffness and continuity throughout without drastically increasing weight. Whether bonded between two composite skins to form a sandwich panel or over-molded with self-skinning flexible foam or decorative cover, core material serves as the central member or foundation of a structure (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co. -
electrical insulative materials are needed. Its Tg exceeds 350°F, increasing the customer’s processing window through improved thermal mechanical properties. This makes it suitable for processing high-temperature composite prepregs, such as those found in radomes and other panels. This (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
, LAST-A-FOAM® FR-4300 heat-formable foam is well-suited to composite panel cores and other structures with compound-curved surfaces or other details made with low heat-forming methods. Even though this high (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
Product Finder tool to find out what product is suitable for your specific application. RIGID & FLEXIBLE POLYURETHANE FOAM AND BUILD-TO-PRINT COMPOSITE PARTS For over (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
Vacuum-assisted resin transfer molding Aircraft interior sandwich core panels Automotive load floor core panels Composite panel cores Models and design prototypes Vacuum form dies and mold patterns (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Dielectric Materials for Use in Radomes
, materials are needed with combined characteristics of good dielectric properties coupled with structural strength, durability, and chemical inertness. Polyurethane foam is subsequently used in a myriad of industries such as aerospace, medical, construction, marine, and composite core. General Plastics
More Information Top
-
Advanced Building Materials and Sustainable Architecture
Experimental Study on the Bending Capability of Polyurethane Composite Panel .
-
Scientific.Net: Materials Science
Home > Polyurethane Composite Panel .
-
Experimental Study on the Bending Capability of Polyurethane Composite Panel
• Experimental Study on the Bending Capability of Polyurethane Composite Panel p.1042 .
-
Experimental Study on Compressive Performance of Polyurethane Composite Panel
• Experimental Study on Compressive Performance of Polyurethane Composite Panel p.2693 .
-
Scientific.Net: Materials Science
Experimental Study on Compressive Performance of Polyurethane Composite Panel .
-
Scientific.Net: Materials Science
Experimental Study on Compressive Performance of Polyurethane Composite Panel .
-
Scientific.Net: Materials Science
Experimental Study on the Bending Capability of Polyurethane Composite Panel .
-
Scientific.Net: Materials Science
Experimental Study on the Bending Capability of Polyurethane Composite Panel .
-
Scientific.Net: Materials Science
Experimental Study on Compressive Performance of Polyurethane Composite Panel .
-
Advanced Materials Research
Experimental Study on Compressive Performance of Polyurethane Composite Panel .
Indicates content that may require registration and/or purchase.