-
Supplier: General Plastics Manufacturing Co.
Description: Explosion protection systems developed by General Plastics are being used successfully by our partners in multiple U.S. locations. The Blast-Tamer® wall system, which incorporates advanced-technology polyurethane foam, is designed to mitigate inadvertent explosion in ordnance
- Function: Blast / Ballistic Mitigation, Thermal (Heat / Fire)
- Industry / Application: Construction, Military / Aerospace, Mining, Walls
- Liner Materials: Urethane / Polyurethane
-
Description: in immersion service as a tough, flexible, impact resistant, waterproof coating and lining system. For use in areas including: Wet Wells Cooling Tower Linings Grit Chambers Water & wastewater linings Aeration Basins Secondary containment Sewer manholes Potable Water
- Wet / Applied Thickness: 0.03 to 0.25 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: -20 to 160 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: ASTM International
Description: defined in . Even for low pressure gas distribution systems, which typically operate at less than 1 psig, CIP liners are not intended for use as a stand-alone gas carrier pipe but rely on the structural integrity of the host pipe. Therefore, the safe use of cured-in-place pipe lining
-
-
Supplier: Redwood Plastics
Description: Redco™ 6060 is a unique formulation designed to withstand abrasion and deterioration in an impingement type of application. Durometer Hardness: 62A Standard Color: Dark Green
- Function: Abrasion / Sliding Wear, Impact
- Form: Loose Liner / Pre-fabricated
- Features: Other
- Industry / Application: Plastic
-
Supplier: Bailey-Parks Urethane, Inc.
Description: Diamondback® polyurethane sheets and liners, a trademarked product manufactured only by Bailey-Parks Urethane, is among the most versatile of all lining materials. These polyurethane sheets are available in a variety of standard sizes and range from 65A to 92A shore durometer.
-
Supplier: Bailey-Parks Urethane, Inc.
Description: 1/16” or 1/32". Our quality control department tests every sheet we make. Like our standard and ceramic chip Diamondback® polyurethane liners, our precision cast urethane sheets can be custom colored to your specification, or color coded for convenient hardness identification. Ask a
-
Supplier: Bailey-Parks Urethane, Inc.
Description: High Energy/High Rebound Liners Black Max Diamond polyurethane sheets have a higher rebound than our regular Diamondback® polyurethane sheeting material, and in some applications superior wear characteristics in grain handling and aggregate processing facilities. These advanced
-
Description: 3M™ Poyurethane Protective Boots are made of very tough thermoplastic polyurethane elastomer with acrylic adhesive pre-formed to fit many industrial and common aircraft applications (including radomes, wing tips, landing gear, pods, prop spinners, etc.). They provide protection against damage
- Function: Abrasion / Sliding Wear, Erosion, Impact
- Form: Loose Liner / Pre-fabricated
- Industry / Application: Military / Aerospace, Plastic
- Features: Other, Specialty / Other
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® MR Flex 80 Putty Pourable Repair Compound isa trowelable, two-part urethane for rebuilding and repairing rubber parts and linings, providing impact, abrasion, and corrosion-resistant protection.
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Manhole ChimneySeal No. F-88 is an elastomeric lining composed of fiber-reinforced, asphalt-modified urethane. ChimneySeal is used as a chemical-resistant membrane or gasket seal for the prevention of water infiltration. Manhole ChimneySeal has excellent adhesion to most
- Set / Cure Time: 60 to 2,880 minutes
- Set / Cure Temperature: 60 to 85 F
- Max Use: -34.44444444444444 to 121.11111111111111 C
- Max Use Temperature: -34.44444444444444 to 121.11111111111111 C
-
Supplier: Bailey-Parks Urethane, Inc.
Description: While standard Diamondback® polyurethane sheets provide outstanding resistance to abrasion in the majority of wear applications, Bailey-Parks Urethane offers an even stronger, full-bodied ceramic chip polyurethane liner that features a higher ceramic to urethane ratio per sheet than
-
Supplier: Andax Industries
Description: Andax 72 x 183-inch Flexible Pillow Tank. Our bladder tank is made to your requirements for flexible liquid storage. This water bladder bag is available in any size & material such as polyurethane, polyethylene & reinforced bladder pillow tank polyethylene. Totally customizable.Order a water
- Industry / Application: Polyethylene - HDPE / UHMW
-
Supplier: Andax Industries
Description: Andax 48 x 72-inch Flexible Pillow Tank - RPE. Our bladder tank is a superior water storage bladder or it can hike runoff volume. This water storage bladder tank can be crafted from polyurethane, polyethylene or reinforced polyethylene & it's completely customizable. Choose a Flexible Pillow
- Industry / Application: Polyethylene - HDPE / UHMW
-
Supplier: Ellsworth Adhesives
Description: ITW Performance Polymers Devcon Flexane 80 Liquid Black is a castable urethane compound that is used for making non-scratching linings, flexible molds, and encapsulating electronic components to protect from expansion, contractions, and vibration. It cures at room temperature and offers
- Viscosity: 10,000 cP
- Tensile Strength (Break): 2,100 psi
- Elongation: 650 %
- Dielectric Strength: 350 kV/in
-
Supplier: Andax Industries
Description: Andax 18 x 60 Storm Drain Protector II. Lighter & faster than the Original Drain Protector, the storm drain cover is used to protect drains from spills. The polyurethane material of the outdoor drain cover is compatible with more chemicals than other storm water drain covers. Order a Storm
- Form: Loose Liner / Pre-fabricated
- Function: Waterproofing
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Thickness: 0.05 to 0.08 inch
- Industry / Application: Cement / Concrete, Steel / Metal Mills, Water / Wastewater
- Form: Membrane
- Features: Other
-
Supplier: Andax Industries
Description: Andax 72 x 72-inch Flexible Pillow Tank - PE & RPE. Our bladder tank is a great water storage bladder or it can increase runoff capacity. This water storage bladder tank can be made from polyurethane, polyethylene or reinforced polyethylene & it's 100 percent customizable. Order a Flexible
- Industry / Application: Polyethylene - HDPE / UHMW
-
Supplier: Ellsworth Adhesives
Description: Parker LORD® 7650 Urethane Adhesive is a one component, moisture curing adhesive that is used for bonding prepared metals, foam, rubber, fabric, and plastics. It is typically used for carpeting, construction panels, and tank linings. It is easy to use and offers versatility, high strength,
- Viscosity: 400 to 2,000 cP
- Substrate Compatibility: Metal, Plastic, Rubber / Elastomer, Textiles / Fabrics
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Parker LORD® 7650 Urethane Adhesive is a one component, moisture curing adhesive that is used for bonding prepared metals, foam, rubber, fabric, and plastics. It is typically used for carpeting, construction panels, and tank linings. It is easy to use and offers versatility, high strength,
- Viscosity: 400 to 2,000 cP
- Substrate Compatibility: Metal, Plastic, Rubber / Elastomer, Textiles / Fabrics
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Single Component System
-
Supplier: NCFI Polyurethanes
Description: Polyurea liners possess a perfect combination of physical characteristics: high-caliber chemical resistance and unrivaled physical strength. These two traits are why polyurea liners are far superior to other coatings on the market. These unique coatings have the ability to protect concrete, steel,
- Function: Abrasion / Sliding Wear, Corrosion, Primary Containment, Waterproofing
- Industry / Application: Chemical Process, Plastic, Walls, Water / Wastewater
- Form: Spray-on / Spray-Cast
- Liner Materials: Urethane / Polyurethane
-
Supplier: Ellsworth Adhesives
Description: ITW Performance Polymers Devcon Flexane 80 Liquid 15800 Black is a castable urethane compound that is used for making non-scratching linings, flexible molds, and encapsulating electronic components to protect from expansion, contractions, and vibration. It cures at room temperature and offers
- Viscosity: 10,000 cP
- Tensile Strength (Break): 2,100 psi
- Elongation: 650 %
- Dielectric Strength: 350 kV/in
-
Description: No Description Provided
- Thickness: 0.0625 inch
- Function: Abrasion / Sliding Wear, Corrosion, Primary Containment, Secondary Containment, Sound Attenuation
- Industry / Application: Chemical Process, Environmental (Stacks / Landfills), Flooring, Food / Pharmaceutical (Sanitary), Oil & Gas / Petrochem, Pipes / Piping, Plastic, Pulp & Paper, Vessels (Tanks / Reactors), Water / Wastewater
- Features: Liner / Lining System, Other, Specialty / Other
-
Description: No VOCs and low odor Seamless flexible and waterproof Bridges moving cracks to 1/8" Retains physical properties at -20°F to 250°F RECOMMENDED USAGE Designed for use as a repair material for polyurea coatings and linings in immersion and atmospheric applications. Ideally suited for use on
- Viscosity: 300 cP
- Use Temperature: -20 to 250 F
- Tensile Strength (Break): 2,440 psi
- Elongation: 530 %
-
Supplier: Sauereisen, Inc.
Description: ConoFlex Membrane No. 520 is a flexibile elastomeric polyurethane combining toughness, flexibility and elongation. Typical uses would be as a flexible membrane under a chemical-resistant coating or lining for existing or anticipated substrate cracking or primary/secondary containment
- Coverage: 26.000000000000004 to 80.00000000000001 ft²
- Wet / Applied Thickness: 0.02 to 0.06 inch
- Cure / Dry Temperature: 70 F
- Type: Base Coat, Primer
-
Supplier: Redwood Plastics
Description: Many materials age and wear quickly; bronze, brass, rubber and steel are not always the most optimal material for a given application which affects efficiency and production. Using Redco™ Plastic products such as Redco™ Polyurethane and Redco™ UHMW will improve performance with little initial
- Features: Impact Protection
- Industry / Application: Plastic, Polyethylene - HDPE / UHMW, Pulp & Paper
- Form: Wear Plate / Strip / Part
-
Supplier: Redwood Plastics
Description: Many materials age and wear quickly; bronze, brass, rubber and steel are not always the most optimal material for a given application which affects efficiency and production. Using Redco™ Plastic products such as Redco™ Polyurethane and Redco™ UHMW will improve performance with little initial
- Function: Abrasion / Sliding Wear
- Industry / Application: Plastic, Polyethylene - HDPE / UHMW, Pulp & Paper
- Form: Wear Plate / Strip / Part
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: Upper: Brown Oiled Nubuck / Olive Suede / Olive 1200 Denier Nylon Construction: Cement Outsole: Exclusive Vibram® Omega Spider Grip Self-Cleaning Tread Lining: Two Zone Wicking Mesh Insole: Full Length Removable Dual Density Polyurethane Insert Midsole: Super Light "Compression Molded"
-
Description: substrate movement is evident and/or anticipated on vertical or overhead concrete or steel structures. 3555V Epo-Flex® HD VERTICAL MEMBRANE is recommended for use with other systems flexible epoxy lining system and other systems requiring a flexible epoxy membrane with
- Wet / Applied Thickness: 0.02 to 0.04 inch
- Location / Orientation: Ceiling, Interior, Wall
- Features: Chemical / Oil Resistant, Coating, Other
- Substrate: Concrete / Masonry, Steel
-
Supplier: Prater
Description: The MAC forced vortex units process dry materials to an unmatched fineness and uniformity over a wide range of feed variations, either in closed-circuit with a conventional milling system or as independent “stand-alone” systems that incorporate feeder, fan and product collection
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Check Screening / Scalping, Fines Removal / Dedusting
- Applications: Dry / Free Flowing Materials
Find Suppliers by Category Top
Featured Products Top
-
effectively dampening sound by lining cabin walls, ceilings, and bulkheads. These acoustic properties also apply to cargo bays, where noise from mechanical systems or turbulence could have an impact on the passenger experience. Aerospace polyurethane foam applications serve both thermal and acoustic (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
-lasting foams are formulated to absorb significant energy while protecting payloads. These products offer excellent creep resistance under high static stress, and are available as polyurethane foam sheets and blocks. The TF-5070 series has been used as a “spring-damper” for submarine (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
materials that do more than merely resist fire. They predict constant performance under heat, impact, wetness, and over time. When properly manufactured, flame-retardant polyurethane foam lives up to these expectations. It must pass fire tests, retain mechanical strength, and withstand environmental (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
cascading reaction. Propagation through modules can cause localized overheating in the pack, which is why managing heat transfer is a critical safety priority in EV design. Preventing thermal runaway involves two complementary safety approaches. Active systems such as cooling channels (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
capable of resisting water, UV light, abrasion, and even fire. These coatings extend service life, improve reliability in extreme conditions, and allow fabrics to meet demanding industry standards. Two of the most widely used options are liquid silicone and polyurethane (PU). Each has distinct strengths (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
materials capable of resisting water, UV light, abrasion, and even fire. These coatings extend service life, improve reliability in extreme conditions, and allow fabrics to meet demanding industry standards. Two of the most widely used options are liquid silicone and polyurethane (PU). Each has (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Trenchless Technology Piping: Installation and Inspection > Spray-on Coatings and Linings for Renewal of Potable Water Pipe Distributions
With further development in technology in 1980s, polyurethane lining systems were used successfully in water industry (AWWA-C222, 2008).
-
Organic coatings
A polyurethane lining system for duc- tile cast iron pipes developed in Switzerland is described.
-
Non‐metallic inorganic coatings
A polyurethane lining system for duc- tile cast iron pipes developed in Switzerland is described.
-
Determining soft segment structure-property effects in the enhancement of segmented polyurethane performance
In semicrystal line polyurethane systems , the storage modulus presents a measure of the role of soft segment ordering on their viscoelastic response.
-
LINE-X® Protective Coatings Expands Into New Markets With Launch Of LINE-X ASPART-X™ U/V Protective Coatings
By introducing ASPART-X, a zero volatile organic compound (VOC), 100% solid, aliphatic, pure polyurea coating specifically engineered as a topcoat for polyurea and polyurethane systems , LINE -X has again distanced itself from competitive offerings.
-
Bayer MaterialScience At PU Latin America 2005
Isocyanates, monomers and polymers from the Desmodur® range, polyols from the Desmophen® and Arcol® lines and polyurethane systems such as Baymer®, Baytherm®, Bayflex® and Bayfit® are produced at the Belford Roxo site near Rio de Janeiro.
-
Performance Evaluation of a Commercial Polyurethane Coating in Marine Environment
In the past, polyurethane coating and lining systems were not considered as safe as epoxies because of the toxicology of the resins (polyols and especially isocyanates).
-
Sherwin-Williams' SherFlex Now NSF Approved For Immersion Service
SherFlex elastomeric polyurethane coating and lining system has been approved to ANSI/NSF Standard 61 for use in potable water tanks of 3,000 gallons or greater .
-
Oil and Gas Online Newsletter: California Gas Projects Viewed As Platform For Growth
SherFlex Elastomeric Polyurethane by Sherwin-Williams Protective & Marine Coatings is a 100% solids, spray applied, aromatic polyurethane coating and lining system designed for use in immersion service.
-
A Cutting Line Positioning and Defects Detection System for Polyurethane Plate Based on Computer Vision
In this paper, we present a design of a real-time computer vision system for polyurethane plate cutting line positioning and defects detection.
Indicates content that may require registration and/or purchase.