-
Supplier: Budnick Converting, Inc.
Description: V2845 is a 45 mil thick, closed cell polyurethane on a high density poly liner. V2845H is the same product on a high density "easy release" poly liner
- Thickness: 0.045 inches
- Peel Strength / Adhesion: 6.25 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Allied Electronics, Inc.
Description: release liner making application fast and easy.
-
Supplier: Allied Electronics, Inc.
Description: release liner making application fast and easy.
-
-
Supplier: Allied Electronics, Inc.
Description: release liner making application fast and easy.
-
Supplier: Allied Electronics, Inc.
Description: release liner making application fast and easy.
-
Description: release liner to discard.
- Width: 0.25 to 48 inches
- Thickness: 0.0094 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: -42.77777777777778 to 121.11111111111111 C
-
Supplier: Zippertubing Co. (The)
Description: ZT-TAPE® is a fire retardant Polyurethane film electrical tape with a special pressure sensitive acrylic adhesive backing, an easy-to-remove paper release liner and is UL 510 recognized. The Polyurethane tape has excellent resistance to cold temperatures and is weather
- Thickness: 0.009 inches
- Temperature Resistance: -55 to 107 C
- Adhesive: Acrylic
- Features: Dielectric / Insulating, Specialty / Other
-
Supplier: Mitsui Chemicals America, Inc.
Description: TPX® Film Opulent™ is a high performance heat resistant release film used for a wide range of applications including flex circuits. The non stickiness polymethyl pentene film is available in both single layer and multi layer and either may be selected according to the application. The
-
Description: Patco 8130 Automotive Surface Protection Tape Heavy duty transparent, indoor grade polyurethane backing with polyurethane adhesive laminated to a 92# Kraft release liner. Applications Long & Short term surface protection; Protection during shot peaning in metal cleaning
-
Description: Patco 8130 Automotive Surface Protection Tape Heavy duty transparent, indoor grade polyurethane backing with polyurethane adhesive laminated to a 92# Kraft release liner. Applications Long & Short term surface protection; Protection during shot peaning in metal cleaning
- Thickness: 0.009 inches
- Peel Strength / Adhesion: 2.625 lbs/in
- Temperature Resistance: -40 to 121.11111111111111 C
- Backing: Plastic / Polymer
-
Supplier: Ellsworth Adhesives
Description: 3M Bumpon SJ5514 Protective Product is a polyurethane adhesive with a release liner that is used as a spacer, protector, stopper, or foot. It is a tapered square shape and offers high tack, durability, abrasion, and marring. 0.81 in x 0.52 in Bumpon.
- Features: Protective Tape
-
Description: Patco 8125 Transparent Polyurethane Protective Tape A tough, exceptionally elastic and durable polyurethane film coated with an acrylic high performance adhesive system laminated to a 53# or 92# kraft release liner Applications ---Heavy duty surface protection.
- Thickness: 0.0095 inches
- Peel Strength / Adhesion: 6.875 lbs/in
- Temperature Resistance: -40 to 121.11111111111111 C
- Adhesive: Acrylic
-
Supplier: Ellsworth Adhesives
Description: 3M Bumpon Molded Shapes SJ5312 Clear are is a polyurethane adhesive with a release liner that is used as a spacer, protector, stopper, or foot. It has a cylindrical shape with a flat top. It offers high tack, pressure sensitive adhesion, durability, and resistance to staining,
- Features: Protective Tape
Find Suppliers by Category Top
More Information Top
-
The Art of Precast Concrete
Release agents suitable for polyurethane liners have to be wax based emulsions, as other types can damage the material.
-
Drug Testing in Alternate Biological Specimens
After wearing the patch, the collection pad is retained and the release liner along with the Tegaderm™ polyurethane /adhesive layer is discarded.
-
Skin uptake and clearance of ciclopirox following topical application
About 500 μl of gel formulation (1% and 2% w/v) was loaded in the polyurethane foam (Rynel, Wiscasset, ME) and a liner was used to protect the release of drug from the applicator.
-
Paclitaxel-polyurethane film for anti-cancer drug delivery: Film characterization and preliminary in vivo study
That the liner relationship of PTX release with square root of time holds up to 42.7% of drug loading for 0.45% PTX- PU film indicates that the PTX molecules are almost ideally mixed with polyurethane matrix in this film.
-
A chemical analysis method to identify the source of pellicle adhesive contaminants
Frequently used pellicle mask adhesive components include polyurethanes , polyalkenes, polyacrylates and styrene-based polymers.[4,5] The most valuable performance characteristics of a PSA … ability of adhesives to form bonds with time), shear (holding power) and peel strength (adhesion to release liner ).
-
Release liner removal method for transdermal drug delivery systems (TDDS)
The transdermal system consisted of three layers: (1) a translucent flexible film consisting of an ethylene vinyl alcohol copolymer film, a polyurethane film, urethane polymer and epoxy resin; (2 … and dipropylene glycol; and (3) a polyester release liner that is attached to…
-
Polyamide 6 and Polyurethane Used as Liner for Hydrogen Composite Cylinder: An Estimation of Fire Behaviours
The goal of this paper is to study in ISO 5660 cone calorimeter the thermal behaviours of carbon fibre/epoxy composite covered by a liner made of polyamide 6 (PA6) or polyurethane (PU). .... Time-to-ignition, amount and rate of mass loss, heat release rate, total heat release rate and…
Indicates content that may require registration and/or purchase.