Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DME Company
Description: gas. Vortex Pins and Plugs provide a location-specifc method of venting gas. Due to its porosity volume, one fourth of the surface becomes a vent. Vortex Pins & Plugs • Pins are 3” long and are available in diameters of .250”, .375” and .500” • Plugs are offered in .250”, .500”
- Fits Diameter: 0.25 to 0.375 inch
- Features: Other
- Shape / Application: Round
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: MIV-D10 Chemcial Container Vent Plug
- Filtration Product: Chemicals
- Filter Medium Material: Metal / Porous Metal
- Features: Other
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: automotive-grade Metal Material AL provides high strength and resistance to harsh environments." Company introduction "Milvent is a manufacturer and Specializing in Protective Vents, Breather Plug, Ventilation Cable Gland, Vent Stickers, Cable Gland, Seal, Connectors, Plastic Components OEM,
- NPT Thread: 1 1/2 NPT
- Features: Other
-
-
Supplier: diaago
Description: Serological Pipets - Wobble Not from CELLTREAT are reimagined Serological Pipets. Features Patented innovative 2-tier step design at the plug end vs. traditional pipets that have a straight cylindrical-shaped plug end The only serological pipets that will give you two zones of contact
- Pipette Volume: 99,989.43981831946 µl
- Configuration: Pipettor
-
Supplier: diaago
Description: Serological Pipets - Wobble Not from CELLTREAT are reimagined Serological Pipets. Features Patented innovative 2-tier step design at the plug end vs. traditional pipets that have a straight cylindrical-shaped plug end The only serological pipets that will give you two zones of contact
- Pipette Volume: 9,998.943981831946 µl
- Configuration: Pipettor
-
Supplier: diaago
Description: Serological Pipets - Wobble Not from CELLTREAT are reimagined Serological Pipets. Features Patented innovative 2-tier step design at the plug end vs. traditional pipets that have a straight cylindrical-shaped plug end The only serological pipets that will give you two zones of contact
- Pipette Volume: 4,999.471990915973 µl
- Configuration: Pipettor
-
Supplier: diaago
Description: Serological Pipets - Wobble Not from CELLTREAT are reimagined Serological Pipets. Features Patented innovative 2-tier step design at the plug end vs. traditional pipets that have a straight cylindrical-shaped plug end The only serological pipets that will give you two zones of contact
- Pipette Volume: 24,997.359954579864 µl
- Configuration: Pipettor
-
Supplier: CSA Group
Description: ISO 3807:2013 specifies the basic and type testing requirements for acetylene cylinders with and without fusible plugs with a maximum nominal water capacity of 150 l and requirements regarding production/batch test procedures for manufacturing of acetylene cylinders with porous
-
Supplier: SAE International
Description: porous hydrophobic polypropylene, (2) porous hydrophobic polysulfone, and (3) ion exchange through nonporous hydrophilic-modified Nafion 2x. Contamination tests were performed to probe for sensitivities of the candidate SWME elements to the organic and non-volatile inorganic
-
Supplier: DME Company
Description: gas. Vortex Pins and Plugs provide a location-specifc method of venting gas. Due to its porosity volume, one fourth of the surface becomes a vent. Vortex Pins & Plugs • Pins are 3” long and are available in diameters of .250”, .375” and .500” • Plugs are offered in .250”, .500”
- Diameter / Size: 0.25 to 0.5 inch
- Length: 3 inch
- Design Units: English
- Features: Other, Search All Specialty and Other Pins
-
Supplier: Morgan Advanced Materials
Description: Pumbago steel degassing tubes have an internal diameter of 13mm and an outer diameter of 51mm, except for the shortest models which are 38mm OD. They are available in lengths from 475mm to 1200mm and feature either open ends or a porous plug design with or without 1/2'” steel threaded
-
Supplier: Orbis
Description: ORBIS stackable pallets are designed for handling and shipping heavy product loads in warehousing, processing and manufacturing environments. These reusable plastic pallets offer a long service life and are ideal for stack loading, conveying systems, distribution and static storage. The
- Fork Tine Entry: 4 Way Entry
- Size: 44" x 56"
- Features: FDA / USDA Compliant, Other
-
Supplier: AirClean Systems
Description: The Mini CyanoSafe is designed to safely and effectively process evidentiary items using the cyanoacrylate fuming method. It provides a controlled environment for the processing of latent fingerprints on most non-porous surfaces while eliminating exposure to hazardous cyanoacrylate fumes.
-
Supplier: Cole-Parmer
Description: requiring robust construction. The grooved design and hydraphobic porous plug located at the top of the unit protects the recessed air vent from contaminants in industrial environments. The ASIC electronics provides constant and accurate output in temperature extremes. Compact
- Working Pressure Range: 0 to 50 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current
-
Supplier: Labconco Corporation
Description: rating; exhaust HEPA filter, 99.99% efficient on particles 0.3 micron; activated organic vapor carbon filter, 7.5 lbs. porous coconut shell media; built-in blower with solid state speed control; red filter system alarm light to alert operator to low airflow conditions; 96" power cord and
- Features: Other
-
Supplier: Cole-Parmer
Description: requiring robust construction. The grooved design and hydraphobic porous plug located at the top of the unit protects the recessed air vent from contaminants in industrial environments. The ASIC electronics provides constant and accurate output in temperature extremes. Compact
- Working Pressure Range: 0 to 250 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current
-
Supplier: Cole-Parmer
Description: requiring robust construction. The grooved design and hydraphobic porous plug located at the top of the unit protects the recessed air vent from contaminants in industrial environments. The ASIC electronics provides constant and accurate output in temperature extremes. Compact
- Working Pressure Range: 0 to 100 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current
-
Supplier: Cole-Parmer
Description: requiring robust construction. The grooved design and hydraphobic porous plug located at the top of the unit protects the recessed air vent from contaminants in industrial environments. The ASIC electronics provides constant and accurate output in temperature extremes. Compact
- Working Pressure Range: 0 to 500 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current
-
Supplier: Hoffmann + Krippner Inc.
Description: keywi CleanBoard - The REAL medical keyboard ® Easy & fast to clean - completely disinfected in 10 seconds! Fully sealed enclosure Integrated disinfection reminder via LED Integrated mouse pad Non-porous high-tech film surface USB Plug & Play - no installation necessary Optional
-
Supplier: RainWise, Inc.
Description: a minimum of hysteresis. Product Features The temperature sensor uses a precision thermistor. The relative humidity sensor is a thin film polymer capacitor. This is mounted within a porous plastic filter. Certification traceable to NIST is available for these sensors. The ASPRH/TP is
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 185 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: RainWise, Inc.
Description: provides consistency against cable length variation and resistance to electrical noise problems. The relative humidity sensor is a thin film polymer capacitor. This is mounted within a porous plastic filter. Certification traceable to NIST is available for these sensors. The RH/T is available
- Operating Temperature: -40 to 185 F
- Output Options: Analog Current, Analog Voltage
- Mounting Type: Base Mounted, Pole-mounted (Typically via clamps)
- Weather Component Sensed: Measures Relative Humidity, Measures Temperature
-
Supplier: RainWise, Inc.
Description: of hysteresis. Product Features The ASPRH/T is available with several mounting configurations. These include our standard Monopod plug-in mount, building side mounts and bracketed tower mounts. With the proper RainWise interface, the ASPRH/T can be furnished with either an RS-232 digital or
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
- Technology: Capacitive
- Form Factor: Sensor / Probe
-
Hygrometers and Humidity Measurement Instruments - Relative Humidity and Temperature Sensors -- RH/TSupplier: RainWise, Inc.
Description: resistance to electrical noise problems. The relative humidity sensor is a thin film polymer capacitor. This is mounted within a porous plastic filter. Certification traceable to NIST is available for these sensors. The RH/T is available with several mounting configurations. These include our
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Electrical Outputs: Analog Current, Analog Voltage
- Technology: Capacitive
-
Supplier: Inductotherm Group
Description: levels. Argon purging of metal with porous plug Some of the more important customer product advantages from VCAP operation are: Generally significant improvement of mechanical properties, such as yield strength, ductility, impact strength, fatigue and stress rupture elevated
- Application: Foundry / Melting
- Heat Source: Induction
- Features: Industrial
- Atmosphere: Vacuum
-
Supplier: ASTM International
Description: adhesive package systems can be detected. Slightly incomplete dot matrix adhesive bonding defects can also be detected. All porous barrier lidding material packages were tested at a Target Vacuum of -4\u00b7E4 Pa (-400 mbar). The sensitivity of the test for porous lidded packages is
-
Supplier: Meter Group
Description: order single-sample vials of standards on the accessories tab). New algorithms let you fine-tune calibration for excellent accuracy (±0.05 MPa or better). Plug WP4C Data into HYPROP Data Evaluation Software The HYPROP FIT Software can be used to plug in water potentail data collected
- Operating Temperature: 41 to 104 F
- Technology: Chilled Mirror
- Display: Digital Readouts
- Form Factor: Meter / Indicator
-
Supplier: AirClean Systems
Description: The CyanoSafe™ Filtered Cyanoacrylate Fuming Chamber is designed to safely and effectively process evidentiary items using the cyanoacrylate fuming method. It provides a controlled environment for the processing of latent fingerprints on most non-porous surfaces while eliminating personnel
-
Supplier: WETKEYS, LLC
Description: The new Keywi Mini-CleanBoard Medical Keyboard is a full-size computer keyboard with a completely sealed flat surface that can be quickly wiped and sanitized between patients saving time and money. The integrated mouse pad (touchpad) is protected under its one-piece non-porous film surface
- Operating Temperature: 32 to 122 F
- Applications: Medical
- Additional Features: Mouse Keypad, Touchpad
- Industry or Agency Rating: NEMA 4, 4X
-
Supplier: WETKEYS, LLC
Description: non-porous film surface with antimicrobial coating making it one of the most sanitary hygienic keyboards on the market. An LED disinfection reminder helps keep track of timing between disinfection cycles; a simple press of a button disables the keyboard to prevent data errors during cleaning.
- Operating Temperature: 32 to 122 F
- Applications: Medical
- Additional Features: Mouse Keypad, Touchpad
- Industry or Agency Rating: NEMA 4, 4X
-
Supplier: WETKEYS, LLC
Description: that detect your fingers, even while wearing gloves, keystroke effort is minimal reducing user fatigue. Entire keyboard surface including the 10-key numeric pad is protected under its one-piece non-porous antimicrobial film surface making it one of the most sanitary hygienic keyboards on the
- Operating Temperature: 32 to 122 F
- Applications: Medical
- Industry or Agency Rating: NEMA 4, 4X
- Interface: USB
-
Supplier: Advanced Sensor Technologies, Inc.
Description: service lifetime at the most cost effective pricepoint. Review the Competitive Advantages of Design & Technology for IOTRON„¢ & ZEUS„¢ Industrial pH & ORP Sensors webpage for details. Best reference service lifetime in process industry through proprietary, novel, non-porous, cross-linked,
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 to 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: Advanced Sensor Technologies, Inc.
Description: service lifetime at the most cost effective pricepoint. Review the Competitive Advantages of Design & Technology for IOTRON„¢ & ZEUS„¢ Industrial pH & ORP Sensors webpage for details. Best reference service lifetime in process industry through proprietary, novel, non-porous, cross-linked,
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 psi
- Body Material: Epoxy or Polymer
-
Supplier: Advanced Sensor Technologies, Inc.
Description: availability is only limited by actual manufacturing time, processing of the order and time in the production queue. SELECTED UNIQUE FEATURES OF INTEREST FOR ALL ZEUS„¢ SENSOR CONFIGURATIONS: Best reference service lifetime in process industry through the proprietary and novel non-porous,
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: Advanced Sensor Technologies, Inc.
Description: service lifetime at the most cost effective pricepoint. Review the Competitive Advantages of Design & Technology for IOTRON„¢ & ZEUS„¢ Industrial pH & ORP Sensors webpage for details. Best reference service lifetime in process industry through proprietary, novel, non-porous, cross-linked,
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 150 psi
- Body Material: Epoxy or Polymer
Find Suppliers by Category Top
Featured Products Top
-
: Pressure Equalization: First-stage porous membrane maintains stable internal pressure during normal operation (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited
Conduct Research Top
-
What Makes a Plug-in Air Freshener Work?
Check out a video that shows the porous polymers inside a plug-in air freshener and how they make it work!
More Information Top
-
Characterisation of porous ceramic plugs for use in electrochemical sensors
The physical properties of these porous plugs were investigated with SEM and Mercury Intrusion Porosimetry.
-
Infrared Telescope (IRT) System Cryogenic Performance
The module contains two welded aluminum burst diaphragms, three bellows -sealed manual valves, a porous plug module, a helical gas line to carry the cryostat cooling gas and accommodate its scanning motion, and a charcoal cryopump.
-
Flow rate of He II liquid-vapor phase separator
Experimental results are presented for superfluid (He II) flow through porous plug liquid-vapor phase separators.
-
Gaseous Refining of Anode Copper
The injection of inert gas through porous plugs offers a viable industrial means for effecting such an improvement.
-
ZMETB2104P0637
Plume Characteristics and Liquid Circulation in Gas Injection through a Porous Plug P.E. ANAGBO and J.K. BRIMACOMBE Various forms of plumes have been identified following the injection of air at different rates through a porous plug into water contained in …
-
http://theses.ucalgary.ca/bitstream/11023/242/2/ucalgary_2012_Nasr_Saghar.pdf
127 4.2.2 The collagen gel and the porous plug .........................................................
-
http://trs-new.jpl.nasa.gov/dspace/bitstream/2014/31437/1/95-1117.pdf
This is a report of initial laboratory test results with candidate porous plugs as phase separators.
-
Three-dimensional fluid flow model for gas-stirred ladles
The effects of various design/operation conditions, such as gas flowrate, location of the porous plug , and addition of an immersion hood, can be evaluated.
-
AIAA Journal > Investigation of the AP composite solid- propellant deflagration mechanism by means of experimental analog techniques.
One Combustion Laboratory technique involves the use of a porous plug in which gaseous fuel is passed through a burner tube laden with point-of-contact-bonded AP granules (or, alternatively, in which a gaseous oxidant is passed through a burner tube …
-
Journal of Thermophysics and Heat Transfer > Space cryogenics components based on the thermomechanical effect - Vapor-liquid phase separation
In other VLPS systems, the liquid He II carries heat; the IRAS free flyer, for instance, employs a sintered-metal porous plug made of stain- less steel.
Indicates content that may require registration and/or purchase.