-
Supplier: SCT - Scientific Cutting Tools, Inc.
Description: This port is also called the SAEJ2244-1. This port does not have the identification notch that identifies it as a metric port.
- Cutting Diameter: 0.55511841 to 2.64173371 inch
- Coating: AlTiN, Coated, None
- Edges: Bonded Tips
- Material: Carbide
-
Supplier: AENOR
Description: Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 1: Ports with truncated housing for O-ring seal (ISO 6149-1:2007)
-
Supplier: AENOR
Description: Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 1: Ports with truncated housing for O-ring seal (ISO 6149-1:2019)
-
-
Supplier: AENOR
Description: Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 1: Ports with truncated housing for O-ring seal (ISO 6149-1:2022)
-
Supplier: AENOR
Description: Connections for fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs (ISO 6149-4:2017)
-
Supplier: Accuris
Description: Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 1: Ports with truncated housing for O-ring seal (ISO 6149-1:2006)
-
Supplier: Accuris
Description: Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 1: Ports with truncated housing for O-ring seal (ISO 6149-1:2007)
-
Supplier: Accuris
Description: Ports and stud ends with ISO 261 threads and O-ring sealing - Part 3: Light-duty (L series) stud ends - Dimensions, design, test methods and requirements (ISO 6149-3:1993)
-
Supplier: Accuris
Description: Connections for hydraulic fluid power and general use \x96 Ports and stud ends with ISO 261 metric threads and O-ring sealing \x96 Part 1: Ports with truncated housing for O-ring seal (ISO/DIS 6149-1:2018)
-
Description: ISO 6149-1:2006 specifies dimensions for metric ports for use with the adjustable and non-adjustable stud ends detailed in ISO 6149-2:2006 and ISO 6149-3:2006. Ports in accordance with ISO 6149-1:2006 may be used at working
-
Supplier: CSA Group
Description: ISO 6149-1:2006 specifies dimensions for metric ports for use with the adjustable and non-adjustable stud ends detailed in ISO 6149-2:2006 and ISO 6149-3:2006. Ports in accordance with ISO 6149-1:2006 may be used at working
-
Description: ISO 6149-4:2006 specifies dimensions and performance requirements for external hex and internal hex port plugs for use with ISO 6149-1 ports. Port plugs in accordance with this part of ISO 6149-4:2006 can be used at working pressures up
-
Supplier: CSA Group
Description: ISO 6149-4:2017 specifies dimensions and performance requirements for external hex and internal hex port plugs for use with ISO 6149‑1 ports. Port plugs in accordance with this document can be used at working pressures up to 63 MPa (630 bar[1]). The
-
Description: ISO 6149-2:2006 specifies dimensions, performance requirements and test procedures for metric adjustable and non-adjustable heavy-duty (S series) stud ends and O-rings. Stud ends in accordance with ISO 6149-2:2006 may be used at working pressures up to 63 MPa (630 bar)
-
Description: ISO 6149-3:2006 specifies dimensions, performance requirements and test procedures for metric adjustable and non-adjustable light-duty (L series) stud ends and O-rings. Stud ends in accordance with ISO 6149-3:2006 may be used at working pressures up to 40 MPa (400 bar)
-
Supplier: CSA Group
Description: ISO 6149-3:2006 specifies dimensions, performance requirements and test procedures for metric adjustable and non-adjustable light-duty (L series) stud ends and O-rings. Stud ends in accordance with ISO 6149-3:2006 may be used at working pressures up to 40 MPa (400 bar)
-
Supplier: CSA Group
Description: ISO 6149-2:2006 specifies dimensions, performance requirements and test procedures for metric adjustable and non-adjustable heavy-duty (S series) stud ends and O-rings. Stud ends in accordance with ISO 6149-2:2006 may be used at working pressures up to 63 MPa (630 bar)
-
Supplier: SAE International
Description: used. Threaded ports and stud ends in accordance with ISO 1179, ISO 9974, and ISO 11926 shall not be used for new design in hydraulic fluid power applications. Appendix A of this document is informative.
-
Supplier: SAE International
Description: hydraulic fluid power applications, only SAE J2244 (ISO 6149) shall be used. Threaded ports and stud ends in accordance with ISO 1179, ISO 9974, and ISO 11926 shall not be used for new design in hydraulic fluid power applications. Conformance to the
-
Supplier: SAE International
Description: hydraulic fluid power applications, only SAE J2244 (ISO 6149) shall be used. Threaded ports and stud ends in accordance with ISO 1179, ISO 9974, and ISO 11926 shall not be used for new design in hydraulic fluid power applications. Conformance to the
-
Supplier: SAE International
Description: shall be used. Threaded ports and stud ends in accordance with ISO 1179, ISO 9974, and ISO 11926 shall not be used for new designs in hydraulic fluid power applications.
-
Supplier: TE Connectivity
Description: Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Deutsch DT04-3P Pressure Port/Fitting : M14 x 1.5mm ISO 6149-2 Dimensions Dimensions (MM) : Hex 27 x Length 39.1 + Port Electrical Characteristics Pressure Transducer Supply Voltage
- Working Pressure Range: 500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge
Find Suppliers by Category Top
Featured Products Top
-
gauge port, sampling port, or pilot port is available when and where needed. It is a stock item in 1/4 NPTF and #4 SAE Straight Thread. Others (3/8 NPTF, #6 SAE Straight Thread, BSPP, BSPT, and ISO 6149) can ship within a week. Contact: MAIN Manufacturing Products, (800) 521.7918, info@mainmfg.com Also visit our website at: www.mainmanufacturin gproducts.com (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
easily be on our shelves but not cataloged. This includes flanges to ISO 6162, ISO 6164, JIS, or DIN standards or flanges with blind. ISO 6149, BSPP, BSPT, or butt weld ports. Run tees, branch tees, wyes, and crossed are also available. (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc.