Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Traceable® Products
Description: 3384 Variable-Speed Pump -- Ultra-Low Flow 0.005 to 0.900 ml/minute Cat. No. 3385 Variable-Speed Pump -- Low Flow 0.03 to 8.20 ml/minute Cat. No. 3386 Variable-Speed Pump -- Medium Flow 0.4 to 85.0 ml/minute Cat. No. 3389 Variable-Speed Pump -- Medium/High Flow 4.0 to 600
- Maximum Discharge Flow: 0.625 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
- Features: Other
-
Supplier: Mile-X Equipment, Inc.
Description: ESC10543 Calcium Chloride Transfer Pump Features: Spring reinforced hoses for fill and evacuate. 10543 Comes complete with adapters for all valves (large bore and standard) unit is portable or can be mounted in tire service trucks Pump 1 to 1 ratio 10' Hose PUMP
-
Supplier: U.S. Plastic Corporation
Description: The Portable Peristaltic Pump is powered by its own internal battery or a 120 Volt AC connection. The pump can transfer 250 Liters of water from a single charge and takes just 35 minutes to recharge the battery. Circuitry senses a fully charged battery and the control
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps
-
-
Supplier: Cole-Parmer
Description: • Ideal for most acid/base or ionic salt applications • Portable and self-priming Suitable for acid and alkali transfer Includes PVC barrel and hose, and LDPE tube
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Ideal for most acid/base or ionic salt applications • Portable and self-priming Suitable for acid and alkali transfer Includes PVC barrel and hose, and PVC tube
- Pump Type: Drum Pumps
-
Supplier: Traceable® Products
Description: 3384 Variable-Speed Pump -- Ultra-Low Flow 0.005 to 0.900 ml/minute Cat. No. 3385 Variable-Speed Pump -- Low Flow 0.03 to 8.20 ml/minute Cat. No. 3386 Variable-Speed Pump -- Medium Flow 0.4 to 85.0 ml/minute Cat. No. 3389 Variable-Speed Pump -- Medium/High Flow 4.0 to 600
- Maximum Discharge Flow: 0.00047550969 GPM
- Media Temperature: 500 F
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: SC Hydraulic Engineering Corporation
Description: determines the maximum outlet pressure. SC compact liquid pumps cycle automatically. When compressed air is first applied to the pump, it will cycle at its maximum speed producing maximum flow. At this stage, the pump is acting as a transfer pump filling the
- Maximum Discharge Flow: 0.16017299999999998 GPM
- Maximum Discharge Pressure: 15,600 psi
- Discharge Size: 0.4375 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: U.S. Plastic Corporation
Description: autoclave. Unit pumps liquids and gases. Pumping dry does not harm the pump. Pump has a purge/prime switch for high-speed emptying/filling. It also reverses at the touch of a switch for ease in draining tubing. Three rollers reduce flow pulsation, prevent siphoning, and
-
Supplier: Cole-Parmer
Description: • DC-Powered motors are lightweight and portable
excellent for outdoor sampling and transfer of fluids • Sealless pump is great when used with chemically aggressive water samples no replacement of dirty seals • Compact, brushless design • Internal cooling circuit - Maximum Discharge Flow: 1.6 GPM
- Maximum Discharge Pressure: 19.5 psi
- Pump Type: Centrifugal Pumps, Magnetic Drive Pumps
- Power Source: DC Powered
-
Supplier: Cole-Parmer
Description: • DC-Powered motors are lightweight and portable
excellent for outdoor sampling and transfer of fluids • Sealless pump is great when used with chemically aggressive water samples no replacement of dirty seals • Compact, brushless design • Internal cooling circuit - Maximum Discharge Flow: 1.1 GPM
- Maximum Discharge Pressure: 6.5 psi
- Pump Type: Centrifugal Pumps, Magnetic Drive Pumps
- Power Source: DC Powered
-
Standards and Technical Documents - Power-Operated Pumps for Petroleum Dispensing Products -- ULC 79Supplier: UL Standards & Engagement
Description: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the Standard for Mechanically and Electrically Operated Fuel
-
Supplier: UL Standards & Engagement
Description: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the Standard for Mechanically and Electrically Operated Fuel
-
Supplier: UL Standards & Engagement
Description: facilities. e) Pumps used in mobile applications, such as on tank trucks, portable tanks, or portable containers mounted on vehicles. f) Pumps rated more than 600 volts. g) Pump assemblies also provided with a flammable liquid meter or electrically-operated shutoff
-
Supplier: UL Standards & Engagement
Description: Pumps used in mobile applications, such as on tank trucks, portable tanks, or portable containers mounted on vehicles. f) Pumps rated more than 600 volts. g) Pump assemblies also provided with a flammable liquid meter or electrically-operated shutoff valve, which
-
Supplier: Lift Products, Inc.
Description: valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Safety Skirting Ball Transfer Conveyor Top Self Propelled Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable Limit Switch Adjustable Lower Limit Switch Remote Power Unit Pump, Motor & Tank
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
liquids which react on contact with the atmosphere. For all these services the containment shell replaces double acting mechanical seals, along with external fluid reservoirs and the necessary control equipment. HZSM / HZSMA-pumps therefore offer exceptional benefits to the chemical, petrochemical and (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
, usually go far beyond the range of other rubbers. The 60A durometer compound is specially formulated for use in peristaltic pumps. All Vitube formulations are produced with 100% Viton fluoroelastomers (chemical name: fluorocarbon FKM) and are matte black in color. Vitube contains no regrind material (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
Hot Oil Sealless Pumps Hot oil pumps play a crucial role in various industries, offering reliable solutions for the circulation and transfer of heated fluids. Selecting the (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
transfer. By creating a hermetic barrier between the motor and fluid system, magnetic couplings prevent leakage and contamination, making them ideal for applications requiring sealed environments and high (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
: Waygate Technologies has sold about a hundred Bike robots since its first launch a few years ago. Its customers are energy and chemicals companies that wish to integrate it into their processes, inspection companies and site operators. Bike crawls through power plants, hydroelectric plants, and oil and (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Linegard® 40, 50, 60 AMP PORTABLE SERIES ELCI Product Features 40, 50, 60 Amp (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
entire flow path: pumps, valves, syringes and needles. Read More... Our products include: Precision syringe drive pumps in 30 mm and 60 mm stroke lengths to meet all applications Superior (read more)
Browse Syringe Pumps Datasheets for Hamilton Company -
115V transfer pumps provide practical, reliable solutions for home gardening and irrigation—whether you need portability or powerful, continuous performance. (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
. They can range from small portable units for domestic use, to large-scale industrial equipment capable of supporting whole facility systems. Regardless of whether you use pumps or compressors, both are critical power sources and are a significant investment in your fluid flow systems that (read more)
Browse Check Valves Datasheets for DFT Inc.
Conduct Research Top
-
Case Histories: Horizontal Pumps
The need arose in chemical plants for an emergency pump to drain and transfer different solutions of liquids (predominantly a solution of HCl at ambient temperature) and in any case in continuously changing environmental situations. The pump (necessarily a horizontal centrifugal pump) had
-
Interphex Stands Test of Time (and Economy)
By Paul Thomas, Senior Editor Budzar offers custom-built heat transfer systems specific to pharma, whether temperature control modules, low temperature chillers, biowaste systems, process skid packages, or a portable vessel heating/cooling system. Each custom unit or system design includes approval
More Information Top
-
Picking the Right Product for the Job
Pumps are used to transfer bulk chemicals from large containers and dispense them into portable containers for shipping to .
-
Pumping Dangerous Chemicals
Pumps are used to transfer bulk chemicals from large containers and dispense them into portable containers for shipping to manufacturing or other end-user locations.
-
Pump Handbook, Fourth Edition > PORTABLE TRANSFER OF HAZARDOUS LIQUIDS
Typically, positive displacement pumps of the diaphragm, piston, or gear type are used for portable chemical transferring .
-
Savannah River Site Waste Removal Program - Past, Present and Future
Electrical motor driven mixing centrifugal pumps (long and short shaft) Submersible transfer pumps Water monitors Robotics (crawlers/ manipulators arms) Air operating pumps Vacuum systems, Chemical cleaning Portable , disposable, reusable technology Combinations of items listed .
-
Cost analysis for application of solidified waste fission product canisters in U. S. Army steam plants
Handling and Process Equipment Transfer Crane 50/5T Basin Bridge Mis c e l l aneous Tool s Basin Pumps Chemical Treatment Plant 10 gpm I o n Exchangers … l t e r s SS Sump Pump Portable Pumps SS A1lowance f…
-
Integrated Project Management in South Mexico and Well Construction Optimization on Deep and Depleted Carbonates
…99% N2 • Base fluid to generate foam • Mist pump • Chemical foamer and defoamer • Chemical injection pumps • Control rotating heads … lines and valves o Transfer pump o Closed loop … of contaminated fluids o Portable flare stack (for venting…
-
Current micropump technologies and their biomedical applications
Except for lTAS devices in chemical and bio- logical analysis and detection, other microfluidic systems … circulate coolant for cooling (Singhal and Garimella 2007), micro pumping systems in portable fuel cells (Zhang and … fluid delivery unit to transfer the fluid from reservoir…
-
Annual Hanford Site environmental permitting status report
…Tritium Target Qualification Program 325 Building, Tntmm Target Qualification Program Apphed Chemistry, 325 Budding Applied Chemistry, 325 Budding Portable Radon Generator Radiochemical Processing … Building 327 Building Fuel Transfer Chemical Sciences Laboratory, 329 Building … Max for Genenc Temporary Pump Pitjumper cutting and decontamination…
-
States > Minnesota > State > Register > 2009 > [2009 MN Register 629] 6/29/2009
…including, but not limited to, automotive fluids, lawn and garden chemicals , pest control products, household … and electronic equipment, heat transfer equipment, and light ballasts … to, fire extinguishers; both portable and installed halon suppression … freezers, and chillers; heat pumps ; vending machines; and food…
-
States > Minnesota > State > Register > 2009 > [2009 MN Register 706] 7/06/2009
…including, but not limited to, automotive fluids, lawn and garden chemicals , pest control products, household … and electronic equipment, heat transfer equipment, and light ballasts … to, fire extinguishers; both portable and installed halon suppression … freezers, and chillers; heat pumps ; vending machines; and food…
Indicates content that may require registration and/or purchase.