-
Supplier: Air Rover, Inc.
Description: The FL Series flight line cooling system is an integrated trailer-mounted system complete with power generator, duct storage, ECU and power cable. The FL Series was developed for aircraft ground support cooling applications in high temperature environments of up to 150oF. Ultra silent
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Trailer Mounted, Weather Resistant
-
Supplier: Tecmark Corporation
Description: Industrial Grade Equipment Leakage Circuit Interrupter (ELCI) is designed to protect and safeguard equipment, personnel and electrical circuits from ground fault leakage. This line of product mitigates the effects that a ground fault may have on your integrated equipment while also providing
- Supply Voltage (VS): 120 to 600 volts
- Standards and Certifications: CSA Mark, UL
- Features: Other
- Configuration: Single Device
-
Supplier: Appleton Electric
Description: ALUMINUM ENCLOSURE MATERIAL UL 943/1203 APPROVAL CLASS I GROUP C D, CLASS II GROUP F G, CLASS III ENCLOSURE EXPLOSIONPROOF, DUST IGNITIONPROOF U-LINE[R] BRAND APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PORTABLE/STATIONARY
- Features: Pin and Sleeve
- Device Type: Receptacle / Outlet
-
-
Supplier: Appleton Electric
Description: GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PORTABLE AND STATIONARY EQUIPMENT
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Standards / Certifications: CSA Mark
- Features: Pin and Sleeve
-
Supplier: Sonel Test
Description: the earphone set. Sonel TUD-1 is a professional device that allows: sources of electrical discharge to be located on such elements as power grid lines, insulators, generators, transformers; the search for leaks in pneumatic and hydraulic systems leak checks on systems that supply water
- Testing Method: Manual
-
Supplier: Sonel Test
Description: strengthens the waves and presents the signals via the LED scale and via sounds in the earphone set. Sonel TUD-1 is a professional device that allows: sources of electrical discharge to be located on such elements as power grid lines, insulators, generators, transformers; the search
- Testing Method: Manual
-
Supplier: RS Components, Ltd.
Description: From Sollatek, the Voltright SVS range of voltage stabilisers protects electrical equipment by monitoring the mains voltage and stabilising any rises or drops, ensuring a constant voltage and suppressing any surges or spikes. The SVS series accommodates voltage fluctuations across a very wide
- Power Rating: 3,450 VA
- Input Voltage: 230 volts
- Output Voltage: 230 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Utility Systems Technologies, Inc.
Description: The Mini-EVR™ is the single phase power conditioner - voltage regulator that saves you money! Based on the same technology found in UST's popular Sure-Volt™ power conditioner, the Mini-EVR™ provides the same very fast response, high overload capacity, industrial-grade durability and
- Power Rating: 10,000 VA
- Input Voltage: 240 volts
- Output Voltage: 240 volts
- Voltage Regulation Accuracy: 3 ±% Full Scale
-
Supplier: Utility Systems Technologies, Inc.
Description: The Sure-Volt™ voltage regulator - power conditioner provides the broadest range of protection available to guard your valuable equipment and maximize your bottom line: Industry-leading overload capacity for compatibility with all loads types Built-in surge suppression for surges and
- Power Rating: 100,000 VA
- Input Voltage: 440 volts
- Output Voltage: 120 to 600 volts
- Voltage Regulation Accuracy: 3 ±% Full Scale
Find Suppliers by Category Top
Featured Products Top
-
Shaw Moisture Meters manufacture a range of sample systems to complement the inline and portable hygrometers to assist with sampling directly from process lines. The sample systems designed by Shaw Moisture Meters will protect your hygrometer from high pressures and contaminants (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
electrical generator and an engine. They supply electrical power where normal utility power is not readily available or is unstable. Gen sets are used for temporary power demands and are often mounted on trailers or transportable skids. Portable, handheld oil analysis tools are now widely (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
. Start a new chapter of fastening automation with Visumatic's cobot workstation. This turnkey robotic assembly cell has the flexibility to be implemented on an existing line or as a portable workstation. Complete cobot package includes all the process control gear you need to get automation (read more)
Browse Automated Assembly Equipment Datasheets for Visumatic Industrial Products -
highest level of protection possible. The LineGard® 40, 50, & 60 Amp ELCIs offer protection for nuisance applications such as welders, pumps, motors and generators that would normally trip a Class A, 6mA GFCI. All units have 60” splicing lead wires and 1” NPT (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
About Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Air Conditioners Compressors Cooling Towers Crushers Diesel Generators Processing Equipment Pumps Steam Generators Textile Machinery Transformers Upgrade your equipment mounting with Isotech (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 10 - Operations > [FDBKF2005051016575667140] Afpam10-219v5 - ...
GROUND SUPPORT EQUIPMENT (Give model, capacity and quantity of portable line equipment such as AC/DC generators , auxiliary power units, aircraft heaters, aircraft air conditioners , air compressors, hydraulic test stands, light carts and other powered aerospace ground equipment (AGE).) ____________________________________________________________________________________________ ____________________________________________________________________________________________ ____________________________________________________________________________________________ ____________ .
-
Countries > Canada > Province of British Columbia > Regulations > Environmental Management Act > [CANADA BC Reg 2005-254] Regulation 254/2005 - Oil and Gas Was...
"equipment" means an air compressor, air conditioner , analyzer, compressor, dehydrator, drilling rig, driver, electricity generator , fan, flare stack, incinerator, laboratory, line heater, meter, oil pump, pig, pig receiver, pipeline, portable pump, tank, treater, utility heater, well equipment or well head separator used …
-
Computer-based evaluation of camouflage
… captured and frame-averaged in real time using an image processing board inside a portable 80386 computer. The system is powered, in the field, by a gasoline generator with an in- line , electrical power conditioner .
-
Examination of the long-path open-air FTIR technique for air monitoring in the state of Kentucky
For the outside measurements the power source was a portable generator , PRO 4000 of Onan Corporation. The 120 V output of the generator was connected to a line conditioner , Line- R of American Power Conversion (APC) which was again connected to a Back-UPS model 1250 of APC.
-
FIELD EXPERIENCE WITH THE AEC MEASUREMENT VAN.
A 120 volt 60 hertz 2,850 watt portable electric generator is available for use when line voltage is not accessable. A 6,000 BTU DTK) Therm "Brisk Air" air conditioner is mounted in the rear of the …
Indicates content that may require registration and/or purchase.