Products/Services for Portable Hydraulic Truss Plate Press
-
Presses (metalworking) - (518 companies)...or sheet materials such as woven cloth, non-woven textiles or rubber sheeting. Clicker presses and rotary die cutter are designed for die cutting operations. Forming machines are used to form or bend metal sheets and plates. Shop presses are suitable...Press TypeHot PressOperation -
Press Brakes - (265 companies)Press brakes are metal forming machines used to bend and fold sheet and plate metal by pressing it between tooling referred to as a punch and a die. Folds and lips help to stiffen sheet metal panels. In order to complete the bending operation... -
Posts, Spacers, and Standoffs - (517 companies)Posts, spacers and standoffs are threaded and used in applications where boards, plates, or other items need to be fastened to each other. Basic Information. Posts, spacers and standoffs are threaded components used in applications where boards... -
Lifts - (1632 companies)...articulated lifts. Lift Actuators. Lifts may be actuated by any of the following mechanisms: Hand cranks. Screw drives. Foot pumping and ratcheting. Pneumatic air cylinders and air motors. Hydraulic cylinders and motors. Electrical motors. Standards. BS 5655... -
Marking and Engraving Equipment - (572 companies)...trademark of PROFIBUS International. Technologies. Marking and engraving equipment uses many different technologies. Choices include direct thermal, dot matrix, flexography, hot stamping, impact press (indenting), ink jet, laser printer, laser marking... -
Hydraulic Pumps - (689 companies)...pressures to do work. Applications for hydraulic pumps include construction equipment (e.g. backhoes, forklifts), manufacturing and machining equipment, elevators, and industrial presses. Image Credit: Haskel International, Inc. | Continental...
-
Connector Plates - (23 companies)Connector plates have integral teeth, are manufactured to various sizes and thicknesses, and are designed to laterally transmit loads in wood. They are also known as nail plates, truss plates, metal connector plates, and foundation wall angles. Nail...
-
Punch Presses - (254 companies)...and automation. Air-driven punch presses are powered by a pneumatic cylinder and are suitable for light-duty applications. Hydraulic presses are powered by a fluid-filled cylinder and can generate extremely strong forces to form metals and other materials...
-
Roof and Floor Trusses - (143 companies)...connector plate, top chord, and vertical post. As the two principal members of a roof truss, the top and bottom chords extend from end to end are connected by web members. As the middle post of the roof truss, the king post or joggle post is a vertical...
-
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
Product News
-
Savage Engineering, Inc.
Plate Straightening Press Available in 100 ton to 2500 ton sizes. Savage's wide bed TFS type straightening press with 3 axes' of ram movement is specifically designed for straightening or bending large plates, castings or weldments. With these travel gantry straightening presses, the workpiece remains stationary while the pressing ram traverses over the high spot. Hydraulic work lifters can be installed in the bed to assist in positioning the pressing blocks under the work. These worklifters free up overhead crane usage... (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Savage Engineering, Inc.
Hydraulic Expolsive Compaction Press Video Both law enforcement and the Department of Defense depend on hydraulic presses to create explosive compacts within their munitions. Savage hydraulic presses provide a safe solution for this dangerous process. Savage Hydraulic Presses play a vital role in our nation's security and defense, producing vital components for weaponry like sensor-fused cluster bombs, police and riot control munitions, and the LAW rocket. Hydraulic compaction with opposing rams produces an explosives compact... (read more)Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Locon Sensor Systems, Inc.
Automate Your Hydraulic Press w/Inductive Sensors From molding car parts to packaging food products, hydraulic presses are used to accomplish difficult tasks in a variety of industries. In recent years, their immense strength has even earned them a bit of viral video fame on YouTube. These tools are as powerful as they are versatile, but without the right sensing equipment they can be slow and inefficient to operate manually. If you 're interested in effectively automating the hydraulic presses in your operation, we recommend the rugged... (read more)Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Savage Engineering, Inc.
Wheel Press manufacturing, electric motor and other industrial repair facilities. Savage hydraulic presses have been known throughout industry for over 50 years for their rugged construction and durability. Each press is built with pride by our team of experienced craftsmen. Horizontal presses are available in many sizes. Our applications engineers will review your requirements to help you determine the type and size of press best suited for your work. (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Savage Engineering, Inc.
Assembly Press 4-500 Ton Capacities. Used for a myriad of applications, the C-Frame Press can be an economical alternative for producing or assembling small parts. These workhorse presses are also self contained as to be easily moved to the work cell. Many options and sizes available to tailor the press to your requirements. Savage C-Frame Presses feature a ram adapter with anti-rotation. Savage Guided C-Frame (CFG) Presses are available with 2-post and 4-post guided platens. Gib guided platens are available... (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Savage Engineering, Inc.
Straightening Press For precision straightening of round bars, tubes and shafts, Savage has a variety of solutions. Both fixed frame and traveling gantry stroke-controlled models are capable of straightening work of almost any length and diameter. Powered accessories are available for easier handling of heavier workpieces. SAVAGE pressing systems are "Job Engineered" to accomplish your specific requirements and designed to perform their job function as efficiently as possible. Broadest line of hydraulic presses... (read more) -
Savage Engineering, Inc.
Custom Wide Bed Straightening Press Savage 's Traveling Gantry Straightening Presses can handle steel plates and fabrications of massive proportions and are well-equipped and available in a range of sizes to achieve your application. In addition to these standard features, we customize every traveling gantry straightening press to meet your unique requirements. We 'll work with you to determine: Tonnage. Stroke. Bed size / Loading area size. X-Axis gantry travel distance (L-R). Y-Axis ram coverage (F-B). Z-Axis daylight opening... (read more) -
KINTEP NEW POWER
High-efficiency Dewatering Filter Press impact while maximizing output. Key Product Features: - Fully Automated Operation: The filter press incorporates a quick-opening enclosed structure and seamless automation, including press filtration, filter plate vibration, valve control, material pump management, and fault detection. This eliminates manual intervention, enabling 24/7 continuous operation with PLC program control and 20 customizable parameter settings for precise adjustments. - Robust Hydraulic System: Built with an aluminum... (read more)Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
Hangzhou Chinabase Machinery Co., Ltd.
Hydraulic Cylinder Seal type: NOK, PARKER, HALLITE or per customer's request. Material : 1045/C45 or stainless steel;. chrome or nickel plated or per customer's request. ENGINEERING OIL CYLINDER. YGD SERIES BASIC OIL CYLINDER. VEHICLE OIL CYLINDER. METALLURGY HYDRAULIC CYLINDER. PULL BAR TYPE HYDRAULIC CYLINDER. The oil cylinder and hydraulic station is generally applied in metallurgy machines, cutting machine, vehicle assembly line and engineering machines. Operating Speed Range(Not including Cushion Parts... (read more)Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Vaughan Company
Portable Pumps The Vaughan Company offers a series of portable bypass pump package options that can be used for tough solids reduction applications or low shear solids handling in temporary or permanent situations. We supply our pumps on a trailer or skid mounted platform powered by either diesel, hydraulic or electric drive motors. Contact Vaughan to get moving today. FEATURES. Open or enclosed "sound attenuated" options available. Constructed with Vaughan's proprietary Mechanical Cartridge Seal. Seal oil... (read more)Browse Centrifugal Pumps Datasheets for Vaughan Company
-
Forensic Structural Engineering Handbook, Second Edition > TIMBER STRUCTURES
The truss company was going to return and field install the other connectors with a portable hydraulic press (see Fig. 14.12). The lateral stiffness of a perforated 20-gauge plate is less than 1/100 of 1 percent of …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… alternation_N|5 air_pressure_N|11 ironmonger_N|1 grating_N|7 imperfection_N|10 marplan_N|1 nydrazid_N|1 isuprel_N|1 isordil_N|1 voluminous_J|2 antifungal_J|3 sporanox_N|1 ruffle_N|5 jacks_N|1 connector_N|5 jump_out_V|1 pumpkin_N|6 rung_N|3 jackstraws_N|1 shuttle_N|4 jacquard_loom_N|3 correctional_institution_N|4 window_frame_N|4 transmitter_N|9 sedan_chair_N|1 varnish_V|3 artificial_heart_N|2 field_event_N|1 hydraulic _J|3 denim_N|2 indescribable_J|1 collarless_J|3 … … television_receiver_N|1 edison_N|1 light_source_N|5 crossbeam_N|1 truss _N|2 hydrogen_sulfide_N|1 sikh_N|7 knapsack_N|1 … … glockenspiel_N|1 geometric_J|20 buddhism_N|15 mandolin_N|1 clothes_dryer_N|4 flush_J|7 manhole_N|1 life-size_J|1 osmitrol_N|1 pressure_gauge_N|2 wealthy_person_N|2 man- portable _J|1 surface-to … soil_erosion_N|3 mull_V|2 nonstructural_J|1 interleave_V|1 rocket_engine_N|7 jettison_V|1 contractility_N|1 excitability_N|3 motor_end_ plate _N|1 semipermanent_J|2 however_R|4 piano_player_N|2 plain-woven_J|2 mustache_N|3 … … recommend_V|14 nonfatal_J|1 ritually_R|4 morning_prayer_N|2 minipress_N|1 electrostatic_precipitation_N|1 antiaircraft_fire_N|1 instant_N|7 pharmacist_N|2 solid_N|16 warp_V|2 reporter_N|4 mechanical_ press _N|1 pressurize_V|2 neighbor_V|18 …
-
Alexandre Gustave Eiffel: An engineer scientist
Eiffel also designed and developed a system of hydraulic presses which allowed workers to set bridge pile foundations deep under water creating sturdy yet lightweight ‘web-like’ trusses and arches strong enough to withstand high winds. One of the important contributions made by Eiffel was his design of portable bridges (Figure3). Two such girders with plates fixed on top make up the bridge.
-
wn_g.pl (finlayson-gwc2014.zip)
… worn by young women as an outer garment)'). g(103086787,'(a portable electric appliance for … … the master cylinder; brake fluid then applies great force to the brake pads or shoes)'). g(103094250,'( press in which a force … … that depends on a hydraulic system)'). g(103095024 … … piece (as a metal plate ) so that its surface … … g(103151662,'(post connecting the crossbeam to the apex of a triangular truss )'). g(103151781 …
-
Truss Plate - Truss Plate Manufacturers, Suppliers
Cutting Length: 3m Main Power: 15KW Hydraulic Power: 7.5KW WE CAN ALSO MANUFACTURE ACCORDING TO CUSTOMERS’ … truss ,hex Drive Code Slotted,phillips,phil-slot,hex socket,one way Standard GB ,DIN, JIS, ANSI ,non-standard Finish Code Heat-treatment,Znic-platnted,Mickel- plated ,Electroplating, Oxidation Certification ISO... Portable 12 X 40 M White Outdoor Event Tent , Garden Party Tent White … 55*54*2.5mm Intermediate Purlin Profile: 40*40*2mm Features Aluminum 6061/T6 Frame Hard Pressed Extruded Aluminum Alloy …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… a portable electric appliance for heating or cooking or keeping food warm | portable _J electric_J appliance_N … … brake pads or shoes |brake_system_N brake_pedal_N move_N piston_N master_cylinder_N brake_N fluid_N then_R apply_V great_J force_N brake_pad_N shoes_N shoe_N 03551395_N| press in which a force … … that depends on a hydraulic system |transmission_N depend_V hydraulic_system_N … … piece (as a metal plate ) so that its surface … … joint_N motor_vehicle_N 03618678_N| post connecting the crossbeam to the apex of a triangular truss |post_N connect_V crossbeam_N …
-
noun.artifact (finlayson-gwc2014.zip)
… hotel) } { hot_line, telephone_line,@ (a direct telephone line between two officials) } { hot_pants, short_pants,@ noun.communication:plural,;u (skin-tight very short pants worn by young women as an outer garment) } { hot_ plate , hotplate, kitchen_appliance,@ (a portable electric appliance for heating … … treat hypertension and congestive heart failure) } { hydrant, discharge_pipe,@ (a discharge pipe with a valve and spout at which water may be drawn from the mains of waterworks) } { hydraulic _brake, hydraulic_brakes, brake_system,@ … … pads or shoes) } { hydraulic_ press , press,@ (press in … … king_post, post,@ (post connecting the crossbeam to the apex of a triangular truss ) } { Kipp's_apparatus, apparatus,@ …
Indicates content that may require registration and/or purchase.