Products/Services for Portable Laser Calipers
-
Calipers - (270 companies)Last revised: January 14, 2025 Calipers typically use a precise slide movement for inside, outside, depth or step measurements. Specialized slide type calipers are available for center, depth and gear tooth measurement and gaging machine table...Caliper TypeUnitsDisplay -
Optical Micrometers and Laser Micrometers - (72 companies)...is stationary. Types of Laser Micrometers. Laser micrometers are available in four main types. These include automatic or inline, benchtop or floor, handheld or portable and machine mounted. Automatic or inline micrometers have the part automatically... -
Micrometers - (258 companies)Micrometers are instruments for precision dimensional gaging consisting of a ground spindle and anvil mounted in a C-shaped steel frame. Noncontact laser micrometers are also available. Mechanical micrometers are instruments for precision... -
Dimensional Gages and Instruments - (1177 companies)...movements are amplified and displayed on a dial or digital display. Dimensional gages and instruments include specialized devices that measure thickness, thread size, pitch, serration, and other parameters. Height gages include micrometer, laser... -
Thickness Gages - (382 companies)...inspection techniques. Micrometers are instruments for precise gaging. They consist of a ground spindle and anvil mounted in a steel frame. In addition to traditional micrometers, calipers and laser micrometers are used to gage thickness. Optical... -
Lasers - (723 companies)Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser " is an acronym for Light Amplification by Stimulated Emission of Radiation. Lasers are devices that produce intense beams of monochromatic, coherent...
-
Laser Printers - (316 companies)Image Credit: Softchoice Corporation | Vision Computers, Inc. | CompUSA. Laser printers use a laser beam to produce an image on a drum that is rolled through a reservoir of toner. The beam is picked up by the charged portions of the drum to fuse...
-
Handheld and Portable Computers - (362 companies)Handheld computers are portable devices including notebook and subnotebook computers, palmtops, and PDAs. Handheld and portable computers are small, lightweight computers that are designed to be operated while held by hand or from a desk or tabletop...
-
Laser Beam Analyzers - (37 companies)Laser beam analyzers are used to determine the quality of a laser beam. Laser beam analyzers measure beam profile, average power, energy per pulse, frequency, and temporal pulse shape. Many laser beam analyzers are portable, enabling them to be used...
-
Ground Protection Mats and Portable Roadway - (21 companies)Ground protection mats and portable roadways are temporary material installations that reduce damage to underlying surfaces from traffic and also provide better traction for equipment and individuals. Ground protection mats and portable roadway...
Product News
-
OKW Enclosures, Inc.
Large Portable Enclosures For Medical Electronics OKW 's MEDITEC enclosures for desktop, portable and wall-mount electronics are now available in two versions and four plan sizes. They can also be specified as separate components for individual configurations. MEDITEC is designed primarily for high-quality, high-value healthcare and laboratory electronics. It is also ideal for feedback control, test and measurement, communications and network technology, data collection, control peripherals, modems and interfaces. These stylish, versatile... (read more)Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
FARO CREAFORM
High-Accuracy Portable 3D Scanners HandySCAN 3D|BLACK Series. When accuracy meets versatility and portability. Optimized to meet the needs of design, manufacturing and metrology professionals, the HandySCAN 3D|BLACK Series is the premier 3D scanner for accurately and reliably measuring parts of any size, material, or complexity. It delivers results within seconds, anywhere. Certified based on the most rigorous industry standards, this fast and versatile handheld 3D scanner is easy to use and captures highly detailed measurements... (read more)Browse 3D Scanners Datasheets for FARO CREAFORM -
Vaughan Company
Portable Pumps The Vaughan Company offers a series of portable bypass pump package options that can be used for tough solids reduction applications or low shear solids handling in temporary or permanent situations. We supply our pumps on a trailer or skid mounted platform powered by either diesel, hydraulic or electric drive motors. Contact Vaughan to get moving today. FEATURES. Open or enclosed "sound attenuated" options available. Constructed with Vaughan's proprietary Mechanical Cartridge Seal. Seal oil... (read more)Browse Centrifugal Pumps Datasheets for Vaughan Company -
SCANOLOGY
Portable optical 3D scanning system TrackScan GO TrackScan GO is a portable optical 3D scanning system designed for flexible and efficient 3D measurement in industrial environments. Its compact tracker and scanner fit into a single carrying case, while fully wireless operation eliminates cable constraints and simplifies on-site measurement. TrackScan GO supports three measurement configurations in one system: the tracker and scanner can work together for marker-free 3D scanning, the tracker can operate independently for large-area measurement... (read more)Browse 3D Scanners Datasheets for SCANOLOGY -
Voltage Multipliers, Inc.
Portable X-ray High Voltage Power Supplies other standard high voltage power supplies include CRT and HeNe Laser. Custom designs are welcome. Get a Custom Quote Online or Contact VMI Technical Sales and Engineering. About VMI... Established in 1980, Voltage Multipliers, Inc has years of experience in high voltage design and manufacturing. Our products are custom designed for military, industrial, medical, aerospace and other high-reliability applications operating at the leading edge of technology. We have a full staff of engineers... (read more)Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
SCANOLOGY
Marker-Free Portable 3D Scanner - TrackScan GO Introduction. TrackScan GO from SCANOLOGY is a portable optical 3D measurement system for inspecting large and medium-sized parts directly on the shop floor or at the work site. Tracked scanning captures parts without attaching markers to the workpiece, and the whole system packs into a single carrying case. Applications. Automotive, aerospace and mold inspection. Energy, heavy industry, rail and shipbuilding. On-site quality control and reverse engineering of large parts. Key Specifications... (read more)Browse 3D Scanners Datasheets for SCANOLOGY -
FARO CREAFORM
FARO Quantum X Portable Measurement Arm and with multiple Laser Line Probes that address various non-contact measurement needs. The addition of the FARO 8-Axis Max, an 8-axis rotary worktable reduces measurement time by up to 40% while maintaining exceptional accuracy. Capable of measuring small parts to large, portable CMMs are the tools manufacturers rely on to ensure parts, sub-assemblies, and the machines making the parts, are within tolerance. By reducing rework, waste and scrap, throughput increases, and money is saved. Add in the time... (read more)Browse Coordinate Measuring Machines (CMM) Datasheets for FARO CREAFORM -
FARO CREAFORM
Portable 3D Scanner for Large Part Measurement HandySCAN 3D|Max Series. When accuracy meets versatility and portability. Combining the effect of portability, accuracy, speed, and simplicity, the new MAX Series is optimized to acquire highly accurate 3D measurements on large and complex parts typically present in the aerospace, transportation, energy, mining, and heavy industries. Engineered to capture fine details and scan large volumes equally well, the HandySCAN 3D|MAX Series enables professionals to measure large parts and assemblies... (read more)Browse 3D Scanners Datasheets for FARO CREAFORM -
FARO CREAFORM
Fastest, Most Accurate 3D Scanner & Portable CMM metrology-grade measurements and 3D geometrical surface inspections. When paired with the HandyPROBE, Creaform 's handheld optical coordinate measuring machine (PCMM) with probing capabilities, users can also harness the power of both 3D scanning and probing for complete, end-to-end inspection processes. Faster 3D scanning. The MetraSCAN 3D features 30 blue laser lines and a high measurement rate to accelerate 3D scanning processes. Thanks to quick setup and onboarding, real-time scans and ready... (read more)Browse 3D Scanners Datasheets for FARO CREAFORM -
RIFTEK EUROPE Sp. z.o.o.
Laser Debris Inspection System The system is intended for non-contact detection of the debris inside the circular grooves of different technological items, for example brake calipers and so on. The system can be used also for groove seal profiling (seal deformation inspection). RF096-Insp. Inspected grooves diameter range, mm: 35..53. Minimal size of detected debris, mm: 0,03 (thickness) x 0,1 x 0,1. Inspection time, s: 1,2. Download Catalog. RIFTEK. The parent company,. Scientific and Production Company <> was founded... (read more)Browse Dimensional Gages and Instruments Datasheets for RIFTEK EUROPE Sp. z.o.o.
-
Dynamic Young’s modulus and internal friction in polycrystalline copper
To this end, we used a “non-contacting” extensometer with portable scan- ning laser calipers as mentioned above.
-
Assessment of Head Shape by Craniofacial Teams: Structuring Practice Parameters to Optimize Efficiency.
Regarding head shape evaluation, 17.6% of practices used a laser scanner ( portable or stationary), 35.3% used caliper anthropometric measurements, 28.5% used two-dimensional digital photography, and 9.4% used three-dimensional digital photography.
-
Distribution pattern of Caragana species under the influence of climate gradient in the Inner Mongolia region, China
The area of 100 leaves from 30 Caragana plants was measured using the CI-203 Portable Laser Area Meter (CID Co., USA), and the thickness of 100 leaf blades was measured with a vernier caliper .
-
A Semiconductor Microlaser for Intracavity Flow Cytometry
[9 Previousexperiments with static fluids in the microcavityhave shown the potentialto probe the human immune system ( caliper cell and nucleus dimensions of … tumors.* Conceivable future applicationsof the laser includetumor recognition, blood testing … application of such a portable biological sensing device could…
-
States > Tennessee > State > Regulations > 0800 - Department of Labor and Workforce Development > 3 - Boilers, Elevators, and other Related Rules > [TCAR 800-3...
…block, or other form, using hand tools; trims, files, grinds, deburrs, buffs, and smoothes surfaces, using hand tools and portable power tools; welds, solders … measuring instruments, such as calipers , scales, dial indicators, gauges … or system; may operate laser -beam cutter or plasma…
-
Retrieval of forest structural parameters using LiDAR remote sensing
…hand-held laser scanning sys- tems that enable fast and cheap acquisition of parameters such as canopy height profile, or the classical inventory parameters that are conventionally measured using cli- nometers, callipers , tapes, etc., and which … to those using their laser counterparts. .... Parker et al. (2004) described the design and creation of a portable LiDAR system for the acquisition…
-
Analysis of uncertainty and repeatability of a low-cost 3D laser scanner.
This paper performs an analysis of the uncertainty and repeatability of the NextEngine™ portable low-cost 3D laser scanner by scanning an object 20 times in two different resolution modes-Macro and Wide. .... Some dimensions of the object were measured using a digital calliper , and these results were used as…
-
Development and application of portable manual non-contact-type anthropometric instruments for measuring human anatomical longitudinal parameters.
…subject's posture); five contact-type instruments (anthropometer, large sliding caliper, sliding caliper, spreading caliper , and tape measure .... Here, two manual non-contact-type portable anthropometric instruments were developed for measuring small regions such as the head and for larger regions … parameters (length, height, breadth, and depth) based on the principle of projection by spot irradiation using laser markers.
-
Responses to drought stress in two poplar species originating from different altitudes
Stem diameter was determined at the site of the first leaf by a vernier caliper . .... At the end of the whole experiment, leaf area (LA) was determined by the portable laser area meter (CI-203, CID, Vancouver, USA), and the relative water content of leaves (RWC) was measured as described by Duan et al. (2005).
-
Leaf traits and associated ecosystem characteristics across subtropical and timberline forests in the Gongga Mountains, Eastern Tibetan Plateau
The one-side leaf area for broadleaved trees was measured using a CI-203 portable laser area meter (CID). .... Picea trees, where side length and width (mm) of a single needle were measured using Vernier callipers .
Indicates content that may require registration and/or purchase.