Products/Services for Portable Photosynthesis Systems
-
Handheld and Portable Computers - (362 companies)Handheld computers are portable devices including notebook and subnotebook computers, palmtops, and PDAs. Handheld and portable computers are small, lightweight computers that are designed to be operated while held by hand or from a desk or tabletop...Operating SystemFeaturesProcessor -
Ground Protection Mats and Portable Roadway - (21 companies)Ground protection mats and portable roadways are temporary material installations that reduce damage to underlying surfaces from traffic and also provide better traction for equipment and individuals. Ground protection mats and portable roadway...
-
Dissolved CO2 Instruments - (40 companies)Miami University of Ohio. Like oxygen, carbon dioxide is vital to sustainable aquatic ecosystems. Aquatic plants consume carbon dioxide and water in order to form carbohydrate fuel. When plants expel oxygen as a waste product of photosynthesis... -
Water Quality Testing Instruments - (336 companies)...to the photosynthesis of plants. Contaminates from other sources, such as mine drainage, acid rain, or chemical spills can also cause drastic changes in the pH level. Water quality testing instruments use an electrode with a small electrical current to through... -
Dissolved Oxygen Meters - (214 companies)...into water through a variety of processes, including aeration, as a byproduct of photosynthesis, and from surrounding air. Any healthy aquatic system which can support aerobic life must contain certain amounts of oxygen; healthy bodies of water typically... -
Workbenches and Workstations (Industrial) - (666 companies)Industrial workbenches and industrial workstations are locations where personnel perform work. Products range from economy workbenches to cleanroom and electronic assembly benches.
-
Industrial Gases - (333 companies)O2) - an atmospheric gas. The abundance of free oxygen is due to photosynthesis by plants. Carbon Dioxide (CO2) - a common chemical compound formed as a byproduct of respiration, fire, and combustion. Carbon Monoxide (CO) - a flammable, toxic...
-
Research and Commercial Greenhouses - (43 companies)...radiation (IR). Sunlight is essential to photosynthesis, the primary biological mechanism that plants use for energy. A significant portion of this solar energy is reflected by the items in the greenhouse as longer-wavelength IR that cannot escape...
-
Light Towers - (109 companies)Light Towers are portable lighting devices that are used to illuminate work areas. These products are commonly towable and provide their own power source. Light towers are portable lighting solutions containing an array of electric lamps affixed...
-
Work Lights - (82 companies)Work lights are portable luminaires that provide illumination to dark and dim work zones. Work lights are portable luminaires employed in places with dim or no illumination. These are temporary, versatile devices that enable activities when daylight...
Product News
-
Vaughan Company
Portable Pumps The Vaughan Company offers a series of portable bypass pump package options that can be used for tough solids reduction applications or low shear solids handling in temporary or permanent situations. We supply our pumps on a trailer or skid mounted platform powered by either diesel, hydraulic or electric drive motors. Contact Vaughan to get moving today. FEATURES. Open or enclosed "sound attenuated" options available. Constructed with Vaughan's proprietary Mechanical Cartridge Seal. Seal oil... (read more)Browse Centrifugal Pumps Datasheets for Vaughan Company -
Analytical Industries Inc.
Portable Trace Oxygen Analyzers AII 's premium portable O? analyzers are engineered for applications where performance, reliability, and advanced functionality are essential. These instruments deliver accurate oxygen measurement with enhanced durability and user-focused design. Suitable for industrial, medical, and specialty gas applications, they provide a high-end portable solution for professionals requiring dependable oxygen analysis in the field. (read more)Browse Gas Instruments Datasheets for Analytical Industries Inc. -
Analytical Industries Inc.
Portable Diving Mix Analyzer Aii 's portable diving mix analyzers are designed to measure oxygen concentration in diving gas mixtures, supporting safe dive planning and gas verification. Compact and easy to use, they allow divers to confirm oxygen levels before use. These analyzers are trusted by recreational, technical, and professional divers worldwide. Their reliable performance and portability make them an essential safety tool for diving gas analysis. (read more)Browse Gas Instruments Datasheets for Analytical Industries Inc. -
Norlok Technology, Inc.
Watson Portable Clinching Machine The Watson from Norlok Technology offers all the benefits of clinching in a lightweight version that gives you the portability you need. This compact clinching machine is easy to handle, requires only shop air to operate and can fasten up to two ply 14 gauge material. It is available in both heavy (2-ply 10g max) and medium duty (2-ply 14g max) versions. Features: Light weight-for great portability. Two hand operaton-for greater operator safety. Simple tool adjustments-little or no setup time... (read more) -
ArduSimple
ArduSimple RTK Portable 2 Powered by the u-blox ZED-F9P high-precision GNSS module, RTK Portable 2 supports multi-frequency, multi-constellation positioning and delivers centimeter-level accuracy with suitable RTK correction data. Its compact design and multiple connectivity options make it easy to fit into existing workflows -- whether you need a receiver for field data collection, an external GNSS source for mobile devices, or a positioning component for an embedded system. RTK Portable 2 supports USB and Bluetooth... (read more)Browse GPS Chips and Modules Datasheets for ArduSimple -
Shaw Moisture Meters
Portable Sample System Available Shaw Moisture Meters manufacture a range of sample systems to complement the inline and portable hygrometers to assist with sampling directly from process lines. The sample systems designed by Shaw Moisture Meters will protect your hygrometer from high pressures and contaminants. Manufactured in the UK, the SDHmini Portable Sample System (SDH-PSS) is an effective, self-contained sampling system, designed for gas or general compressed air sampling to ensure sample pressure and flow are suitable... (read more)Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Panametrics
PM880 Panametrics portable hygrometer The PM880 hygrometer is a complete, intrinsically safe, portable. system with options and accessories to meet all industrial moisture. measurement needs. This hygrometer is small, lightweight, and easy-to-use. The large. LCD displays moisture readings in dew point ( C or F), ppmv,. ppmw, lb/MMSCF (natural gas) and a variety of other unit options. Data can be viewed in alphanumeric or graphic formats. A. rechargeable battery pack and battery charger make this the ideal. go-anywhere moisture... (read more)Browse Moisture Meters Datasheets for Panametrics -
Cincinnati Test Systems, Inc.
Portable Vacuum Gauge Cincinnati Test Systems ' compact, portable high vacuum leak test gauge uses Pirani gauge technology to verify system vacuum pressures. The CTS digital vacuum gauge with KF16 fitting connects directly to the system vacuum fittings to measure vacuum from 1 Pa to atmosphere. The easy-to-read display indicates pressure in one of three selectable engineering units: view results in Microns, Pascals, or mBar. Easily adapts to luer connectors for validations used with medical applications. What... (read more) -
Kaeser Compressors, Inc.
M58 Utility Portable Compressor The M58 Utility is the latest addition to Kaeser's award-winning Mobilair TM line of portable rotary screw compressors. This versatile compressor is designed for cross mounting on service vehicles and delivers 210 cfm at 100 psig. It is ideal for public works, utility, and other field work vehicles. The M58 Utility is very compact with both long and short side forklift slots as well as a single-point lifting bail for easy mounting/dismounting. The eye-level, curbside instrument panel features... (read more)Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
SCANOLOGY
Portable CMM for Smarter Inspection Measure Where Production Happens AccuArm is a portable coordinate measuring machine engineered for accurate, efficient inspection directly on the shop floor, assembly line, or in the metrology lab. Its aerospace-grade carbon-fiber structure, high-precision encoders, and ISO 10360-12 certification support stable and dependable measurement performance. Intelligent compensation technologies help improve consistency in real-world conditions, including thermal compensation, force compensation... (read more)Browse 3D Scanners Datasheets for SCANOLOGY
-
http://etd.auburn.edu/bitstream/handle/10415/138/Guckenberger_Julie_49.pdf?sequence=1
Measurements were taken 13-23 Aug. 2007 using an LI- 6400 portable photosynthesis system (Li-Cor Biosciences, Lincoln, Nebr.).......................................................................................................
-
Reduction of molecular gas diffusion through gaskets in leaf gas exchange cuvettes by leaf‐mediated pores
We conclude that the best solution for measurements with portable photosynthesis systems is to avoid LMP rather than trying to correct for the effects.
-
Handbook of Plant Ecophysiology Techniques
diffusion through gasket material and tubing used in LI-6400 Portable Photosynthesis System (see below) and could see .
-
Hpa1 harpin needs nitroxyl terminus to promote vegetative growth and leaf photosynthesis in Arabidopsis
Gas exchange measurements were carried out with the Li-6400XT portable photosynthesis system and equipped 6400-15 extended reach 1 cm chamber (Li-Cor Biosci., Lincoln, NE, USA).
-
Photosynthesis. Energy from the Sun
Measurements of photosynthetic gas exchange and chlorophyll fluorescence were performed simul- taneously on attached leaves, using an LI-6400 portable photosynthesis system at an actinic light intensity of 700µM photons m−2 s−1 , 35(°C and 50% relative humidity.
-
Bibliography on CO{sub 2} Effects on Vegetation and Ecosystems: 1990-1999 Literature
Today, many plant ecologists have portable photosynthesis systems with which they make single- leaf photosynthesis measurements.
-
Effects of post-fire conditions on soil respiration in boreal forests with special reference to Northeast China forests
Mountain LI-6400 portable photosynthesis system .
-
http://prijipati.library.usyd.edu.au/bitstream/2123/5428/1/sp-cottee-2009-thesis.pdf
source in the sensor head of a Li-6400 portable photosynthesis system .
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/15475/SRP929.pdf?sequence=1
Using a Pressurized Chamber OBJECTIVES: Develop a protocol for using a surface chamber (attached to a portable photosynthesis system and used to measure photosynthesis in turfgrasses) to measure net canopy photosynthesis (gross photosynthesis minus canopy respiration) and eliminate the impact of soil …
-
Easy-to-make portable chamber for in situ CO2 exchange measurements on biological soil crusts
We have therefore designed two versions of a chamber with different volumes for determining CO2 exchange with a portable photosynthesis system , for three main purposes: (1) to measure in situ CO2 exchange on soils covered by BSCs with minimal physical and microenvironmental …
Indicates content that may require registration and/or purchase.