-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-HVAC 2 is a high-velocity multifunction anemometer with a pitot tube. This portable anemometer can be used to determine air speed, air pressure, air flow, differential pressure and ambient temperature. The pitot tube allows access through tiny openings
- Weather Component Sensed: Measures Temperature, Senses Wind Speed
- Device Classification: Sensor System
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-HVAC 2 is a high-velocity multifunction manometer with a pitot tube. This portable manometer can be used to determine air speed, air pressure, air flow, differential pressure and ambient temperature. The pitot tube allows access through tiny openings to
- Working Pressure Range: 0.7251841967859837 to 0.07251841967859836 psi
- Accuracy: 0.3 ±% FS
- Operating Temperature: 32 to 122 F
- Display Type: Digital
-
Supplier: Mid-West Instrument
Description: 316 stainless steel welded flow element, several flanges available
- Pipe Diameter: 14 inch
- Operating Pressure: 235 psi
- Features: Differential Pressure Meter, Insertion Type, Other
- Process Media Type: Gas, Liquid, Steam
-
-
Supplier: Mid-West Instrument
Description: Provides flow measurement information without the need for system shutdown
- Pipe Diameter: 36 inch
- Operating Pressure: 1,000 psi
- Features: Differential Pressure Meter, Insertion Type, Other
- Process Media Type: Gas, Liquid, Steam
-
Supplier: Mid-West Instrument
Description: 316 stainless steel welded flow element, anti-blowout protection
- Pipe Diameter: 20 inch
- Operating Temperature: -20 to 300 F
- Operating Pressure: 3,210 psi
- Features: Differential Pressure Meter, Insertion Type, Other
-
Supplier: Mid-West Instrument
Description: Provides flow measurement information without the need for system shutdown
- Pipe Diameter: 3 inch
- Operating Pressure: 100 psi
- Features: Differential Pressure Meter, Insertion Type, Other
- Process Media Type: Gas, Liquid, Steam
-
Supplier: Armstrong International
Description: Accelabar is a new and unique flow meter that combines two differential pressure technologies to produce high accuracy and low velocity flow rates at turndowns tested up to 65:1 with no straight run requirements. The Accelabar consists of a unique toroidal nozzle design and a
- Gas Volumetric Flow Rate: 16.6666666666667 to 1,000 SCFM
- Operating Pressure: 50 psi
- Media Temperature: 70 F
- Media Temperature Range: 70 F
-
Supplier: OMEGA Engineering, Inc.
Description: FL-30000 Series flow meters use a pitot tube pickup and a hard-edged float design to provide a convenient and economical means of measuring water flow in a closed pipe system. A one-piece, impact-resistant machined acrylic body offers the strength and long service
- Pipe Diameter: 1 to 8 inch
- Media Temperature Range: 190.4 F
- Liquid Volumetric Flow Rate: 5 to 1,900 GPM
- Operating Pressure: 150 psi
Find Suppliers by Category Top
Featured Products Top
-
downtime and operational costs, making it an ideal choice for demanding environments. Reduce manhours 50% Automatically calculates total discharge based on USGS and ISO methods Real-time velocity graphed on color display Lowest maintenance solution on the market Lightweight, rugged portable meter (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
ideal fit for various applications. From analog, easy-to-read variable area flow meters to advanced ultrasonic flowmeters and full-bore magmeters, our comprehensive portfolio supports diverse requirements and operating conditions - ensuring accuracy, efficiency, and long (read more)
Browse Flow Meters Datasheets for Georg Fischer Piping Systems Ltd -
The CentriFlow® Low Flow Meter is a specially designed solid-particle mass flow meter that can accurately measure bulk solids from pellets and granular materials to powders at extremely low flow rates. What is the CentriFlow Low Flow Meter? The (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This feature is safe when testing hydraulic pumps, but creates a potential hazard when testing double-acting cylinders and reversible motors. Due (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
Did you know our new S-Flow Flow Meter contributes to energy savings and production process solutions? It's perfect for Semiconductor Manufacturing with our clamp-on, compact design for small pipes. Learn more! More About Fuji Electric Did you know that (read more)
Browse Flow Meters Datasheets for Fuji Electric Corp. of America -
Maintenance headaches are a thing of the past with the CentriFlow® Mass Flow Meter. Designed for rugged industrial environments, this flow meter eliminates moving parts and sensor fouling — saving your team time and (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
CHIPREG MFC The CHIPREG MFC Mass Flow Controller, with its ultra-compact size of less than 22mm and impressive dynamic range of up to 1000:1, offers unparalleled precision and versatility for bioreactors (read more)
Browse Mass Flow Meters and Controllers Datasheets for IMI Life Science -
The compact design of pygmy meters - the bucket wheel is just 3/4 inch by 2 inches in diameter - allows measurement of shallower and lower velocity flows. The pygmy meter provides reliable measurements of flows down to 0.05 feet per second at depths as shallow as 3 inches. Except for the absence (read more)
Browse Open Channel Flow Meters Datasheets for Gurley Precision Instruments -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
AWWA M32 - Computer Modeling of Water Distribution Systems
Flow -measuring equipment in water supply includes hydrant pitot gauges, pitot tubes , master meters , and portable magnetic meters.
-
Spray Dryers: A Guide to Performance Evaluation 2nd Edition
Very few commercial-sized continuous direct-heat spray dryers have permanently installed flow measurement nozzles, orifices, or venturi meters ; therefore, for a performance test, it usually is necessary to employ portable pitot tubes or hot-wire anemometers.
-
A comparison of two methodologies for assessment of irrigation performance under the Warabandi system
We have tried a range of techniques for measuring flow : Portable flumes, digital readout im- pellor current meters , manual "click" current meters, vane meters, and even pitot tubes !
-
Common Indoor Sources of volatile organic compounds: emission rates and techniques for reducing consumer exposures
When the desired flow rate was established, the velocity pressure drop for the corresponding pitot tube was recorded in volts with the system pressure transducer and in inches of water with a portable electronic pressure meter .
-
Gas Transport in Porous Media
… 248 pseudo-stationary 260 petroleum product, subsurface detection 329 phase change, enclosure 191 partitioning 27–31 pipe velocity, flow rate vs. 300 Pitot tube 293, 295–296 plastic bag flow meter 293 Poiseuille’s Law 293 … … 2 media factor 10 portable acoustic wave sensor 313 …
Indicates content that may require registration and/or purchase.