-
Supplier: Rohde & Schwarz USA, Inc.
Description: The DOCSIS®3.1 standard is driving the trend in cable TV networks toward all-IP. The R&S®SFD generates a DOCSIS 3.1 OFDM broadband signal as well as the previous cable signals such as DOCSIS 3.0, digital and analog TV channels in the downstream. In the upstream, it generates a DOCSIS
- Minimum Frequency Range: 47 MHz
- Maximum Frequency Range: 1,218 to 1,794 MHz
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: Rohde & Schwarz USA, Inc.
Description: signals Max. eight baseband generators on two internal baseband modules with realtime coder and ARB Internal digital adding of baseband signals, even with frequency and level offset Wideband baseband and vector signal generator in one box Support of all important
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 40,000 MHz
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: Tektronix, Inc.
Description: Today's designs are often complex, demanding a variety of stimulus signals during test. With standard waveforms, arbitrary waveform capability and signal impairment options, a Tektronix Function Generator supports a wide range of application needs with one instrument.
- Maximum Input Channels: 2
- Minimum Frequency Range: 10 to 25 MHz
- Maximum Frequency Range: 20 to 240 MHz
- Frequency Resolution: 14 bits
-
-
Supplier: Tektronix, Inc.
Description: Tektronix pulse generators offer fast risetime and high amplitude combinations with unparalleled signal integrity. Instruments have adjustable pulse duration and are available with manual or computer control.
- Pulse Duration: 0.001 to 0.1 µs
- Amplitude: 7.5 to 10 volts
- Rise Time: 0.045 to 0.3 ns
- Display: Digital Readout
-
Supplier: Tektronix, Inc.
Description: Tektronix arbitrary waveform generators enable complex signal generation with simple, easy to use tools. The AWG family provides leading-edge performance with sample rates up to 50 GS/s, up to 4 channels, and software packages that simplify the creation of these complex signals.
- Maximum Input Channels: 32
- Minimum Frequency Range: 0.000000000001 MHz
- Maximum Frequency Range: 50 to 600 MHz
- Frequency Resolution: 10 to 32 bits
-
Supplier: Siglent Technologies NA, Inc.
Description: The SSG5083A/SSG5085A microwave signal generators feature output frequency ranges from 9 kHz to 13.6/20 GHz, they support AM & FM & PM modulation, pulse modulation, pulse sequence generator, power meter control and other functions. The SSG5000As include an OCXO reference
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 20,000 MHz
- Frequency Accuracy: 0.01 (+/-) dB
- Operating Temperature: 32 to 122 F
-
Supplier: Tektronix, Inc.
Description: TSG4100A Series RF Vector Signal Generators offer mid-range RF performance and up to 200MHz modulation bandwidth. They allow a convenient, in-field software upgrade to easily transition units from analog to more advanced vector and digital modulation capabilities, providing the most
- Minimum Frequency Range: 0 MHz
- Maximum Frequency Range: 62.5 MHz
- Frequency Accuracy: 0.7 (+/-) dB
- Generator Type: Continuous Wave (CW)
-
Supplier: Siglent Technologies NA, Inc.
Description: while extending customer value in size, speed, and cost. SSG6000A Series RF Signal Generator supports AM and pulse modulation, pulse sequence generator, power meter control and other functions. With standard OCXO reference hardware module inside ensures high-precision and high
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 13,600 MHz
- Frequency Accuracy: 0.01 (+/-) dB
- Operating Temperature: 32 to 122 F
-
Supplier: Vaunix Technology Corporation
Description: The LMS-451D Lab Brick USB programmable signal generator is a low-cost, palm-sized, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is
- Minimum Frequency Range: 70 MHz
- Maximum Frequency Range: 450 MHz
- Switching Speed: 0.1 ms
- Amplitude: -45 to 10 dBm
-
Supplier: Corech Microwave
Description: The CAMS9K20G is a metrology-grade analog signal generator covering 9kHz to 20GHz (21.5GHz Ext.). Engineered for complex signal simulation, it features AM, FM, Phase (ØM), and Pulse modulation as standard. With typical phase noise of -109 dBc/Hz (at 10GHz) and ultra-fast 50 ns
- Maximum Input Channels: 1
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 20,000 to 21,500 MHz
- Switching Speed: 0.00005 ms
-
Supplier: Corech Microwave
Description: The CAMS9K40G is a metrology-grade analog signal generator covering 9kHz to 40GHz (43GHz Ext.). Engineered for wideband system verification, it features AM, FM, Phase (ØM), and Pulse modulation as standard. With typical phase noise of -109 dBc/Hz (at 10GHz) and ultra-fast 50 ns
- Maximum Input Channels: 1
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 20,000 to 43,000 MHz
- Switching Speed: 0.00005 ms
-
Supplier: Corech Microwave
Description: The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to +17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase
- Maximum Input Channels: 1
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 20,000 to 21,500 MHz
- Switching Speed: 0.0001 to 0.00005 ms
-
Supplier: Corech Microwave
Description: The CSG9K40GA is a metrology-grade signal generator covering 9kHz to 40GHz (43GHz Ext.). Engineered for mission-critical applications, it delivers -112 dBc/Hz phase noise (at 10GHz) and ultra-fast 50 ns frequency switching (≥100 MHz). Featuring a high-dynamic range output (-120 to +17
- Maximum Input Channels: 1
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 40,000 to 43,000 MHz
- Switching Speed: 0.00005 ms
-
Supplier: Vaunix Technology Corporation
Description: The LSG-402 Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and 0.5 dB power control. The signal generator is powered
- Minimum Frequency Range: 1,000 MHz
- Maximum Frequency Range: 4,000 MHz
- Switching Speed: 0.01 ms
- Amplitude: -45 to 10 dBm
-
Supplier: Vaunix Technology Corporation
Description: The LMS-271D Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is
- Minimum Frequency Range: 0.5 MHz
- Maximum Frequency Range: 270 MHz
- Switching Speed: 0.1 ms
- Amplitude: -40 to 10 dBm
-
Supplier: Vaunix Technology Corporation
Description: The LMS-802DX Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and selectable internal/external 10 MHz reference. The
- Minimum Frequency Range: 2,000 MHz
- Maximum Frequency Range: 8,000 MHz
- User Interface: CPU Controlled / Computer Programmable
- Device Type: Generator
-
Supplier: MTI Instruments Inc.
Description: The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal
- Minimum Frequency Range: 0.00000010000000000000001 MHz
- Maximum Frequency Range: 0.02 MHz
- Operation Features: Battery Powered
- Display: Digital Readout
-
Supplier: Tradeport Electronics Group
Description: Series Signal Generators are standard signal generators optimized for development, assembly, quality control, maintenance and servicing in the mobile communications field, and include cellular phones, cordless phones and pagers. Developed in order to achieve reduction
-
Supplier: LI-COR Biosciences
Description: The LI-610 Portable Dew Point Generator is a rugged, portable instrument that provides a stream of gas with a precisely controlled dew point. High accuracy and stability make the LI-610 an ideal water vapor source for field or laboratory use in the environmental and biological
-
Supplier: Tradeport Electronics Group
Description: Series Signal Generators are standard signal generators optimized for development, assembly, quality control, maintenance and servicing in the mobile communications field, and include cellular phones, cordless phones and pagers. Developed in order to achieve reduction
-
Supplier: ValueTronics International, Inc.
Description: The 4630B is a used generator from EMCO. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: The 3780A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: tone modulation source GPIB and RS-232 remote control Comprehensive modulation: AM, FM, ∅M, Pulse & FSK 3.9 kHz Bessel filtered FSK The IFR 2025 Signal Generator is portable and lightweight, offering carrier frequencies from 9 kHz to 2.51 GHz with a wide choice of modulation
- Minimum Frequency Range: 2,510 MHz
- Maximum Frequency Range: 2,510 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: The 85640A is a tracking generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair
- Device Type: Generator
- Features: Other
- Generator Type: Signal
-
Supplier: Electro Optical Components, Inc.
Description: High Voltage Pulse Generator
- Minimum Frequency Range: 0.01 MHz
- Maximum Frequency Range: 0.01 MHz
- Rise Time: 8 ns
- Device Type: Generator
-
Supplier: Fluke
Description: A selection of universal waveform generators offering superior performance and excellent value These universal waveform generators combine many generators in one instrument. Their extensive signal simulation capabilities include arbitrary waveforms, function
- User Interface: Front Panel and Display, Manual Controls
- Generator Type: Function, Noise, Pulse, Signal, Sweep
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT'S SSG5000X RF Signal Generators can generate analog and vector signals, and have a frequency range of 9 kHz to 4 GHz/6 GHz. They feature the industry-leading performance in phase noise, spectral purity, bandwidth, EVM, output power. The internal IQ modulation
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 6,000 MHz
- Amplitude: 0.01 dBm
- User Interface: Front Panel and Display
-
Supplier: GAO Tek, Inc.
Description: This portable PCM channel analyzer is especially applicable in testing applications for R&D, production, engineering installation, commissioning and maintenance.
-
Supplier: NTi Audio AG
Description: increased level of 70 dBA at 1 meter. Balanced Line In / Out Using the balanced line out, the TalkBox operates as a signal generator. Sampling frequency deviations - a dangerous trap when using portable CD players for STIPA measurements - are completely eliminated. Any external
- Frequency Resolution: 16 bits
- Operating Temperature: 32 to 113 F
- Generator Type: Noise, Signal
- Features: Noise Generator, Other User Interfaces
-
Supplier: MTI Instruments Inc.
Description: The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal
- Frequency Range: 1 to 1,000 Hz
- Calibration Signal: AC Voltage, Signal / Waveform Generator Output
- Physical Properties: Acceleration / Vibration
- Calibrator Style: Battery Powered, Hand Held, Portable
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features 70 ps Impulse (FWHM) -7.5V Amplitude <100Hz – 2.5GHz Rep Rate Low Jitter, 2ps RMS Applications Laser Diode Drivers UWB Research Impulse Response Testing of Instruments and Networks at high rep rates Description: Our Model 3600 Impulse Generator produces narrow, 70 ps (FWHM) impulses
- Pulse Duration: 0.000069999999997228 µs
- Amplitude: -7.5 volts
- User Interface: Front Panel and Display
- Device Type: Generator
-
Supplier: CIQTEK Co., Ltd
Description: CIQTEK ASG8000 series are high-speed, high-time resolution, programmable digital delay pulse generators capable of outputting complex pulse sequences with 1ns width resolution while providing lower RMS jitter, higher accuracy, more output interfaces, and freer scheduling. The product provides
- Device Type: Generator
- Form Factor: Portable / Benchtop
- Generator Type: Pulse
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features 45 ps Risetime 10V Positive Pulse 10 ns Pulse Duration 1 Hz to 1 MHz Rep Rate Low Jitter, 1.5 ps RMS Applications EMI, EMC and EMP Testing TDR and TDT Testing UWB Testing The Picosecond Advantage: This generator delivers 45 ps risetime pulses with excellent transient response having
- Pulse Duration: 0.01 µs
- Amplitude: 10 volts
- User Interface: Front Panel and Display
- Device Type: Generator
-
Supplier: NTi Audio AG
Description: The Digirator DR2 is a reference-grade digital audio signal generator with transformer-balanced AES3, S/PDIF, TOSLINK and ADAT outputs. The generator offers a wide range of test signals like sine, pink noise, white noise, polarity, delay, chirp and sweep. The DR2 further
- Minimum Frequency Range: 0.00001 MHz
- Maximum Frequency Range: 0.02 MHz
- Frequency Resolution: 16 to 24 bits
- Data Storage: 512 MB
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features 35 V Step Amplitude 100 ps Risetime 1.5 ps Jitter Applications Semiconductor Switching Time Measurements Laser Diode Research Testing Coaxial Cable and Other Wideband components Measuring the Step Responses of Traveling Wave Oscilloscopes Description: Our Model 4500E Step Generator
- Pulse Duration: 0.001 to 0.25 µs
- Amplitude: 35 volts
- User Interface: Front Panel and Display
- Device Type: Generator
Find Suppliers by Category Top
Featured Products Top
-
kTB Portable signal source PTFS The PTFS series portable signal sources are high-performance, compact RF/microwave signal generators designed for field and laboratory applications. Available in models (read more)
Browse Signal Generators Datasheets for kTB Solutions -
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave provides compact RF signal generator modules designed for OEM integration, embedded microwave subsystems, and automated RF test platforms. These (read more)
Browse Signal Generators Datasheets for Corech Microwave -
-level microwave validation. The instrument also supports CW operation, step-frequency sweep, pulse modulation, and SCPI-based remote control. More details are available on the CSG9K40GA high-resolution RF signal generator page. (read more)
Browse Signal Generators Datasheets for Corech Microwave -
-0.5-2-6dB provides accurate signal sampling across 0.5–2 GHz, delivering dependable performance for monitoring, testing, and system calibration. Precise 6 dB coupling Excellent return loss Reliable wideband performance In-stock and ready to (read more)
Browse Datasheets for Werbel Microwave LLC -
The Anritsu MG362x1A Rubidium Signal Generator delivers exceptionally stable, low-phase-noise signals from 9 kHz to 70 GHz. Featuring rubidium atomic clock technology, it ensures precise frequency accuracy and stability, which is critical for advanced testing environments. The generator boasts (read more)
Browse Signal Generators Datasheets for Anritsu Company -
Corech Microwave introduces the MSG10M6G, a 10 MHz to 6 GHz low phase noise signal generator module developed for OEM integration, embedded RF subsystems, and automated test platforms. Its compact module design combines (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the MSG10M6G, a compact low phase noise signal generator module designed for OEM development, embedded RF subsystems, and automated test environments. It covers 10 MHz to 6 GHz and delivers adjustable output power from 0 to +15 dBm in a space-efficient module format (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the MSG9K40G, a 9 kHz to 40 GHz low phase noise signal generator module developed for OEM integration, embedded RF subsystems, and automated test platforms. Its compact module design combines (read more)
Browse Signal Generators Datasheets for Corech Microwave
More Information Top
-
Signal Generators / Signal Forge, LLC
SF1010 - Portable Signal Generator with SCPI API .
-
Hittite Launches Battery Powered, Portable 20 GHz Synthesized Signal Generator
… to fulfill signal generation needs in the field or on the bench, and priced at only $14,998, the HMC-T2100B provides the highest output power, lowest harmonic levels and broadest frequency range compared with portable signal generators of similar size and …
-
Portable Signal Generator is Ideal out in the Field
Portable Signal Generator is Ideal out in the Field .
-
Battery Powered Signal Generator From Signal Forge
Unlike other small-sized signal generators, the SF1020 provides a stable, accurate 1 GHz output frequency while running on an internal battery, making it the most portable signal generator on the market.
-
RF / RF Generators / Waveform
Signal Forge 1000 - Portable Signal Generator .
-
Synthesized Frequency Generators / Synthesized Signal Generators
The FSG (field signal generator) series are handheld, portable signal generators especially designed to cover the UMTS and GSM frequency bands.
-
RF / Signal Generators / Waveform
Signal Forge 1000 - Portable Signal Generator .
-
Hittite To Introduce 9 New Products At IMS 2010
… to fulfill signal generation needs in the field or on the bench, and priced at only $14,998, the HMC-T2100B provides the highest output power, lowest harmonic levels and broadest frequency range compared with portable signal generators of similar size and …
-
GED Announces Portable Signal Generator
GED Announces Portable Signal Generator .
-
Soft Computing in Information Communication Technology
This system is a practical, adjustable range, high precision and portable signal generator , can be applied in various situations where need signal source.
Indicates content that may require registration and/or purchase.