-
Supplier: Monarch Instrument
Description: pulse. The vbx can power and be triggered by accelerometers with or without data collectors. Model Selection: VBX 2120: Vibration Stroboscope CSI Kit 115/230V for model 2120 Data Collector VBX 2130: Vibration Stroboscope CSI Kit 115/230V for model 2130 Data Collector VBX SKF: Vibration
- Flash Rate Range: 30 to 50,000 FPM (Flashes/min)
- Flash Rate Resolution: 1 ±FPM
- Flash Duration: 10 µs
- Features: Battery Powered
-
Supplier: Monarch Instrument
Description: available stand-alone or as a kit. PBL Stroboscope includes: Stroboscope with universal 115/230 power supply/re-charger with interchangeable wall plugs, operation manual and NIST certificate. PBL Stroboscope Kit includes: Stroboscope with universal 115/230 power
- Flash Rate Range: 30 to 500,000 FPM (Flashes/min)
- Flash Rate Resolution: 0.01 ±FPM
- Flash Duration: 3,000 µs
- Features: Battery Powered
-
Supplier: Monarch Instrument
Description: The Phaser-Strobe pbx incorporates the unique design features of the Nova-Strobe dbx with an increased operating range of 30 to 50,000 flashes per minute, as well as external phase- shifting. The unique digital adjustment knob can select the decade for adjustments, so coarse and fine adjustments of
- Flash Rate Range: 30 to 32,500 FPM (Flashes/min)
- Flash Rate Resolution: 0.05 ±FPM
- Flash Duration: 10 µs
- Features: Battery Powered
-
-
Supplier: Monarch Instrument
Description: PALM STROBE x Offers excellent brightness, exceptional features and extra long battery life. Unique one-touch joystick type button allows single hand operation for fast fractional RPM tuning. Select mode of operation for internal tuning, external TTL input, tachometer display and x2 /2 functions.
- Flash Rate Range: 0 to 14,000 FPM (Flashes/min)
- Flash Rate Resolution: 0.01 ±FPM
- Flash Duration: 10 µs
- Features: Battery Powered
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's HHT41B set the industrial standard for high-intensity, multifunction, ultra-compact, xenon stroboscopes. It features a removable, rechargeable battery pack. Stop-action and slowmotion inspections are made easy with the one-touch, joystick-type tuning button. Additional features
- Flash Rate Range: 100 to 12,500 FPM (Flashes/min)
- Flash Rate Resolution: 0.1 ±FPM
- Flash Duration: 30 µs
- Features: Built-in or Self Calibration
-
Supplier: Newark, An Avnet Company
Description: PORTABLE LED STROBOSCOPE, BATTERY POWER, 100-240 VAC INPUT
-
Supplier: Newark, An Avnet Company
Description: HIGH INTENSITY LED PORTABLE STROBOSCOPE WITH RECHARGEABLE BATTERY, NEMA 4X (IP65), 6 LEDS
-
Supplier: Transcat, Inc.
Description: to 500,000 RPM using external sensors (DBL, PBL models) Brightest portable LED strobes available NIST Certificate of Calibration included with DBL and PBL models Continuous operation, 24/7 (PBL) Each Unit Includes PBL Strobe Univeral 115/230 power supply/recharger with USA and Euro cables
-
Supplier: OMEGA Engineering, Inc.
Description: The new HHT30 digital stroboscope employs exclusive microprocessor technology to provide reliable and accurate speed measurements and stop motion diagnostic inspection. The unit includes a rotary encoder to enable quick and precise frequency setting from 30 to 14,000 flashes per minute. The
- Flash Rate Range: 30 to 14,000 FPM (Flashes/min)
- Flash Rate Resolution: 0.1 ±FPM
- Flash Duration: 50 µs
- User Interface Type: Analog
-
Supplier: Transcat, Inc.
Description: to 500,000 RPM using external sensors (DBL, PBL models) Brightest portable LED strobes available NIST Certificate of Calibration included with DBL and PBL models Continuous operation, 24/7 (PBL) Each Unit Includes PBL Strobe Univeral 115/230 power supply/recharger with USA and Euro cables
-
Supplier: Transcat, Inc.
Description: to 500,000 RPM using external sensors (DBL, PBL models) Brightest portable LED strobes available NIST Certificate of Calibration included with DBL and PBL models Continuous operation, 24/7 (PBL) Each Unit Includes DBL Strobe Universal 115/230 recharger with interchangeable wall plugs
-
Supplier: HydraCheck Inc.
Description: The DT-326B is a portable, light-weight Phase Shifting Stroboscope utilizing super bright, high powered CREE LED lamps. The DT-326B’s LED array provides a bright, stable strobe light over a wide measurement range with a lifetime far exceeding xenon lit stroboscopes. Containing a
- Flash Rate Range: 60 to 120,000 FPM (Flashes/min)
- Flash Rate Resolution: 0.01 ±FPM
- Features: Battery Powered
- Output Type: Digital
-
Supplier: Transcat, Inc.
Description: to 500,000 RPM using external sensors (DBL, PBL models) Brightest portable LED strobes available NIST Certificate of Calibration included with DBL and PBL models Continuous operation, 24/7 (PBL) Each Unit Includes DBL Strobe Universal 115/230 recharger with interchangeable wall plugs
-
Supplier: HydraCheck Inc.
Description: The DT-365E High-Intensity, Battery Powered LED Stroboscopes are velocity analyzing and measuring devices that are ideal for machinery process inspection. The DT-365E Stroboscopes are capable of flashing their LED lights in a synchronous frequency to the operating machinery, creating
- Flash Rate Range: 60 to 120,000 FPM (Flashes/min)
- Features: Battery Powered
- Output Type: Digital
- Display Type: Digital Numerical Display
-
Supplier: Unilux, Inc.
Description: The Sentry is a second generation UNILUX product designed specifically for heavy duty industry. It features the construction quality of its predecessor but with many significant improvements that lower maintenance and operating costs. Sentry is available with two light heads and is designed for
- Flash Rate Range: 60 to 6,000 FPM (Flashes/min)
- Flash Duration: 10 µs
- Instrument Type: Portable
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The motion analysis of rotating machines is quick and easy with our stroboscope. The stroboscope is equipped with 3 high-power LEDs, collectively producing a light intensity of 11,730 Lux at 20 cm / 1000 Hz. With the stroboscope, you can adjust the flash frequency in both FPM
- Rotational Speed Range: 60 to 999.99 rpm
- Operating Temperature: -4 to 140 F
- Features: Battery Powered
- Display Type: Digital
-
Supplier: OMEGA Engineering, Inc.
Description: The HHT13 is a digital, batterypowered portable optical pocket laser tachometer, which operates up to 7.6 m (25') from a reflective target using a laser light source. The ergonomic design allows safe, direct line-of-sight viewing of both the target and the display at the same time, while
- Rotational Speed Range: 0.5 to 200,000 rpm
- Operating Temperature: 41 to 104 F
- Features: Battery Powered, Counter / Totalizer, Timer
- Sensor Technology: Contact, Non Contact
Find Suppliers by Category Top
Featured Products Top
-
The DT-326B is a portable, light-weight Phase Shifting Stroboscope utilizing super bright, high powered CREE LED lamps. The DT-326B’s LED array provides a bright, stable strobe light over a wide measurement range with a lifetime far exceeding xenon lit stroboscopes (read more)
Browse Stroboscope Instruments Datasheets for HydraCheck Inc.
More Information Top
-
13th International Conference on Biomedical Engineering
A portable stroboscope is used in place of the endoscope camera system for this phase of experimentation.
-
World Congress on Medical Physics and Biomedical Engineering 2006
… Polymer 1883 Polymer Gel Dosimeter 1871 Polymer Gel Dosimetry 1873 Polymerase Chain Reaction 225 Polymers 703 Polynomial Approximation 1119 Polysaccharides 3369 Polysulphone 3165 Polyurethane 3254 Polyvinyl Formal 3259 Porous Coating 3251 Portable 3018 Portable Device 3980 Portable stroboscope 4085 Positive-Contrast 2493 …
-
The Treatment of Migraine with Variable Frequency Photo‐Stimulation
SYNOPSIS Variable Frequency Photo‐stimulation (VFP) goggles are a form of portable stroboscope , using red Light Emitting Diodes to alternately illuminate the right and left eyes, with the eyelids closed, at a rate of 0.5 to 50Hz.
-
Shear cutting theory for the peripheral edges of brush blades, and tests of its effectiveness
… types of blades (conventional and peripheral) to find no resonance up to the maximum possible rotating speed of the brush cutter, which is 136.4 Hz (8,181 rpm) measured by speed meters (Nova Strobe LED/ Portable Stroboscopes , Monarch Instrument, U.S …
-
Standard Handbook for Electrical Engineers, Sixteenth Edition > ELECTRIC AND MAGNETIC MEASUREMENTS
A portable stroboscope may consist of a gaseous discharge tube backed by a parabolic reflector to concentrate the light beam and an adjustable-frequency voltage source to trigger the flashlamp synchronously.
-
Laser induced explosive vapor and cavitation resulting in effective irrigation of the root canal. Part 1: A visualization study
… pulse from an Er,Cr:YSGG laser, (Waterlase Millen- ium, Biolase Technology, San Clemente, CA) (2,780 nm), a signal was sent through an amplifier and a programmed time-delay box to trigger a flash lamp ( Portable stroboscope Type 4912, maximum 200 …
-
New Perspectives in Magnesium Research
For example, variable frequency photostimulation (VFP) googles, that is, a porta- ble stroboscope using red light-emitting diodes (LED) to illuminate the right eye and the left eye alternately were used with limited efficacy.
-
How to Select a Strobe
Next question is, “does your strobe application require a completely Portable Stroboscope with internal rechargeable batteries or an AC‐ Line powered model? ” .
-
Laser Contact Pocket Tachometer Kit with RCA Kit from Cole-Parmer
PalmStrobe x CC-9 Portable Stroboscope Latching Plastic Case .
-
FLUID FLOW AND HEAT TRANSFER MEASUREMENTS FROM ROTATING CYLINDER IN CROSS FLOW
The rotational speed on the pre- sent experiments were varied from 2OO to 1300 rpmywhich was monitored continuously using a portable stroboscope (type Philips 4912).
Indicates content that may require registration and/or purchase.