-
Supplier: Clark Solutions
Description: through a tube of desired length. The FS00Z level switch is suitable for level monitoring of compatible liquids and, due to the high contact rating of 10 (8) Amps, 250V, for direct pump control. It is well applied for potable water applications as well as heavily polluted media.
- Maximum Operating Pressure: 72 psi
- Material Temperature Range: 176 F
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
-
Supplier: Finder S.p.A. con unico socio
Description: Type 72.A1.0000.xxxx float level switch with double sealed chamber suitable for controlling the level of fluids in grey and waste water systems. Supplied with a counterweight (230 g) and cable gland. Also available: Type 72.A1.0000.xx02 – float level switch with double sealed
- Type: Instrument
-
Supplier: Gems Sensors & Controls
Description: mineral deposit problems that can affect other level switches. This switch is ideal for use on food warmers, hot water heaters, steam cookers and small boilers or wherever water evaporation occurs. Made of Noryl and NSF and WRC approved for use in potable water.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: -40 to 225 F
- Features: Electromechanical Switch, Liquid, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
-
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L40 / L45 Series Vertical Mount Stainless Steel Liquid Level Switches have both a stainless steel stem and float affording the user high performance and versatility. These levels are most commonly seen in OEM and various other industrial applications. These are
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: -40 to 300 F
- Features: Liquid
- Level Measurement: Point Level / Multi-Point Levels
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L20 / L25 Series Side Mounted 316L Stainless Steel Liquid Level Switches are commonly used in potable water, hot water, various acids, and in solvents. The side mount provides added versatility, allowing the switch to be used as a high or low level
- Maximum Operating Pressure: 500 psi
- Material Temperature Range: -40 to 300 F
- Features: Liquid
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: Gems Sensors & Controls
Description: NSF Approved All-PVC Wetted Parts Available 1 to 7 Actuation Levels Lengths to 60 Inches (1524 mm) Inexpensive, all-PVC LS-800PVC Series switches bring reliable level sensing to corrosive liquids. These durable, yet economical, switches use the same high-quality, dependable reed
- Number of Switch Points: 1 to 7 (#)
- Measuring Range: 60 inch
- Maximum Operating Pressure: 15 psi
- Material Temperature Range: 0 to 125 F
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L40 / L45 Series High Performance Vertical Mount Stainless Steel Liquid Level Switches have both a stainless steel stem and float affording the user high performance and versatility. These levels differ from their L40 / L45 cousin in that they feature a 1” sphere
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: -40 to 300 F
- Features: Liquid
- Level Measurement: Point Level / Multi-Point Levels
-
Supplier: Gems Sensors & Controls
Description: Nylon is Ideal for Oils and Fuels NSF-Approved Polypropylene is Ideal for Potable Water These low-cost units are ideal for high volume use in small tanks and vessels. Engineered plastics construction offers broad compatibility in water, oils and chemicals. Type 10 - Externally
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 50 psi
- Material Temperature Range: -40 to 250 F
- Features: Electromechanical Switch, Liquid, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L20 / L25 Series Side Mounted CPVC Plastic Liquid Level Switches are typically used in water and potable water applications. The side mount provides added versatility, allowing the switch to be used as a high or low level indicator, and plastic body
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: -40 to 180 F
- Features: Liquid
- Meter Technology: Mechanical / Magnetic Floats
Find Suppliers by Category Top
Featured Products Top
-
float-switch and smart sensor configurations, allowing users to select the appropriate operating mode for temporary drainage, fluctuating water levels or unattended water removal. Features & Benefits Multiple Operating (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
-level probe provides reliable detection at low water levels and avoids common issues associated with mechanical float switches becoming stuck. An integrated overflow safety switch provides an additional layer of protection when condensate levels rise. Three LED indicators provide visual status information for (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
lockable rotary handle. For potable water systems, the lead free brass body T292 series valves ensure safe, compliant, and long lasting performance. With a full range of replacement and specialty handles to customize ergonomics and functionality, RuB delivers a comprehensive, ready to deploy solution designed to elevate system reliability and simplify integration across industries. (read more)
Browse Industrial Valves Datasheets for Automationdirect.com -
switch, the heating element with a wattage range from 200 watts to 3000 watts will provide the required heat into the application to eliminate condensation water. (read more)
Browse Evaporators Datasheets for Backer-Springfield -
supply high wattage suitable for non-low flash point refrigerants. When activated by the float switch, the heating element with a wattage range from 200 watts to 3000 watts will provide the required heat into the application to eliminate condensation water. See the DataSheet (read more)
Browse Evaporators Datasheets for Backer-Springfield -
supply high wattage suitable for non-low flash point refrigerants. When activated by the float switch, the heating element with a wattage range from 200 watts to 3000 watts will provide the required heat into the application to eliminate condensation water. See the DataSheet (read more)
Browse Evaporators Datasheets for Backer-Springfield -
condensate evaporator pan takes advantage of a traditional style element design that can reliably supply high wattage suitable for non-low flash point refrigerants. When activated by the float switch, the heating element with a wattage range from 200 watts to 3000 watts will provide the required heat into the application to eliminate condensation water. (read more)
Browse Industrial Heaters Datasheets for Backer-Springfield -
original electric condensate evaporator pan takes advantage of a traditional style element design that can reliably supply high wattage suitable for non-low flash point refrigerants. When activated by the float switch, the heating element with a wattage range from 200 watts to 3000 watts will provide the required heat into the application to eliminate condensation water. (read more)
Browse Electric Heaters Datasheets for Backer-Springfield -
element design that can reliably supply high wattage suitable for non-low flash point refrigerants. When activated by the float switch, the heating element with a wattage range from 200 watts to 3000 watts will provide the required heat into the application to eliminate condensation water. (read more)
Browse Immersion Heaters Datasheets for Backer-Springfield -
other substances into the potable water supply. Balancing Valve – A valve used to regulate and balance fluid flow in a hydronic heating or cooling system, ensuring even distribution and efficient operation. Ball Check Valve (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial
More Information Top
-
Accepted Manuscript
Overflow Toilet Float switch : mains top up Mains Grey water flow Green water flow Potable water flow .
-
Design of an Electrochemical Tubulated Bipolar Membrane Breadboard System for the Treatment of Spacecraft Waste Water
This signal is generated by a float reed switch in the bottom of the working vessel, and occurs when a dump cycle has diverted potable water from the WV to the potable water reservoir.
-
CR4 - Thread: Harvesting Overflow to Boost Water Pressure
Just make sure that the float switch doesn't contain any Mercury...just in case the plastic case cracks. .... Also, make sure that the PVC joint cleaner and solvent conforms to NSF Standard 61 (acceptable for contact with potable water ).
-
Rainwater Harvesting System as an Alternative Water Source for Domestic and Outdoor Uses
Of course some minor control devices are needed for uninterrupted operation of RCR; pump with pressure tank, float switch , solenoid valve, overflow control, tank cleaning access and drainage, etc. .... The objectives of this study are (i) to develop and implement RCR systems for a single family house and a public building in rural Alabama to provide an alternative water source for non- potable domestic uses (ii) to monitor water uses, harvested…
-
SHARED TECHNOLOGY TRANSFER PROGRAM
…Collector 53 Power Frequency Electromagnetic Field Compensation System 333 Power Plant Simulation for Waterborne Vessel Computer-Assisted Design and Evaluation 20 Power Systems Modeling 711 Pressure Balanced Floating Seal 352 Pressure Cast … Same 772 Pressure Compensated Potable Water Chlorinator 799 Pressure Plate … Seal for Air Cushion Vehicle 70 Security Systems 279 Selectively Controlled Electrical Power Switching System 748 Self…
-
Cavotec Fladung GmbH
The pits can be connected to a drainage system or be furnished with a pump and float switch to prevent water retention. .... requirements including the supply of compressed air, preconditioned air, 50/60 Hz electric power, potable /blue water and…
-
Highway and Urban Environment
The tank was filled by the use of a floating switch device to control the volume of runoff. .... After each trial the check valve system was dismantled and thoroughly washed and hosed down with potable water , as was the tank.
-
Selecting a Float Switch for a Liquid Level Sensing Application: Guide by Cynergy3
• Buna/Nitrophyl: suitable for many oils, diesel, petrol and water (non- potable applications). .... Selection of the most suitable materials for both float switch and gasket can be made by referring to a ‘Chemical Compatibility’ table.
Indicates content that may require registration and/or purchase.