-
Supplier: ControlAir LLC
Description: The ControlAir Type-850/860/870 Series are compact units that economical, high performance pressure regulation of compressed air (Type-850), water (Type-860) or drinkable water (Type-870. Designed specifically for the OEM market, these units are ideal for compressed air or
- Valve Size: 0.125 to 0.25 inch
- Number of Ports/Ways: 2
- Pressure Rating: 150 psi
- Port Size: 0.125 to 0.25 inch
-
Supplier: Xylem Applied Water Systems
Description: Water Pressure Regulator Inline FLOJETS 1750 series Water Pressure Regulator reduces inlet water pressure to safe levels for pumps and appliances. Equipment is additionally protected from water-borne debris and particulates by the
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Media Temperature: 150 F
- Port Size: 0.5 inch
-
Supplier: ControlAir LLC
Description: The ControlAir Type-850/860/870 Series are compact units that economical, high performance pressure regulation of compressed air (Type-850), water (Type-860) or drinkable water (Type-870. Designed specifically for the OEM market, these units are ideal for compressed air or
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 150 psi
- Port Size: 0.125 to 0.25 inch
- Number of Ports/Ways: 2
-
-
Supplier: ControlAir LLC
Description: The ControlAir Type-850/860/870 Series are compact units that economical, high performance pressure regulation of compressed air (Type-850), water (Type-860) or drinkable water (Type-870. Designed specifically for the OEM market, these units are ideal for compressed air or
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 250 psi
- Port Size: 0.125 to 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For liquid, gas & mixed phase processes SS316 Rugged Bar Stock Design Unique Chatter Suppression Feature in liquid only applications High Precision and sensitivity PTFE, stainless steel, and Hastelloy diaphragms available The NL series back
- Valve Size: 1 to 4 inch
- Pressure Rating: 0 to 500 psi
- Controlled Pressure Range: 0 to 500 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Including PTFE, Polyimide, SS316, and glass reinforced PTFE Chemical Compatibility: Can be configured to meet your aggressive chemistry Each of these standard Instrument Series models is based on our patented Equilibar precision back pressure regulator (BPR) technology. These models
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For gas & mixed phase processes Rugged Bar Stock Design Available in ¼ inch through 1 inch sizes SS316 standard with Hastelloy C optional Diaphragms available in PTFE, Hastelloy, SS316, and polyimide The GS series is specifically designed for a variety
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 0 to 2,500 psi
- Controlled Pressure Range: 0 to 2,500 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: to allow gravity draining The FD back pressure regulator (BPR) series is specifically designed for a variety of gas, mixed phased and liquid applications where high precision and sanitary or crevice free internals are a must. The FD series hygienic back pressure
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 150 psi
- Controlled Pressure Range: 0 to 150 psi
- Number of Ports/Ways: 2
-
Supplier: Ames Fire & Waterworks
Description: Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates.
- Valve Size: 1.25 to 16 inch
- Port Size: 1.25 to 16 inch
- Controlled Pressure Range: 30 to 300 psi
- Features: Cold Water, Ductile Iron, Fire Service, Hot Water, Potable Water, Regulators, SDWA "Lead Free" Compliant
-
Supplier: Ames Fire & Waterworks
Description: The Ames 910GF (Globe) and 910AF (Angle) Pressure Reducing Valves meet all requirements for UL listed fire protection service. Automatically reduces a higher inlet pressure to an adjustable lower outlet pressure regardless of changing flow rate or varying inlet pressure.
- Valve Size: 2 to 8 inch
- Pressure Rating: 300 psi
- Media Temperature: 300 F
- Port Size: 2 to 8 inch
-
Supplier: Ames Fire & Waterworks
Description: Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates, and open for return flow when downstream pressure exceeds inlet pressure.
- Valve Size: 1.25 to 16 inch
- Port Size: 1.25 to 16 inch
- Controlled Pressure Range: 30 to 300 psi
- Features: Cold Water, Ductile Iron, Fire Service, Hot Water, Potable Water, Regulators, SDWA "Lead Free" Compliant
-
Supplier: Ames Fire & Waterworks
Description: Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates, and throttle to sustain a minimum upstream pressure.
- Valve Size: 1.25 to 16 inch
- Port Size: 1.25 to 16 inch
- Controlled Pressure Range: 30 to 300 psi
- Features: Cold Water, Ductile Iron, Fire Service, Hot Water, Potable Water, Regulators, SDWA "Lead Free" Compliant
-
Supplier: Radwell International
Description: FLOW REGULATOR, FLOW CONTROL VALVE, 120PSI MAX PRESSURE, RECOMMENDED FOR POTABLE WATER ONLY, 12.0GPM. FREE 2 YEAR RADWELL WARRANTY
- Features: Control Valves, Regulators
- Media: Water
-
Supplier: Honeywell International, Inc.
Description: SINGLE UNION TYPE 3/4 INCH NOMINAL SIZE ASSE 1003, IAPMO, UPC, CSA (CANADA AND US), CSA B356 APPLICABLE STANDARD DRIP IRRIGATION, LIGHT COMMERCIAL, POTABLE WATER, RESIDENTIAL APPLICATION 180 DEG F (WATER), 158 DEG F (AIR) TEMPERATURE RATING CALIBRATED ADJUSTMENT DIAL, FABRIC
- Valve Size: 0.75 inch
- Pressure Rating: 400 psi
- Media Temperature: 158 to 180 F
- Port Size: 0.75 inch
-
Supplier: Zurn Industries LLC
Description: Pressure regulator valve 3-500XL is ideal for use where Lead-Free valves are required. This PRV valve is designed for installation on potable water lines to reduce high inlet pressure to a lower outlet pressure. The pressure regulator valve has
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Water pressure reducing valve 2-500XLYSBR is specifically designed for installation on potable water lines to reduce high inlet pressure to a lower outlet pressure. Direct acting integral by- pass design on this relief valve prevents build-up of excessive
- Media: Water
-
Supplier: Valvexport, Inc.
Description: No Description Provided
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 400 F
-
Supplier: Watts
Description: Series LFN388 represents a line of vacuum breakers designed to prevent backsiphonage of contaminated water into the potable water supply. The LFN388 features Lead Free* construction to comply with Lead Free* installation requirements. They feature a lightweight, durable "disc
- Media: Potable Water
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage,
- Valve Size: 0.3149608 inch
- Pressure Rating: 145.0377 to 2,900.754 psi
- Controlled Pressure Range: 145.0377 to 2,900.754 psi
- Number of Ports/Ways: 2
-
Supplier: Analytical Technology, Inc.
Description: ATIs Model Q45WQ Water Quality Panel is a flexible system designed for continuous, on-line monitoring of multiple parameters in municipal water distribution systems and potable water treatment facilities. The instrumentation contained in each Water Quality Panel is
-
Supplier: Zurn Industries LLC
Description: The Zurn Wilkins 70XL Pressure Reducing Valve installs on potable water lines to reduce high inlet pressure to a lower outlet pressure. The 70XL has been providing residential and commercial customers with ruggedness and ease of repair for over 40 years. To view
- Media: Water
-
Supplier: Zurn Industries LLC
Description: The Zurn Wilkins 70XL Pressure Reducing Valve installs on potable water lines to reduce high inlet pressure to a lower outlet pressure. The 70XL delivers ruggedness and ease of repair for over 40 years. Ideal for residential and commercial customers. To view all
- Media: Water
-
Supplier: Honeywell International, Inc.
Description: 1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL ASSE 1003, IAPMO, CSA B356 APPLICABLE STANDARD IRRIGATION, POTABLE WATER APPLICATION 180 DEG F WATER, 33 TO 140 DEG F AMBIENT TEMPERATURE RATING 1/4 INCH NPT GAUGE TAP, DIALSET, THERMAL BYPASS
- Valve Size: 1.5 inch
- Pressure Rating: 400 psi
- Media Temperature: 33 to 180 F
- Port Size: 1.5 inch
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Brass or SS Construction Universal Mountability Passively Activated Compact Design The REG Automatic Flow Regulating Valve automatically regulates the flow within a system. Regardless of pressure fluctuations, the valve keeps the flow permanently constant. Since this state
- Valve Size: 0.75 inch
- Pressure Rating: 2,900 psi
- Media Temperature: 572 F
- Port Size: 0.75 inch
-
Supplier: Watts
Description: Series LFN9, LFN9C Lead Free* Dual Check Vacuum Breakers prevent the reverse flow of polluted water from entering into the potable water supply. It consists of a Lead Free* brass body construction with an atmospheric vent, and NPT female inlet and outlet connections. Series LFN9
- Media: Potable Water
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: Watts
Description: Series RBFF provides a convenient solution to comply with boiler manufacturers' piping requirements and provide ease of service for expansion tanks and water pressure regulator valves in closed loop hot water heating systems. Using a unique 3-way ball valve design, the
- Media: Potable Water
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: Alpine Technical Services
Description: direct-plumbed to a potable, tepid water source. The eyebath is self-draining and therefore cannot overheat or freeze eliminating the risk of Legionella forming. FEATURES: 1/2" Stainless Steel NPT Inlet 1 1/4" Outlet Stainless Steel Frame Stainless Steel Bowl Simple Push Plate
- Number of Dispensers: 1
- Type: Eye Wash
- Mounting: Floor Mount
- Features: Stainless Steel
-
Supplier: Rotork plc
Description: Rotork Fairchild Model 10 is a precision pressure regulator designed for applications that require high performance and accurate process control. Stability of regulated pressure is maintained under varying flow conditions through the use of an aspirator tube which adjusts the
- Pressure Rating: 400 psi
- Features: Regulators
- Media: Water
-
Supplier: Clippard
Description: When Clippard invented miniature regulators in 1962, the MAR Series became very popular as a simple, robust, and cost-effective regulator in a small package with exceptionally long life. As regulator applications continue to increase, Clippard is meeting the demand with the
- Pressure Rating: 300 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
- Media: Air, Gas, Water
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PR/PRH/PRHM Downstream pressure reducing valve features large area rolling diaphragm, ultra-smooth operation and isolated spring control. Molded and machined valves in 1/4″ through 4″ and metric pipe sizes in popular thermoplastic materials with a wide range of connection types. Proven
- Valve Size: 0.25 to 3 inch
- Number of Ports/Ways: 2
- Pressure Rating: 150 psi
- Port Size: 0.25 to 3 inch
-
Supplier: Asahi/America, Inc.
Description: T-241 PVDF Pressure Regulator PVDF 20-75mm (½" – 2-1/2") Introducing, the next-generation model T-241 forward pressure regulator for ultrapure water systems. The T-241 pressure regulator is a forward pressure regulator that controls
- Features: Regulators
- Media: Water
-
Supplier: Rotork plc
Description: The Rotork Fairchild Model 10BP Regulator is an excellent choice for applications which require high precision control of back pressures and relief pressures. The Model 10BP uses a force balance principle to open the relief valve and vent the system pressure when the set
- Pressure Rating: 400 psi
- Features: Regulators
- Media: Water
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features: Series PRHM design incorporates a poppet seat, double u-cups, large area rolling diaphragm and one piece body construction. A pressure balanced shaft assures smooth and stable control, while the valve design provides excellent flow performance. • Pressure setting is
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Pressure Rating: 150 psi
- Port Size: 0.5 inch
-
Supplier: Rotork plc
Description: Rotork Fairchild Model 100 is a high flow precision pressure regulator designed for applications that require high performance, large volume flow and accurate process control. Like many of the Fairchild precision regulators, the compensating action of the inner valve assembly of
- Pressure Rating: 150 psi
- Media: Air, Water
- Features: Regulator (general)
Find Suppliers by Category Top
Featured Products Top
-
, require pressures that may cause damage to other tools or materials. Aircraft Pressure regulators are found in aircraft cabin pressurization, canopy seal pressure control, potable water systems, and waveguide pressurization. Aerospace Aerospace pressure regulators have (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Festo Corporation manufactures custom pressure regulators to match your specifications. (read more)
Browse Pressure Regulators Datasheets for Festo Corporation -
Festo Corporation manufactures custom air pressure regulators to match your specifications. (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
Reducing valve provides constant inlet pressure for booster pump During the water treatment/purification process at a small municipal (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG. Features: (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
The Model GP 8700 is a single-stage, high-pressure regulator that is designed to operate on high-pressure cylinders up to 7500 PSIG. Features: 0-1500, 2500, and 3000 PSIG delivery pressures available One-piece encapsulated valve design with PCTFE (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
lifespan. The NGP Series Natural Gas Pressure Regulator is engineered to provide accurate regulation, structural durability, and operational reliability in demanding (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Jewellok DPR1 series valve is a compact high purity two-stage cylinder regulator with tied diaphragms for low flows of toxic, flammable and pyrophoric gases.Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The MS2 regulators and filter regulators are designed to deliver superior controlled performance. Combined with its small size and ultra-light weight enables the MS2 to be installed directly on moving components in dynamic applications such as end of arm tooling. Being so light the MS2 units (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
air-loaded pressure regulator in a liquid process system. The Stabilizer is installed downstream of the pressure regulator and reacts to actual downstream pressure; providing more or less air pressure to the regulator. Used with an air-loaded pressure regulator, the Stabilizer maintains (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Pressure Regulators - Grainger Industrial Supply
• Pressure Regulator , for Non- Potable Water Applications, 3-Way Brass Series Pressure Regulator, for Non-Potable Water Applications, 3-Way Brass Series .
-
Pressure Regulators - Pressure and Temperature Control Valves - Grainger Industrial Supply
• Pressure Regulator , for Non- Potable Water Applications, 2-Way Brass Series Pressure Regulator, for Non-Potable Water Applications, 2-Way Brass Series .
-
CR4 - Thread: Hot Water Heater Furnace
This is a line from your potable water that has a backflow preventer and a pressure regulator feeding the boiler loop.
-
Wilkins Regulator 1" 600 at PlumberSurplus.com
The Wilkins Regulator 600 is designed for installation on potable water lines to reduce high inlet pressure to a lower outlet pressure.
-
Model Study of a Riffle-Pool Rock Chute
Potable water was supplied to the model through a 5 micron filter and a pressure regulator .
-
States > Arizona > City of Scottsdale > Regulations > Scottsdale Municipal Code > [AZ Scottsdale Reg smc-31] 31 - Buildings and Building Regulations
For potable water services up to and including one and one-half (1 1/2) inch (38.1 mm) regulators , provision shall be made to prevent pressure on the building side of the regulator from exceeding main supply pressure.
Indicates content that may require registration and/or purchase.