Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Proximity Detection: No Output Type: Inverted Voltage - Supply: 3V
-
Description: Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction)
-
Description: POWER FACTOR CORRECTION
-
-
Supplier: Acme Chip Technology Co., Limited
Description: POWER FACTOR CORRECTION CONTROL
-
Supplier: VAST STOCK CO., LIMITED
Description: Power Factor Correction - PFC PFC Circuit Cntrl IC
-
Supplier: EPCOS AG
Description: components are found in virtually every electrical and electronic device, where their job is to ensure flawless operation. They guarantee a reliable supply of power, process electrical signals, and protect electronic circuits against faults and failures. EPCOS EPCOS, a TDK Group
- Capacitance Range: 11.8 to 218.8 microF
- Capacitance Tolerance: 5 (+/- %)
- AC Rated Voltage (WVAC): 230 to 690 volts
- Operating Temperature: -40 to 60 C
-
Supplier: Acme Chip Technology Co., Limited
Description: POWER FACTOR CORRECTION CONTROLL
-
Supplier: ROHM Semiconductor GmbH
Description: BD7694FJ is Power Factor Correction IC for AC/DC supplies the system which is suitable for all the products needing power factor improvement. The PFC adopts boundary conduction mode (BCM), and switching loss reduction and noise reduction are possible by Zero
-
Supplier: ROHM Semiconductor GmbH
Description: BD7693FJ is Power Factor Correction IC for AC/DC supplies the system which is suitable for all the products needing power factor improvement. The PFC adopts boundary conduction mode (BCM), and switching loss reduction and noise reduction are possible by Zero
-
Supplier: Nexperia B.V.
Description: NEX83288 is a Power Factor Correction (PFC) controller. It supports TM (CrM/DCM) operations. The device uses ACM-based VOT-control to achieve high power factor and low-current total harmonic distortion (THD) over a wide line voltage. The device features a very low
-
Supplier: Nexperia B.V.
Description: NEX83188 is a Power Factor Correction (PFC) controller. It supports MM (CCM/CrM/DCM) operations. The device uses ACM-based VOT-control to achieve high power factor and low-current total harmonic distortion (THD) over a wide line voltage. The device features a very
-
LED Drivers - PMIC - PMIC - PFC (Power Factor Correction) - IRS2548DSTRPBF -- 1188807-IRS2548DSTRPBFSupplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Win Source Part Number: 1188807-IRS2548DSTRPBF Packaging: Tape and Reel Mounting Style: SMD Mode: Continuous Conduction (CCM) Current - Startup: 250μA Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -25°C ~
- Form Factor: Integrated Circuit (IC)
-
Supplier: Time Mark Corporation
Description: The Model 64-5 Power Factor Regulator is a monitoring and power factor control system. It is designed to help obtain an improved power factor, with a minimum of added capacitors. This device uses a unique phase-angle sensing circuit to monitor the
-
Supplier: ROHM Semiconductor GmbH
Description: The compounded LSI of the Power Factor Correction (PFC) converter and Quasi-Resonant (QR) controller type DC/DC converter IC provides an optimum system for all products that include an electrical outlet. BM1C102F has a built in High Voltage starter circuit that tolerates
- Input Voltage (VIN): 8.9 to 26 volts
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 004707-UCC3818D Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Switching: 6kHz to 220kHz Family Name: UCC3818 Mode: Average Current Current - Startup: 150μA Categories: Integrated Circuits Status: Active Temperature Range -
- Operating Temperature: 0 to 70 C
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 035724-UC3854N Packaging: Tube/Rail Mounting: Through Hole Frequency - Switching: 200kHz Family Name: UC3854 Mode: Average Current Current - Startup: 1.5mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C
- Operating Temperature: 0 to 70 C
- Package Type: DIP / CDIP / PDIP
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: BM1050AF is compounded LSI of Power Factor Correction converter (PFC) for harmonic solution and DC/DC converter (DC/DC). Because DC/DC operates on Quasi-resonant method, DC/DC contributes to Low EMI. BM1050AF built in a HV starter circuit that tolerates 650V. Because of
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 8.5 to 24 volts
- Switching Frequency (fsw): 120 kHz
- Features: Other, Switching Regulator
-
Supplier: Astrodyne Corporation
Description: High density 1U package, active power factor correction
- DC Output Voltage: 48 volts
- DC Output Current: 3.1 amps
- DC Output Power: 185.00000000000023 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: Ushio America, Inc.
Description: power and operation modes are selectable by DIL 16 step switch set-up Power factor corrected line input, built-in EMI-filter voltage range 90V AC to 264V AC. Meets CE and FCC Part “A” Newly designed anti-aging and arc control circuit for high optical reliability over lamp
- DC Output Voltage: 40 to 80 volts
- DC Output Current: 100 amps
- DC Output Power: 50 to 100 watts
- AC Input Voltage: 100 to 240 volts
-
Supplier: Unipower, LLC
Description: +12VDC Rectifiers Power Factor Corrected Class B EMI Input Filter Base and Expander Shelves N+1 Redundant Operation Circuit Breakers or GMT Fuses Battery String Breaker LV Battery Disconnect Remote Monitoring & Control 19 or 23-Inch Rack Mounting SNMP Reporting & Alarm Expander
- Output Frequency: 0.000047 to 0.000063 MHz
- Features: Power Factor Correction
-
Supplier: Unipower, LLC
Description: +12VDC Rectifiers Power Factor Corrected Class B EMI Input Filter Base and Expander Shelves N+1 Redundant Operation Circuit Breakers or GMT Fuses Battery String Breaker LV Battery Disconnect Remote Monitoring & Control 19 or 23-Inch Rack Mounting SNMP Alarm Option Expander
- Output Frequency: 0.000047 to 0.000063 MHz
- Features: Power Factor Correction
-
Supplier: DuraComm Corporation
Description: PFC Series Features: Adjustable DC output voltage Auto ranging input voltage 90~264 VAC, 47-63 Hz, or 120-370 VDC Power factor correction of 0.98 saves 25% of electrical costs Reduces wear of components for longer supply life Built-In in-rush current limiting TTL remote control
- DC Output Voltage: 46 to 56 volts
- DC Output Current: 10 amps
- AC Input Voltage: 90 to 370 volts
- Input Frequency: 47 to 63 Hz
-
Supplier: Allied Electronics, Inc.
Description: The GEM600 Series is comprised of universal AC/DC power supplies with power factor correction (PFC) up to 600 watts of power. The series is approved to UL60601-1, CSA22.2 No. 601.1 and EN60601-1 to reduce design-in time and end system compliance costs. This
-
Supplier: Artesyn Embedded Power
Description: full load efficiency of 75%. Features include single wire current sharing, remote sense and remote inhibit, plus remote power fail and DC power good indication. Enclosed LPS250 power supplies can be specified with end or top mounted fans and deliver up to 250 watts of output
- DC Output Voltage: 3 to 48 volts
- DC Output Current: 50 amps
- DC Output Power: 250.00000000000003 watts
- AC Input Voltage: 115 to 230 volts
-
Supplier: Artesyn Embedded Power
Description: remote sense and remote inhibit, plus remote power fail and DC power good indication. Enclosed LPS350 power supplies can be specified with end or top mounted fans and can deliver up to 350 watts of output power. Versions without a fan are available for applications which
- DC Output Voltage: 3 to 48 volts
- DC Output Current: 70 amps
- DC Output Power: 350 watts
- AC Input Voltage: 115 to 230 volts
-
DC Power Supplies - PAT-T Series High-Efficiency, High-Capacity Switching Power Supply -- PAT40-200TSupplier: Kikusui America, Inc.
Description: also features a "power factor correction circuit." With a high power factor of 0.95, it improves the power environment (suppresses harmonic currents) and also greatly contributes to "energy saving," as exemplified by its simplified and miniaturized
- DC Output Voltage: 0 to 40 volts
- DC Output Current: 200 amps
- DC Output Power: 8,000.00000000003 watts
- AC Input Voltage: 200 to 240 volts
-
Supplier: Artesyn Embedded Power
Description: include single wire current sharing, remote sense and remote inhibit, plus remote power fail and DC power good indication. Enclosed NTS500 power supplies can be specified with end or top mounted fans and can deliver up to 500 watts of output power. These digitally
- DC Output Voltage: 12 to 48 volts
- DC Output Current: 0 to 41.7 amps
- DC Output Power: 500.00000000000006 watts
- AC Input Voltage: 115 to 230 volts
-
Supplier: Unipower, LLC
Description: Features and Options Up to 92% Efficiency 1U High: 1.57” 0°C to +50°C Operation Universal AC or HVDC Input or 48VDC Input >0.95 Power Factor (minimum) Output Voltages: 12 VDC & 5VSB Power Density to 17.5W/Cu. Inch Hot Swappable Integral Active Output ORing Circuit Class A
- DC Output Power: 760 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- AC Input Voltage: 115 to 230 volts
- Type: DC Power Supply
-
Supplier: Lumina Power, Inc.
Description: The CCPF family of capacitor charging power supplies utilizes the latest innovations in power electronics to deliver clean and efficient power for pulsed laser applications. A high power resonant inverter insures reliability during all modes of operating conditions. A
- DC Output Voltage: 500 to 4,000 volts
- AC Input Voltage: 90 to 264 volts
- AC Input Current: 5.5 amps
- Type: DC Power Supply, Laser Power Supply
-
Supplier: XP Power
Description: • 250-350 Watts • Industry Standard 3” x 5” x 1.43” Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty
- DC Output Voltage: 48 volts
- DC Output Current: 5.2 amps
- DC Output Power: 250.00000000000003 watts
- AC Input Voltage: 80 to 275 volts
-
Supplier: XP Power
Description: • 250-350 Watts • Industry Standard 3” x 5” x 1.43” Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty
- DC Output Voltage: 12 volts
- DC Output Current: 29.2 amps
- DC Output Power: 350 watts
- AC Input Voltage: 80 to 275 volts
-
Supplier: Qualtek Electronics Corp.
Description: 480W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.96 Built in Fan Speed Control Built in AC inrush Current Limiting Circuit (<20A) Built in Constant Current Limiting Circuit Built in Remote Sense Function
- DC Output Voltage: 12 to 48 volts
- DC Output Power: 480.00000000000006 watts
- AC Input Voltage: 90 to 264 volts
- Number of Outputs: 1 #
-
Supplier: Qualtek Electronics Corp.
Description: 600W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.96 Built in Fan Speed Control Built in AC inrush Current Limiting Circuit (<20A) Built in Constant Current Limiting Circuit Built in Remote Sense Function
- DC Output Voltage: 12 to 48 volts
- DC Output Power: 600 watts
- AC Input Voltage: 90 to 264 volts
- Number of Outputs: 1 #
-
Supplier: Qualtek Electronics Corp.
Description: 800W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.96 Built in Fan Speed Control Built in AC inrush Current Limiting Circuit (<20A) Built in Constant Current Limiting Circuit Built in Remote Sense Function
- DC Output Voltage: 24 to 48 volts
- DC Output Power: 800 watts
- AC Input Voltage: 90 to 264 volts
- Number of Outputs: 1 #
-
Supplier: Lineage Power
Description: . 75 Watt Modular Power Supply . Universal AC Input Range (90-264 VAC) . Optional Power Factor Correction (CCH Models) . Low Profile for 1U High Applications . Meets VDE/FCC Class “B” EMI . Industry Standard 3 x 5” Footprint . Total Power Overload Limit Protection
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.1 to 9 amps
- DC Output Power: 75 watts
- AC Input Voltage: 90 to 264 volts
Find Suppliers by Category Top
Featured Products Top
-
with natural air convection and heat dissipation. Generally, thermal limits and power curves for flat BLDC motors are derived by practically testing motors at various speeds. 3. Environmental Factors. The environment in which a (read more)
Browse DC Motors Datasheets for Portescap -
measurement accuracy. Laser diodes are also sensitive to temperature changes. Therefore, the Peltier elements and control circuits used for temperature regulation require stable, low-noise power supplies. In addition, driver circuits for piezoelectric actuators used for precise beam (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
AutomationDirect has added AchieVe PSA series NEC Class 2 power supplies that combine a compact form factor with energy-limited DC outputs, providing safe, reliable power for low-voltage control and automation circuits. Their competitive pricing and slim profile make them ideal for small control (read more)
Browse DIN Rail Datasheets for Automationdirect.com -
functionality, but also present compelling aesthetics. Function and quality matter, but designers must also factor in the attractiveness of the equipment to the end user. A circuit breaker is a component that falls under such scrutiny. SCHURTER's new TA36 combines gently curved surfaces made (read more)
Browse Circuit Breakers Datasheets for SCHURTER Inc -
Active power factor correction (PFC) Color touch panel monitoring Standard LAN interface Full remote control (read more)
Browse Power Supplies Datasheets for AMETEK Programmable Power -
Designed for large?scale industrial applications, this 6U programmable DC power supply packs up to 60 kW into a standard 19?inch rack. Active power factor correction (0.99) and up to 96% efficiency reduce energy losses and cooling demands. The digital control system supports constant (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
Characteristics of Thermocouple Power Monitors Introduction Thermocouple RF power monitors are widely used for accurate measurement of RF power in demanding applications. Unlike other sensor technologies that require correction factors or (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
profile, offer low-noise performance and have Output voltage ratings from 10V to 1500V (and Output current ratings up to 4500A). AC Input options have built-in Active Power Factor Correction (0.94 typical @ rated load) and are offered in a three-phase 208VAC Input (170-265VAC, 47-63Hz) or a (read more)
Browse Programmable Power Supplies Datasheets for TDK-Lambda Europe GmbH -
custom power inductor, there are ten factors to keep in mind based on the intended use and the electrical specifications of the circuit. Application and Circuit: Charging (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
needs. All models have universal voltage input and a variety of output voltages ranging from 3.3V – 48V and some models include power factor correction to increase efficiency and reduce power losses. All our enclosed frame power supplies meet or exceed the RoHS EU and the Chinese directives (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp.
Conduct Research Top
-
Incompatibility of Power Factor Correction Capacitors with AC PWM Drives
Usage of power factor (P. F.) correction capacitors is commonplace on many induction motors used on constant speed (across-theline) applications. A fixed KVAR (Kilovolt-Amp-Reactance) value of capacitors is sized to counteract the motor's inductive reactance, thereby raising the overall power
-
Power Factor Correction Capacitors: Application and Maintenance
The use of capacitors has long been accepted. as the most practical solution to the low power. factor problem in power systems. The modern. capacitor is a reliable, maintenance free cheap. source of VARs needed in inductive circuits to. synchronize the voltage and current waveforms. In the past
-
Digitally Addressable DALI Dimming Ballast App.
This reference design is a high efficiency, high power factor and digital dimming electronic ballast designed to drive rapid start fluorescent lamp types. The design contains an active power factor correction circuit for universal voltage input as well as a ballast control circuit using the IR2159
-
AN111 Current Modules Measure Power Factor
for a customer's unacceptable power factor. It is important for the consumer of electrical energy to be aware of power factor and the available methods for correction. See Ref 2, Dataforth's Application Note AN109, for a review of single AC circuit behavior.
-
Mitigation of Harmonics on Low-Voltage Power Systems (.pdf)
This paper describes more details on the application of power factor correction capacitors in electrical circuits having non-linear loads.
-
Key Considerations for PFC Conductors
PFC (Power Factor Correction) inductors are used in active boost circuits to correct harmonic current distortion in AC to DC converters. The goal is to achieve a Power Factor (PF) as close to 1.0 are possible.
More Information Top
-
A novel common power factor correction scheme for homes and offices
Abstract—This paper explores the approach of having a common Power Factor Correction circuit for domestic and commercial loads.
-
A review of single-phase improved power quality AC-DC converters
[37] C. Zhou, R. B. Ridley, and F. C. Lee, “Design and analysis of a hysteretic boost power factor correction circuit ,” in Proc. IEEE PESC’90, 1990, pp. 800–807.
-
http://dspace.mit.edu/bitstream/handle/1721.1/82346/861702978-MIT.pdf?sequence=2
4-5 SPICE simulated load voltage and current waveforms of a 13.3 kQ resistor synthesized with proposed power factor correction circuit . . .
-
http://www.nxp.com/documents/data_sheet/TEA1750.pdf
The TEA1750 contains a controller for a power factor correction circuit as well as a controller for a flyback circuit.
-
Switch-Mode Power Supplies, Second Edition > SIMULATIONS AND PRACTICAL DESIGNS OF OFF-LINE CONVERTERS — THE FRONT END
It can be a simple full-wave rectifier or a more complex power factor correction circuit .
-
Switchmode Power Supply Handbook, Third Edition > ACTIVE POWER FACTOR CORRECTION
A side effect to bear in mind when using this type of passive power factor correction circuit is that L1 and C1 tend to form a series resonant circuit, which together with the wider conduction angle of the rectifier results in a …
-
Power conditioning for energy harvesting
At higher power levels this problem is addressed by the use of power factor correction circuits to force the load to draw unity power factor, this technique is widely used in modern mains powered equipment and is typically implemented by a rectifier …
-
http://www.nxp.com/documents/data_sheet/SSL4101T.pdf
The SSL4101T contains a controller for a power factor correction circuit as well as a controller for a flyback circuit.
-
http://www.thescipub.com/pdf/10.3844/ajassp.2006.1649.1654
Recently, many of the converters with variable speed drives have no input power factor correction circuits .
Indicates content that may require registration and/or purchase.