Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Perfect Switch, LLC
Description: Controllers with more common, lesser performing silicon and Schottky isolators. POWER-GATE sets the benchmark for ultra-low on-resistance which means devices require no heat sinking and no airflow at currents up to 300 amps. Wrapped in a custom, insert-molded ABS package, single
- Number of Inputs: 1
- Number of outputs: 1
- Voltage: 12 to 24 volts
- Current: 75 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Isolators - Isolators - Gate Drivers Packaging: Bulk Resistance (Ohms): 5 Power Rating: 1/4(W) Tolerance: ±20% Temperature Coefficient: Y6P Operating Temperature (Min): -25C Operating Temperature (Max): 150C Voltage Rating: 600V
- Packing Method: Bulk
- Features: Other
-
Supplier: Perfect Switch, LLC
Description: environments. An inline, fast-blow, one amp fuse on the primary ground wire protects the device from reverse polarity should the battery be connected incorrectly. POWER-GATE is recommended by top battery manufacturers to insure that DC power gets to where it’s needed without the
- Number of Inputs: 1
- Number of outputs: 2
- Voltage: 12 to 24 volts
- Current: 150 amps
-
-
Supplier: ODG (Origin Data Global)
Description: IC POWER MANAGEMENT
- Operating Temperature: -40 to 125 C
-
Supplier: Win Source Electronics
Description: 10kV/μs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 5000Vrms Current - Peak Output: 1.5A Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 75ns,
- Analog Input Channels: 1 #
- Operating Temperature: -4 to 185 F
-
Supplier: Win Source Electronics
Description: Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 3750Vrms Current - Peak Output: 600mA Pulse Width Distortion (Max): 300ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Supply Voltage - Operating: 15 V to 30 V Rise
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 212 F
-
Supplier: Win Source Electronics
Description: Manufacturer: Power Integrations Win Source Part Number: 933780-SID1132K Series: SCALE-iDriver™ Operating Temperature Range: -40°C ~ 125°C Features: 2.5A Gate Driver Magnetic Coupling 5000Vrms Channel eSOP-R16B Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads Package: Tube
- Operating Temperature: -40 to 257 F
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Speed Optocouplers High CMR 25Mbit/sec Logic Gate Product overview: FOD0721 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for
- Isolation Voltage: 3,750 volts
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Gate Drivers Ultra-Compact SPS Module Product overview: FDMF3039 from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and
- Supply Voltage: 4.5 to 5.5 volts
- Rise Time: 15 ns
- Fall Time: 7 ns
- Number of Outputs: 2
-
Supplier: Richardson RFPD
Description: (DC/DC converter) Half bridge mode (Gate drive circuit) Desaturation protection (Gate drive circuit) Soft turn-off function (Gate drive circuit) Fault signal output function (Gate drive circuit) Miller clamp function (Gate drive circuit) Under-voltage lockout(UVLO)
-
Supplier: Richardson RFPD
Description: isolator flexibly. The gate driver has two separate outputs, allowing independent adjustment of turn-on and turn-off speeds. The driver voltage can be adjusted through an external resistor divider, tailoring for different gate voltage requirements of GaN FETs. Integrated 5V LDO
-
Supplier: Richardson RFPD
Description: 5 KV LED EMULATOR INPUT, 4.0 A ISOLATED GATE DRIVERS The Si826x isolators are pin-compatible, drop-in upgrades for popular opto-coupledgate drivers, such as 0.6 A ACPL-0302/3020, 2.5 A HCPL-3120/ACPL-3130, HCNW3120/3130, and similar opto-drivers. The devices are ideal for driving
- Peak Output Current: 4 amps
-
Supplier: Broadcom Inc.
Description: The HCPL-2200 optocoupler is an optically coupled logic gate that combines a GaAsP LED and an integrated high gain photodetector. The detector has a three state output stage and has a detector threshold with hysteresis. The three state output eliminates the need for a pullup resistor and
- Isolation Voltage: 3,750 volts
- Rise Time: 0.055 µs
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: 0 to 85 C
-
Description: ISO 16139:2006 specifies requirements for the design, functional characteristics and manufacture of gate valves made of thermoplastics materials intended for isolating service, their connection to the pipe system, the body materials and their pressure/temperature rating between -40 degrees
-
Supplier: CSA Group
Description: ISO 16139:2006 specifies requirements for the design, functional characteristics and manufacture of gate valves made of thermoplastics materials intended for isolating service, their connection to the pipe system, the body materials and their pressure/temperature rating between -40 degrees
-
Supplier: Richardson RFPD
Description: Isolator Built-In UVLO, OCP, OTP Protection QFN 6mmx8mm Package, 0.85mm Low Profile Applications AC-DC, DC-DC, DC-AC Power Supply PFC, QR Flyback, ACF, Half Bridge, Full Bridge PD Adaptor, LED Lighting, Solar Micro Inverter Server and Telecom Power Supply
- Features: Other
-
Supplier: Infineon Technologies AG
Description: power Applications Cordless power tools and outdoor power equipment Home appliances Servo motor drive and control
- Output Power: 16.5 watts
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: power Applications AC-DC power conversion for telecom infrastructure Home appliances Power conversion Servo motor drive and control
- Output Power: 15.000000000000002 watts
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: power Applications AC-DC power conversion for telecom infrastructure Home appliances
- Output Power: 39 watts
- Operating Temperature: -40 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: power Applications AC-DC power conversion for telecom infrastructure Home appliances
- Output Power: 16.5 watts
- Operating Temperature: -40 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: Teccor brand line of sensitive gate triacs includes devices with current capabilities through 8A. Voltage ranges are available from 200V to 600V. This line features devices with guaranteed gate control in Quadrants II and IV as well as control in the commonly used Quadrants I and III.
- IT(RMS): 4 amps
- IH: 10,000 mA
- VTM: 1.6 volts
- Features: Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Littelfuse, Inc.
Description: Teccor brand line of sensitive gate triacs includes devices with current capabilities through 8A. Voltage ranges are available from 200V to 600V. This line features devices with guaranteed gate control in Quadrants II and IV as well as control in the commonly used Quadrants I and III.
- IT(RMS): 4 amps
- IH: 5,000 mA
- VTM: 1.6 volts
- Features: Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Littelfuse, Inc.
Description: Teccor brand line of sensitive gate triacs includes devices with current capabilities through 8A. Voltage ranges are available from 200V to 600V. This line features devices with guaranteed gate control in Quadrants II and IV as well as control in the commonly used Quadrants I and III.
- IT(RMS): 4 amps
- IH: 10,000 mA
- VTM: 1.6 volts
- Features: Silicon Controlled Rectifier (SCR), Triac
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2-Bit Voltage Translator/Isolator, 50MHz, 1.65-5.5V, SMT Product overview: FXMAR2102UMX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Number of Inputs: 2
- Propagation Delay: 4 ns
- Power Dissipation: 0.129 milliwatts
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5000V, DIP, Special Purpose Isolators. This
- Propagation Delay: 5,000 ns
- Power Dissipation: 550 milliwatts
- Operating Temperature: -20 C
- IC Package Type: Other
-
Supplier: Teledyne LeCroy
Description: subsection, embedded control system, and motor mechanical performance. Key Features Oscilloscope + Power Analyzer in one instrument Static power analysis (like a power analyzer) Dynamic power analysis (unique to the MDA) Complete system debug capabilities (unique to the
- Bandwidth: 500 MHz
- Number of Input Channels: 8 (# channels)
- A/D Resolution: 15 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: Microchip Technology, Inc.
Description: The PD70101 is an integrated Powered Device (PD) Interface and PWM controllers for a DC-DC converter used in IEEE 802.3af applications. The PD70101 can be used for IEEE 802.3af Type 1 applications. The device has several features designed to improve efficiency and reliability: Capacitor Gate
- Features: Other
-
Supplier: ProMation Engineering, Inc.
Description: Gas, Mining, Food Processing, Chemicals and Power applications controlling butterfly valves, ball valves, high performance valves, plug valves, gate valves and dampers. 120vac and 230vac voltages 800-13,250 in lbs torque Dual Acting Quarter Turn On/Off or Proportional Control
- Actuator Torque: 8,900 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 120 to 230 volts
- Operating Temperature: -22 to 125 F
-
Supplier: Microchip Technology, Inc.
Description: device has several features designed to improve efficiency and reliability: • Detection and classification • Capacitor • Gate drivers • Peak current mode control • Maximum duty cycle • Soft-start circuit • Low voltage protection warning and monitoring Start your PoE PD power supply
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: microcontroller if, for some unexpected reason the microcontroller "hangs up" or if the local power supply drops below 7.25 VDC. POWER RAG128 contains CMOS low power circuitry, an optically isolated receiver/transmitter, and voltage regulators for local power and external
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Resolution: 12 bits
- RAM / On-board Memory: 0.032 MB
-
Supplier: ValueTronics International, Inc.
Description: applications. Power Measurements The TDS5000 Series’ powerful and flexible measurements, math, and math-on-math capabilities make it an ideal solution for making power measurements, such as voltage, current, instantaneous power, and energy for power device designers.
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDLB-12C LED Light Bar offers high light output and a compact profile combined with versatile mounting and power options. This IP67 rated LED light bar is waterproof to one meter and produces 2,160 lumens while drawing only 36 watts of power @3 amps from a 12 volt
-
Supplier: ACCES I/O Products, Inc.
Description: conflict, the transceivers feature thermal shutdown. The communication lines are loaded at the receiver and biased at the transmitter. Also, an on-board DC-DC converter provides isolated power to the transceiver and opto-isolators are provided in the serial I/O lines. Two LED
- Operating Temperature: 0 to 60 C
- Operating Humidity: 10 to 90 %
- Features: CE Conformity Marks, Other
- Connector: DB25
-
Supplier: ValueTronics International, Inc.
Description: Accuracy: ± 1 dB General Noise Floor: Typical values at 2.1 GHz: -167 dBm/Hz @ -43dBm output power; -171 dBm/Hz @ -50dBm output power; -174 dBm/Hz @ -65dBm output power Residual EVM: Better than -36 dB typical per sub-carrier, measured at -50 dBm output power; actual
- Device Type: Generator
- Generator Type: Signal
Find Suppliers by Category Top
Featured Products Top
-
Switch Mode/High Frequency Gate Drive Transformers Triad gate drive transformers are used universally in all high frequency switching topologies to isolate (read more)
Browse Gate Drive Transformers Datasheets for Triad Magnetics
Conduct Research Top
-
CMOS Isolators for Home Appliance Motor Control
oxide semiconductor (CMOS) isolators, which offer substantial improvements over optocouplers in the areas of performance, power, size, reliability and cost-per-channel.
-
Reduce IGBT Gate Drive Design Costs and Space
The ACPL-337J is an advanced highly integrated gate drive optocoupler, designed to ISOLATE, DRIVE, PROTECT and FEEDBACK the IGBT's operational status. It has a rail-to-rail output that can deliver 4A of maximum current capable of driving high power IGBT directly.
-
Optocoupler Performance Comparison: NEC PS9552 vs. Avago HCPL-3120
Both the PS9552 and HCPL-3120 are optically-coupled isolators that employ a GaAlAs LED on the input side and a photo diode, a signal processing circuit, and a power output transistor on the output side. They feature large peak output current, fast switching speeds, undervoltage lockout protection
-
Motor Control in Home Appliances
oxide semiconductor (CMOS) isolators, which offer substantial improvements over optocouplers in the areas of performance, power, size, reliability and cost-per-channel.
More Information Top
-
Electronic components
Tunnel current through gate insulators in the Bänder scheme.
-
Semiconductor devices
Tunnel current through gate insulators in the Bänder scheme.
-
Investigation of ultra-high switching frequency to reduce size in rapid capacitor charging
To properly isolate one side of the optical isolators from the other, DC-DC converters were required to power each isolator and MOSFET gate driver.
-
Highly efficient switched‐mode transmitter using a current mode class‐D RF amplifier
On the input side, which is not shown in detail, it simply consists of a CW signal source, a preamplifier to boost the signal to the appropriate power level, an isolator , the gate bias-T, a directional coupler to measure incident and…
-
Design of a current mode class-D RF amplifier using load pull techniques
On the input side, which is not shown in detail, it simply consists of a CW signal source, a pre-amplifier to boost the signal to the appropriate power level, an isolator , the gate bias-T, a directional coupler to measure incident…
-
Linear and passive silicon diodes, isolators, and logic gates
Yet, the dream to build optical computers has yet to come without the breakthrough of several key elements including optical diodes, isolators , and logic gates with low power , high signal contrast, and large bandwidth.
-
Control modernization of SCR rectifiers with continuous device current monitoring
This power oscillator output was distributed to a gate isolator at each SCR in the column.
-
Control system modernization of older SCR electrochemical rectifiers
This power oscillator output was distributed to a gate isolator at each SCR in the column.
-
New life for old thyristor power rectifiers using contemporary digital control
Controls were original first-generation electronic design utilizing discrete analog components with gate drive and isolator cards mounted in the power cabinet.
-
Ultra Compact Three-phase PWM Rectifier
The general schematic of the gate driver is shown in Fig. 4 and consists of a signal isolator , gate driver IC and an isolated power supply.
Indicates content that may require registration and/or purchase.