Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Schneider Electric, Automation & Control
Description: Highly flexible industrial AC UPS Industrial AC UPS with ratings up to 220kVA and higher The Gutor PxW is successfully tested under extreme environmental conditions as well as under seismic conditions. The firmware is certified according to IEC 60880 for NPP (Nuclear
- Volt-Amp Rating: 220 kVA
- Features: Other
-
Supplier: Active Power, Inc.
Description: Active Power CleanSource MMS UPS systems solve power problems for customers with mission critical facilities. CleanSource UPS can provide up to 40% lower total cost of ownership, are 12 times less likely to fail, and improve sustainability by 90 percent. WHY
- Discharge Time: 0.233333333333333 to 0.833333333333333 minutes
- AC Prime Power Rating (Watts): 250,000 to 1,000,000 watts
- Output Options: AC Three Phase Power
- Standard/Certifications: CSA, UL
-
Supplier: Active Power, Inc.
Description: Control Centralized, integrated approach for monitoring and controlling your system from inside the enclosure or your desk 2. Switchboards Complete input, output, and Uninterruptible Power Supply maintenance bypass system in a compact package 3. UPS CleanSource 275XT
- Output Options: AC Three Phase Power
- Features: Flywheel Power Systems
- Mounting: Permanent
-
-
Supplier: SOCOMEC
Description: situations where automatic power management procedures are required, the communication software can be used to programme scheduled start-up and shutdown times. • Restarting the UPS from the battery to power the DG before closing the main isolator.
- Input Voltage Range: 230 volts
- Switchover Time: 6 ms
- Volt-Amp Rating: 1 to 3 kVA
- Runtime at Full Load: 9 to 17 minutes
-
Supplier: BTECH, Inc.
Description: The CELLQ1 is competitively priced for use on gensets, spare batteries and small dc plants in any configuration and arrangement. The CELLQ1 is ideally suited for applications that support remote telecommunications, ups systems, station battery systems and switchgear.
- Input Voltage: 24 to 240 volts
- Operating Temperature: -5 to 75 C
- Power Capacity: 10 to 25 watts
- Features: Power Management / Control
-
Supplier: BTECH, Inc.
Description: Telecommunications, UPS systems, Station Battery systems and Switchgear and is competitively priced while offering increased sensitivity, accuracy and repeatability. Key System Features The CellQ 1 will record and trend unit voltage, unit impedance, pilot cell
- Voltage: 2 to 60 volts
- Test / Technique: Charge / Condition, Impedance / AC Testing
- Form: Test Station / System
-
Supplier: BTECH, Inc.
Description: TheCellQ 2 is ideally suited for applications that support Remote Telecommunications, UPS systems, Station Battery systems and Switchgear. The CellQ2 system is also competitively priced while offering increased sensitivity, accuracy, and repeatability. Key System
- Monitored Properties: Electrical Properties
- Technology: Wired
-
Supplier: Schneider Electric, Automation & Control
Description: with minimal servicing required. Over 20,000 systems installed worldwide with excellent quality records. Applications - Nuclear Power Plants (NPP) - Oil & Gas, Petrochemical (onshore, offshore, pipelines, refining, FPSO) - Power generation, including transmission and
-
Supplier: Schneider Electric, Automation & Control
Description: reliability Best in class Mean Time Between Failures (MTBF) within a long product lifetime with minimal servicing required. Over 20,000 systems installed worldwide with excellent quality records. Applications - Nuclear Power Plants (NPP) - Oil & Gas, Petrochemical (onshore,
-
Supplier: AMETEK Programmable Power
Description: Vehicle-to-Grid (V2G) systems, wind turbine systems, avionics power systems, and power compliance test solutions. This easy-to-configure high-power AC source covers a wide spectrum of single and three-phase AC or single-channel and multi-channel DC
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Reliable, Accurate Corrosion Monitoring The DCC1000e is a degassed cation conductivity system that provides ASTM D4519-compliant conductivity measurements for cycle chemistry monitoring. It ensures water purity with precise detection of corrosive contaminants. Faster Plant
- Conductivity Range: 0.02 to 5,000 MicroSiemens/cm
- Electrode Accuracy: 3 (+/- % FS)
- Operating Temperature: 41 to 122 F
- Operating Pressure: 4.351131 to 58.01508 psi
-
Supplier: CSA Group
Description: etc.); b) utility UPSs designed for use as part of electrical transmission and distribution systems (e.g., electrical substation or neighborhood-level UPSs); c) cable TV (CATV) UPSs designed to power the cable signal distribution system outside plant
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: less harmonic and accurate control, dusty, high altitude, cold conditions has been tested. With touch screen operation, UPS inside, more flexible interface, VFD can easily realize industry smart control with PLC and DCS system. Projects: Coal power plant, Metallurgy,
- Maximum Output Voltage: 1 volts
- Supply Voltage (AC): 3,000 to 11,000 volts
- Operating Temperature: -5 to 40 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Pinnacle Systems, Inc.
Description: Introducing MicroGuard, the revolutionary new light curtain. MicroGuard is thin in design, fits into tight spaces, uses reliable infrared technology, solid state construction, is easy to install and continually visually communicates the system status with operators and plant personnel.
- Spanning Distance: 12 to 600 inch
- Sensitivity or Resolution: 0.5 inch
- Operating Temperature: 32 to 120 F
- Basic Object Detection: Body, Hand
-
Supplier: CSA Group
Description: etc.) b) utility UPSs designed for use as part of electrical transmission and distribution systems (e.g., electrical substation or neighborhood-level UPSs) c) cable TV (CATV) UPSs designed to power the cable signal distribution system outside plant
-
Supplier: Aries Engineering Co., Inc.
Description: Design… At the heart of all HyperCyl Presses is a self-contained hydra-pneumatic cylinder system providing from 1-200 tons of output force using an ordinary plant air supply. Designed as an alternative power source to conventional hydraulic systems. HyperCyl is a clean,
- Capacity / Operating Force: 1 to 50 tons
- Pressure: 30 to 100 psi
- Stroke: 0.5 to 6 inch
- Stroke Speed: 1,079.9999999999977 in/min
-
Supplier: Alfa Laval Inc.
Description: installations, petrochemical plants and refineries, in power plants and in district heating and cooling systems. However, such water often contains undesirable particles, organisms and debris that can foul and clog the plate heat exchangers or tubular condensers used in
- Features: Housing and Filter Assembly
- Application / Industry: Power Generation
- Filtration Product: Water
-
Supplier: Cole-Parmer
Description: that allow you to easily measure input, output, and feedback signals simultaneously to diagnose industrial electronics. Additionally, units allow you to safely troubleshoot three-phase systems like variable speed drives, as well as UPS or back-up generators. See more, fix more,
- Number of Input Channels: 4 (# channels)
- Features: Integral Display
-
Supplier: Cole-Parmer
Description: that allow you to easily measure input, output, and feedback signals simultaneously to diagnose industrial electronics. Additionally, units allow you to safely troubleshoot three-phase systems like variable speed drives, as well as UPS or back-up generators. See more, fix more,
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
- Features: Integral Display
-
Supplier: Cole-Parmer
Description: that allow you to easily measure input, output, and feedback signals simultaneously to diagnose industrial electronics. Additionally, units allow you to safely troubleshoot three-phase systems like variable speed drives, as well as UPS or back-up generators. See more, fix more,
- Bandwidth: 60 MHz
- Number of Input Channels: 2 (# channels)
- Features: Integral Display
-
Supplier: Cole-Parmer
Description: that allow you to easily measure input, output, and feedback signals simultaneously to diagnose industrial electronics. Additionally, units allow you to safely troubleshoot three-phase systems like variable speed drives, as well as UPS or back-up generators. See more, fix more,
- Number of Input Channels: 4 (# channels)
- Features: Integral Display
-
Supplier: Beckhoff Automation LLC
Description: UPS). Accessibility of the components The microSD card and the lithium battery of the system clock are accessible from the rear in the connector bracket. Central EtherCAT control These devices are ideally suited as small controllers for machine construction and plant engineering
-
Supplier: Beckhoff Automation LLC
Description: supply unit, optionally also with an integrated uninterruptible power supply (UPS). A battery pack can be connected externally and installed on a DIN rail close to the PC. Accessibility of the components Data media and the lithium battery of the system clock are accessible from
-
Supplier: Beckhoff Automation LLC
Description: supply unit, optionally also with an integrated uninterruptible power supply (UPS). A battery pack can be connected externally and installed on a DIN rail close to the PC. Accessibility of the components Data media and the lithium battery of the system clock are accessible from
-
Supplier: Beckhoff Automation LLC
Description: supply unit, optionally also with an integrated uninterruptible power supply (UPS). A battery pack can be connected externally and installed on a DIN rail close to the PC. Accessibility of the components Data media and the lithium battery of the system clock are accessible from
-
Supplier: ValueTronics International, Inc.
Description: monitoring; automotive uses for charging and load circuits; electric vehicle servicing such as fork-lift trucks; lift maintenance; UPS commissioning, servicing and maintenance; electro-plating plants and welding equipment servicing. Measuring up to 1500 A ac or dc the DCM1500
-
Supplier: Tripp Lite by Eaton
Description: The SRX12UBFFD SmartRack® 12U NEMA 12 Server-Depth Rack Enclosure Cabinet is designed to house standard 19-inch (48.3 cm) rack equipment in harsh, dirty work environments with limited floor space, such as factories, construction areas, utility plants, power stations, transportation
- Rack Height: 12 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: CSA Group
Description: they relate to the power system, particularly for fail-safe circuits (e.g., UPS sources, undervoltage vs. shunt tripping methods). q) A new informative Annex G on equipment protection levels and methods of explosion protection for underground coal mines has been added to provide
-
Supplier: FX PCB Co., Ltd.
Description: boards. Different welding tools have thicker PCBs made with copper for excellent heat sink capacity. A few other uses of heavy copper PCBs are torque control, UPS systems, power lines, and rail traction systems. It is also used in nuclear power and solar
Find Suppliers by Category Top
Featured Products Top
-
heavier soil levels, BETE also offers a FlexiSan Max Spraying System, providing additional power. Its precision spraying minimizes waste for the chosen liquid and provides a mobile solution for use throughout a plant. The FlexiSan system is part of BETE’s comprehensive portfolio of spray (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for EXAIR -
plants, for fresh water distribution, and to deliver grey water to wastewater treatment sites. Power Quality Challenges for Water/Wastewater Treatment Facilities VFDs can generate harmful harmonic distortion that, when left unchecked result in equipment damage, costly (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation -
: Waygate Technologies has sold about a hundred Bike robots since its first launch a few years ago. Its customers are energy and chemicals companies that wish to integrate it into their processes, inspection companies and site operators. Bike crawls through power plants, hydroelectric plants, and oil and (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
powered over the highway, off-highway, and construction equipment vehicles • Hydraulic and general industrial applications on capital equipment and plant design plumbing that require total shutoff capability • Additional applications: Hydraulic Hook-Ups, Well (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls
Conduct Research Top
-
Powerstar Shipboard Power & Isolation Transformers (.pdf)
What is Shipboard Power? Larger ships generate 120V 60HZ just like domestic Land based power plants. So why do you need a specialized UPS? Domestic land based power uses a hot wire 120V above ground and the neutral is at ground potential. Ships do not. Shipboard power uses both lines above ground
-
Insignificant Components?
Is there such a thing as an "Insignificant Component" in a power plant? By looking at the "big picture" during an Infrared inspection a catastrophic failure of a power panel was averted. Predictive Maintenance was asked to perform an infrared scan on a feeder breaker, for a non-critical
More Information Top
-
2009 Fuel Cell Market Report, November 2010
…for Industrial processes and Fueling stations; • hydrogen fuel cells for electric vehicles, such as urban transit buses, commercial fleets, utility vehicles and electric lift trucks; • fuel cell installations for freestanding electrical power plants and UPS systems (uninterruptible power supply); and .
-
Selection of System Voltage for Power Plant DC Systems
fore be powered by the plant UPS system .
-
Steam Cycle Modular Helium Reactor
The systems needed to perform and support these functions are as follows: 1. plant alternating-current ~ac! electrical system 2. backup electric supply system 3. plant uninterruptible power system ~ UPS !
-
Industrial UPS Report - World - 2013
With several layers of redundancy built in, the UPS systems in nuclear power plants protect the power .
-
Cost‐benefit evaluation of voltage conditioners installation in industrial and commercial power systems
Toevaluatethe cost-benefit of the installation of dif- ferent voltage conditioners (ranging from no-energy- stored devices to UPS ) in power system plants , a meth- odology based on the revenuerequirement method isde- scribed in the paper.
-
Optimised genset and AC reticulation configuration for AC and DC no-break systems
A d.c. power plant equippedwith invertersor a UPS system .
-
PLL Grid Synchronization of the Standalone DFIG based Wind Turbine or Rotary UPS
The methods of voltage regulation, synchronization and detection of grid faults can be applied in DFIG based wind turbines, water plants or large power rotary UPS systems .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1793 - Final Safety Evalu...
The non-Class 1E dc and UPS system provides power to the plant ’s non-Class 1E control and instrumentation equipment and loads that are required for plant operation and investment protection, and to the hydrogen igniters located inside containment.
-
Active Power Filter Solution without PLL for Fluctuating Industrial Load
rocess industries use wide range ofvariable speed motor drives, ac plants , UPS systems and various power electronic converters to improve system efficiency and hence the productivity.
-
Scientific.Net: Materials Science
The Research and Application of the Internal Combustion Engine Power Plant --Rotary UPS Monitoring Systems .
Indicates content that may require registration and/or purchase.