Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-PA6000 power analyzer is a tabletop device for measuring effective power, apparent power, power factor, energy consumption, current, continuous voltage, resistance and frequency. The power analyzer also offers the possibility to connect
- AC Voltage Range: 0.1 to 600 volts
- AC Current Range: 2,000 amps
- Frequency Ranges: 10 to 999 Hz
- Electrical Parameters: AC Current, AC Voltage, Frequency
-
Supplier: Sonel Test
Description: Recording and diagnostics under all conditions Resistant to any conditions, the Sonel PQM-700 power quality analyser is an effective device for analysing and recording network parameters. Based on advanced technology, the Sonel PQM-700 power quality analyser is effective
- Features: Other
- Phase: Single-Phase
-
Supplier: Tinsley Precision Instruments
Description: NP40 power quality analyzer is the professional portable device to measure and analyze the power system quality, supply the harmonics analysis and power quality data analysis, also provide big memory for the data storage, which is used to make the
- Number of Data Channels: 4
- AC Voltage Range: 50 to 500 volts
- AC Current Range: 1 to 3,000 amps
- Frequency Ranges: 42.5 to 69 Hz
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Simultaneously measures power, harmonics, waveform, power quality (voltage: 3-channel, current: 4-channel) Measures single and three-phase power system with 10 selectable wiring connection settings Test parameters voltage, current,
-
Supplier: GAO Tek, Inc.
Description: This portable power quality analyzer is an ideal tool for monitoring and analyzing the operation quality of a utility grid.
-
Supplier: Elspec
Description: The revolutionary Elspec G4000 BLACKBOX is the next generation in power quality analyzers. The G4K provides accurate detection and isolation of power quality monitoring for effective preventive maintenance. No Triggers/No Thresholds meaning no missed events. The
-
Supplier: Elspec
Description: The G3500 BLACKBOX Portable Digital Power Meter, coined POWER QUALITY (PQ) IN HIGH DEFINITION, logs and stores all information all the time allowing no gaps in data recording. This new generation G3500 has all of the most desired features of a Portable Power
-
Supplier: Tradeport Electronics Group
Description: date of sags and swells - Watts, power factor, displacement power factor, VA and VAR - Voltage and current waveforms - Calculates 3-phase power on balanced loads from a single-phase measurement - Catch up to 40 voltage transients and waveform distortions - Correlate the cause of
-
Supplier: Transcat, Inc.
Description: Product Highlights Measures up to 660Vrms or VDC Measures up to 6500AAC or 1400ADC (probe dependent) Displays Min, Max and Average Volts and Amps, Crest Factor, Peak value and K-Factor Calculates and displays Watts, VARs and VA, Power Factor and Displacement Power Factor for
-
Supplier: Tradeport Electronics Group
Description: Records all your necessary values in a three phase system. Minimal setup required with intuitive menus. Highest safety rating in the industry. Four voltage and four current channels. Captures waveform data on all phases simultaneously. System-Monitor: Six power quality parameters on
-
Supplier: Transcat, Inc.
Description: Product Highlights Verify power problems in accordance with the IEC61000-4-30 Class A standard High Accuracy and continuous gapless recording (V:±0.1% of nominal voltage, A and W:±0.2% rdg. ±0.1% f.s.) CAT IV 600V - safe enough for incoming power lines Broadband voltage range lets you
-
Supplier: Transcat, Inc.
Description: active/reactive energy, demand, load changes (with graph display), voltage and current Measure power and power quality on single to three-phase circuits quickly and effortlessly Each Unit Includes 3197 Power Quality Analyzer Voltage Cables 3-9661 500A CT
-
Supplier: ALL-TEST Pro, LLC
Description: COMPREHENSIVE POWER QUALITY AND MOTOR ANALYSIS The ATPOL III™ power quality and electric motor analyzer is the most comprehensive electrical signature and power analysis instrument for AC/DC motors, generators, and transformers. The ATPOL III™ electrical
- Monitored Properties: Electrical Properties
-
Supplier: Newark, An Avnet Company
Description: POWER QUALITY ANALYZER SOFTWARE FOR WINDOWS; Software Type:Analysis Software; Software Edition:Standard; License Type:-; Media Type:CD; Software Language:-; For Use With:Fluke 434, 435, 43B Power Quality Analyzers; Product Range:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: POWER QUALITY ANALYZER, 3PH, 380V-690V; No. of Phases:Three Phase; Energy Meter Mounting:Panel; Product Range:WM20 Series; Analyzer Functions:Current, Energy, Frequency, Harmonics, Power, Voltage; Bandwidth:440Hz RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER QUALITY ANALYZER, 3PH, 100V-230V; No. of Phases:Three Phase; Energy Meter Mounting:Panel; Product Range:WM20 Series; Analyzer Functions:Current, Energy, Frequency, Harmonics, Power, Voltage; Bandwidth:440Hz RoHS Compliant: Yes
-
Supplier: ValueTronics International, Inc.
Description: The 4800 is a Power Analyzer from BMI. The 4800 is a Power Analyzer from BMI.
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: power, apparent power and reactive power. The three current clamps included with the power analyzer can be used on wires and cables with a diameter of 2.0" / 50 mm, allowing for use with the power grid. Also included in the delivery contents are four
- AC Voltage Range: 10 to 600 volts
- AC Current Range: 0.2 to 1,200 amps
- Frequency Ranges: 45 to 65 Hz
- Data Storage: 16,000 MB
-
Supplier: RS Components, Ltd.
Description: Power analyzer, DC to 100 kHz
- Phase: Single-Phase
-
Supplier: CARLO GAVAZZI Automation Components
Description: WM20 is a modular power analyzer for single-, two- and three-phase systems. It is made up of a maximum of three components: the main unit that displays measurements on the LCD display and manages two alarms, and two accessory modules, one with digital outputs and the other for
- AC Voltage Range: 57.7 to 690 volts
- AC Current Range: 1 to 5 amps
- Frequency Ranges: 40 to 440 Hz
- Electrical Parameters: AC Current, AC Voltage, Frequency
-
Supplier: Yokogawa Corporation of America
Description: The WT500 Power Analyzer excels at single-phase and three-phase power measurements. Standard features include a color TFT display and USB interface for communications and memory. The instrument has a basic power accuracy of 0.1%, maximum inputs of 1000 V, 40 A and a
- AC Voltage Range: 15 to 1,000 volts
- AC Current Range: 0.5 to 40 amps
- Frequency Ranges: 0.5 to 100,000 Hz
- Electrical Parameters: AC Current, AC Voltage, Frequency
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI is pleased to announce the launch of our new WM15 Three Phase Power Analyzer. This is an exciting new addition to our well-established range of energy meters and power analyzers, which are targeted to assist manufacturers and end users in monitoring and
- AC Voltage Range: 120 to 240 volts
- Frequency Ranges: 45 to 65 Hz
- Electrical Parameters: AC Current, AC Voltage, Frequency
- Data Interfaces: RS232 / RS485
-
Supplier: Vitrek Corporation
Description: Introducing the new Vitrek PA900 Precision Harmonic Power Analyzer, a refreshingly easy-to-use high performance power analyzer that won’t break your budget. The PA900 delivers multi-channel, high-accuracy, wideband performance – to tackle the toughest energy measurement
- Number of Data Channels: 4
- AC Voltage Range: 0.1 to 1,000 volts
- AC Current Range: 0.00001 to 200 amps
- Frequency Ranges: 700,000 to 5,000,000 Hz
-
Supplier: InspectorTools
Description: Compact, battery operated datalogging appliance tester for analyzing AC/DC power loads Features: Built-in Datalogger stores up to 1,012 readings (single record/continuous datalogging) Four simultaneous displays of Watts, Power Factor or VA, Voltage or Hz, Amps True RMS Voltage &
-
Supplier: Yokogawa Corporation of America
Description: The WT1800E is a flexible and reliable power analyzer that guarantees power accuracy of 0.05% of reading plus 0.05% of range. It is capable of harmonics analysis up to the 500th order of a 50/60 Hz fundamental frequency. With up to 6 input channels, a wide range of display and
- AC Voltage Range: 1.5 to 1,000 volts
- AC Current Range: 1 to 50 amps
- Frequency Ranges: 0.1 to 1,000,000 Hz
- Electrical Parameters: AC Current, AC Voltage, Frequency
-
Supplier: GE Grid Solutions
Description: EPM 7000 Power Quality Meter Power Quality and Energy Cost Management The EPM 7000 provides continuous metering of three-phase systems with waveform and data logging. It performs energy measurements with 0.2% accuracy and supports optional Ethernet, relay, status, and
- AC Voltage Range: 0 to 721 volts
- Data Storage: 2 MB
- Electrical Parameters: AC Current, AC Voltage
- Data Interfaces: Ethernet, RS232 / RS485
-
Supplier: Tradeport Electronics Group
Description: interruption. Measure voltage with premium accuracy: IEC61000-4-30 Class-A compliant voltage accuracy (0.1%). Quickly validate quality of power: Assess power quality according to EN50160 power quality standard with statistical overview. Rugged and reliable:
-
Supplier: GE Grid Solutions
Description: EPM 9900 Advanced Power Quality Meter The EPM 9900 is one of the most advanced monitoring products on the market today, providing you with the total picture of energy usage and power quality from any metered point in a power distribution network. This allows you to
- AC Voltage Range: 10 to 600 volts
- Data Storage: 1,000 MB
- Electrical Parameters: AC Current, AC Voltage, Frequency
- Data Interfaces: Ethernet, RS232 / RS485
-
Supplier: InspectorTools
Description: A 3-Phase Power Analyzer/Datalogger Features Single phase, 3-phase/3-wire or 3-phase/4-wire systems Large backlighting LCD displays 35 parameters simultaneously (MW, kVAR, MVA, PF plus the voltage and current of the 3 phases) Displays Active Power (kW), Apparent Power
-
Supplier: Amprobe Test Tools
Description: Measure a broad range of parameters from voltage, current and frequency, to harmonics, energy and power factor all with true-rms accuracy. Each Amprobe product comes complete with everything you need including test leads, current transducers, software and more.
- AC Voltage Range: 600 to 1,000 volts
- AC Current Range: 1,000 to 3,000 amps
- Frequency Ranges: 40 to 70 Hz
- Data Storage: 2,000 MB
-
Supplier: Yokogawa Corporation of America
Description: An Optical Spectrum Analyzer (or OSA) is a precision instrument designed to measure and display the distribution of power of an optical source over a specified wavelength span. An OSA trace displays power in the vertical scale and the wavelength in the horizontal scale. The
- Features: Optical Spectrum Analyzers
-
Supplier: Sifam Tinsley UK
Description: Current or DC Voltage • Single or Dual output • Accuracy Class 0.2 (IEC / EN 60688) for Power • Accuracy Class 0.5 (IEC / EN 60688) for Phase Angle / Power Factor • Seven segment LCD display • RS485 (ModBus) communication
- Number of Data Channels: 3
- AC Voltage Range: 100 to 500 volts
- AC Current Range: 1 to 5 amps
- Frequency Ranges: 25 to 60 Hz
-
Supplier: InspectorTools
Description: A 3-Phase Power Analyzer/Datalogger (60 Hz) Large backlighting LCD display Displays 10 parameters simultaneously (kW, kVAR, kVA, PF plus the voltage and current of the three phases) Clamp-on True RMS power measurements with software for Harmonics analysis Current measurements to
-
Supplier: Elspec
Description: A world leading optimal solution for electrical energy savings and power quality solutions. The Equalizer is the world's fastest real-time power quality enhancement system optimizes power factor correction, energy savings, voltage support, harmonic filtration, and
-
Supplier: InspectorTools
Description: A 3-Phase Power Analyzer/Datalogger (50 Hz) Large backlighting LCD display Displays 10 parameters simultaneously (kW, kVAR, kVA, PF plus the voltage and current of the three phases) Clamp-on True RMS power measurements with software for Harmonics analysis Current measurements to
Find Suppliers by Category Top
Featured Products Top
-
PCE-PA 8000 is a portable handheld power analyzer used for the testing and inspection of 3-phase / 4-wire, 3-phase / 3-wire, 1-phase / 2-wire and 1-phase / 3-wire electrical circuits. This handy power quality analyzer not only measures multiple electrical properties in real time, but also saves (read more)
Browse Power Quality Analyzers and Monitors Datasheets for PCE Instruments / PCE Americas Inc. -
Energy production requires precise and reliable analyzers to support the operation of established sources as well as research new technologies Energy is the basis of all industrial activities enabling a modern lifestyle. Without reliable power, much of the modern (read more)
Browse Titration Instruments Datasheets for Metrohm USA, Inc. -
The range includes: Type 6M.Tx – Single phase Modbus quality power Monitors. All-in-one CT, Power/Energy meter and Supply quality monitor + Modbus communications. Technical features: True-RMS AC and DC measurements (read more)
Browse Power Supplies Datasheets for Finder S.p.A. con unico socio -
benchtop analyzers are often bulky, power-hungry, and impractical for outdoor or mobile use. The MI-7208 Dynamic Signal Analyzer is designed to address these challenges by combining (read more)
Browse Data Acquisition Datasheets for ECON Technologies Co.,Ltd -
measurement of gas quality through the implementation of integrated analyzer solutions ABB’s integration facility for analytical systems, which the company is building in Dammam, will support the collaboration (read more)
Browse Gas Instruments Datasheets for ABB Measurement & Analytics -
A Quick Guide to Calibrating CEM Gas Analyzers Calibrating Continuous Emissions Monitoring (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
Version 8 SpectrOil® Analyzers Include a New Spectrometer for Increased Stability and Lower Limits of Detection for Enhanced Fuel Quality Analysis Spectro Scientific, one of the world’s largest suppliers of oil, fuel, and (read more)
Browse Atomic Emission and Optical Emission Spectrometers Datasheets for AMETEK Spectro Scientific -
the design of precision analyzers, such as optical analyzers, spectrometers, and various measurement instruments, the power supply is not merely (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
quality. Linear power supplies excel in this domain due to their ability to provide a clean and stable DC output with minimal electrical noise. This results in clear, high-quality audio output without the hiss or hum that can be introduced by other types of power supplies (read more)
Browse Power Supplies Datasheets for Uni-Trend US -
In modern systems, the supply load is often delicate, low voltage devices such as microprocessors and associated storage and signal conditioning circuits. These can be expensive and need protection from power main spikes. Isolation prevents ground loops that occur when different circuits (read more)
Browse Power Quality Analyzers and Monitors Datasheets for Dataforth Corporation
Conduct Research Top
-
Fluke: 6 Simple Ways to Reduce Costs with a Fluke 434 Power Quality Analyzer
There are hundreds of power quality measurements you can take on electrical systems and equipment. These instructions focus on four predictive maintenance (PdM) measurements and two power consumption measurements that can help you uncover hidden costs, protect equipment from damaging conditions
-
Spin Finish NMR Analyzer
This NMR-powered odyssey offers a resounding cadence within the textile industry's grand theater. It forges pathways to process refinement and quality mastery, casting light upon the symbiotic dance of spin finish and fibers. As NMR's symphony of discovery unfolds, it beckons the textile industry
-
Eastman Chemical Company Motor Analysis - Stepping Out of the Box (.pdf)
Eastman Chemical Company started its Motor Analysis Program in late 1998 when we purchased an online power analyzer. After several months of testing, we found the analyzer to be limited for rotor/stator testing at our plant, due to the low-level loads on many of our motors. The power quality
More Information Top
-
DRANETZ products - Grainger Industrial Supply
• Power Quality Analyzer KitPower Quality Analyzer Kit .
-
Power Quality Recorders - Grainger Industrial Supply
• Power Quality Analyzer KitPower Quality Analyzer Kit .
-
Power Loggers - Grainger Industrial Supply
• Power Quality Analyzer KitPower Quality Analyzer Kit .
-
Power Quality Analyzer
Power Quality Analyzers - aka PQA .
-
Power Meters / Analyzers / Power Quality Analyzers
Results for Power Meters / Analyzers / Power Quality Analyzers .
-
Phase / Network Analyzers / AEMC Instruments
8230 with MR193 - Single-Phase Power Quality Analyzers .
-
Pads / Analyzers
3945 - 3-Phase Power Quality Analyzers .
-
Power Meters / Analyzers
Nexus 1500 - Power quality analyzer .
-
Power Meters / Analyzers / Three Phase
PM175 - Power Quality Analyzer .
-
Demonstration of Recessed Downlight Technologies: Power and Illumination Assessment
Power quality analyzer connected at the light switch............................................................8 Figure 9.
Indicates content that may require registration and/or purchase.