-
Supplier: Johnson Electric Group
Description: Quattro Pole motor platforms are custom engineered to meet the power, size and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for
- Other Output Power: 0.1033 to 0.1743 HP
- Shaft Speed: 14,000 to 17,300 rpm
- Diameter / Width: 1.8 inch
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz
-
Supplier: Meridian Scale
Description: Summary: Versatile Platform Scale. Stainless Steel Base. Lb and Kg Modes. Check Weighing Function. Swivel Display Head. Available with LCD or VFD Displays. LCD Models are Battery Powered and uses (2) D-Size Batteries or Option AC Adapter. VFD Models are Powered by 115VAC Only.
- Type: Platform Scale (Drum, Tank, etc.)
-
Supplier: Econo Lift Limited
Description: Hand control (std) (foot optional) A/C 460/575 volt Three phase motors (optional) Air/Hydraulic Foot Control is available Portability Pins to lock platform 3 1/2” off ground so a pallet truck or fork lift can easily move unit to another area Options Platforms wider or longer Higher
- Capacity: 4,000 lbs
- Stroke: 28 inch
- Length: 50 inch
- Width: 44 inch
-
-
Supplier: Optimal Handling Solutions
Description: platform reinforces deck. Units rolls smoothly on 6" x 2" polyurethane casters. The four wheel cart (PPT-2 model) has two rigid and two swivel casters, while the 6 wheel cart (PPT-3 model) has 4 swivel and two rigid casters. Handle height is 38". Versatile Platform Truck with Fold Down
-
Supplier: Computer Express L.L.C.
Description: • Ultra Low Power and Fanless Design • 6 x Isolated 4KV Serial Ports (RS-232/422/485) • Isolated 3KV Power Input • Support Optical LAN • Wide Range DC Power Input (18~32V) • Multiple Expansion (1 x PCI, 1 x MiniPCI, 1 x CF, 1 x DOM) • Rugged Design for Shock/Vibration Protection •
- Processor: Intel®
-
Supplier: Optimal Handling Solutions
Description: place Durable grey poweder coat finish 13" floor to platform top 43" handle height
-
Supplier: Hikrobot Co., Ltd.
Description: The Hikrobot X86 Open Platform integrates a high-performance X86 architecture chip with a pre-installed Windows operating system, offering seamless compatibility with Windows-based applications. This platform is designed to support user-defined visual detection processes and software,
- Applications: Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, Parcel / Baggage Sorting, Pharmaceutical Packaging, Production & Quality Control
- System Type: Modular / PC-Based
-
Supplier: Optimal Handling Solutions
Description: - Convenient fork truck work platforms quickly and safely transport maintenance personnel where they are needed - Attaches to fork truck by inserting forks into fork pockets and securing platform to fork truck - Tine lock must be engaged to secure platform to forks - Lanyard
-
Supplier: Accuris
Description: Nuclear power plants \x96 Instrumentation and control important to safety \x96 Platform qualifaction for systems important to safety
-
Supplier: Computer Express L.L.C.
Description: • Fanless Design • Wide Range DC Power Input (10 ~28V) • Rugged Design for Shock/Vibration Protection • Rich Onboard I/O and Expansion Slots (1 x PCI, 1 x Mini-card) • Easy Installation/Maintenance
- Processor: Intel®
-
Supplier: SIE Computing Solutions, Inc.
Description: The 1.75” high 6821 Series rackmount platform provides superior serviceability (up to 42 can be installed in a standard 6-foot high 19” wide rack cabinet). It features an industrial single board computer and either a notebook-style CD-ROM and a 3.5” hard drive bay or a notebook-style 1.44MB
- Speed: 850 MHz
- RAM: 0.512 GB
- Operating System: Linux, Microsoft®
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: The Type 39 E-Frame, test platform supports development from legacy VME64X to VXS. With a rugged aluminum construction, the versatile 39 E-Frame is 12U overall to hold 6U cards. The full size (84HP) width holds 17 cards (3 on .8" and 14 on 1" pitch). Front accessible test points and
- Features: Other, Other Slot Type
- Mounting Style: Tower
- Backplane Bus: VME64x
-
Supplier: Green Cubes Technology
Description: platform. This system allows for up to 3 batteries on the platform to be hot-swapped to provide uninterrupted power to the end devices. Designed with the OEM in mind, the Green Cubes swappable battery platform is configurable and can be easily incorporated into a comprehensive
- Voltage: 12.8 volts
- Capacity, Amp Hours (AH): 22.8 ampere-hr
- Operating Temperature: 50 to 104 F
- Width / Diameter: 4.312994455 inch
-
Supplier: Optimal Handling Solutions
Description: Capacities: -5,000 / 6,000 / 8,000 / 10,000 / 12,000 / 15,000 / 20,000 / 25,000 lbs. Platform: -Checker plate -Split plate 18" high x 68" wide Base Sizes: -Standard 67", 68", 89" wide x 92", 93", 114", 138" long Power Supply: -A/C 220/460/575 volt -10' hose and cables Features: -Removable
-
Supplier: Accuris
Description: Lifts and Service Lifts \x97 Part 14: Specification for Hand-Powered Service Lifts and Platform Hoists
-
Supplier: Accuris
Description: Nuclear power plants \x96 Instrumentation and control important to safety \x96 Platform qualification for systems important to safety
-
Supplier: Computer Express L.L.C.
Description: • Fanless design • Wide Range DC Power Input (10 ~ 28V) • Rugged Design for Shock/Vibration Protection • Rich onboard I/O and Expansion Slots(1 x PCI + 1 x Mini-card) • Support Various Video Interfaces (Analog RGB, DVI, Displayport, TV-out) • Support Outside Accessible CF Slot • Easy
- Processor: Intel®
-
Supplier: Computer Express L.L.C.
Description: • Flexible Cooling System (Fanless Operating or Hot-swappable Active Fan) • Wide Range DC Power Input (10 ~ 28V) • Rugged Design for Shock/Vibration Protection • Rich Onboard I/O and Expansion Slots (1 x PCI, 1 x Mini-card) • Easy Installation/Maintenance • Support DDR2 DIMM up to 4GB
- Processor: Intel®
-
Supplier: Nordic Semiconductor ASA
Description: The Nordic Thingy:91 X is a versatile prototyping platform designed for the development of cellular IoT applications. It is built around the nRF9151 System-in-Package (SiP) which supports LTE-M, NB-IoT, GNSS, and NR+, making it suitable for global use. This platform is particularly
-
Supplier: REED-Direct
Description: SCALE, BENCH PLATFORM Bench platform scale with separate LED display and load cell transducer 100 kg x 0.05 kg, 220 lb 0 0.1 lb
- Capacity: 220 lbs
- Resolution: 0.1 lbs
- Width / Diameter: 17.716545 inch
- Length: 13.385834 inch
-
Supplier: Huawei Technologies Co., Ltd.
Description: OptiX OSN 9800 is Huawei’s next-generation core packet-optical OTN platform for 100G and beyond, ideal for building high-performance backbone and metro networks in data center interconnection, power, finance, government, media, transportation industries, etc. It integrates Huawei’s advanced
- Data Rate: 204,800 to 800,000 Gbps
- Network Equipment: Other, Switch
- Area Network Type: Wide Area Network (WAN)
- Network Media: Wireless
-
Supplier: ASAP Semiconductor LLC
Description: PLATFORM DEV DGTL VIDEO DM6437 DSP: Video TMS320DM64x Evaluation Board Power Supply Cable Software and Documentation
- Category: Development Board
-
Supplier: Richardson RFPD
Description: STEMlab 125-10 Diagnostic kit STEMlab 125-10 is Red Pitaya’s most affordable DAQ platform and therefore a perfect fit for education and hobby purposes, or professional applications where cost optimization is an important factor. The device comes with solid performance due to 10bit 125Msps ADC
-
Supplier: Seedburo Equipment Company
Description: The OHAUS DefenderTM 5000 Series is a feature-rich line of bench scales, combining an ABS plastic T51P indicator with rectangular painted steel bases and columns. Ideal for shipping and receiving, production, packaging and general commercial and industrial weighing applications, the Defender 5000
-
Supplier: Seedburo Equipment Company
Description: The OHAUS DefenderTM 5000 Series is a feature-rich line of bench scales, combining an ABS plastic T51P indicator with rectangular painted steel bases and columns. Ideal for shipping and receiving, production, packaging and general commercial and industrial weighing applications, the Defender 5000
-
Supplier: TelephoneStuff.com
Description: Remote maintenance - Future and return receipt requested - Speed keys for power users - System administrator passwords - Transfer to attendant - Trunk mapping - Voice detect - Volume control during message playback Note: This is only a hardware platform; you have to add a voicemail drive for
-
Supplier: Seedburo Equipment Company
Description: The OHAUS DefenderTM 5000 Series is a feature-rich line of bench scales, combining an ABS plastic T51P indicator with rectangular painted steel bases and columns. Ideal for shipping and receiving, production, packaging and general commercial and industrial weighing applications, the Defender 5000
-
Supplier: Universal Laser Systems, Inc.
Description: Universal’s VLS4.60 is a free-standing platform offering a spacious work area and the ability to quickly adjust laser power with our patented Rapid Reconfiguration. Designed and engineered for light manufacturing and prototyping, the VLS4.60 is a single laser platform that offers a
- Laser Output Power: 10 to 60.00000000000001 watts
- Marking Area Length: 24 inch
- Marking Area Width: 18 inch
- Laser Type: CO2
-
Supplier: Neousys Technology Inc.
Description: Nuvo-7250VTC is a rugged in-vehicle controller that utilizes Neousys' innovative supercapacitor-based power backup solution. Powered by Intel® 9th/ 8th-Gen Core™ processors with up to 8/ 6-core and 64GB DDR4 memory, it offers over 50% performance increase over previous generations for versatile
- RAM: 64 GB
- Operating Temperature: -40 to 158 F
- Processor: Intel®
- Features: Other, Ruggedized
-
Supplier: SIE Computing Solutions, Inc.
Description: Designated the 794 Series, this 2U H x 19”W x 20”D rugged platform is constructed of Preplated Steel (Galveneel). This rackmountable platform consists of a shock and vibration isolated sub-chassis to meet the requirements of RTCA/DO 160D, MIL-STD-901D, and MIL-STD-167, and is fully
- Speed: 2,800 MHz
- IDE Disks Capacity: 4 GB
- General Features: EMI / RFI Shielded
- Processor: Intel®
-
Supplier: Newport MKS
Description: The LIP175-1222-01 is a 12 inch by 22 inch rectangular platform suitable for isolating lab equipment such as balances, petri dishes, smaller low to medium power microscopes when environmental conditions are impacting image quality. The platform is approximately one inch high and can
- Length: 22 inch
- Width: 12 inch
- Height / Thickness: 0.38 inch
- Style: Imperial / English
-
Supplier: Lift Products, Inc.
Description: The Moto-Bench is a modified version of our popular Moto-Cart series of electric platform trucks with all of the features of that series including a maneuverable center wheel drive, roller speed controls with emergency stop bump switch, and automatic braking. In addition, the Moto-Bench
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: Newport MKS
Description: The LIP175-0912-01 is a 9 inch by 12 inch rectangular platform suitable for isolating lab equipment such as balances, petri dishes, smaller low to medium power microscopes when environmental conditions are impacting image quality. The platform is approximately one inch high and can
- Length: 12 inch
- Width: 9 inch
- Height / Thickness: 0.38 inch
- Style: Imperial / English
-
Supplier: ELMA Electronic Inc.
Description: The Type 39 E-Frame, test platform supports 3U, VPX development. With a rugged aluminum construction, the versatile 39E-frame is 12U overall to hold 6U cards. Available in both compact (49HP) and full (84HP) widths for mounting 3-15 slots at 1" pitch (up 21 slots on .8" pitch). Front
- 3U VME / VXI Slots: 3 to 15
- Features: Other
- Mounting Style: Tower
- Backplane Bus: VME, VME64x
Find Suppliers by Category Top
More Information Top
-
Xen on ARM: System Virtualization Using Xen Hypervisor for ARM-Based Secure Mobile Phones
The notion of virtual machine dates back to the mid 1960’s IBM M44/ 44X [2] and IBM .... Currently Xen is supporting x86-64, IA-32, IA-64, and PowerPC . .... of each process is limited to 32MB, which is not desirable for open platform mobile phones which…
-
Euro-Par 2008 – Parallel Processing
…switch, where each PlayStation3 contains: (1) a 3.2 GHz 64-bit RISC PowerPC processor (PPE) with .... NVIDIA GPU platform . .... 1. 44x .
-
Advanced Parallel Processing Technologies
The most efficient algo- rithm shows 2. 44x speedup compared to traditional CPU-based serial algorithm. .... These im- provements make GPU a compelling platform for general-purpose computing as well as visual computing. .... Cell is a heterogeneous chip multiprocessor consisting of a PowerPC core that controls eight high-performance Synergistic…
-
XtratuM/PPC: a hypervisor for partitioned system on PowerPC processors
…part is the most incompat- ible for such an implementation and most challenging for low level platforms . .... XtratuM/PPC: a hypervisor for partitioned system on PowerPC processors. .... File Systems), • All of these software components are cross-compiled for PowerPC 44x processors, • The…
-
Great Basin Evolution and Metallogeny
…hole temperature survey, intermediate depth holes IGH #1 and #2, deep test hole 44X -10: United States .... Metal rings were used as platforms to elevate the samples and keep them from being immersed in … 1, 7.0 or 8.0; Firefox 2.0 or 3.0 Macintosh PowerPC ® G4, G5…
-
Languages and Compilers for Parallel Computing
1.24x 1. 44x 1.03x 1.72x 1.70x 1.25x no dependence buffering 1.04x … how to enable a submitter machine to generate executables compatible with the host platform in a heterogeneous … allow more aggressive use of registers during code gener- ation (e.g. the PowerPC architecture), slightly different…
-
Multiprocessor System-on-Chip
…IMIX10 traffic in two streams, one of which will be forwarded by two PowerPC cores and the … for improvements in form of generic hardware support building blocks for both homogeneous and heterogeneous manycore platforms . .... application processors shows that many already include multiple processors, including the TI OMAP 44x , Qualcomm Snapdragon, nVidia…
-
Image processing in airborne applications using multicore embedded computers
…that deals with the use of SIMD short vector instructions, which in the PowerPC world are known .... Since the QorIQ P4080 platform is not equipped with an AltiVec unit, the MPC8641D platform, was used .... 1. 44x .
-
Advances in Knowledge Discovery and Data Mining
The platform we used was a SUN E3500 running SunOS version 2.5.1 with CPU clock .... Each node contained 4 CPUs, a POWERPC 604 processor, a clock speed of 100 MHz, memory of .... The rules are given as follows: rule 1 : if (1. 44x + 1.73y <= 5.98), then class…
-
Digital Signal Processing with Field Programmable Gate Arrays
− 44x [n−3]. .... Around 1980 research from CA University of Berkeley (Prof. Patterson), IBM (later called PowerPC ) and at Stanford … right into these popular 8-bit applications and provides a nice and free-of-charge development platform .
Indicates content that may require registration and/or purchase.