Products/Services for Powertron Amplifier
-
RF Amplifiers - (610 companies)RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude. RF amplifiers are electronic devices that accept a varying input signal and produce an output signal...Amplifier TypeApplicationsRoHS Compliant -
Operational Amplifiers - (250 companies)Description. Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions. They compare two incoming signals and release a third signal that is an amplified measure of the difference... -
Instrumentation Amplifier Chips - (114 companies)Image Credit: Digi-Key. Instrumentation amplifier chips are precision amplifier circuits with both high-impedance differential inputs and high common-mode rejection. Also known as instrument amps, these devices are a type of operational amplifier... -
PWM Amplifier Chips - (64 companies)Pulse width modulated (PWM) amplifier chips generate a current that switches between high and low output levels. PWM amplifiers have a much higher power capability for a given volume than linear amplifiers. They are also less expensive. Pulse width... -
Differential Amplifier Chips - (74 companies)Image Credit: Texas Instruments High-Performance Analog. Differential amplifier chips are designed to amplify the difference between two input signals. They can amplify a small difference between two signal levels and ignore any common level shared... -
Power Amplifiers - (192 companies)Power amplifiers deliver a specific amount of AC power to a load. They are used in audio frequency and radio frequency applications. Types of Power Amplifiers. There are many different types of power amplifiers. Examples include: RF power amplifiers...
-
Instrumentation Amplifiers - (147 companies)Instrumentation amplifiers are differential amplifiers that have been optimized for use with DC signals. They are characterized by high gain, high common mode rejection ratio (CMRR), and high input impedance. Instrumentation amplifiers are analog...
-
Signal Amplifiers - (312 companies)Signal amplifiers accept signals from sensors and other devices and amplify them to levels suitable for further processing or digitization by computer elements. Signal amplifiers are electronic devices that receive and amplify signals for processing...
-
Buffer Amplifiers - (142 companies)Buffer amplifiers have unity gain. They are used to match impedances between two devices, or as isolators. Buffer amplifiers carry performance specifications such as operating temperature, input offset voltage, supply voltage, supply current...
-
Isolation Amplifiers - (74 companies)Isolation amplifiers electrically isolate input and output signals, often by inductive couplings. Isolation amplifiers, or iso-amps as they are sometimes called, may be used to protect components from potentially dangerous voltages or to amplify...
Product News
-
ASAP Semiconductor LLC
Amplifiers Amplifiers are among the most commonly used electronic devices in the world. They serve as one of the basic building blocks of many circuits and come in a wide range of forms. Simply put, amplifiers are electronic devices that increase the power of a signal. In other words, they increase the amplitude of a signal, making it stronger than the given output. Though the operation of an amplifier is theoretically quite simple, there are a lot of factors they have to deal... (read more) -
Federal Signal Corporation - Industrial Signaling and Systems
PA Amplifiers The Federal Signal line of high-powered public address amplifiers provides the flexibility, quality, and performance you require and expect in a public address system. When combined with the AudioMaster (R) Audiorouter and the complete line of AudioMaster (R) Speakers, these high-powered amplifiers are a key component in a high performance industrial public address system. Power ratings of 150, 300, 500, and 1000 watts per channel are available. (read more)Browse Audio Amplifiers and Preamplifiers Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Maury Microwave
T&M Instrument Amplifier Not all amplifiers are created equal, so how can you be certain that an amplifier will work for your needs? You deserve to be confident that the amplifiers used with your test-and measurement lab benches will meet the requirements of your specific applications, are reliable, and are equally well-supported pre-and post-sale. When it comes to application expertise, reliability and support, there is no company that does it better than Maury. Features and Benefits. State-of-the-art solid-state GaN... (read more) -
RDP Electrosense
Low profile carrier amplifier DR7 Din Rail Mounting Amplifier from RDP Group. The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental damage the DR7 has full isolation between supply and output. A wide supply voltage tolerance and selectable excitation ensure that the DR7 is compatible with a very wide selection of transducers and applications. LVDT amplifier. Strain gauge transducer amplifier... (read more) -
Mini-Circuits
Low Phase Noise Amplifiers Industry-Leading Performance. Amplifier phase noise is a significant contributor to transceiver phase noise performance and many designers are increasingly looking for phase noise specifications before choosing an amplifier for their systems. Mini-Circuits' engineering team has a deep understanding of phase noise and its sources, as well as the inherent challenges of measuring phase noise accurately. The company has invested in state-of-the-art measurement capability to provide reliable data... (read more)Browse RF Amplifiers Datasheets for Mini-Circuits -
Maury Microwave
EMC Testing and Amplifier Selection ABSTRACT: Electromagnetic Compatibility (EMC) testing ensures that electronic devices operate as intended within their electromagnetic environment without causing or experiencing interference. A critical component of EMC testing is the amplifier, which plays an essential role in generating the required test signals. The selection of an appropriate amplifier is fundamental to achieving accurate, efficient, and repeatable EMC testing results. (read more)Browse Test, Inspection, and Measurement Software Datasheets for Maury Microwave -
ECON Technologies Co.,Ltd
Power Amplifier “VSA Series” VSA-H series power amplifier adopt the latest IGBT technology and MCU DSP FPGA architecture design, and use advanced digital control strategies to ensure high conversion efficiency and high security for each module and the entire system. I will secure it. Single power module is designed for standard 8kVA output with high peak power margin. It can meet the working requirements of most shakers. VSA-H series is designed based on integrated logical unit, power supply unit and control unit... (read more) -
Exsenco, LLC
Proportional Solenoid Valve Amplifier VAC. Proportional Solenoid Valve Digital Amplifier. VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features. (VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ traditional procedure, adjusting Null and Gain trimmers while observing current or voltage value given to the solenoid by a user. Simply just give the requested value in 1mA increments. (VAC-S) Quick digital setting of output... (read more)Browse Signal Amplifiers Datasheets for Exsenco, LLC -
Dataforth Corporation
Signal Excellence: Amplifiers & Isolation Use this tutorial to plan your next sensing project. It covers all the classic concerns and environmental considerations; and offers a special section dedicated to sensing applications. Read the tutorial! (read more)Browse Signal Conditioners Datasheets for Dataforth Corporation -
Win Source Electronics
AD210BN Precision Isolation Amplifier to stabilize power and reduce ripple. Looking Ahead: Future Trends in Isolation Amplifiers. Increased integration with ADCs and digital interfaces for "isolate-amplify-digitize " solutions. Higher isolation ratings beyond 5000 Vrms for advanced high-voltage systems. Built-in diagnostics and safety feedback for enhanced functional safety and predictive maintenance. AD210BN combines precise amplification, robust isolation, and compact design, enabling engineers to develop safer, reliable... (read more)Browse Uncategorized Products Datasheets for Win Source Electronics
-
Selected fault testing of electronic isolation devices used in nuclear power plant operation
The DS345 serves as both the waveform source (wave shape and amplitude) for the Powertron amplifier , and as the synchronizing clock to gate the MOSFET Switch/Controller and to trigger the oscilloscope via the BNL designed Programmable Trigger.
-
Design and Application of Multichannel Peristaltic Acceleration Pulsed Plasma Power Supply
They developed a set of polyphase power supply, which was composed of a signal generator, a phasing preamplifier, a powertron amplifier , and the high-voltage transformers.
-
A SiC MOSFET based inverter for wireless power transfer applications
In laboratory tests performed at ORNL an Industrial Electronics model 1500A Powertron amplifier and signal generator are used to apply high current to the primary coil of the coupling coil pair shown.
-
Using induced electroosmotic micromixer to enhance the reproducibility of chemiluminescence intensity
Schematic illustra- tions of a CL detection sys- tem that comprises a CCD camera and a micromixing device: (1) micromixing chip, (2) CCD camera, (3) personal computer, (4) waveform gen- erator (Agilent 33220A), (5) voltage amplifier ( Powertron 250A rf amplifier), (6) mi …
-
Trapping of cells by insulator-based dielectrophoresis using open-top microstructures
employed as the alternating current (AC) signal source and connected to a radio frequency (RF) amplifier ( Powertron 250A; Industrial Test Equipment Co. Inc., Port Washing- ton, NY, USA) to apply the electric fields required for dielectrophoretic trapping in the microdevice.
-
Selective trapping of live and dead mammalian cells using insulator-based dielectrophoresis within open-top microstructures
A synthesized function generator (model DS345, Stanford Research Systems Inc., Sunnyvale, CA, USA) was employed as the AC signal source and connected to an RF amplifier ( Powertron 250A, Industrial Test Equipment Co. Inc., Port Washington, NY, USA) to apply electric fields required …
-
Assembly of Multi‐Stranded Nanofiber Threads through AC Electrospinning
The High AC potential for these experiments was generated by using a waveform generator (Agilent-33220A) connected to an RF amplifier ( Powertron ) and a high voltage output transformer (Industrial test equipment) capable of generating up to 6 kVRMS for a frequency range …
-
Aligning fast alternating current electroosmotic flow fields and characteristic frequencies with dielectrophoretic traps to achieve rapid bacteria detection
An AC potential was dropped across the wire structure by a signal generator (Agilent 33220A) connected to an RF amplifier ( Powertron Model 250A, Industrial Test Equipment), and the final assembly, as shown in Fig. 5, was then viewed under Fluorescent Microscope for …
-
Blood Coagulation and Living Tissue Sterilization by Floating-Electrode Dielectric Barrier Discharge in Air
Signal was then amplified ( PowerTron 250A amplifier , 0–22.5V rms, Industrial Test Equipment Co. Inc., Port Washington, NY) and stepped up to high voltage (Transformer, 22.5V rms primary and 20kV secondary, Industrial Test Equipment Co. Inc., Port Washington, NY) to achieve …
-
A remote exposure reactor (RER) for plasma processing and sterilization by plasma active species at one atmosphere
The linear amplifiers were Powertron 1500 CN units, manufactured by the Industrial Test Equipment Corporation, and rated at 1.5 kW at an output voltage of 250 V over a frequency range of 1.0–10 kHz.
Indicates content that may require registration and/or purchase.