Empower RF Counter-UAS RF Power Amplifiers
Featured Product from Richardson RFPD
Empower RF is highly experienced in the design and development of high power amplifier modules and systems for C-UAS and EW.
UAS represent a rapidly growing, low-cost, high-reward surveillance and attack threat to military and civilian personnel and infrastructure. Countering UAS (C-UAS) consists of three subsystems: detecting, identifying, and defeating the UAS drone threat. Defeating the drone(s) requires either a kinetic response, directed energy response or an electromagnetic response.
Empower RF Systems amplifiers are used in the defeat role of drone threats using electromagnetic response:
- Jamming the communications links between operator and the aircraft
- Jamming its GPS link
- Spoofing/take over solution
Empower supplies RF and microwave amplifiers for many deployed C-UAS and C-sUAS systems:
- Dismounted/Handheld Systems
- Fixed/Semi-Fixed Systems
- Mounted/Mobile Systems
Common Commercial Drone Frequencies
| Frequency Range | Application |
|---|---|
| 420 to 460 MHz | UHF Short Range |
| 902 to 928 MHz | ISM |
| 2.4 to 2.5 GHz | ISM |
| 5.6 to 6.0 GHz | ISM |
| 1228 MHz | GPS L2 |
| 1575 MHz | GPS L1 |
Empower Modules in C-UAS Systems
More Featured Products